- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Reach Compliance Code | Current Rating | Approval Agency | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD6015-05LS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | - | 2010 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | - | Sleeve | Tubeaxial | - | - | - | - | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD6015-05HHS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | - | 2010 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | - | Sleeve | Tubeaxial | - | - | - | - | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD4010-12LS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 12VDC | -4~176°F -20°C~80°C | 2010 | OD4010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 0.060A | - | - | - | 60mA | cURus, TUV | - | 4200 RPM | Sleeve | Tubeaxial | 14.0 dB | 7V~14VDC | 0.060 in H2O (14.9 Pa) | - | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD8015-12HHS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD8015 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | - | Sleeve | Tubeaxial | - | - | - | - | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD8015-12LLS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD8015 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | - | Sleeve | Tubeaxial | - | - | - | - | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD8015-12MS10A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD8015 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | - | Sleeve | Tubeaxial | - | - | - | - | PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD8015-12MS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD8015 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | - | Sleeve | Tubeaxial | - | - | - | - | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD6015-05HS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | - | 2010 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | - | Sleeve | Tubeaxial | - | - | - | - | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD8025-12HS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 30000 Hrs @ 45°C | 12VDC | -4~167°F -20°C~75°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | 1.8W | - | 0.180A | - | - | - | - | cURus, TUV | - | 3100 RPM | Sleeve | Tubeaxial | 35.0 dB | - | 0.150 in H2O (37.3 Pa) | - | Auto Restart, Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD6015-24MS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 24VDC | - | 2010 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | - | Sleeve | Tubeaxial | - | - | - | - | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD8025-12HHS5 Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 30000 Hrs @ 45°C | 12VDC | -4~167°F -20°C~75°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | 2.16W | - | 0.230A | - | - | - | - | cURus, TUV | - | 3400 RPM | Sleeve | Tubeaxial | 40.0 dB | - | 0.190 in H2O (47.3 Pa) | - | Auto Restart, PWM Control | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD8025-12LS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 30000 Hrs @ 45°C | 12VDC | -4~167°F -20°C~75°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | 600mW | - | 0.090A | - | - | - | - | cURus, TUV | - | 2100 RPM | Sleeve | Tubeaxial | 23.0 dB | - | 0.070 in H2O (17.4 Pa) | - | Auto Restart, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD8025-24LS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 30000 Hrs @ 45°C | 24VDC | -4~167°F -20°C~75°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | 720mW | - | 0.050A | - | - | - | - | cURus, TUV | - | 2100 RPM | Sleeve | Tubeaxial | 23.0 dB | - | 0.070 in H2O (17.4 Pa) | - | Auto Restart, Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD8025-24HHS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 30000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | 3100 RPM | Sleeve | Tubeaxial | 35.0 dB | - | - | - | Auto Restart, Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD6015-12LSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | - | 2010 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | - | Sealed Sleeve | Tubeaxial | - | - | - | - | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() FFB1212SHE Delta Electronics | In Stock | - | - | 19 Weeks | - | 0.816lb 370.13g | Plastic | - | - | 12VDC | - | 2012 | FFB | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | 18W | - | - | 18W | - | - | 1.5A | CE, CSA, UL, VDE | - | 3600 RPM | Ball | Tubeaxial | 56.5 dB(A) | 7V~13.2VDC | 0.563 in H2O (140.2 Pa) | DC FAN | - | - | 120mm | 120mm | ROHS3 Compliant | - | - | ||
![]() FFB1224SHE-R00 Delta Electronics | 20 |
| - | 19 Weeks | Axial | 0.816lb 370.13g | Plastic | - | 70000 Hrs @ 40°C | 24VDC | 14~140°F -10°C~60°C | 2005 | FFB | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | 19.2W | 0.800A | 19.2W | - | unknown | 800mA | CE, CSA, UL, VDE | 70000 hours | 3600 RPM | Ball | Tubeaxial | 56.5 dB(A) | 14V~26.4VDC | 0.563 in H2O (140.2 Pa) | DC FAN | Locked Rotor Sensor | 120mm | - | - | ROHS3 Compliant | - | - | ||
![]() OD1238-48MBIP5502A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 48VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 0.080A | 3.8W | IP55 - Dust Protected, Water Resistant | - | 80mA | cURus, TUV | 65000 hours | 2550 RPM | Ball | Tubeaxial | 33.0 dB | 28V~56VDC | 0.210 in H2O (52.3 Pa) | - | Alarm Sensor | - | - | - | ROHS3 Compliant | - | IP55, Water Resistant | ||
![]() FFB0948SHE-T500 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | Axial | 0.436lb 197.77g | Plastic | - | - | 48VDC | - | 2008 | FFB | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | 9.6W | 0.200A | 9.6W | IP55 - Dust Protected, Water Resistant | unknown | 200mA | CE, CSA, UL, VDE | - | 4400 RPM | Ball | Tubeaxial | 52.5 dB(A) | 28V~53VDC | 0.572 in H2O (142.5 Pa) | - | - | 92mm | - | - | ROHS3 Compliant | Lead Free | IP55, Water Resistant | ||
![]() OD9225-12HBIP5501A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | cURus, TUV | - | - | Ball | Tubeaxial | - | - | - | - | Speed Sensor (Tach) | 92.5mm | - | - | ROHS3 Compliant | - | IP55, Water Resistant |