- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD9238-12HB-VXC5 Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD9238 VA | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 16W | - | 16W | - | 1.3A | cURus, TUV | 5400 RPM | Ball | Tubeaxial | 58.0 dB | - | 0.740 in H2O (184.3 Pa) | Auto Restart, PWM Control | 92.5mm | - | - | ROHS3 Compliant | - | ||
![]() OD9238-12HHB-VXC01A Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD9238 VA | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 22W | - | 22W | - | 1.9A | cURus, TUV | 7100 RPM | Ball | Tubeaxial | 60.0 dB | - | 1.100 in H2O (274.0 Pa) | Auto Restart, Speed Sensor (Tach) | 92.5mm | - | - | ROHS3 Compliant | - | ||
![]() OD9238-24MB-VXC10A Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2010 | OD9238 VA | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | 14°C | 11W | 0.5A | 11W | - | 500mA | cURus, TUV | 4800 RPM | Ball | Tubeaxial | 55.0 dB | - | 0.590 in H2O (147.0 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 92.5mm | 92.5mm | 38.00mm | ROHS3 Compliant | - | ||
![]() OD9238-48LB-VXC10A Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | 2010 | OD9238 VA | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | 0.200A | 9W | - | 200mA | cURus, TUV | 4400 RPM | Ball | Tubeaxial | 52.0 dB | - | 0.500 in H2O (124.5 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 92.5mm | - | - | ROHS3 Compliant | - | ||
![]() OD1232-48HS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 40°C | 48VDC | 14~122°F -10°C~50°C | 2009 | OD1232 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.180A | - | - | 180mA | cURus, TUV | 3750 RPM | Sleeve | Tubeaxial | 51.0 dB | 24V~55.2VDC | 0.420 in H2O (104.6 Pa) | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | ||
![]() OD1238-12MB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.350A | 4W | - | 350mA | cURus, TUV | 2540 RPM | Ball | Tubeaxial | 41.0 dB | - | 0.230 in H2O (57.3 Pa) | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | ||
![]() OD1238-12LB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.240A | 3W | - | 240mA | cURus, TUV | 1950 RPM | Ball | Tubeaxial | 33.0 dB | - | 0.130 in H2O (32.4 Pa) | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | ||
![]() OD1238-24LB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.140A | 4W | - | 140mA | cURus, TUV | 1950 RPM | Ball | Tubeaxial | 33.0 dB | - | 0.130 in H2O (32.4 Pa) | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | ||
![]() OD1238-24MB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.230A | 6W | - | 230mA | cURus, TUV | 2540 RPM | Ball | Tubeaxial | 41.0 dB | - | 0.230 in H2O (57.3 Pa) | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | ||
![]() OD1238-48LS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 48VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.070A | 3.36W | - | 70mA | cURus, TUV | 2000 RPM | Sleeve | Tubeaxial | 26.0 dB | 28V~56VDC | 0.130 in H2O (32.4 Pa) | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | ||
![]() OD1232-48MB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 40°C | 48VDC | -4~176°F -20°C~80°C | 2009 | OD1232 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | 176°C | -4°C | - | 0.150A | - | - | 150mA | cURus, TUV | 3300 RPM | Ball | Tubeaxial | 48.0 dB | 24V~55.2VDC | 0.330 in H2O (82.2 Pa) | Speed Sensor (Tach) | - | - | 32.00mm | ROHS3 Compliant | - | ||
![]() OD1225-12LBIP5501A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | 3W | 0.240A | 3W | IP55 - Dust Protected, Water Resistant | 240mA | cURus, TUV | 1800 RPM | Ball | Tubeaxial | 34.0 dB | - | 0.100 in H2O (24.9 Pa) | Speed Sensor (Tach) | - | - | 25.00mm | ROHS3 Compliant | IP55, Water Resistant | ||
![]() OD1238-12LLBXC5 Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1238 XC | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.160A | 2W | - | 160mA | cURus, TUV | 1500 RPM | Ball | Tubeaxial | 27.0 dB | - | 0.090 in H2O (22.4 Pa) | Auto Restart, PWM Control | - | - | - | ROHS3 Compliant | - | ||
![]() OD1238-24HBXC10A Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2009 | OD1238 XC | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | 0.980A | 19W | - | 980mA | cURus, TUV | 4300 RPM | Ball | Tubeaxial | 61.0 dB | - | 0.640 in H2O (159.4 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | ||
![]() OD1238-12HBXC10A Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1238 XC | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 23W | - | 23W | - | 1.95A | cURus, TUV | 4300 RPM | Ball | Tubeaxial | 61.0 dB | - | 0.640 in H2O (159.4 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | ||
![]() OD1225-12HBIP5502A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.370A | 5W | IP55 - Dust Protected, Water Resistant | 370mA | cURus, TUV | 2200 RPM | Ball | Tubeaxial | 39.0 dB | - | 0.140 in H2O (34.9 Pa) | Alarm Sensor | - | - | - | ROHS3 Compliant | IP55, Water Resistant | ||
![]() OD1238-12MBXC01A Orion Fans | 50 |
| Datasheet | 20 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1238 XC | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 18W | - | 18W | - | 1.5A | cURus, TUV | 3800 RPM | Ball | Tubeaxial | 57.0 dB | - | 0.510 in H2O (127.0 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | ||
![]() OD1238-12LBXC02A Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1238 XC | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.870A | 10W | - | 870mA | cURus, TUV | 3200 RPM | Ball | Tubeaxial | 52.0 dB | - | 0.380 in H2O (94.6 Pa) | Auto Restart, Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | ||
![]() OD1238-24HBXC02A Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2009 | OD1238 XC | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.980A | 19W | - | 980mA | cURus, TUV | 4300 RPM | Ball | Tubeaxial | 61.0 dB | - | 0.640 in H2O (159.4 Pa) | Auto Restart, Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | ||
![]() OD1238-24LLBXC10A Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2009 | OD1238 XC | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | 0.300A | 7W | - | 300mA | cURus, TUV | 2800 RPM | Ball | Tubeaxial | 48.0 dB | - | 0.290 in H2O (72.2 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - |