- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Approval Agency | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD1225-12HS5 Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1225 | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.370A | 5W | - | - | - | 370mA | cURus, TUV | - | 2200 RPM | Sleeve | Tubeaxial | 39.0 dB | - | 0.140 in H2O (34.9 Pa) | - | PWM Control | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD1225-12MS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1225 | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.330A | 4W | - | - | - | 330mA | cURus, TUV | - | 2050 RPM | Sleeve | Tubeaxial | 38.0 dB | - | 0.120 in H2O (29.9 Pa) | - | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | - | ||
![]() AFB0924HH-A Delta Electronics | 13 |
| - | 19 Weeks | - | - | - | 0.265lb 120.2g | Plastic | - | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2006 | AFB | Square - 92mm Lx92mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 4.32W | 0.180A | 4.32W | - | - | unknown | 180mA | CE, CSA, UL, VDE | - | 3300 RPM | Ball | Tubeaxial | 42.5 dB(A) | 14V~26.4VDC | 0.263 in H2O (65.6 Pa) | - | - | 92mm | - | - | ROHS3 Compliant | - | - | ||
![]() OD1225-12LS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1225 | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.240A | 3W | - | - | - | 240mA | cURus, TUV | - | 1800 RPM | Sleeve | Tubeaxial | 34.0 dB | - | 0.100 in H2O (24.9 Pa) | - | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD6025-12HHBIP55 Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | -4~167°F -20°C~75°C | 2011 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | cURus, TUV | - | - | Ball | Tubeaxial | - | - | - | - | Auto Restart | - | - | - | ROHS3 Compliant | - | IP55, Water Resistant | ||
![]() OD8025-12HBIP5501A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 65000 Hrs @ 45°C | 12VDC | -4~167°F -20°C~75°C | 2010 | OD8025 | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 1.8W | - | - | 0.180A | - | IP55 - Dust Protected, Water Resistant | - | - | - | cURus, TUV | - | 3100 RPM | Ball | Tubeaxial | 35.0 dB | - | 0.150 in H2O (37.3 Pa) | - | Auto Restart, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | IP55, Water Resistant | ||
![]() OD8025-24MBIP5502A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 65000 Hrs @ 45°C | 24VDC | -4~167°F -20°C~75°C | 2010 | OD8025 | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 960mW | - | - | 0.060A | - | IP55 - Dust Protected, Water Resistant | - | - | - | cURus, TUV | - | 2500 RPM | Ball | Tubeaxial | 28.0 dB | - | 0.100 in H2O (24.9 Pa) | - | Auto Restart, Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | IP55, Water Resistant | ||
![]() OD8025-24LBIP5501A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 65000 Hrs @ 45°C | 24VDC | -4~167°F -20°C~75°C | 2010 | OD8025 | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 720mW | - | - | 0.050A | - | IP55 - Dust Protected, Water Resistant | - | - | - | cURus, TUV | - | 2100 RPM | Ball | Tubeaxial | 23.0 dB | - | 0.070 in H2O (17.4 Pa) | - | Auto Restart, Speed Sensor (Tach) | - | - | 25.00mm | ROHS3 Compliant | - | IP55, Water Resistant | ||
![]() OD9238-12HHB-VXC Orion Fans | In Stock | - | Datasheet | 22 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2011 | OD9238 VA | Square - 92.5mm Lx92.5mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 22W | - | - | - | 22W | - | - | - | 1.9A | cURus, TUV | - | 7100 RPM | Ball | Tubeaxial | 60.0 dB | - | 1.100 in H2O (274.0 Pa) | - | Auto Restart | 92.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() OD2510-05LB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 5VDC | -13~158°F -25°C~70°C | 2010 | OD2510 | Square - 25.5mm Lx25.5mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Ball | Tubeaxial | - | 3.5V~6VDC | - | - | Speed Sensor (Tach) | 25.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() OD1238-48MSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 48VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.080A | 3.8W | - | - | - | 80mA | cURus, TUV | 65000 hours | 2550 RPM | Sealed Sleeve | Tubeaxial | 33.0 dB | 28V~56VDC | 0.210 in H2O (52.3 Pa) | - | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() AFB0912H-F00 Delta Electronics | 85 | - | Datasheet | 19 Weeks | - | Axial | - | 0.218lb 98.88g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2005 | AFB | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 1.92W | 0.160A | 1.92W | - | - | unknown | 160mA | CE, CSA, UL, VDE | 70000 hours | 2850 RPM | Ball | Tubeaxial | 34.0 dB(A) | 7V~13.8VDC | 0.177 in H2O (44.1 Pa) | - | Speed Sensor (Tach) | 92mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() AFB0924H-F00 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | Flanges | Axial | - | 0.218lb 98.88g | Plastic | - | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2005 | AFB | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 2.4W | 0.100A | 2.4W | - | 92mm | unknown | 100mA | CE, CSA, UL, VDE | 70000 hours | 2850 RPM | Ball | Tubeaxial | 34.0 dB(A) | 14V~27.6VDC | 0.177 in H2O (44.1 Pa) | - | Speed Sensor (Tach) | 92mm | - | - | ROHS3 Compliant | - | - | ||
![]() FFB1224XHE-M Delta Electronics | 56 |
| Datasheet | 19 Weeks | Flanges | - | - | 1lb 453.59g | Aluminum | Plastic | - | 24VDC | - | 2011 | FFB | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 78W | - | 78W | - | - | unknown | 3.25A | CE, CSA, UL, VDE | - | 6300 RPM | Ball | Tubeaxial | 73.5 dB(A) | 14V~26.4VDC | 1.705 in H2O (424.7 Pa) | DC FAN | - | 120mm | - | - | ROHS3 Compliant | - | - | ||
![]() PFB0612SHE Delta Electronics | 699 |
| Datasheet | 19 Weeks | - | - | - | 0.287lb 130.18g | Plastic | - | - | 12VDC | - | 2011 | PFB | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | APPROVALS: UL; VDE | 5.76W | 0.480A | 5.76W | - | - | unknown | 480mA | CE, CSA, UL, VDE | - | 8000 RPM | Ball | Tubeaxial | 50.5 dB(A) | 7V~13.2VDC | 0.918 in H2O (228.7 Pa) | DC FAN | Locked Rotor Protection | 60mm | - | 38mm | ROHS3 Compliant | - | - | ||
![]() EHB1548SHG-C126 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | Axial | Aluminium | 1.8lbs 816.5g | Aluminum | Plastic | 100000 Hrs @ 40°C | 48VDC | -40~176°F -40°C~80°C | 2010 | EHB | Rectangular/Rounded - 172mm Lx150mm H | yes | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 42.24W | 0.880A | 42.2W | IP55 - Dust Protected, Water Resistant | - | unknown | 880mA | CE, CSA, UL, VDE | 100000 hours | 4900 RPM | Ball | Tubeaxial | 66.5 dB(A) | 32V~80VDC | 1.492 in H2O (371.6 Pa) | - | - | 150mm | - | - | ROHS3 Compliant | - | IP55, Water Resistant | ||
![]() GFC03812HG-DV46 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.165lb 74.84g | Plastic | - | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2013 | GFC | Square - 38mm Lx38mm H | yes | Active | 1 (Unlimited) | 4 Wire Leads per Fan | - | - | - | - | - | - | 18.24W | - | - | unknown | 1.52A | TUV, UR | 50000 hours | 21700 Front, 20000 Rear | Ball | Tubeaxial (Dual) | 64.0 dB(A) | 10.8V~12.6VDC | 3.866 in H2O (963.0 Pa) | - | PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() AFB0812HH-T500 Delta Electronics | 141 |
| Datasheet | 19 Weeks | - | - | - | 0.176lb 79.83g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2010 | AFB | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 2.4W | - | - | 0.200A | - | IP55 - Dust Protected, Water Resistant | - | unknown | - | CE, CSA, UL, VDE | - | 3250 RPM | Ball | Tubeaxial | 34.0 dB(A) | 7V~13.8VDC | 0.181 in H2O (45.1 Pa) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AFB02512HA-A Delta Electronics | In Stock | - | - | 19 Weeks | Flanges | Axial | Plastic | 0.023lb 10.43g | Plastic | Plastic | 30000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | AFB | Square - 25mm Lx25mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 720mW | - | 720mW | 0.060A | 720mW | - | 25mm | - | 60mA | CE, CSA, UL, VDE | 30000 hours | 10000 RPM | Ball | Tubeaxial | 23.5 dB(A) | 7V~13.2VDC | 0.176 in H2O (43.8 Pa) | - | - | - | 25mm | 10.00mm | ROHS3 Compliant | - | - | ||
![]() OD3010-12LLB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD3010 | Square - 30mm Lx30mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | - | - | - | 0.060A | - | - | - | - | 60mA | cURus, TUV | - | 7000 RPM | Ball | Tubeaxial | 25.0 dB | 8V~17VDC | 0.110 in H2O (27.4 Pa) | - | Speed Sensor (Tach) | - | - | 10.20mm | ROHS3 Compliant | - | - |