- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Housing Material | Weight | Shape | Material - Frame | Material - Blade | Package Accepted | Airflow | Angle | Approvals | Base Product Number | Contact Materials | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Shell Sizes | Shell Style# | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Current Rating (Amps) | Pitch | Max Power Dissipation | Ingress Protection | Style | Current Rating | Approval Agency | Operating Supply Voltage | Life (Hours) | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Proto Board Type | Connection Type | Features | Diameter | Height | Length | Width | Board Thickness | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 109P0412H936 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9CRA0812P8G035 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9GA0424J3D003 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9GA0412G3D01 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109R0824L411 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH550-PCR-07A5-2+B058+K466 | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFC1212D-F00 Delta Groups | In Stock | - | - | - | - | Plastic | 197.766273 g | - | - | - | LQFP | 113.11 CFM | - | - | - | - | - | - | - | Chip Quik Inc. | Bulk | Active | Compliant | - | - | - | 12 V | - | Proto-Advantage | 2.400 L x 0.700 W (60.96mm x 17.78mm) | Wire Leads | 48 | 140 °C | 14 °C | - | - | 6.36 W | - | 0.026 (0.65mm) | 6.36 W | - | - | 530 mA | - | - | 70000 hours | 3400 RPM | Ball | - | - | - | - | - | SMD to DIP | - | - | - | 120 mm | 120 mm | 25.4 mm | - | Lead Free | - | ||
![]() AR4703 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | Active | Non-Compliant | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QFR0612UH-BR00 Delta Groups | In Stock | - | - | - | - | Plastic | - | - | - | - | - | 36.59 CFM | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | 3.84 W | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | - | - | - | 60 mm | 60 mm | 25.4 mm | - | - | - | ||
![]() AFB0948H-R00 Delta Groups | In Stock | - | - | - | Iron | Plastic | - | - | - | - | - | 51.21 CFM | 45 Degrees | CSA, UL | - | - | - | Crouse-Hinds Commercial Products | LTK5045 | - | - | - | Compliant | - | - | - | - | - | - | - | Wire Leads | - | - | - | Metallic | - | 2.88 W | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | Compression | - | - | 92 mm | 92 mm | 25.4 mm | - | - | - | ||
![]() BFB1212VH-TA50 Delta Groups | In Stock | - | - | Wire | - | Plastic | 294.83504 g | LL | - | - | - | 42.5 CFM | - | CSA, UL | - | - | - | Crouse-Hinds Industrial Produc | LL107-SA | - | - | - | Compliant | - | - | - | - | - | - | - | 2 Wire Leads | - | 140 °C | 14 °C | Copper Free Aluminum | - | 17.64 W | - | - | 17.6 W | - | Form 7 | 1.47 A | - | 12 V | 50000 hours | 3100 RPM | Ball | - | - | - | - | - | - | Threaded | - | - | - | - | 32 mm | - | - | IP55, Water Resistant | ||
![]() AFB1224VHF-R00 Delta Groups | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver Plated | - | Fujikura, Formerly DDK | DMS3106A20-F | - | - | - | - | 20 | Straight Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 Inches | - | 2.12 Inches | - | - | - | - | ||
![]() AUB0712HHD Delta Groups | In Stock | - | - | Flanges | - | Plastic | - | - | - | - | - | - | - | - | DPX | - | - | - | - | ITT Cannon, LLC | Bulk | Active | Compliant | - | - | - | 12 V | - | * | - | Lead Wire | - | - | - | - | - | 2.64 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UB5U3-500B-TW Sunon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UB393-500B-TW Sunon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UF3H3-500-TC-TW Sunon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | Plastic | Plastic | - | - | - | - | - | - | 40000 Hrs @ 60°C | ABB | - | NMB Technologies Corporation | Bulk | Active | - | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | 12038VA | Square - 120mm L x 120mm H | 2 Wire Leads | - | - | - | - | 27 W | - | 2.25A | - | - | - | - | - | - | - | - | 5700 RPM | Ball | Tubeaxial | 215.7 CFM (6.04m³/min) | 63.0dB | 10 ~ 13.8VDC | 1.150 in H2O (286.5 Pa) | - | - | Auto Restart | - | - | - | 38.00mm | - | - | - | ||
| Tiny WHSL | 84 | - | - | - | - | - | - | - | Plastic | Plastic | - | - | - | - | - | - | 40000 Hrs @ 60°C | - | - | NMB Technologies Corporation | Bulk | Active | - | - | - | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | 09232VA | Square - 92mm L x 92mm H | 2 Wire Leads | - | - | - | - | 12 W | - | 0.500A | - | - | IP69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | 7000 RPM | Ball | Tubeaxial | 105.9 CFM (2.97m³/min) | 59.0dB | 10 ~ 26.4VDC | 1.100 in H2O (274.0 Pa) | - | - | Auto Restart | - | - | - | 32.00mm | - | - | - | ||
![]() 9GA0412P3J17 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | Plastic | Plastic | - | - | - | - | - | - | 100000 Hrs @ 25°C | - | - | NMB Technologies Corporation | Bulk | Active | - | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | 09238RA | Square - 92mm L x 92mm H | 3 Wire Leads | - | - | - | - | 17.52 W | - | 1.46A | - | - | - | - | - | - | - | - | 6200 RPM | Ball | Tubeaxial | 130.0 CFM (3.64m³/min) | 59.0dB | 7 ~ 13.8VDC | 0.890 in H2O (221.7 Pa) | - | - | Auto Restart, Locked Rotor Sensor | - | - | - | 38.00mm | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | Plastic | Plastic | - | - | - | - | - | - | 100000 Hrs @ 25°C | - | - | NMB Technologies Corporation | Bulk | Active | - | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | 09238RA | Square - 92mm L x 92mm H | 2 Wire Leads | - | - | - | - | 24 W | - | 2.00A | - | - | - | - | - | - | - | - | 6700 RPM | Ball | Tubeaxial | 141.2 CFM (3.95m³/min) | 61.0dB | 7 ~ 13.8VDC | 1.040 in H2O (258.0 Pa) | - | - | Auto Restart | - | - | - | 38.00mm | - | - | - |