- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Material | Dielectric Material | Housing Material | Weight | Material - Frame | Material - Blade | (Ø) | Airflow | Approvals | Base Product Number | Built-in depth | Capacity (elec.) | Case colour | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Content | CS | Degree of protection (IP) | Differential current rating | Dim | Downforce | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Material properties | Max. length | Max. temperature | Mfr | Min. temperature | Model | Mounting | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Pollution degree | Product Status | Release characteristics | RoHS | Spanner size | Tolerance ± | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Capacitance | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Current Rating | Frequency | Termination Style | Function | Approval Agency | Operating Supply Voltage | Lead Spacing | Voltage | Life (Hours) | Speed | Number of Poles | Size | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Connection Type | Features | Operating Voltage | Bluetooth | IP Rating | Height | Height Seated (Max) | Length | Width | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9G1212P4H05 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TBF22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109P0524H702-A01 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFB1224HE-CR00 Delta Groups | In Stock | - | - | - | - | - | Special steel | - | - | 461g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Star | - | - | - | - | chrome plated | 80mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.16mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80mm | - | - | - | ||
![]() AFB1248HHE-F00 Delta Groups | In Stock | - | - | - | - | - | - | - | Plastic | - | - | - | - | 120.07 CFM | UL;CSA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Killark-Hubbell Electrical Products | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | 7.2 W | - | - | - | - | 30 Amps | 50 to 400 Hertz | - | - | - | - | - | 600 | - | - | 2 | - | - | Ball | - | - | - | - | - | Receptacle | - | - | - | - | 120 mm | - | 120 mm | 38 mm | - | - | ||
Tiny WHSL | 95 | - | - | - | - | - | - | - | - | - | Plastic | Plastic | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | 40000 Hrs @ 60°C | Cutler Hammer, Div of Eaton Co | PDG34G0400E4CK | - | - | - | NMB Technologies Corporation | - | - | Panel | - | - | - | Bulk | - | Active | - | - | - | - | 24VDC | - | - | - | 14 ~ 158°F (-10 ~ 70°C) | - | 06025SA | Square - 60mm L x 60mm H | - | - | - | 3 Wire Leads | - | - | - | - | 2.4 W | - | - | 0.100A | - | - | - | 400 A | - | - | - | - | - | - | - | - | - | - | - | 5300 RPM | Ball | Tubeaxial | 26.8 CFM (0.750m³/min) | 35.0dB | 12 ~ 27.6VDC | 0.320 in H2O (79.7 Pa) | - | Auto Restart, Locked Rotor Sensor | - | - | - | - | - | - | 25.00mm | - | - | ||
![]() 9G1212P4G03 EAO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stearns | 108715200ELF | - | - | - | - | - | - | End Mount | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 380 VAC;460 VAC | - | IP54 | - | - | - | - | - | - | ||
![]() 9AH0612P4G16 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | Retail Package | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UB3C3-500B-TW Sunon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BFB1224GH-AF00 Delta Groups | In Stock | - | - | Wire | - | - | - | - | Plastic | 294.83504 g | - | - | - | 60.4 CFM | CE, CSA, UL, VDE | - | 70.5mm | - | - | 1.5-16mm² | 1.5-50mm² | 1pc(s) | - | IP20 | 0.5A | - | - | - | - | - | - | - | - | - | - | - | 3-phase | - | 125A | 125A | - | - | 2 | - | B | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 Wire Leads | 3-pin + N | 140 °C | 14 °C | - | - | - | 38.4 W | - | 38.4 W | - | - | 1.6 A | 50 Hz | - | - | - | 24 V | - | - | 50000 hours | - | - | - | 4400 RPM | Ball | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 mm | - | - | ||
![]() 9GV1248P1B071 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 28200-00043 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFB0824H Delta Groups | In Stock | - | - | Flanges | - | - | - | - | Plastic | 79.832257 g | - | - | - | 35.3 CFM | CE, CSA, UL, VDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | 2 Wire Leads, Lead Wire | - | 158 °C | 14 °C | - | - | - | 1.68 W | - | 1.68 W | - | 80 mm | 70 mA | - | - | - | - | - | - | - | 70000 hours | - | - | - | 3000 RPM | Ball | - | - | - | - | - | - | - | - | - | - | 80 mm | - | 80 mm | 25.4 mm | No | - | ||
![]() PEAD46025BH PF00 Aavid | In Stock | - | - | - | - | - | - | - | Plastic | - | - | - | - | 42.8 CFM (1.21 m3/min) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wago | 8110471 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PE | - | - | - | - | - | Axial | - | - | - | - | - | 6.72 W | - | - | - | 25 mm | - | - | Wire Leads | - | - | 48 VDC | - | - | - | 8000 RPM | - | - | - | Ball | - | - | 50.5 dBA | - | - | - | Restart Protection, FG Signal | - | - | - | 60 mm | - | - | 60 mm | - | - | ||
![]() 405 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NMB Technologies Corporation | - | - | - | - | - | - | Bulk | - | Last Time Buy | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9GA0424M3003 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9GV0812P4J04 Sanyo | In Stock | - | - | - | - | - | Aluminium | - | - | - | - | - | 22mm | - | - | - | - | 220µF | - | - | - | 1pc(s) | 10mm | - | - | (Ø x H) 22 mm x 30 mm | - | - | - | - | - | - | - | +105°C | Sanyo Denki America Inc. | -40°C | - | - | - | - | 250V | Bulk | - | Obsolete | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | SLG227M250S1A5Q30K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mm | - | - | - | - | - | ||
![]() 9G0824P1G07 Sanyo | In Stock | - | - | - | - | - | - | - | - | 28g | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SW 380 HR | - | - | - | - | - | - | - | - | - | - | - | - | - | Time/date,Distance,Steps,Burned calories,Session time,Training zones,Heart rate zones,Stopwatch,Call & message notification,Heart rate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.0 | - | - | - | - | - | - | - | ||
![]() 9G0912P1G11 Sanyo | In Stock | - | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | Sanyo Denki America Inc. | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | 450V | 1250V (1.25kV) | - | -55°C ~ 110°C | Tape & Box (TB) | MKP385 | 0.394 L x 0.157 W (10.00mm x 4.00mm) | ±5% | Active | -- | PC Pins | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | - | 1600pF | - | - | - | - | - | - | - | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.354 (9.00mm) | - | - | - | -- | ||
![]() 9G1212P4E061 Sanyo | In Stock | - | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | Sanyo Denki America Inc. | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | 550V | 1600V (1.6kV) | - | -55°C ~ 110°C | Tray | MKP385 | 1.024 L x 0.276 W (26.00mm x 7.00mm) | ±5% | Active | -- | PC Pins | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | - | 0.039µF | - | - | - | - | - | - | - | - | - | - | - | 0.886 (22.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.650 (16.50mm) | - | - | - | -- |