- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Frame Dimensions - mm | Life | Lifetime @ Temp. | Mfr | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Lead Length | Operating Supply Voltage | Speed | Size | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 06025SA-24T-AA-D0 NMB Technologies Corp. | 11 |
| - | Plastic | - | Plastic | Plastic | 37.7 CFM (1.07 m3/min) | DC | 80 | - | - | 90000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | Details | - | 2.292808 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 06025SA | Square - 60mm L x 60mm H | 2 Wire Leads | Tubeaxial | 4.3 W | 4.3 W | 0.180A | - | 25 mm | Wire Leads - 2 | - | - | 24 VDC | 7500 RPM | - | - | 7500 RPM | Ball | Tubeaxial | 37.8 CFM (1.06m³/min) | 47 dBA | 10 ~ 26.4VDC | 0.640 in H2O (159.4 Pa) | Auto Restart, Polarity Protection | 60 mm | - | 60 mm | ||
![]() F175H2-061-D0740 NMB Technologies Corp. | 2191 |
| - | - | - | - | Plastic | 514 CFM (14.6 m3/min) | DC | 12 | - | 70000 Hour | 70000 Hrs @ 40°C | NMB Technologies Corporation | Bulk | Active | Details | - | - | 48VDC | -22 ~ 158°F (-30 ~ 70°C) | F175 | Round - 175mm Dia | 4 Wire Leads | DC Radial Impeller | 110.4 W | 110.4 W | 2.30A | - | 69 mm | Wire Leads | - | - | 48 VDC | 4500 RPM | - | 3.37 inH20 | 4500 RPM | Ball | Tubeaxial | 514.0 CFM (14.39m³/min) | 73 dBA | 36 ~ 72VDC | 3.400 in H2O (846.9 Pa) | PWM Control, Speed Sensor (Tach) | 175 mm | - | 175 mm | ||
![]() 9LG0924F4D001 Sanyo Denki | 20 | - | - | Aluminum | - | Aluminum | Plastic | - | DC | 28 | - | - | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 92L | - | 24VDC | - | 9LG Type | Square - 92mm L x 92mm H | 3 Wire Leads | Tubeaxial | - | - | - | - | 25 mm | - | cURus, TUV | - | 24 VDC | 2800 RPM | - | - | - | Ball | Tubeaxial | - | 29 dBA | - | - | Locked Rotor Sensor, Long Life | 92 mm | - | 92 mm | ||
![]() CFM-4020CF-235-114 CUI Devices | 39 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 4.38 CFM (0.12 m3/min) | DC | 100 | 40 mm L x 40 mm W x 20 mm H | 40000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40CF | Square - 40mm L x 40mm H | 2 Wire Leads | Axial | 960 mW | 960 mW | 0.040A | - | 20 mm | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 3500 RPM | - | 0.06 in H2O | 3500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 4.4 CFM (0.123m³/min) | 11.4 dBA | 21.6 ~ 26.4VDC | 0.060 in H2O (14.9 Pa) | Auto Restart, Polarity Protection | 40 mm | 40 mm | 40 mm | ||
![]() CFM-4020BG-1165-498-20 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 19.42 CFM (0.55 m3/min) | DC | 100 | 40 mm L x 40 mm W x 20 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40BG | Square - 40mm L x 40mm H | 3 Wire Leads | Axial | 7.08 W | 7.08 W | 0.590A | - | 20 mm | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 16500 RPM | - | 1.08 in H2O | 16500 RPM | Ball | Tubeaxial | 19.4 CFM (0.543m³/min) | 49.8 dBA | 10.8 ~ 13.2VDC | 1.080 in H2O (269.0 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 40 mm | 40 mm | 40 mm | ||
![]() CFM-5020S-160-385 CUI Devices | 307 | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 16.18 CFM (0.46 m3/min) | DC | 100 | 50 mm L x 50 mm W x 20 mm H | 30000 Hours | 30000 Hrs @ 25°C | CUI Devices | Box | Active | Details | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-50S | Square - 50mm L x 50mm H | 2 Wire Leads | Axial | 2.76 W | 2.76 W | 0.230A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 6000 RPM | - | 0.24 in H2O | 6000 RPM | Sleeve | Tubeaxial | 16.2 CFM (0.454m³/min) | 38.5 dBA | 10.8 ~ 13.2VDC | 0.240 in H2O (59.8 Pa) | Auto Restart | 20 mm | 50 mm | 50 mm | ||
![]() CFM-3828BF-1150-517-20 CUI Devices | 61 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 14.07 CFM (0.4 m3/min) | DC | 75 | 38 mm L x 38 mm W x 28 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-38BF | Square - 38mm L x 38mm H | 3 Wire Leads | Axial | 4.08 W | 4.08 W | 0.340A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 15000 RPM | - | 1.31 in H2O | 15000 RPM | Ball | Tubeaxial | 14.1 CFM (0.395m³/min) | 51.7 dBA | 10.8 ~ 13.2VDC | 1.310 in H2O (326.3 Pa) | Auto Restart, Polarity Protection, Soft Start, Tachometer Signal | 28 mm | 38 mm | 38 mm | ||
![]() CFM-8020BF-255-444 CUI Devices | 48 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 53.94 CFM (1.53 m3/min) | DC | 56 | 80 mm L x 80 mm W x 20 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BF | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | 6.48 W | 6.48 W | 0.270A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 5500 RPM | - | 0.35 in H2O | 5500 RPM | Ball | Tubeaxial | 53.9 CFM (1.51m³/min) | 44.5 dBA | 21.6 ~ 26.4VDC | 0.350 in H2O (87.2 Pa) | Auto Restart, Polarity Protection | 20 mm | 80 mm | 80 mm | ||
![]() CFM-6025CF-235-274-20 CUI Devices | 48 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 16.76 CFM (0.47 m3/min) | DC | 44 | 60 mm L x 60 mm W x 25.4 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60CF | Square - 60mm L x 60mm H | 3 Wire Leads | Axial | 1.92 W | 1.92 W | 0.080A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 3500 RPM | - | 0.11 in H2O | 3500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 16.8 CFM (0.470m³/min) | 27.5 dBA | 21.6 ~ 26.4VDC | 0.110 in H2O (27.4 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 25.4 mm | 60 mm | 60 mm | ||
![]() CFM-6025BF-135-274 CUI Devices | 135 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 16.76 CFM (0.47 m3/min) | DC | 44 | 60 mm L x 60 mm W x 25.4 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60BF | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | 1.08 W | 1.08 W | 0.090A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 3500 RPM | - | 0.11 in H2O | 3500 RPM | Ball | Tubeaxial | 16.8 CFM (0.470m³/min) | 27.5 dBA | 10.8 ~ 13.2VDC | 0.110 in H2O (27.4 Pa) | Auto Restart, Polarity Protection | 25.4 mm | 60 mm | 60 mm | ||
![]() CBM-A232S-120-457 CUI Devices | 10 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 18.45 CFM | DC | 20 | 119.3 mm L x 119 mm W x 32 mm H | 30000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-120S | Square/Rounded - 119.3mm L x 119mm H | 2 Wire Leads | DC Blower | 4.56 W | 4.56 W | 0.380A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 2000 RPM | - | 0.6 in H2O | 2000 RPM | Sleeve | Blower | 18.5 CFM (0.518m³/min) | 45.8 dBA | 10.8 ~ 13.2VDC | 0.600 in H2O (149.5 Pa) | Auto Restart,Tachometer Signal Available | 32 mm | 119.3 mm | 119 mm | ||
![]() CFM-4020CF-035-114 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 4.38 CFM (0.12 m3/min) | DC | 100 | 40 mm L x 40 mm W x 20 mm H | 40000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | - | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40CF | Square - 40mm L x 40mm H | 2 Wire Leads | Axial | 450 mW | 450 mW | 0.090A | - | 20 mm | Wire Leads | CE, cURus, TUV | 300 mm | 5 VDC | 3500 RPM | - | 0.06 in H2O | 3500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 4.4 CFM (0.123m³/min) | 11.4 dBA | 4.5 ~ 5.5VDC | 0.060 in H2O (14.9 Pa) | Auto Restart, Polarity Protection | 40 mm | 40 mm | 40 mm | ||
![]() CFM-A238B-226-435 CUI Devices | 10 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 100.71 CFM (2.9 m3/min) | DC | 20 | 120 mm L x 120 mm W x 37.5 mm H | 70000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | Active | - | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120B | Square - 120mm L x 120mm H | 2 Wire Leads | Axial | 6.48 W | 6.48 W | 0.270A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 2600 RPM | - | 0.24 in H2O | 2600 RPM | Ball | Tubeaxial | 100.7 CFM (2.82m³/min) | 43.5 dBA | 10.8 ~ 13.2VDC | 0.240 in H2O (59.8 Pa) | Auto Restart, Tachometer | 37.5 mm | 120 mm | 120 mm | ||
![]() CFM-4010B-065-251-20 CUI Devices | 364 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 5.49 CFM (0.155 m3/min) | DC | 200 | 40 mm L x 40 mm W x 10.5 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | - | - | - | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40B | Square - 40mm L x 40mm H | 3 Wire Leads | Axial | 850 mW | 850 mW | 0.170A | - | 10.5 mm | Wire Leads | CE, cURus, TUV | 300 mm | 5 VDC | 6500 RPM | - | 0.11 in H2O | 6500 RPM | Ball | Tubeaxial | 5.5 CFM (0.154m³/min) | 25.1 dBA | 4.5 ~ 5.5VDC | 0.110 in H2O (27.4 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 40 mm | 40 mm | 40 mm | ||
![]() CFM-8025BG-250-444 CUI Devices | 10 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 51.74 CFM (1.47 m3/min) | DC | 50 | 80 mm L x 80 mm W x 25.4 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BG | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | 4.8 W | 4.8 W | 0.200A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 5000 RPM | - | 0.43 in H2O | 5000 RPM | Ball | Tubeaxial | 51.7 CFM (1.45m³/min) | 44.5 dBA | 21.6 ~ 26.4VDC | 0.430 in H2O (107.1 Pa) | Auto Restart, Polarity Protection, Soft Start | 25.4 mm | 80 mm | 80 mm | ||
![]() CBM-979433B-235-540 CUI Devices | 10 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 23.89 CFM | DC | 35 | 97.68 mm L x 94.18 mm W x 32.7 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | - | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-97B-2 | Rectangular/Rounded - 97.68mm L x 94.18mm H | 2 Wire Leads | DC Blower | 12.24 W | 12.24 W | 0.510A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 3500 RPM | - | 0.9 in H2O | 3500 RPM | Ball | Blower | 23.9 CFM (0.669m³/min) | 54.1 dBA | 4.5 ~ 5.5VDC | 0.900 in H2O (224.2 Pa) | Auto Restart,Tachometer Signal Available | 32.7 mm | 97.68 mm | 94.18 mm | ||
![]() CFM-6015BF-255-375-20 CUI Devices | 624 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24.22 CFM (0.69 m3/min) | DC | 72 | 60 mm L x 60 mm W x 15.5 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60BF | Square - 60mm L x 60mm H | 3 Wire Leads | Axial | 3.6 W | 3.6 W | 0.150A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 5500 RPM | - | 0.23 in H2O | 5500 RPM | Ball | Tubeaxial | 24.2 CFM (0.678m³/min) | 37.6 dBA | 21.6 ~ 26.4VDC | 0.230 in H2O (57.3 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 15.5 mm | 60 mm | 60 mm | ||
![]() CFM-8020CF-145-401-20 CUI Devices | 238 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 44.14 CFM (1.25 m3/min) | DC | 56 | 80 mm L x 80 mm W x 20 mm H | 40000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80CF | Square - 80mm L x 80mm H | 3 Wire Leads | - | 3.6 W | 3.6 W | 0.300A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 4500 RPM | 80 mm | 0.24 in H2O | 4500 RPM | Sleeve | Tubeaxial | 44.0 CFM (1.23m³/min) | 40.2 dBA | 10.8 ~ 13.2VDC | 0.240 in H2O (59.8 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 20 mm | 80 mm | 80 mm | ||
![]() CFM-4020BF-275-306-20 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 9.38 CFM (0.27 m3/min) | DC | 100 | 40 mm L x 40 mm W x 20 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40BF | Square - 40mm L x 40mm H | 3 Wire Leads | - | 1.44 W | 1.44 W | 0.060A | - | 20 mm | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 7500 RPM | 40 mm | 0.25 in H2O | 7500 RPM | Ball | Tubeaxial | 9.4 CFM (0.263m³/min) | 30.6 dBA | 21.6 ~ 26.4VDC | 0.250 in H2O (62.3 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 40 mm | 40 mm | 40 mm | ||
![]() CFM-8020CF-125-273-20 CUI Devices | 10 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24.52 CFM (0.7 m3/min) | DC | 56 | 80 mm L x 80 mm W x 20 mm H | 40000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80CF | Square - 80mm L x 80mm H | 3 Wire Leads | - | 960 mW | 960 mW | 0.080A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 2500 RPM | 80 mm | 0.07 in H2O | 2500 RPM | Sleeve | Tubeaxial | 24.5 CFM (0.685m³/min) | 27.4 dBA | 10.8 ~ 13.2VDC | 0.070 in H2O (17.4 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 20 mm | 80 mm | 80 mm |