- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Frame Dimensions - mm | Life | Lifetime @ Temp. | Mfr | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Lead Length | Operating Supply Voltage | Speed | Size | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFM-4020BF-075-306-20 CUI Devices | 10 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 9.38 CFM (0.27 m3/min) | DC | 100 | 40 mm L x 40 mm W x 20 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | - | Active | Details | - | - | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | - | CFM-40BF | Square - 40mm L x 40mm H | 3 Wire Leads | - | 1.8 W | 1.8 W | 0.360A | - | 20 mm | Wire Leads | CE, cURus, TUV | 300 mm | 5 VDC | 7500 RPM | 40 mm | 0.25 in H2O | 7500 RPM | Ball | Tubeaxial | 9.4 CFM (0.263m³/min) | 30.6 dBA | 4.5 ~ 5.5VDC | 0.250 in H2O (62.3 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 40 mm | 40 mm | 40 mm | ||
![]() CFM-6020S-150-368-20 CUI Devices | 10 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 19.05 CFM (0.54 m3/min) | DC | 50 | 60 mm L x 60 mm W x 20 mm H | 30000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | - | Active | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | - | CFM-60S | Square - 60mm L x 60mm H | 3 Wire Leads | Axial | 2.52 W | 2.52 W | 0.210A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 5000 RPM | - | 0.18 in H2O | 5000 RPM | Sleeve | Tubeaxial | 19.1 CFM (0.535m³/min) | 36.8 dBA | 10.8 ~ 13.2VDC | 0.180 in H2O (44.8 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 20 mm | 60 mm | 60 mm | ||
![]() CFM-A238B-126-435 CUI Devices | 166 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 100.71 CFM (2.9 m3/min) | DC | 20 | 120 mm L x 120 mm W x 37.5 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | - | Active | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | - | CFM-120B | Square - 120mm L x 120mm H | 2 Wire Leads | Axial | 5.76 W | 5.76 W | 0.480A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 2600 RPM | - | 0.24 in H2O | 2600 RPM | Ball | Tubeaxial | 100.7 CFM (2.82m³/min) | 43.5 dBA | 10.8 ~ 13.2VDC | 0.240 in H2O (59.8 Pa) | Auto Restart, Tachometer | 37.5 mm | 120 mm | 120 mm | ||
![]() CFM-6020S-030-257 CUI Devices | 10 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 11.43 CFM (0.32 m3/min) | DC | 50 | 60 mm L x 60 mm W x 20 mm H | 30000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | - | Active | - | - | - | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | - | CFM-60S | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | 700 mW | 700 mW | 0.140A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 5 VDC | 3000 RPM | - | 0.06in H2O | 3000 RPM | Sleeve | Tubeaxial | 11.4 CFM (0.319m³/min) | 25.7dB(A) | 10.8 ~ 13.2VDC | 0.060 in H2O (14.9 Pa) | Auto Restart, Tachometer | 20 mm | 60 mm | 60 mm | ||
![]() CFM-A238S-126-435-20 CUI Devices | 493 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 100.71 CFM (2.9 m3/min) | DC | 20 | 120 mm L x 120 mm W x 37.5 mm H | 30000 Hours | 30000 Hrs @ 25°C | CUI Devices | Box | - | Active | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | - | CFM-120S | Square - 120mm L x 120mm H | 3 Wire Leads | Axial | 5.76 W | 5.76 W | 0.480A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 2600 RPM | - | 0.24 in H2O | 2600 RPM | Sleeve | Tubeaxial | 100.7 CFM (2.82m³/min) | 43.5 dBA | 10.8 ~ 13.2VDC | 0.240 in H2O (59.8 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 37.5 mm | 120 mm | 120 mm | ||
![]() CFM-A225C-020-350-20 CUI Devices | 124 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 63.16 CFM (1.8 m3/min) | DC | 30 | 120 mm L x 120 mm W x 25.4 mm H | 40000 Hours | 30000 Hrs @ 25°C | CUI Devices | Box | - | Active | - | - | - | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | - | CFM-120C | Square - 120mm L x 120mm H | 3 Wire Leads | Axial | 2.85 W | 2.85 W | 0.580A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 5 VDC | 2000 RPM | - | 0.1 in H2O | 2000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 69.7 CFM (1.95m³/min) | 37.8 dBA | 21.6 ~ 26.4VDC | 0.100 in H2O (24.9 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 25.4 mm | 120 mm | 120 mm | ||
![]() 9LG0824L4D001 Sanyo Denki | 45 |
| - | Aluminum | - | Aluminum | Plastic | - | DC | 40 | - | - | - | Sanyo Denki America Inc. | Box | - | Active | Details | San Ace 80L | - | 24VDC | - | - | 9LG Type | Square - 80mm L x 80mm H | 3 Wire Leads | Tubeaxial | - | - | - | - | 25 mm | - | cURus, TUV | - | 24 VDC | 2300 RPM | - | - | - | Ball | Tubeaxial | - | 22 dBA | - | - | Locked Rotor Sensor, Long Life | 80 mm | - | 80 mm | ||
![]() 9LG0924L4002 Sanyo Denki | 45 |
| - | Aluminum | - | Aluminum | Plastic | - | DC | 28 | - | - | - | Sanyo Denki America Inc. | Box | - | Active | Details | San Ace 92L | - | 24VDC | - | - | 9LG Type | Square - 92mm L x 92mm H | 2 Wire Leads | Tubeaxial | - | - | - | - | 25 mm | - | cURus, TUV | - | 24 VDC | 2000 RPM | - | - | - | Ball | Tubeaxial | - | 19 dBA | - | - | Long Life | 92 mm | - | 92 mm | ||
![]() 9GA0924H4D01 Sanyo Denki | 71 |
| - | Plastic | - | Plastic | Plastic | - | DC | 60 | - | - | - | Sanyo Denki America Inc. | Box | - | Active | Details | San Ace 92 | - | 24VDC | - | - | 9GA Type | Square - 92mm L x 92mm H | 3 Wire Leads | Tubeaxial | - | - | - | - | 25 mm | Wire Leads | cURus, TUV | - | 24 VDC | 3300 RPM | - | - | - | Ball | Tubeaxial | - | 31 dBA | - | - | Locked Rotor Sensor | 92 mm | - | 92 mm | ||
![]() 9LG0924L4001 Sanyo Denki | 45 |
| - | Aluminum | - | Aluminum | Plastic | - | DC | 28 | - | - | Varies Based on Temperature | Sanyo Denki America Inc. | Box | - | Active | Details | San Ace 92L | - | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | - | 9LG Type | Square - 92mm L x 92mm H | 3 Wire Leads | Tubeaxial | 720 mW | - | 0.030A | - | 25 mm | - | cURus, TUV | - | 24 VDC | 2000 RPM | - | - | 2000 RPM | Ball | Tubeaxial | 30.7 CFM (0.860m³/min) | 19 dBA | 20.4 ~ 27.6VDC | 0.067 in H2O (16.7 Pa) | Tachometer | 92 mm | - | 92 mm | ||
![]() 06025MA-12M-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 21.5 CFM (0.61 m3/min) | DC | 180 | - | - | - | - | - | 2410ML-04W-B49-B50 | - | Details | NMB-MAT | 4.409245 oz | - | - | - | 06025MA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | Tachometer | 60 mm | - | 60 mm | ||
![]() 06025MA-12M-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 21.5 CFM (0.61 m3/min) | DC | 180 | - | - | - | - | - | 2410ML-04W-B49-E00 | - | Details | NMB-MAT | 4.409245 oz | - | - | - | 06025MA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 60 mm | - | 60 mm | ||
![]() AUB0524VHD-F00 Delta Electronics | In Stock | - | - | Plastic | - | - | - | 21.5 CFM (0.61 m3/min) | DC | 252 | - | - | - | - | - | - | - | Details | - | 1.340411 oz | - | - | Bulk | AUB | - | - | - | - | 2.4 W | - | - | 20 mm | Wire Leads | - | - | 24 VDC | 7000 RPM | - | 0.34 in H2O | - | Superflo | - | - | 35.5 dBA | - | - | Tachometer | 50 mm | - | 50 mm | ||
![]() 15025PA-24K-AA-00 NMB Technologies Corp. | 19 |
| - | - | - | Aluminum | Plastic | 184 CFM (5.2 m3/min) | DC | 15 | - | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 5910PL-05W-B20-L00 | Active | Details | NMB-MAT | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 15025PA | Rectangular/Rounded - 172.7mm L x 150mm H | 2 Terminals | Axial | 13.2 W | - | 0.550A | - | 25 mm | - | - | - | 24 VDC | - | - | - | 2850 RPM | Ball | Tubeaxial | 180.0 CFM (5.04m³/min) | 55.5dB | 12.5 ~ 30VDC | 0.320 in H2O (79.7 Pa) | Auto Restart | 150 mm | - | 172 mm | ||
![]() OD600-48M Orion Fans | In Stock | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | Details | - | 7.054792 oz | - | - | - | OD600 | - | - | Fan Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AUB0605HB-A Delta Electronics | In Stock | - | - | Plastic | - | - | - | - | DC | 210 | - | - | - | - | - | - | - | Details | - | 1.340411 oz | - | - | Bulk | AUB | - | - | Axial | - | - | - | - | 15 mm | Wire Leads | - | - | 5 VDC | - | - | - | - | - | - | - | - | - | - | - | 60 mm | - | 60 mm | ||
![]() BFB1224VH-AR00 Delta Electronics | In Stock | - | - | Plastic | - | - | - | 42.5 CFM (1.2 m3/min) | DC | 42 | - | - | - | - | - | - | - | Details | - | 8.113011 oz | - | - | Bulk | BFB | - | - | - | - | 16.8 W | - | - | 120 mm | Wire Leads | - | - | 24 VDC | 3100 RPM | - | 1.848 in H2O | - | Ball | - | - | 57 DBA | - | - | Locked Rotor Sensor | 120 mm | - | 32 mm | ||
![]() 06025MA-12M-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 21.5 CFM (0.61 m3/min) | DC | 180 | - | - | - | - | - | 2410ML-04W-B49-E50 | - | Details | NMB-MAT | 4.409245 oz | - | - | - | 06025MA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | Tachometer | 60 mm | - | 60 mm | ||
![]() 08032KA-12N-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 51.5 CFM (1.46 m3/min) | DC | 64 | - | - | - | - | - | 3112KL-04W-B59-E50 | - | Details | NMB-MAT | - | - | - | - | 08032KA | - | - | - | - | - | - | - | 32 mm | Wire Leads - 3 | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | Tachometer | 80 mm | - | 80 mm | ||
![]() QFR0812EHE-R00 Delta Electronics | In Stock | - | - | Plastic | - | - | - | 78.2 CFM (2.2 m3/min) | DC | 90 | - | - | - | - | - | - | - | Details | - | 5.643834 oz | - | - | Bulk | QFR | - | - | Axial | - | 6.24 W | - | - | 38 mm | Wire Leads | - | - | 12 VDC | 6800 RPM | - | 19 mmAq | - | Ball | - | - | 52.8 dBA | - | - | Locked Rotor Sensor | 80 mm | - | 80 mm |