- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Mfr | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Operating Supply Voltage | Life (Hours) | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | IP Rating | Height | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F175H4-061-D0540 NMB Technologies Corp. | 2806 |
| - | - | - | - | - | - | - | Plastic | 455 CFM (12.9 m3/min) | DC | 12 | 70000 Hrs @ 40°C | NMB Technologies Corporation | Bulk | - | Active | Details | - | - | 24VDC | -22 ~ 158°F (-30 ~ 70°C) | - | F175 | Round - 175mm Dia | - | - | - | 4 Wire Leads | DC Radial Impeller | 72 W | 72 W | 3.00A | - | - | 69 mm | - | - | Wire Leads | - | 24 VDC | - | 4000 RPM | 2.6 inH2O | 4000 RPM | Ball | Tubeaxial | 455.0 CFM (12.74m³/min) | 71 dBA | 18 ~ 30VDC | 2.600 in H2O (647.7 Pa) | PWM Control, Speed Sensor (Tach) | - | 175 mm | 175 mm | - | - | - | ||
![]() 09225VA-24L-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | Plastic | Plastic | 61.1 CFM (1.73 m3/min) | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-05W-B39-E00 | Active | Details | NMB-MAT | 4.761985 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 09225VA | Square - 92mm L x 92mm H | - | - | - | 3 Wire Leads | - | 3.4 W | - | 0.140A | - | IP69K - Dust Tight, Water Resistant, Waterproof | 25 mm | - | - | Wire Leads - 3 | - | 24 VDC | - | - | - | 3600 RPM | Ball | Tubeaxial | 61.1 CFM (1.71m³/min) | 38.5dB | 14 ~ 27.6VDC | 0.260 in H2O (64.8 Pa) | Locked Rotor Sensor | - | 92 mm | 92 mm | - | - | - | ||
![]() 15025PA-48J-AT-00 NMB Technologies Corp. | 47 |
| - | - | - | - | - | - | Aluminum | Plastic | 159 CFM (4.5 m3/min) | DC | 15 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 5910PL-07W-B19-L50 | Active | Details | NMB-MAT | - | 48VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 15025PA | Rectangular/Rounded - 172.7mm L x 150mm H | - | - | - | 3 Terminals | - | 10.6 W | - | 0.220A | - | - | 25 mm | - | - | Wire Leads - 3 | - | 48 VDC | - | - | - | 2500 RPM | Ball | Tubeaxial | 158.9 CFM (4.45m³/min) | 53.0dB | 25 ~ 60VDC | 0.270 in H2O (67.3 Pa) | Tachometer | - | 150 mm | 172 mm | - | - | - | ||
![]() 09225VA-12P-AT-00 NMB Technologies Corp. | 31 |
| - | - | - | - | - | - | Plastic | Plastic | 85.8 CFM (2.4 m3/min) | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-04W-B69-B50 | Active | Details | NMB-MAT | 4.761985 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 09225VA | Square - 92mm L x 92mm H | - | - | - | 3 Wire Leads | - | 6.2 W | - | 0.520A | - | - | 25 mm | - | - | Wire Leads - 3 | - | 12 VDC | - | - | - | 5000 RPM | Ball | Tubeaxial | 85.8 CFM (2.40m³/min) | 48.0dB | 7 ~ 13.8VDC | 0.480 in H2O (119.6 Pa) | Tachometer | - | 92 mm | 92 mm | - | - | - | ||
![]() 09225VA-12M-AL-00 NMB Technologies Corp. | 18 |
| - | - | - | - | - | - | Plastic | Plastic | 68.1 CFM (1.93 m3/min) | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-04W-B49-B00 | Active | Details | NMB-MAT | 4.761985 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 09225VA | Square - 92mm L x 92mm H | - | - | - | 3 Wire Leads | - | 3.6 W | - | 0.300A | - | - | 25 mm | - | - | Wire Leads - 3 | - | 12 VDC | - | - | - | 4000 RPM | Ball | Tubeaxial | 68.1 CFM (1.91m³/min) | 42.0dB | 7 ~ 13.8VDC | 0.320 in H2O (79.7 Pa) | Locked Rotor Sensor | - | 92 mm | 92 mm | - | - | - | ||
![]() 09225VA-24L-AT-00 NMB Technologies Corp. | 18 |
| - | - | - | - | - | - | Plastic | Plastic | 61.1 CFM (1.73 m3/min) | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-05W-B39-B50 | Active | Details | NMB-MAT | 4.761985 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 09225VA | Square - 92mm L x 92mm H | - | - | - | 3 Wire Leads | - | 3.4 W | - | 0.140A | - | IP69K - Dust Tight, Water Resistant, Waterproof | 25 mm | - | - | Wire Leads - 3 | - | 24 VDC | - | - | - | 3600 RPM | Ball | Tubeaxial | 61.1 CFM (1.71m³/min) | 38.5dB | 14 ~ 27.6VDC | 0.260 in H2O (64.8 Pa) | Tachometer | - | 92 mm | 92 mm | - | - | - | ||
![]() 09225VA-12P-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | Plastic | Plastic | 85.8 CFM (2.4 m3/min) | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-04W-B69-E00 | Active | Details | NMB-MAT | 4.761985 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 09225VA | Square - 92mm L x 92mm H | - | - | - | 3 Wire Leads | - | 6.2 W | - | 0.520A | - | IP69K - Dust Tight, Water Resistant, Waterproof | 25 mm | - | - | Wire Leads - 3 | - | 12 VDC | - | - | - | 5000 RPM | Ball | Tubeaxial | 85.8 CFM (2.40m³/min) | 48.0dB | 7 ~ 13.8VDC | 0.480 in H2O (119.6 Pa) | Locked Rotor Sensor | - | 92 mm | 92 mm | - | - | - | ||
![]() 09225VA-24N-EL-00 NMB Technologies Corp. | 115 |
| - | - | - | - | - | - | Plastic | Plastic | 77 CFM (2.2 m3/min) | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-05W-B59-E00 | Active | Details | NMB-MAT | 4.761985 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 09225VA | Square - 92mm L x 92mm H | - | - | - | 3 Wire Leads | - | 5.3 W | - | 0.220A | - | - | 25 mm | - | - | Wire Leads - 3 | - | 24 VDC | - | - | - | 4500 RPM | Ball | Tubeaxial | 77.0 CFM (2.16m³/min) | 45.0dB | 14 ~ 27.6VDC | 0.390 in H2O (97.1 Pa) | Locked Rotor Sensor | - | 92 mm | 92 mm | - | - | - | ||
![]() 12038VA-12Q-ET-00 NMB Technologies Corp. | 34 |
| - | - | - | - | - | - | Plastic | Plastic | 215 CFM (6.1 m3/min) | DC | 40 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 4715VL-04W-B79-E50 | Active | Details | - | 13.051366 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 12038VA | Square - 120mm L x 120mm H | - | - | - | 3 Wire Leads | - | - | - | - | - | IP69K - Dust Tight, High Temp Water Jets, Waterproof | 38 mm | - | - | Wire Leads - 3 | - | 12 VDC | - | - | - | - | Ball | Tubeaxial | - | - | - | - | Tachometer | - | 120 mm | 120 mm | - | - | - | ||
![]() 12038VA-24Q-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | Plastic | Plastic | 215 CFM (6.1 m3/min) | DC | 40 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 4715VL-05W-B79-E00 | Active | Details | - | 13.051366 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 12038VA | Square - 120mm L x 120mm H | - | - | - | 3 Wire Leads | - | 24.96 W | - | 1.04A | - | IP69K - Dust Tight, High Temp Water Jets, Waterproof | 38 mm | - | - | Wire Leads - 3 | - | 24 VDC | - | - | - | 5700 RPM | Ball | Tubeaxial | 215.7 CFM (6.04m³/min) | 63.0dB | 18 ~ 27.6VDC | 1.150 in H2O (286.5 Pa) | Locked Rotor Sensor | - | 120 mm | 120 mm | - | - | - | ||
![]() BFB0405HHA-TZP4 Delta Electronics | 40 | - | Datasheet | 19 Weeks | Wire | - | - | 0.026lb 11.79g | Plastic | - | - | - | - | 30000 Hrs @ 40°C | - | - | - | - | - | - | - | 5VDC | 14~158°F -10°C~70°C | 2010 | BFB | Square - 40mm Lx40mm H | yes | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 800mW | 0.160A | 800mW | IP55 - Dust Protected, Water Resistant | - | unknown | 160mA | - | CE, CSA, UL, VDE | 5V | 30000 hours | - | - | 8500 RPM | Ball | Blower | - | 34.5 dB(A) | 4V~5.5VDC | 0.564 in H2O (140.5 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | IP55, Water Resistant | ||
![]() 4710KL-07W-B30-E00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | - | - | 88.2 CFM (2.5 m3/min) | DC | 64 | - | - | - | 11925KA-48L-EA-00 | - | Details | NMB-MAT | 6.349313 oz | - | - | - | 4710KL | - | - | - | - | - | Axial | - | - | - | - | - | 25 mm | - | - | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 119 mm | 119 mm | - | - | - | ||
![]() 09225VA-24P-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | Plastic | Plastic | 85.8 CFM (2.4 m3/min) | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-05W-B69-B00 | Active | Details | NMB-MAT | 4.761985 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 09225VA | Square - 92mm L x 92mm H | - | - | - | 3 Wire Leads | - | 6.7 W | - | 0.280A | - | - | 25 mm | - | - | Wire Leads - 3 | - | 24 VDC | - | - | - | 5000 RPM | Ball | Tubeaxial | 85.8 CFM (2.40m³/min) | 48.0dB | 14 ~ 27.6VDC | 0.480 in H2O (119.6 Pa) | Locked Rotor Sensor | - | 92 mm | 92 mm | - | - | - | ||
![]() 07525GA-12N-AT-00 NMB Technologies Corp. | 47 |
| - | - | - | - | - | - | - | - | 9.5 CFM (0.27 m3/min) | DC | 80 | - | NMB Technologies Corporation | Bulk | BG0702-B045-00S-00 | Active | Details | NMB-MAT | 3.174657 oz | - | - | - | 07525GA | - | - | - | - | - | - | - | - | - | - | - | 75 mm | - | - | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | Tachometer | - | 75 mm | 25 mm | - | - | - | ||
![]() 04010KA-05N-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | - | - | 6 CFM (0.17 m3/min) | DC | 420 | - | NMB Technologies Corporation | Bulk | 04010SA-05M-AA-D0 | Obsolete | Details | NMB-MAT | 0.529109 oz | - | - | - | 04010KA | - | - | - | - | - | Axial | - | - | - | - | - | 10 mm | - | - | - | - | 5 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 40 mm | 40 mm | - | - | - | ||
![]() AFB0612LC Delta Electronics | 184 |
| Datasheet | 19 Weeks | - | Axial | - | 0.074lb 33.56g | Plastic | - | - | - | - | 70000 Hrs @ 40°C | - | - | - | - | - | - | - | 12VDC | 14~158°F -10°C~70°C | 2014 | AFB | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 960mW | 0.080A | 960mW | - | 60mm | unknown | 80mA | - | CE, CSA, UL, VDE | - | 70000 hours | - | - | 3000 RPM | Ball | Tubeaxial | - | 24.0 dB(A) | 7V~13.8VDC | 0.083 in H2O (20.6 Pa) | - | - | 60mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() 09225VA-24N-AL-00 NMB Technologies Corp. | 18 |
| - | - | - | - | - | - | Plastic | Plastic | 77 CFM (2.2 m3/min) | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-05W-B59-B00 | Active | Details | NMB-MAT | 4.761985 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 09225VA | Square - 92mm L x 92mm H | - | - | - | 3 Wire Leads | - | 5.3 W | - | 0.220A | - | - | 25 mm | - | - | Wire Leads - 3 | - | 24 VDC | - | - | - | 4500 RPM | Ball | Tubeaxial | 77.0 CFM (2.16m³/min) | 45.0dB | 14 ~ 27.6VDC | 0.390 in H2O (97.1 Pa) | Locked Rotor Sensor | - | 92 mm | 92 mm | - | - | - | ||
![]() 12038VA-12R-ET-00 NMB Technologies Corp. | 13 |
| - | - | - | - | - | - | Plastic | Plastic | 243 CFM (6.9 m3/min) | DC | 40 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 4715VL-04W-B89-E50 | Active | Details | - | 13.051366 oz | 12VDC | 14 ~ 140°F (-10 ~ 60°C) | - | 12038VA | Square - 120mm L x 120mm H | - | - | - | 3 Wire Leads | - | 36 W | - | 3.00A | - | IP69K - Dust Tight, High Temp Water Jets, Waterproof | 38 mm | - | - | Wire Leads - 3 | - | 12 VDC | - | - | - | 6400 RPM | Ball | Tubeaxial | 243.2 CFM (6.81m³/min) | 66.0dB | 10 ~ 13.8VDC | 1.460 in H2O (363.7 Pa) | Tachometer | - | 120 mm | 120 mm | - | - | - | ||
![]() 15025PA-24L-AA-C0 NMB Technologies Corp. | In Stock | - | - | - | - | - | Aluminum | - | Aluminum | Plastic | 201 CFM (5.7 m3/min) | DC | 15 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | - | Active | Details | NMB-MAT | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 15025PA | Rectangular/Rounded - 172.7mm L x 150mm H | - | - | - | 2 Terminals | Axial | 17.8 W | 17.76 W | 0.740A | - | - | 25 mm | - | - | Wire Leads | - | 24 VDC | - | 3150 RPM | 0.41 in H2O | 3150 RPM | Ball | Tubeaxial | 201.0 CFM (5.63m³/min) | 59 dBA | 12.5 ~ 30VDC | 0.410 in H2O (102.1 Pa) | Auto Restart | - | 150 mm | 150 mm | - | - | - | ||
![]() 04020VA-12M-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | Plastic | Plastic | 8.8 CFM (0.25 m3/min) | DC | 350 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 1608VL-04W-B49-B50 | Active | Details | NMB-MAT | 1.410958 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 04020VA | Square - 40mm L x 40mm H | - | - | - | 3 Wire Leads | - | 1.02 W | - | 0.085A | - | - | 20 mm | - | - | Wire Leads - 3 | - | 12 VDC | - | - | - | 7500 RPM | Ball | Tubeaxial | 8.8 CFM (0.246m³/min) | 29.0dB | 7 ~ 13.2VDC | 0.240 in H2O (59.8 Pa) | Tachometer | IP69K | 40 mm | 40 mm | - | - | - |