- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Base/Housing Material | Category | Current Type | Factory Pack QuantityFactory Pack Quantity | Input Voltage Range | Lifetime @ Temp. | Line Current | Maximum Airflow | Mfr | Noise Level | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Cable Length | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Maximum Pressure | Features | Product Length | Bearings | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFB0712VHE-R00 Delta Electronics | In Stock | - | - | Plastic | - | - | - | 62.3 CFM (1.76 m3/min) | - | - | DC | 96 | - | - | - | - | - | - | - | - | - | Details | - | 4 oz | - | - | - | Bulk | AFB | - | - | Axial | - | 8.4 W | - | - | 38 mm | Wire Leads | - | 12 VDC | 7000 RPM | - | 22 mmAq | - | Ball | - | - | 51 dBA | - | - | - | Locked Rotor Sensor | - | - | - | 70 mm | 70 mm | ||
![]() 08020KA-24J-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 26.5 CFM (0.75 m3/min) | - | - | DC | 120 | - | - | - | - | - | - | - | 3108NL-05W-B10-P00 | - | Details | NMB-MAT | - | - | - | - | - | 08020KA | - | - | Axial | - | - | - | - | 20 mm | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 mm | 80 mm | ||
![]() 11938KA-12M-EA-00 NMB Technologies Corp. | 31 | - | - | Plastic | - | Plastic | Plastic | 118 CFM (3.3 m3/min) | - | - | DC | 40 | - | 100000 Hrs @ 25°C | - | - | NMB Technologies Corporation | - | Bulk | 4715KL-04W-B40-E00 | Active | Details | NMB-MAT | 9.171230 oz | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | 11938KA | Square - 119mm L x 119mm H | 2 Wire Leads | Tubeaxial | 8.4 W | 8.4 W | 0.700A | - | 39 mm | Wire Leads - 2 | - | 12 VDC | 3200 RPM | - | 0.33 in H2O | 3200 RPM | Ball | Tubeaxial | 113.0 CFM (3.16m³/min) | 46.5 dBA | 6 ~ 13.8VDC | 0.330 in H2O (82.2 Pa) | - | Auto Restart, Polarity Protection | - | - | - | 119 mm | 119 mm | ||
![]() BFB0712M-R00 Delta Electronics | In Stock | - | - | Plastic | - | - | - | 9 CFM (0.25 m3/min) | - | - | DC | 84 | - | - | - | - | - | - | - | - | - | Details | - | 3.174657 oz | - | - | - | Bulk | BFB | - | - | - | - | 1.56 W | - | - | 70 mm | Wire Leads | - | 12 VDC | 2350 RPM | - | 0.268 in H2O | - | Ball | - | - | 32 DBA | - | - | - | Locked Rotor Sensor | - | - | - | 70 mm | 30 mm | ||
![]() AFB0712MC-R00 Delta Electronics | In Stock | - | - | Plastic | - | - | - | 26.5 CFM (0.75 m3/min) | - | - | DC | 288 | - | - | - | - | - | - | - | - | - | Details | - | 1.622602 oz | - | - | - | Bulk | AFB | - | - | Axial | - | 1.92 W | - | - | 13 mm | Wire Leads | - | 12 VDC | 3300 RPM | - | 2.8 mmAq | - | Ball | - | - | 31.5 dBA | - | - | - | Locked Rotor Sensor | - | - | - | 70 mm | 70 mm | ||
![]() GFB0812DHW Delta Electronics | In Stock | - | - | Plastic | - | - | - | 160 CFM (4.5 m3/min) | - | - | DC | 36 | - | - | - | - | - | - | - | - | - | Details | - | 13.615749 oz | - | - | - | Bulk | GFB | - | - | Axial | - | 66 W | - | - | 76 mm | Wire Leads | - | 12 VDC | 9200 RPM | - | 66 mmAq | - | Ball | - | - | 75.2 dBA | - | - | - | - | - | - | - | 80 mm | 80 mm | ||
![]() AFB0712L-AR00 Delta Electronics | In Stock | - | - | Plastic | - | - | - | 21.2 CFM (0.6 m3/min) | - | - | DC | 162 | - | - | - | - | - | - | - | - | - | Details | - | 3.174657 oz | - | - | - | Bulk | AFB | - | - | Axial | - | 840 mW | - | - | 25 mm | Wire Leads | - | 12 VDC | 2300 RPM | - | 1.9 mmAq | - | Ball | - | - | 23 dBA | - | - | - | Locked Rotor Sensor | - | - | - | 70 mm | 70 mm | ||
![]() 11925KA-24L-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 88.2 CFM (2.5 m3/min) | - | - | DC | 64 | - | - | - | - | - | - | - | 4710KL-05W-B39-E50 | - | Details | NMB-MAT | - | - | - | - | - | 11925KA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | Tachometer | - | - | - | 119 mm | 119 mm | ||
![]() PF92251B3-1000U-A99 Sunon | 19 |
| - | - | - | - | - | - | - | - | DC | 56 | - | - | - | - | Sunon Fans | - | Bulk | - | Active | Details | - | - | 12VDC | - | - | - | PF | Square - 92mm L x 92mm H | 2 Wire Leads | Axial | 2.7 W | - | 0.225A | - | 25 mm | - | CCC, CE, cURus, TUV | 12 VDC | - | - | - | 3900 RPM | Ball | Tubeaxial | 65.0 CFM (1.82m³/min) | 41.8dB(A) | - | 0.250 in H2O (62.3 Pa) | - | Auto Restart | - | - | - | 92 mm | 92 mm | ||
![]() 11925KA-12L-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 88.2 CFM (2.5 m3/min) | - | - | DC | 64 | - | - | - | - | - | - | - | 4710KL-04W-B39-E50 | - | Details | NMB-MAT | - | - | - | - | - | 11925KA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | Tachometer | - | - | - | 119 mm | 119 mm | ||
![]() EE40101S2-1000U-999 Sunon | 1066 |
| - | Polybutylene Terephthalate (PBT) | - | - | - | 7.1 CFM (0.2 m3/min) | PBT (Polybutylene Terephthalate) | DC Fan | DC | 400 | 4.5 to 13.8 V | - | 0.068 A | 7.1 (12.06 m3/hr) CFM | - | 23 dBA | - | D04121370G-01 | - | Details | - | 0.550274 oz | - | 12 V | - | - | EE | - | Lead Wire | Axial | - | 820 mW | - | - | 10 mm | Wire Leads - 2 | - | 12 VDC | 6100 RPM | 300 mm | 0.12 in H2O | - | Sleeve | - | - | 23 dBA | - | - | 0.12 inH2O | - | 40 mm | Sleeve | - | 40 mm | 40 mm | ||
![]() 11932KA-48L-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 100 CFM (2.8 m3/min) | - | - | DC | 10 | - | - | - | - | - | - | - | 4712KL-07W-B39-P00 | - | Details | NMB-MAT | - | - | - | - | - | 11932KA | - | - | - | - | - | - | - | 32 mm | Wire Leads - 3 | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | - | - | 119 mm | 119 mm | ||
![]() VG40561BX-000U-A9H Sunon | In Stock | - | - | - | - | - | - | 25 CFM (0.71 m3/min) | - | - | DC | 80 | - | - | - | - | - | - | - | D04117100G-00 | - | Details | - | 3.068835 oz | - | - | - | - | VG | - | - | Axial | - | 16.8 W | - | - | 40 mm | Wire Leads | - | 12 VDC | 25500 RPM | - | 6.19 in H2O | - | Ball | - | - | 65 dBA | - | - | - | - | - | - | - | 56 mm | 40 mm | ||
![]() AFB1748H-AF00 Delta Electronics | In Stock | - | - | Plastic | - | - | - | 203 CFM (5.7 m3/min) | - | - | DC | 12 | - | - | - | - | - | - | - | - | - | Details | - | 1 lb | - | - | - | Bulk | AFB | - | - | - | - | 12.96 W | - | - | 25 mm | Wire Leads | - | 48 VDC | 3000 RPM | - | 11 mmAq | - | Ball | - | - | 52 dBA | - | - | - | Tachometer | - | - | - | 172 mm | 172 mm | ||
![]() BFB1248SH-AF00 Delta Electronics | In Stock | - | - | Plastic | - | - | - | 49.7 CFM (1.41 m3/min) | - | - | DC | 42 | - | - | - | - | - | - | - | - | - | Details | - | 8.113011 oz | - | - | - | Bulk | BFB | - | - | - | - | 23.52 W | - | - | 120 mm | Wire Leads | - | 48 VDC | 3600 RPM | - | 2.754 in H2O | - | Ball | - | - | 59.5 DBA | - | - | - | Tachometer | - | - | - | 120 mm | 32 mm | ||
![]() 9CRA0412K502 Sanyo Denki | In Stock | - | - | - | - | Plastic | Plastic | - | - | - | DC | 84 | - | - | - | - | Sanyo Denki America Inc. | - | Box | 2646253 | Active | Details | San Ace 40 | - | 12VDC | - | - | Bulk | CRA Type | Square - 40mm L x 40mm H | 2 Wire Leads | Counter Rotating | - | - | - | - | 56 mm | - | CSA, TUV, UR | 12 VDC | - | - | - | - | Ball | Tubeaxial (Dual) | - | - | - | - | - | Locked Rotor Protection | - | - | - | 40 mm | 40 mm | ||
![]() 06025MA-24K-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 16.9 CFM (0.48 m3/min) | - | - | DC | 180 | - | - | - | - | - | - | - | 2410ML-05W-B29-E50 | - | Details | NMB-MAT | 4.409245 oz | - | - | - | - | 06025MA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | Tachometer | - | - | - | 60 mm | 60 mm | ||
![]() GF80251B7-000U-AE9 Sunon | In Stock | - | - | - | - | - | - | 33 CFM (0.93 m3/min) | - | - | DC | 50 | - | - | - | - | - | - | - | D08062410G-01 | - | Details | - | 3.068835 oz | - | - | - | - | GF | - | - | Axial | - | 1.01 W | - | - | 25 mm | Wire Leads | - | 12 VDC | 2600 RPM | - | 0.11 in H2O | - | Ball | - | - | 28 dBA | - | - | - | - | - | - | IP68 | 80 mm | 80 mm | ||
![]() 06020MA-12M-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 15.9 CFM (0.45 m3/min) | - | - | DC | 120 | - | - | - | - | - | - | - | 2408NL-04W-B49-L00 | - | Details | NMB-MAT | - | - | - | - | - | 06020MA | - | - | - | - | - | - | - | 20 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | - | - | 60 mm | 60 mm | ||
![]() R200A5-051-D0540 NMB Technologies Corp. | In Stock | - | - | Aluminum | - | - | - | 472 CFM (13.4 m3/min) | - | - | DC | 8 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | R200A | - | - | Axial | - | 36 W | - | - | 51 mm | Wire Leads | - | 24 VDC | 4000 RPM | - | 2.12 in H2O | - | Ball | - | - | 61 dBA | - | - | - | - | - | - | - | 200 mm | 200 mm |