- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Base Product Number | Current Type | Factory Pack QuantityFactory Pack Quantity | Frame Dimensions - mm | Life | Lifetime @ Temp. | Mfr | Package | Product Status | RoHS | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Lead Length | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EF50151B1-Q04A-A99 Sunon | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 11.9 CFM (0.34 m3/min) | - | DC | 1 | - | - | - | - | - | - | Details | 1.199315 oz | - | - | EF | - | - | Axial | - | 940 mW | - | - | 15 mm | Wire Leads - 2 | - | - | 12 VDC | 5500 RPM | - | - | Ball | - | - | 32.8 dBA | - | - | Auto Restart | - | 50 mm | - | 50 mm | ||
![]() 04056EA-12R-EU-B2 NMB Technologies Corp. | 41 |
| - | Plastic | - | Plastic | Plastic | 30.3 CFM (0.86 m3/min) | 04056EA | DC | 144 | - | - | 70000 Hrs @ 40°C | NMB Technologies Corporation | Box | Active | Details | 3.174657 oz | 12VDC | 14 ~ 140°F (-10 ~ 60°C) | 04056EA | Square - 40mm L x 40mm H | 4 Wire Leads per Fan | Tubeaxial | 15.6 W | 15.6 W | 1.30A | - | 56 mm | Wire Leads - 4 per fan | CE, cULus, VDE | - | 12 VDC | 20000 RPM | - | 20000 Front, 18000 Rear | Ball | Tubeaxial (Dual) | 30.3 CFM (0.848m³/min) | 69 dBA | 10.8 ~ 12.6VDC | 3.100 in H2O (772.2 Pa) | Tachometer, PWM | - | 40 mm | 40 mm | 40 mm | ||
![]() CFM-4020CF-235-114 CUI Devices | 39 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 4.38 CFM (0.12 m3/min) | - | DC | 100 | 40 mm L x 40 mm W x 20 mm H | 40000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40CF | Square - 40mm L x 40mm H | 2 Wire Leads | Axial | 960 mW | 960 mW | 0.040A | - | 20 mm | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 3500 RPM | 0.06 in H2O | 3500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 4.4 CFM (0.123m³/min) | 11.4 dBA | 21.6 ~ 26.4VDC | 0.060 in H2O (14.9 Pa) | Auto Restart, Polarity Protection | - | 40 mm | 40 mm | 40 mm | ||
![]() CFM-4020BG-1165-498-20 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 19.42 CFM (0.55 m3/min) | - | DC | 100 | 40 mm L x 40 mm W x 20 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40BG | Square - 40mm L x 40mm H | 3 Wire Leads | Axial | 7.08 W | 7.08 W | 0.590A | - | 20 mm | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 16500 RPM | 1.08 in H2O | 16500 RPM | Ball | Tubeaxial | 19.4 CFM (0.543m³/min) | 49.8 dBA | 10.8 ~ 13.2VDC | 1.080 in H2O (269.0 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | - | 40 mm | 40 mm | 40 mm | ||
![]() CFM-5020S-160-385 CUI Devices | 307 | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 16.18 CFM (0.46 m3/min) | - | DC | 100 | 50 mm L x 50 mm W x 20 mm H | 30000 Hours | 30000 Hrs @ 25°C | CUI Devices | Box | Active | Details | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-50S | Square - 50mm L x 50mm H | 2 Wire Leads | Axial | 2.76 W | 2.76 W | 0.230A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 6000 RPM | 0.24 in H2O | 6000 RPM | Sleeve | Tubeaxial | 16.2 CFM (0.454m³/min) | 38.5 dBA | 10.8 ~ 13.2VDC | 0.240 in H2O (59.8 Pa) | Auto Restart | - | 20 mm | 50 mm | 50 mm | ||
![]() CFM-3828BF-1150-517-20 CUI Devices | 61 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 14.07 CFM (0.4 m3/min) | - | DC | 75 | 38 mm L x 38 mm W x 28 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-38BF | Square - 38mm L x 38mm H | 3 Wire Leads | Axial | 4.08 W | 4.08 W | 0.340A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 15000 RPM | 1.31 in H2O | 15000 RPM | Ball | Tubeaxial | 14.1 CFM (0.395m³/min) | 51.7 dBA | 10.8 ~ 13.2VDC | 1.310 in H2O (326.3 Pa) | Auto Restart, Polarity Protection, Soft Start, Tachometer Signal | - | 28 mm | 38 mm | 38 mm | ||
![]() CFM-8020BF-255-444 CUI Devices | 48 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 53.94 CFM (1.53 m3/min) | - | DC | 56 | 80 mm L x 80 mm W x 20 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BF | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | 6.48 W | 6.48 W | 0.270A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 5500 RPM | 0.35 in H2O | 5500 RPM | Ball | Tubeaxial | 53.9 CFM (1.51m³/min) | 44.5 dBA | 21.6 ~ 26.4VDC | 0.350 in H2O (87.2 Pa) | Auto Restart, Polarity Protection | - | 20 mm | 80 mm | 80 mm | ||
![]() CFM-6025CF-235-274-20 CUI Devices | 48 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 16.76 CFM (0.47 m3/min) | - | DC | 44 | 60 mm L x 60 mm W x 25.4 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60CF | Square - 60mm L x 60mm H | 3 Wire Leads | Axial | 1.92 W | 1.92 W | 0.080A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 3500 RPM | 0.11 in H2O | 3500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 16.8 CFM (0.470m³/min) | 27.5 dBA | 21.6 ~ 26.4VDC | 0.110 in H2O (27.4 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | - | 25.4 mm | 60 mm | 60 mm | ||
![]() CFM-6025BF-135-274 CUI Devices | 135 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 16.76 CFM (0.47 m3/min) | - | DC | 44 | 60 mm L x 60 mm W x 25.4 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60BF | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | 1.08 W | 1.08 W | 0.090A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 3500 RPM | 0.11 in H2O | 3500 RPM | Ball | Tubeaxial | 16.8 CFM (0.470m³/min) | 27.5 dBA | 10.8 ~ 13.2VDC | 0.110 in H2O (27.4 Pa) | Auto Restart, Polarity Protection | - | 25.4 mm | 60 mm | 60 mm | ||
![]() CBM-A232S-120-457 CUI Devices | 10 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 18.45 CFM | - | DC | 20 | 119.3 mm L x 119 mm W x 32 mm H | 30000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-120S | Square/Rounded - 119.3mm L x 119mm H | 2 Wire Leads | DC Blower | 4.56 W | 4.56 W | 0.380A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 2000 RPM | 0.6 in H2O | 2000 RPM | Sleeve | Blower | 18.5 CFM (0.518m³/min) | 45.8 dBA | 10.8 ~ 13.2VDC | 0.600 in H2O (149.5 Pa) | Auto Restart,Tachometer Signal Available | - | 32 mm | 119.3 mm | 119 mm | ||
![]() CFM-4020CF-035-114 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 4.38 CFM (0.12 m3/min) | - | DC | 100 | 40 mm L x 40 mm W x 20 mm H | 40000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40CF | Square - 40mm L x 40mm H | 2 Wire Leads | Axial | 450 mW | 450 mW | 0.090A | - | 20 mm | Wire Leads | CE, cURus, TUV | 300 mm | 5 VDC | 3500 RPM | 0.06 in H2O | 3500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 4.4 CFM (0.123m³/min) | 11.4 dBA | 4.5 ~ 5.5VDC | 0.060 in H2O (14.9 Pa) | Auto Restart, Polarity Protection | - | 40 mm | 40 mm | 40 mm | ||
![]() CFM-A238B-226-435 CUI Devices | 10 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 100.71 CFM (2.9 m3/min) | - | DC | 20 | 120 mm L x 120 mm W x 37.5 mm H | 70000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | Active | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120B | Square - 120mm L x 120mm H | 2 Wire Leads | Axial | 6.48 W | 6.48 W | 0.270A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 2600 RPM | 0.24 in H2O | 2600 RPM | Ball | Tubeaxial | 100.7 CFM (2.82m³/min) | 43.5 dBA | 10.8 ~ 13.2VDC | 0.240 in H2O (59.8 Pa) | Auto Restart, Tachometer | - | 37.5 mm | 120 mm | 120 mm | ||
![]() CFM-4010B-065-251-20 CUI Devices | 364 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 5.49 CFM (0.155 m3/min) | - | DC | 200 | 40 mm L x 40 mm W x 10.5 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | - | - | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40B | Square - 40mm L x 40mm H | 3 Wire Leads | Axial | 850 mW | 850 mW | 0.170A | - | 10.5 mm | Wire Leads | CE, cURus, TUV | 300 mm | 5 VDC | 6500 RPM | 0.11 in H2O | 6500 RPM | Ball | Tubeaxial | 5.5 CFM (0.154m³/min) | 25.1 dBA | 4.5 ~ 5.5VDC | 0.110 in H2O (27.4 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | - | 40 mm | 40 mm | 40 mm | ||
![]() OD180APL-12HBIP68 Orion Fans | 2434 |
| - | Polybutylene Terephthalate (PBT) | - | Aluminum | Polybutylene Terephthalate (PBT) | 460 CFM (13 m3/min) | - | DC | 2 | - | 60000 Hours | 60000 Hrs @ 40°C | Orion Fans | Box | Active | Details | 3.200 lbs | 12VDC | -4 ~ 149°F (-20 ~ 65°C) | OD180APL-IP68 | Square - 180mm L x 180mm H | 2 Wire Leads | Axial | 50.4 W | 50.4 W | 4.2A | IP68 - Dust Tight, Waterproof | 65 mm | Wire Leads | CE, cURus, TUV, UR | 300 mm | 12 VDC | 3375 RPM | 1.1 inH2O | 3375 RPM | Ball | Tubeaxial | 460.0 CFM (12.88m³/min) | 63.2 dBA | 9 ~ 13.8VDC | 1.100 in H2O (274.0 Pa) | Auto Restart | IP68 | 180 mm | - | 180 mm | ||
![]() ODB600AN-48MB Orion Fans | In Stock | - | - | Aluminum, Steel | - | - | - | 27 CFM (0.76 m3/min) | - | DC | 40 | - | 65000 Hour | - | - | - | - | Details | 12.799990 oz | - | - | ODB600AN | - | - | Blowers | - | 5.64 W | - | - | 33 mm | Wire Leads | - | - | 48 VDC | 2175 RPM | 0.42 in H2O | - | Ball | - | - | 41.8 dBA | - | - | - | - | 126 mm | - | 125 mm | ||
![]() ODB600AN-12LB Orion Fans | 33 |
| - | Aluminum, Steel | - | - | - | 20 CFM (0.57 m3/min) | - | DC | 40 | - | 65000 Hour | - | - | - | - | Details | 12.799990 oz | - | - | ODB600AN | - | - | Blowers | - | 2.40 W | - | - | 33 mm | Wire Leads | - | - | 12 VDC | 1725 RPM | 0.33 in H2O | - | Ball | - | - | 31.2 dBA | - | - | - | - | 126 mm | - | 125 mm | ||
![]() ODB5115-24MB Orion Fans | In Stock | - | - | Plastic | - | - | - | 3.4 CFM (0.1 m3/min) | - | DC | 200 | - | 70000 Hour | - | - | - | - | Details | 11.199991 oz | - | - | ODB5115 | - | - | Blowers | - | 1.2 W | - | - | 15 mm | Wire Leads | - | - | 24 VDC | 4500 RPM | 0.45 in H2O | - | Ball | - | - | 35.2 dBA | - | - | - | - | 51 mm | - | 51 mm | ||
![]() ODB5115-12HHB Orion Fans | In Stock | - | - | Plastic | - | - | - | 4.8 CFM (0.14 m3/min) | - | DC | 200 | - | 70000 Hour | - | - | - | - | Details | 11.199991 oz | - | - | ODB5115 | - | - | Blowers | - | 1.8 W | - | - | 15 mm | Wire Leads | - | - | 12 VDC | 6450 RPM | 0.88 in H2O | - | Ball | - | - | 45.1 dBA | - | - | - | - | 51 mm | - | 51 mm | ||
![]() ODB5115-24HHB Orion Fans | In Stock | - | - | Plastic | - | - | - | 4.8 CFM (0.14 m3/min) | - | DC | 200 | - | 70000 Hour | - | - | - | - | Details | 11.199991 oz | - | - | ODB5115 | - | - | Blowers | - | 2.9 W | - | - | 15 mm | Wire Leads | - | - | 24 VDC | 6450 RPM | 0.88 in H2O | - | Ball | - | - | 45.1 dBA | - | - | - | - | 51 mm | - | 51 mm | ||
![]() ODB9733-12HHB Orion Fans | In Stock | - | - | Plastic | - | - | - | 38.4 CFM (1.09 m3/min) | - | DC | 200 | - | 70000 Hour | - | - | - | - | Details | 6.399995 oz | - | - | ODB9733 | - | - | Blowers | - | 19 W | - | - | 33 mm | Wire Leads | - | - | 12 VDC | 4190 RPM | 1.9 in H2O | - | Ball | - | - | 59.3 dBA | - | - | - | - | 94 mm | - | 97 mm |