- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Frame Dimensions - mm | Life | Lifetime @ Temp. | Mfr | Package | Product Status | RoHS | Shipping Restrictions | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Lead Length | Operating Supply Voltage | Speed | Size | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9RA1224G10021 Sanyo Denki | 92 |
| - | Plastic | - | - | - | 130 CFM | DC | 21 | 120 mm L x 120 mm W x 38 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | - | San Ace 120 | - | - | - | 9RA Type | - | - | Axial | - | 6.72 W | - | - | 38 mm | Wire Leads | - | 300 mm | 24 VDC | 4500 RPM | - | 0.48 in H2O | - | Ball | - | - | 47 dB | - | - | Locked Rotor Burnout Protection | - | 120 mm | 120 mm | 120 mm | ||
![]() 04028VE-24N-CT-00 NMB Technologies Corp. | 158 |
| - | Plastic | - | Plastic | Plastic | 14.48 CFM (0.41 m3/min) | DC | 200 | 40 mm L x 40 mm W x 28.1 mm H | 40000 Hours | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | Details | - | - | 2 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 04028VE | Square - 40mm L x 40mm H | 3 Wire Leads | Brushless | 2.4 W | 2.4 W | 0.100A | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | - | Wire Leads | CE, cULus, VDE | 200 mm | 24 VDC | 13000 RPM | 40 mm x 0 mm | 0.84 in H2O | 13000 RPM | Ball | Tubeaxial | 14.5 CFM (0.406m³/min) | 44.5 dBA | 10 ~ 26.4VDC | 0.840 in H2O (209.2 Pa) | Auto Restart, Speed Sensor (Tach) | IP68, IP69K | 28.1 mm | 40 mm | 40 mm | ||
![]() 9RA0812P1G001 Sanyo Denki | 30 | - | - | Plastic | - | Plastic | - | 85.5 CFM | DC | 36 | 80 mm L x 80 mm W x 38 mm H | 40000 Hour | Varies Based on Temperature | Sanyo Denki America Inc. | Box | Active | Details | - | San Ace 80 | 6 oz | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 80mm L x 80mm H | 4 Wire Leads | Axial | 9.84 W | 9.84 W | 0.820A | - | - | Wire Leads | cURus, TUV | 300 mm | 12 VDC | 6750 RPM | - | 0.83 in H2O | 6750 RPM | Ball | Tubeaxial | 85.5 CFM (2.39m³/min) | 48 dBA | 10.8 ~ 13.2VDC | 0.830 in H2O (206.7 Pa) | Tachometer, PWM | - | 38 mm | 80 mm | 80 mm | ||
![]() 9RA0824G4D001 Sanyo Denki | 33 |
| - | Plastic | - | Plastic | Plastic | 49.4 CFM | DC | 40 | 80 mm L x 80 mm W x 25 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | - | San Ace 80 | - | 24VDC | - | 9RA Type | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | - | 2.64 W | - | - | 25 mm | Wire Leads | cURus, TUV | 300 mm | 24 VDC | 5000 RPM | - | 0.33 in H2O | - | Ball | Tubeaxial | - | 37 dB | - | - | Locked Rotor Burnout Protection | - | 80 mm | 80 mm | 80 mm | ||
![]() DB1203212L2B-2T2 Wakefield-Vette | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 24.6 CFM | DC | 40 | - | 70000 Hours | - | - | - | - | Details | Due to size or weight of the product, your shipping charge may increase. | - | 27.117 lbs | - | - | DB | - | - | DC Blower | - | 4.8 W | - | - | - | Wire Leads-2 | - | 300 mm | 12 VDC | 2100 RPM | - | 0.56 inAq | - | Ball | - | - | 45 dBA | - | - | Dual Ball Bearing, Ultra-quiet | IP-55 | 32 mm | - | 120 mm | ||
![]() 9RA0824S4D0011 Sanyo Denki | 33 |
| - | Plastic | - | Plastic | Plastic | 38.5 CFM | DC | 40 | 80 mm L x 80 mm W x 25 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | - | San Ace 80 | - | 24VDC | - | 9RA Type | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | - | 1.44 W | - | - | 25 mm | Wire Leads | cURus, TUV | 300 mm | 24 VDC | 3900 RPM | - | 0.21 in H2O | - | Ball | Tubeaxial | - | 31 dB | - | - | Locked Rotor Burnout Protection | - | 80 mm | 80 mm | 80 mm | ||
![]() 04020VE-24Q-CT-00 NMB Technologies Corp. | 34 | - | - | Plastic | - | Plastic | Plastic | 12.36 CFM (0.35 m3/min) | DC | 280 | 40 mm L x 40 mm W x 20 mm H | 40000 Hours | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | Details | - | - | 1.410958 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 04020VE | Square - 40mm L x 40mm H | 3 Wire Leads | Brushless | 2.64 W | 2.64 W | 0.110A | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | - | Wire Leads | CE, cULus, VDE | 200 mm | 24 VDC | 11000 RPM | 40 mm x 40 mm | 0.57 in H2O | 11000 RPM | Ball | Tubeaxial | 12.4 CFM (0.347m³/min) | 42 dBA | 14 ~ 26.4VDC | 0.570 in H2O (142.0 Pa) | Auto Restart, Speed Sensor (Tach) | IP68, IP69K | 20 mm | 40 mm | 40 mm | ||
![]() 9RA1248E40021 Sanyo Denki | 33 |
| - | Plastic | - | - | - | 116.5 CFM | DC | 30 | 120 mm L x 120 mm W x 25 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | - | San Ace 120 | - | - | - | 9RA Type | - | - | Axial | - | 5.28 W | - | - | 25 mm | Wire Leads | - | 300 mm | 48 VDC | 4000 RPM | - | 0.386 in H2O | - | Ball | - | - | 45 dB | - | - | Locked Rotor Burnout Protection | - | 120 mm | 120 mm | 120 mm | ||
![]() 9RA1212G4002 Sanyo Denki | 33 |
| - | Plastic | - | - | - | 130 CFM | DC | 30 | 120 mm L x 120 mm W x 25 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | - | San Ace 120 | - | - | - | 9RA Type | - | - | Axial | - | 6.6 W | - | - | 25 mm | Wire Leads | - | 300 mm | 12 VDC | 4500 RPM | - | 0.48 in H2O | - | Ball | - | - | 47 dB | - | - | Locked Rotor Burnout Protection | - | 120 mm | 120 mm | 120 mm | ||
![]() 9WPA0824G4202 Sanyo Denki | 50 |
| - | Plastic | - | Plastic | Plastic | 81.9 CFM | DC | 40 | 80 mm L x 80 mm W x 25 mm H | 40000 Hour | - | Sanyo Denki America Inc. | Box | Active | Details | - | San Ace 80W | - | 24VDC | -40 ~ 158°F (-40 ~ 70°C) | 9WPA Type | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | - | 8.64 W | - | IP68 - Dust Tight, Waterproof | 25 mm | Wire Leads | cURus, TUV | 300 mm | 24 VDC | 8250 RPM | - | - | - | Ball | Tubeaxial | - | 54 dB | - | - | Locked Rotor Burnout Protection | IP68 | 80 mm | 80 mm | 80 mm | ||
![]() 9RA1212E4D001 Sanyo Denki | 33 |
| - | Plastic | - | - | - | 116.5 CFM | DC | 30 | 120 mm L x 120 mm W x 25 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | - | San Ace 120 | - | - | - | 9RA Type | - | - | Axial | - | 4.92 W | - | - | 25 mm | Wire Leads | - | 300 mm | 12 VDC | 4000 RPM | - | 0.386 in H2O | - | Ball | - | - | 45 dB | - | - | Locked Rotor Burnout Protection | - | 120 mm | 120 mm | 120 mm | ||
![]() 9RA0824M4D0011 Sanyo Denki | 33 |
| - | Plastic | - | Plastic | Plastic | 26.1 CFM | DC | 40 | 80 mm L x 80 mm W x 25 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | - | San Ace 80 | - | 24VDC | - | 9RA Type | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | - | 960 mW | - | - | 25 mm | Wire Leads | cURus, TUV | 300 mm | 24 VDC | 2650 RPM | - | 0.09 in H2O | - | Ball | Tubeaxial | - | 22 dB | - | - | Locked Rotor Burnout Protection | - | 80 mm | 80 mm | 80 mm | ||
![]() 9RA1224H4D0011 Sanyo Denki | 33 |
| - | Plastic | - | - | - | 92.4 CFM | DC | 30 | 120 mm L x 120 mm W x 25 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | - | San Ace 120 | - | - | - | 9RA Type | - | - | Axial | - | 3.12 W | - | - | 25 mm | Wire Leads | - | 300 mm | 24 VDC | 3200 RPM | - | 0.245 in H2O | - | Ball | - | - | 39 dB | - | - | Locked Rotor Burnout Protection | - | 120 mm | 120 mm | 120 mm | ||
![]() 9LG1212G1001 Sanyo Denki | 29 |
| - | Plastic | - | - | - | 247.1 CFM | DC | 21 | 120 mm L x 120 mm W x 38 mm H | - | - | Sanyo Denki America Inc. | Bulk | Active | Details | - | San Ace 120L | - | - | - | 9LG Type | - | - | Axial | - | 38.4 W | - | - | 38 mm | Wire Leads | - | - | 12 VDC | 6550 RPM | - | - | - | - | - | - | 62 dB | - | - | - | - | 120 mm | 120 mm | 120 mm | ||
![]() 9RA0924F40021 Sanyo Denki | 33 |
| - | Plastic | - | Plastic | Plastic | 43.1 CFM | DC | 28 | 92 mm L x 92 mm W x 25 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | - | San Ace 92 | - | 24VDC | - | 9RA Type | Square - 92mm L x 92mm H | 2 Wire Leads | Axial | - | 1.44 W | - | - | 25 mm | Wire Leads | cURus, TUV | 300 mm | 24 VDC | 2850 RPM | - | 0.14 in H2O | - | Ball | Tubeaxial | - | 27 dB | - | - | Locked Rotor Burnout Protection | - | 92 mm | 92 mm | 92 mm | ||
![]() 9GA1224S4002 Sanyo Denki | 33 |
| - | Plastic | - | Plastic | Plastic | 113 CFM | DC | 30 | 120 mm L x 120 mm W x 25 mm H | - | - | Sanyo Denki America Inc. | Box | Active | Details | - | San Ace 120 | 9.876709 oz | 24VDC | - | 9GA Type | Square - 120mm L x 120mm H | 2 Wire Leads | Axial | - | 7.44 W | - | - | 25 mm | Wire Leads | cURus, TUV | - | 24 VDC | 5400 RPM | - | - | - | Ball | Tubeaxial | - | 54 dB | - | - | Locked Rotor Protection | - | 120 mm | 120 mm | 120 mm | ||
![]() 9WPA0624G4202 Sanyo Denki | 134 |
| - | Plastic | - | Plastic | Plastic | 53.7 CFM | DC | 80 | 60 mm L x 60 mm W x 25 mm H | 40000 Hour | - | Sanyo Denki America Inc. | Box | Active | Details | - | San Ace 60W | - | 24VDC | -40 ~ 158°F (-40 ~ 70°C) | 9WPA Type | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | - | 11.04 W | - | IP68 - Dust Tight, Waterproof | 25 mm | Wire Leads | cURus, TUV | 300 mm | 24 VDC | 12000 RPM | - | - | - | Ball | Tubeaxial | - | 56 dB | - | - | Locked Rotor Burnout Protection | IP68 | 60 mm | 60 mm | 60 mm | ||
![]() 9RA0924P4G0011 Sanyo Denki | 37 |
| - | Plastic | - | Plastic | Plastic | 63.5 CFM (1.8 m3/min) | DC | 28 | - | - | 60000 Hrs @ 60°C | Sanyo Denki America Inc. | Bulk | Active | Details | - | San Ace 92 | 4.585615 oz | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 92mm L x 92mm H | 4 Wire Leads | Axial | 3.12 W | 3.12 W | 0.130A | - | 25 mm | Wire Leads | cURus, TUV | - | 24 VDC | 4200 RPM | - | - | 4200 RPM | Ball | Tubeaxial | 63.5 CFM (1.78m³/min) | 37 dBA | 21.6 ~ 26.4VDC | 0.290 in H2O (72.2 Pa) | Tachometer, PWM | - | 92 mm | - | 92 mm | ||
![]() DB0602512J2B-2T0 Wakefield-Vette | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 5.6 CFM | DC | 200 | - | 70000 Hours | - | - | - | - | Details | Due to size or weight of the product, your shipping charge may increase. | - | 30.865 lbs | - | - | DB | - | - | DC Blower | - | 1.2 W | - | - | - | Wire Leads-2 | - | 300 mm | 12 VDC | 2500 RPM | - | 0.21 inAq | - | Ball | - | - | 24 dBA | - | - | Dual Ball Bearing, Ultra-quiet | IP-55 | 25 mm | - | 60 mm | ||
![]() 9RA0624P4J0011 Sanyo Denki | 177 |
| - | Plastic | - | Plastic | Plastic | 38.8 CFM (1.1 m3/min) | DC | 80 | - | - | 60000 Hrs @ 60°C | Sanyo Denki America Inc. | Box | Active | Details | - | San Ace 60 | 2.469177 oz | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 60mm L x 60mm H | 4 Wire Leads | Axial | 4.32 W | 4.32 W | 0.180A | - | 25 mm | Wire Leads | cURus, TUV | - | 24 VDC | 7700 RPM | - | - | 7700 RPM | Ball | Tubeaxial | 38.8 CFM (1.09m³/min) | 41 dBA | 21.6 ~ 26.4VDC | 0.520 in H2O (129.5 Pa) | Tachometer, PWM | - | 60 mm | - | 60 mm |