- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Base Product Number | Base/Housing Material | Category | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Line Current | Maximum Airflow | Mfr | Noise Level | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Maximum Pressure | Features | Compliance | Product Length | Bearings | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PF80251B3-1000U-A99 Sunon | 19 |
| - | - | - | - | - | - | - | PBT (Polybutylene Terephthalate) | DC Fan | DC | 50 | - | 0.223 A | 53 (90.04 m3/hr) CFM | Sunon Fans | 44.5 dBA | Bulk | - | Active | Details | - | - | 12VDC | 12 V | - | - | PF | Square - 80mm L x 80mm H | Lead Wire | Axial | 2.34 W | 2.7000 W | 0.195A | - | 25 mm | - | CCC, CE, cURus, TUV | 12 VDC | - | - | 4200 RPM | Ball | Tubeaxial | 53.0 CFM (1.48m³/min) | 42.5dB(A) | - | 0.300 in H2O (74.7 Pa) | 0.3 inH2O | Auto Restart | - | 80 mm | Ball | - | 80 mm | 80 mm | ||
![]() AFB0648SH-AF00 Delta Electronics | In Stock | - | - | Plastic | - | - | - | 34.2 CFM (0.97 m3/min) | - | - | - | DC | 180 | - | - | - | - | - | - | - | - | Details | - | 2.821917 oz | - | - | - | Bulk | AFB | - | - | - | - | 5.28 W | - | - | 25 mm | Wire Leads | - | 48 VDC | 6000 RPM | 10 mmAq | - | Ball | - | - | 44.5 dBA | - | - | - | Tachometer | - | - | - | - | 60 mm | 60 mm | ||
![]() 11938MA-12Q-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 201 CFM (5.7 m3/min) | - | - | - | DC | 20 | - | - | - | - | - | - | 4715SL-04W-B79-D50 | - | Details | NMB-MAT | 14.109585 oz | - | - | - | - | 11938MA | - | - | - | - | - | - | - | 38 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | Tachometer | - | - | - | - | 119 mm | 119 mm | ||
![]() 15025PA-48N-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | Aluminum | Plastic | 226 CFM (6.4 m3/min) | - | - | - | DC | 15 | 100000 Hrs @ 25°C | - | - | NMB Technologies Corporation | - | Bulk | 5910PL-07W-B50-L00 | Active | Details | NMB-MAT | - | 48VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | 15025PA | Rectangular/Rounded - 172.7mm L x 150mm H | 2 Terminals | Axial | 24 W | - | 0.500A | - | 25 mm | - | - | 48 VDC | - | - | 3500 RPM | Ball | Tubeaxial | 226.0 CFM (6.33m³/min) | 61.5dB | 38 ~ 52.8VDC | 0.510 in H2O (127.0 Pa) | - | Auto Restart | - | - | - | - | 150 mm | 172 mm | ||
![]() GF60151B7-1E00U-AC9 Sunon | 178 |
| - | Polybutylene Terephthalate (PBT) | - | - | - | 18.2 CFM (0.52 m3/min) | - | - | - | DC | 100 | - | - | - | - | - | - | D06080290G-02 | - | Details | - | 1.657876 oz | - | - | - | - | GF | - | - | Axial | - | 960 mW | - | - | 15 mm | Wire Leads - 2 | - | 12 VDC | 3900 RPM | 0.13 in H2O | - | Ball | - | - | 29.8 dBA | - | - | - | Auto Restart | - | - | - | IP56 | 60 mm | 60 mm | ||
![]() 9A0812E402 Sanyo Denki | 19 |
| - | Plastic | - | Plastic | Plastic | 46.3 CFM (1.31 m3/min) | - | - | - | DC | 40 | - | - | - | Sanyo Denki America Inc. | - | Box | 3019454 | Active | Details | San Cooler 80 | 3.174657 oz | 12VDC | - | 14 ~ 140°F (-10 ~ 60°C) | Bulk | 9A Type | Square - 80mm L x 80mm H | 2 Wire Leads | Tubeaxial | - | - | 0.240A | - | 25 mm | Wire Leads | - | 12 VDC | 3700 RPM | 5.8 mmAq | 3700 RPM | Ball | Tubeaxial | - | 35 dBA | 6 ~ 13.8VDC | - | - | Locked Rotor Protection | CSA; TUV; UL | - | - | - | 80 mm | 80 mm | ||
![]() 05215KA-12M-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 12 CFM (0.34 m3/min) | - | - | - | DC | 350 | - | - | - | - | - | - | 2106KL-04W-B40-L00 | - | Details | NMB-MAT | - | - | - | - | - | 05215KA | - | - | Axial | - | - | - | - | 15 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52 mm | 52 mm | ||
![]() 15050PA-12K-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 199 CFM (5.6 m3/min) | - | - | - | DC | 10 | - | - | - | - | - | - | 5920PL-04W-B20-D00 | - | Details | NMB-MAT | - | - | - | - | - | 15050PA | - | - | Axial | - | - | - | - | 50 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 mm | 172 mm | ||
![]() 06025MA-24N-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 23.3 CFM (0.66 m3/min) | - | - | - | DC | 180 | - | - | - | - | - | - | 2410ML-05W-B59-E00 | - | Details | NMB-MAT | 4.409245 oz | - | - | - | - | 06025MA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | - | - | - | 60 mm | 60 mm | ||
![]() 11938MA-48P-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 181 CFM (5.1 m3/min) | - | - | - | DC | 20 | - | - | - | - | - | - | 4715SL-07W-B69-D00 | - | Details | NMB-MAT | 14.109585 oz | - | - | - | - | 11938MA | - | - | - | - | - | - | - | 38 mm | Wire Leads - 3 | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | - | - | - | 119 mm | 119 mm | ||
![]() 2406VL-04W-B59-B50 NMB Technologies Corp. | In Stock | - | - | - | 0.121 lb (54.88 g) | Plastic | Plastic | 17.7 CFM (0.5 m3/min) | 06015VA | - | - | DC | 150 | 40000 Hrs @ 60°C | - | - | NMB Technologies Corporation | - | Box | 06015VA-12N-AT-00 | Last Time Buy | Details | NMB-MAT | 2 oz | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | 2406VL | Square - 60mm L x 60mm H | 3 Wire Leads | - | 1.44 W | - | 0.120A | - | 15 mm | Wire Leads - 3 | - | 12 VDC | - | - | 5100 RPM | Ball | Tubeaxial | 17.6 CFM (0.493m³/min) | 33.5dB | 6 ~ 13.8VDC | 0.230 in H2O (57.3 Pa) | - | Tachometer | - | - | - | - | 60 mm | 60 mm | ||
![]() PFB0948EHE-R00 Delta Electronics | In Stock | - | - | Plastic | - | - | - | 104 CFM (2.9 m3/min) | - | - | - | DC | 48 | - | - | - | - | - | - | - | - | Details | - | 8.818490 oz | - | - | - | Bulk | PFB | - | - | Axial | - | 10.08 W | - | - | 38 mm | Wire Leads | - | 48 VDC | 4800 RPM | 17 mmAq | - | Ball | - | - | 54 dBA | - | - | - | Locked Rotor Sensor | - | - | - | - | 92 mm | 92 mm | ||
![]() 09232KA-12L-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 47.3 CFM (1.34 m3/min) | - | - | - | DC | 60 | - | - | - | - | - | - | 3612KL-04W-B39-B50 | - | Details | NMB-MAT | - | - | - | - | - | 09232KA | - | - | - | - | - | - | - | 32 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | Tachometer | - | - | - | - | 92 mm | 92 mm | ||
![]() 07530GA-24P-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | Plastic | Plastic | 14.1 CFM (0.4 m3/min) | - | - | - | DC | 80 | 70000 Hrs @ 25°C | - | - | NMB Technologies Corporation | - | Bulk | - | Active | Details | NMB-MAT | 3.174657 oz | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | 07530GA | Square/Rounded - 75.7mm L x 75.7mm H | 2 Wire Leads | - | - | - | - | - | 75 mm | Wire Leads | - | 24 VDC | - | - | - | Ball | Blower | - | - | - | - | - | Auto Restart | - | - | - | - | 75 mm | 30 mm | ||
![]() 08025SA-12M-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 36 CFM (1.02 m3/min) | - | - | - | DC | 80 | - | - | - | - | - | - | 3110SB-04W-B49-B50 | - | Details | NMB-MAT | 2.821917 oz | - | - | - | - | 08025SA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | Tachometer | - | - | - | - | 80 mm | 80 mm | ||
![]() 09225VA-24P-AT-00 NMB Technologies Corp. | 19 |
| - | - | - | Plastic | Plastic | 85.8 CFM (2.4 m3/min) | - | - | - | DC | 90 | 40000 Hrs @ 60°C | - | - | NMB Technologies Corporation | - | Bulk | 3610VL-05W-B69-B50 | Active | Details | NMB-MAT | 4.761985 oz | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | - | 6.7 W | - | 0.280A | - | 25 mm | Wire Leads - 3 | - | 24 VDC | - | - | 5000 RPM | Ball | Tubeaxial | 85.8 CFM (2.40m³/min) | 48.0dB | 14 ~ 27.6VDC | 0.480 in H2O (119.6 Pa) | - | Tachometer | - | - | - | - | 92 mm | 92 mm | ||
![]() 05115GA-12M-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 2.8 CFM (0.08 m3/min) | - | - | - | DC | 200 | - | - | - | - | - | - | BM5115-04W-B40-L00 | - | Details | NMB-MAT | - | - | - | - | - | 05115GA | - | - | - | - | - | - | - | 51 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51 mm | 15 mm | ||
![]() 05010KA-24L-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 6.4 CFM (0.18 m3/min) | - | - | - | DC | 280 | - | - | - | - | - | - | 2004KL-05W-B30-B00 | - | Details | NMB-MAT | - | - | - | - | - | 05010KA | - | - | Axial | - | - | - | - | 10 mm | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mm | 50 mm | ||
![]() BFB03505MA-AR00 Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | DC | 576 | - | - | - | - | - | - | - | - | Details | - | 0.388014 oz | - | - | - | Bulk | BFB | - | - | - | - | - | - | - | 35 mm | - | - | 5 VDC | - | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | - | - | - | 35 mm | 10 mm | ||
![]() 12738KA-48M-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 180 CFM (5.1 m3/min) | - | - | - | DC | 15 | - | - | - | - | - | - | 5015KL-07W-B49-E00 | - | Details | NMB-MAT | - | - | - | - | - | 12738KA | - | - | - | - | - | - | - | 38 mm | Wire Leads - 3 | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | - | - | - | 127 mm | 127 mm |