- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Frame Dimensions - mm | Life | Lifetime @ Temp. | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Lead Length | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFM-9225B-125-317 CUI Devices | 150 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 41.77 CFM (1.18 m3/min) | DC | 50 | - | - | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-92B | Square - 92.2mm L x 92.2mm H | 2 Wire Leads | Axial | 1.8 W | - | 0.150A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 2500 RPM | - | 2500 RPM | Ball | Tubeaxial | 41.7 CFM (1.17m³/min) | 31.7dB(A) | 10.8 ~ 13.2VDC | 0.110 in H2O (27.4 Pa) | Auto Restart, Tachometer | - | 92 mm | 25 mm | ||
![]() CFM-8025C-125-290-20 CUI Devices | 40 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 30.92 CFM (0.88 m3/min) | DC | 50 | 80 mm L x 80 mm W x 25 mm H | 40000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80C | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | 1.44 W | 1.44 W | 0.120A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 2500 RPM | 0.09 in H2O | 2500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 30.9 CFM (0.865m³/min) | 29 dBA | 10.8 ~ 13.2VDC | 0.090 in H2O (22.4 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 25 mm | 80 mm | 80 mm | ||
![]() CFM-A225B-230-438 CUI Devices | 306 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 96.95 CFM (2.7 m3/min) | DC | 30 | 120 mm L x 120 mm W x 25.4 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120B | Square - 120mm L x 120mm H | 2 Wire Leads | Axial | 7.2 W | 7.2 W | 0.300A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 3000 RPM | 0.21 in H2O | 3000 RPM | Ball | Tubeaxial | 104.6 CFM (2.93m³/min) | 46.6 dBA | 21.6 ~ 26.4VDC | 0.210 in H2O (52.3 Pa) | Auto Restart, Polarity Protection | 25.4 mm | 120 mm | 120 mm | ||
![]() CFM-7015C-050-406 CUI Devices | 23 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 32.10 CFM (0.91 m3/min) | DC | - | 70 mm L x 70 mm W x 15.5 mm H | 40000 Hours | 30000 Hrs @ 25°C | CUI Devices | Box | Active | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-70C | Square - 70mm L x 70mm H | 2 Wire Leads | Axial | - | - | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 5 VDC | 5000 RPM | - | - | omniCOOL™ Magnetic Sleeve | Tubeaxial | - | - | 10.8 ~ 13.2VDC | - | Auto Restart, Tachometer | 15.5 mm | 70 mm | 70 mm | ||
![]() CBM-979433S-230-507-20 CUI Devices | 268 | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 18.12 CFM | DC | 35 | 97.68 mm L x 94.18 mm W x 32.7 mm H | 30000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-97S | Rectangular/Rounded - 97mm L x 94.8mm H | 3 Wire Leads | DC Blower | 8.4 W | 8.4 W | 0.240A | - | 97 mm | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 3000 RPM | 0.66 in H2O | 3000 RPM | Sleeve | Blower | 18.1 CFM (0.507m³/min) | 43.5 dBA | 21.6 ~ 26.4VDC | 0.400 in H2O (99.6 Pa) | Auto Restart,Tachometer Signal Available | 33 mm | 97.68 mm | 94.8 mm | ||
![]() CFM-4010C-150-195 CUI Devices | 145 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 4.22 CFM (0.12 m3/min) | DC | 200 | 40 mm L x 40 mm W x 10.5 mm H | 40000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40C | Square - 40mm L x 40mm H | 2 Wire Leads | Axial | 600 mW | 600 mW | 0.050A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 5000 RPM | 0.07 in H2O | 5000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 4.2 CFM (0.118m³/min) | 19.5 dBA | 10.8 ~ 13.2VDC | 0.070 in H2O (17.4 Pa) | Auto Restart, Tachometer | 10.5 mm | 40 mm | 40 mm | ||
![]() CFM-A225B-115-287-20 CUI Devices | 180 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 49.29 CFM (1.4 m3/min) | DC | 30 | 120 mm L x 120 mm W x 25.4 mm H | 70000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120B | Square - 120mm L x 120mm H | 3 Wire Leads | Axial | 2.76 W | 2.76 W | 0.110A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 1500 RPM | 0.06 in H2O | 1500 RPM | Ball | Tubeaxial | 52.2 CFM (1.46m³/min) | 24.8 dBA | 10.8 ~ 13.2VDC | 0.060 in H2O (14.9 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 25.4 mm | 120 mm | 120 mm | ||
![]() CBM-A232B-230-521-20 CUI Devices | 382 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 27.68 CFM | DC | 20 | 119.3 mm L x 119 mm W x 32 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-120B-2 | Square/Rounded - 119.3mm L x 119mm H | 3 Wire Leads | DC Blower | 12.96 W | 12.96 W | 0.540A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 3000 RPM | 1.35 in H2O | 3000 RPM | Ball | Blower | 27.7 CFM (0.776m³/min) | 52.1 dBA | 21.6 ~ 26.4VDC | 1.350 in H2O (336.3 Pa) | Auto Restart,Tachometer Signal Available | 32 mm | 119.3 mm | 119 mm | ||
![]() CBM-4010B-150-227-20 CUI Devices | 40 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 1.75 CFM | DC | 200 | 39.5 mm L x 39.5 mm W x 10 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-40B | Square/Rounded - 39.5mm L x 39.5mm H | 3 Wire Leads | DC Blower | 1.08 W | 1.08 W | 0.090A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 6000 RPM | 0.11 in H2O | 5000 RPM | Ball | Blower | 1.5 CFM (0.042m³/min) | 22.8 dBA | 21.6 ~ 26.4VDC | 0.110 in H2O (27.4 Pa) | Auto Restart,Tachometer Signal Available | 10 mm | 39.5 mm | 39.5 mm | ||
![]() CFM-7015B-140-357-20 CUI Devices | 40 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 32.10 CFM (0.91 m3/min) | DC | 100 | 70 mm L x 70 mm W x 15.5 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-70B | Square - 70mm L x 70mm H | 3 Wire Leads | Axial | 3.12 W | 3.12 W | 0.260A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 5000 RPM | 0.14 in H2O | 4000 RPM | Ball | Tubeaxial | 25.7 CFM (0.720m³/min) | 35.7 dBA | 10.8 ~ 13.2VDC | 0.140 in H2O (34.9 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 15.5 mm | 70 mm | 70 mm | ||
![]() CFM-4010B-050-195-20 CUI Devices | 40 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 4.22 CFM (0.12 m3/min) | DC | 200 | 40 mm L x 40 mm W x 10.5 mm H | 70000 Hours | 30000 Hrs @ 25°C | CUI Devices | Box | Active | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40B | Square - 40mm L x 40mm H | 3 Wire Leads | Axial | 400 mW | 400 mW | 0.080A | - | 10.5 mm | Wire Leads | CE, cURus, TUV | 300 mm | 5 VDC | 5000 RPM | 0.07 in H2O | 5000 RPM | Ball | Tubeaxial | 4.2 CFM (0.118m³/min) | 19.5 dBA | 21.6 ~ 26.4VDC | 0.070 in H2O (17.4 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 40 mm | 40 mm | 40 mm | ||
![]() CBM-979433S-130-507 CUI Devices | 401 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 18.12 CFM | DC | 35 | 97.68 mm L x 94.18 mm W x 32.7 mm H | 30000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-97S | Rectangular/Rounded - 97mm L x 94.8mm H | 2 Wire Leads | DC Blower | 6.48 W | 6.48 W | 0.470A | - | 97 mm | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 3000 RPM | 0.66 in H2O | 3000 RPM | Sleeve | Blower | 18.1 CFM (0.507m³/min) | 43.5 dBA | 10.8 ~ 13.2VDC | 0.400 in H2O (99.6 Pa) | Auto Restart,Tachometer Signal Available | 33 mm | 97.68 mm | 94.8 mm | ||
![]() CFM-4010C-050-195 CUI Devices | 250 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 4.22 CFM (0.12 m3/min) | DC | 200 | 40 mm L x 40 mm W x 10.5 mm H | 40000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | Active | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40C | Square - 40mm L x 40mm H | 2 Wire Leads | Axial | 400 mW | 400 mW | 0.080A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 5 VDC | 5000 RPM | 0.07 in H2O | 5000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 4.2 CFM (0.118m³/min) | 19.5 dBA | 4.5 ~ 5.5VDC | 0.070 in H2O (17.4 Pa) | Auto Restart, Tachometer | 10.5 mm | 40 mm | 40 mm | ||
![]() CFM-8025C-130-330 CUI Devices | 23 |
| - | Polybutylene Terephthalate (PBT) | - | - | - | 37.11 CFM (1.05 m3/min) | DC | 50 | 80 mm L x 80 mm W x 25 mm H | 40000 Hours | - | - | - | - | - | - | - | - | - | Axial | - | 2.52 W | - | - | - | Wire Leads | - | 300 mm | 12 VDC | 3000 RPM | 0.13in H2O | - | - | - | - | 33 dBA | - | - | Auto Restart, Tachometer | 25 mm | 80 mm | 80 mm | ||
![]() CFM-A225B-115-287 CUI Devices | 40 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 49.29 CFM (1.4 m3/min) | DC | 30 | 120 mm L x 120 mm W x 25.4 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120B | Square - 120mm L x 120mm H | 2 Wire Leads | Axial | 2.76 W | 2.76 W | 0.110A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 1500 RPM | 0.06 in H2O | 1500 RPM | Ball | Tubeaxial | 52.2 CFM (1.46m³/min) | 24.8 dBA | 4.5 ~ 5.5VDC | 0.060 in H2O (14.9 Pa) | Auto Restart, Polarity Protection | 25.4 mm | 120 mm | 120 mm | ||
![]() CFM-4010C-165-251-20 CUI Devices | 40 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 5.49 CFM (0.155 m3/min) | DC | 200 | 40 mm L x 40 mm W x 10.5 mm H | 40000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40C | Square - 40mm L x 40mm H | 3 Wire Leads | Axial | 720 mW | 720 mW | 0.060A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 6500 RPM | 0.11 in H2O | 6500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 5.5 CFM (0.154m³/min) | 25.1 dBA | 10.8 ~ 13.2VDC | 0.110 in H2O (27.4 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 10.5 mm | 40 mm | 40 mm | ||
![]() CFM-A225C-120-350 CUI Devices | 23 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 63.16 CFM (1.8 m3/min) | DC | 30 | 120 mm L x 120 mm W x 25.4 mm H | 40000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120C | Square - 120mm L x 120mm H | 2 Wire Leads | Axial | 2.76 W | 2.76 W | 0.230A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 2000 RPM | 0.1 in H2O | 2000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 69.7 CFM (1.95m³/min) | 37.8 dBA | 10.8 ~ 13.2VDC | 0.100 in H2O (24.9 Pa) | Auto Restart, Polarity Protection | 25.4 mm | 120 mm | 120 mm | ||
![]() CFM-A225C-115-287 CUI Devices | 23 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 56.85 CFM (1.61 m3/min) | DC | 30 | 120 mm L x 120 mm W x 25.4 mm H | 40000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120C | Square - 120mm L x 120mm H | 2 Wire Leads | Axial | 2.76 W | 2.76 W | 0.110A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 1800 RPM | 0.06 in H2O | 1500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 52.2 CFM (1.46m³/min) | 24.8 dBA | 10.8 ~ 13.2VDC | 0.060 in H2O (14.9 Pa) | Auto Restart, Polarity Protection | 25.4 mm | 120 mm | 120 mm | ||
![]() CFM-7015B-050-406 CUI Devices | 40 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 32.10 CFM (0.91 m3/min) | DC | - | 70 mm L x 70 mm W x 15.5 mm H | 70000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | Active | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-70B | Square - 70mm L x 70mm H | 2 Wire Leads | Axial | - | - | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 5 VDC | 5000 RPM | - | - | Ball | Tubeaxial | - | - | 10.8 ~ 13.2VDC | - | Auto Restart, Tachometer | 15.5 mm | 70 mm | 70 mm | ||
![]() CBM-4010B-140-178-20 CUI Devices | 618 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 1.17 CFM | DC | 200 | 39.5 mm L x 39.5 mm W x 10 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-40B | Square/Rounded - 39.5mm L x 39.5mm H | 3 Wire Leads | DC Blower | 960 mW | 0.96 W | 0.080A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 4000 RPM | 0.07 in H2O | 4000 RPM | Ball | Blower | 1.2 CFM (0.034m³/min) | 17.8 dBA | 10.8 ~ 13.2VDC | 0.070 in H2O (17.4 Pa) | Auto Restart,Tachometer Signal Available | 10 mm | 39.5 mm | 39.5 mm |