- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Frame Dimensions - mm | Life | Lifetime @ Temp. | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Lead Length | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFM-7015C-030-295-20 CUI Devices | 198 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 19.26 CFM (0.55 m3/min) | DC | 100 | 70 mm L x 70 mm W x 15.5 mm H | 40000 Hours | 30000 Hrs @ 25°C | CUI Devices | Box | Active | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-70C | Square - 70mm L x 70mm H | 3 Wire Leads | Axial | 1.3 W | 1.3 W | 0.260A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 5 VDC | 3000 RPM | 0.08 in H2O | 3000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 19.3 CFM (0.540m³/min) | 29.5 dBA | 10.8 ~ 13.2VDC | 0.080 in H2O (19.9 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 15.5 mm | 70 mm | 70 mm | ||
![]() CFM-A238B-238-529-20 CUI Devices | 595 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 146.9 CFM (4.2 m3/min) | DC | 20 | 120 mm L x 120 mm W x 37.5 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120B | Square - 120mm L x 120mm H | 3 Wire Leads | Axial | 13.92 W | 13.92 W | 0.580A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 3800 RPM | 0.48 in H2O | 3800 RPM | Ball | Tubeaxial | 146.9 CFM (4.11m³/min) | 53 dBA | 21.6 ~ 26.4VDC | 0.480 in H2O (119.6 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 37.5 mm | 120 mm | 120 mm | ||
![]() CBM-A232S-225-481-20 CUI Devices | 40 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 23.07 CFM | DC | 20 | 119.3 mm L x 119 mm W x 32 mm H | 30000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-120S | Square/Rounded - 119.3mm L x 119mm H | 3 Wire Leads | DC Blower | 8.64 W | 8.64 W | 0.360A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 2500 RPM | 0.94 in H2O | 2500 RPM | Sleeve | Blower | 23.1 CFM (0.647m³/min) | 48.2 dBA | 21.6 ~ 26.4VDC | 0.940 in H2O (234.1 Pa) | Auto Restart,Tachometer Signal Available | 32 mm | 119.3 mm | 119 mm | ||
![]() CFM-A238S-132-480 CUI Devices | 40 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 123.71 CFM (3.5 m3/min) | DC | 20 | 120 mm L x 120 mm W x 37.5 mm H | 30000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120S | Square - 120mm L x 120mm H | 2 Wire Leads | Axial | 10.32 W | 10.32 W | 0.860A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 3200 RPM | 0.34 in H2O | 3200 RPM | Sleeve | Tubeaxial | 123.6 CFM (3.46m³/min) | 48 dBA | 21.6 ~ 26.4VDC | 0.340 in H2O (84.7 Pa) | Auto Restart, Tachometer | 37.5 mm | 120 mm | 120 mm | ||
![]() CFM-4010C-080-296 CUI Devices | 441 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 6.76 CFM (0.19 m3/min) | DC | 200 | 40 mm L x 40 mm W x 10.5 mm H | 40000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | Active | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40C | Square - 40mm L x 40mm H | 2 Wire Leads | Axial | 1.2 W | 1.2 W | 0.240A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 5 VDC | 8000 RPM | 0.17 in H2O | 8000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 6.8 CFM (0.190m³/min) | 29.6 dBA | 4.5 ~ 5.5VDC | 0.170 in H2O (42.3 Pa) | Auto Restart, Tachometer | 10.5 mm | 40 mm | 40 mm | ||
![]() CBM-4010B-140-178 CUI Devices | 40 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 1.17 CFM | DC | 200 | 39.5 mm L x 39.5 mm W x 10 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-40B | Square/Rounded - 39.5mm L x 39.5mm H | 2 Wire Leads | DC Blower | 960 mW | 0.96 W | 0.080A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 4000 RPM | 0.07 in H2O | 4000 RPM | Ball | Blower | 1.2 CFM (0.034m³/min) | 17.8 dBA | 10.8 ~ 13.2VDC | 0.070 in H2O (17.4 Pa) | Auto Restart,Tachometer Signal Available | 10 mm | 39.5 mm | 39.5 mm | ||
![]() CFM-4010C-080-296-20 CUI Devices | 40 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 6.76 CFM (0.19 m3/min) | DC | 200 | 40 mm L x 40 mm W x 10.5 mm H | 40000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40C | Square - 40mm L x 40mm H | 3 Wire Leads | Axial | 1.2 W | 1.2 W | 0.240A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 5 VDC | 8000 RPM | 0.17 in H2O | 8000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 6.8 CFM (0.190m³/min) | 29.6 dBA | 10.8 ~ 13.2VDC | 0.170 in H2O (42.3 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 10.5 mm | 40 mm | 40 mm | ||
![]() CFM-A238S-232-480-20 CUI Devices | 23 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 123.71 CFM (3.5 m3/min) | DC | 20 | 120 mm L x 120 mm W x 37.5 mm H | 30000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120S | Square - 120mm L x 120mm H | 3 Wire Leads | Axial | 12.72 W | 12.72 W | 0.530A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 3200 RPM | 0.34 in H2O | 3200 RPM | Sleeve | Tubeaxial | 123.9 CFM (3.47m³/min) | 48 dBA | 10.8 ~ 13.2VDC | 0.340 in H2O (84.7 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 37.5 mm | 120 mm | 120 mm | ||
![]() CFM-6020B-130-257 CUI Devices | 40 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 11.43 CFM (0.32 m3/min) | DC | 50 | 60 mm L x 60 mm W x 20 mm H | 70000 Hours | 30000 Hrs @ 25°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60B | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | 960 mW | 960 mW | 0.080A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 3000 RPM | 0.06 in H2O | 3000 RPM | Ball | Tubeaxial | 11.4 CFM (0.319m³/min) | 25.7 dBA | 10.8 ~ 13.2VDC | 0.060 in H2O (14.9 Pa) | Auto Restart, Tachometer | 20 mm | 60 mm | 60 mm | ||
![]() CFM-4010B-165-251 CUI Devices | 929 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 5.49 CFM (0.155 m3/min) | DC | 200 | 40 mm L x 40 mm W x 10.5 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40B | Square - 40mm L x 40mm H | 2 Wire Leads | Axial | 720 mW | 720 mW | 0.060A | - | 10.5 mm | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 6500 RPM | 0.11 in H2O | 6500 RPM | Ball | Tubeaxial | 5.5 CFM (0.154m³/min) | 25.1 dBA | 10.8 ~ 13.2VDC | 0.110 in H2O (27.4 Pa) | Auto Restart, Polarity Protection | 40 mm | 40 mm | 40 mm | ||
![]() CFM-6020B-140-320 CUI Devices | 232 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 15.24 CFM (0.43 m3/min) | DC | 50 | 60 mm L x 60 mm W x 20 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60B | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | 1.44 W | 1.44 W | 0.120A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 4000 RPM | 0.12 in H2O | 4000 RPM | Ball | Tubeaxial | 15.2 CFM (0.426m³/min) | 32 dBA | 10.8 ~ 13.2VDC | 0.120 in H2O (29.9 Pa) | Auto Restart, Polarity Protection | 20 mm | 60 mm | 60 mm | ||
![]() CFM-8025C-235-364 CUI Devices | 40 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 43.28 CFM (1.23 m3/min) | DC | 50 | 80 mm L x 80 mm W x 25 mm H | 40000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80C | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | 3.6 W | 3.6 W | 0.150A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 3200 RPM | 0.17 in H2O | 3500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 43.3 CFM (1.21m³/min) | 36.4 dBA | 4.5 ~ 5.5VDC | 0.170 in H2O (42.3 Pa) | Auto Restart, Tachometer | 25 mm | 80 mm | 80 mm | ||
![]() CFM-A225B-125-398 CUI Devices | 40 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 78.95 CFM (2.2 m3/min) | DC | 30 | 120 mm L x 120 mm W x 25.4 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120B | Square - 120mm L x 120mm H | 2 Wire Leads | Axial | 4.92 W | 4.92 W | 0.410A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 2500 RPM | 0.13 in H2O | 2500 RPM | Ball | Tubeaxial | 87.0 CFM (2.44m³/min) | 42.7 dBA | 21.6 ~ 26.4VDC | 0.130 in H2O (32.4 Pa) | Auto Restart, Polarity Protection | 25.4 mm | 120 mm | 120 mm | ||
![]() CFM-A225B-220-350 CUI Devices | 23 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 63.16 CFM (1.8 m3/min) | DC | 30 | 120 mm L x 120 mm W x 25.4 mm H | 70000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120B | Square - 120mm L x 120mm H | 2 Wire Leads | Axial | 4.08 W | 4.08 W | 0.170A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 2000 RPM | 0.1 in H2O | 2000 RPM | Ball | Tubeaxial | 69.7 CFM (1.95m³/min) | 37.8 dBA | 21.6 ~ 26.4VDC | 0.100 in H2O (24.9 Pa) | Auto Restart, Polarity Protection | 25.4 mm | 120 mm | 120 mm | ||
![]() CFM-9225C-225-317-20 CUI Devices | 467 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 41.77 CFM (1.18 m3/min) | DC | 50 | 92 mm L x 92 mm W x 25 mm H | 40000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-92C | Square - 92mm L x 92mm H | 3 Wire Leads | Axial | 1.92 W | 1.92 W | 0.080A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 2500 RPM | 0.11 in H2O | 2500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 41.7 CFM (1.17m³/min) | 31.7 dBA | 21.6 ~ 26.4VDC | 0.110 in H2O (27.4 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 25 mm | 92 mm | 92 mm | ||
![]() CFM-7015C-130-295 CUI Devices | 154 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 19.26 CFM (0.55 m3/min) | DC | 100 | 70 mm L x 70 mm W x 15.5 mm H | 40000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-70C | Square - 70mm L x 70mm H | 2 Wire Leads | Axial | 1.32 W | 1.32 W | 0.110A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 5000 RPM | 0.08 in H2O | 3000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 19.3 CFM (0.540m³/min) | 29.5 dBA | 10.8 ~ 13.2VDC | 0.080 in H2O (19.9 Pa) | Auto Restart, Tachometer | 15.5 mm | 70 mm | 70 mm | ||
![]() CFM-6020B-040-320 CUI Devices | 314 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 15.24 CFM (0.43 m3/min) | DC | 50 | 60 mm L x 60 mm W x 20 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60B | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | 2.05 W | 2.05 W | 0.410A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 5 VDC | 4000 RPM | 0.12 in H2O | 4000 RPM | Ball | Tubeaxial | 15.2 CFM (0.426m³/min) | 32 dBA | 4.5 ~ 5.5VDC | 0.120 in H2O (29.9 Pa) | Auto Restart, Polarity Protection | 20 mm | 60 mm | 60 mm | ||
![]() CFM-4010B-080-296-20 CUI Devices | 40 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 6.76 CFM (0.19 m3/min) | DC | 200 | 40 mm L x 40 mm W x 10.5 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40B | Square - 40mm L x 40mm H | 3 Wire Leads | Axial | 1.2 W | 1.2 W | 0.240A | - | 10.5 mm | Wire Leads | CE, cURus, TUV | 300 mm | 5 VDC | 8000 RPM | 0.17 in H2O | 8000 RPM | Ball | Tubeaxial | 6.8 CFM (0.190m³/min) | 29.6 dBA | 10.8 ~ 13.2VDC | 0.170 in H2O (42.3 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 40 mm | 40 mm | 40 mm | ||
![]() CBM-A232S-225-481 CUI Devices | 40 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 23.07 CFM | DC | 20 | 119.3 mm L x 119 mm W x 32 mm H | 30000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-120S | Square/Rounded - 119.3mm L x 119mm H | 2 Wire Leads | DC Blower | 8.64 W | 8.64 W | 0.360A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 2500 RPM | 0.94 in H2O | 2500 RPM | Sleeve | Blower | 23.1 CFM (0.647m³/min) | 48.2 dBA | 4.5 ~ 5.5VDC | 0.940 in H2O (234.1 Pa) | Auto Restart,Tachometer Signal Available | 32 mm | 119.3 mm | 119 mm | ||
![]() CFM-9225B-220-269 CUI Devices | 40 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 33.42 CFM (0.95 m3/min) | DC | 50 | - | - | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-92B | Square - 92.2mm L x 92.2mm H | 2 Wire Leads | Axial | 1.2 W | - | 0.050A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 2000 RPM | - | 2000 RPM | Ball | Tubeaxial | 33.4 CFM (0.935m³/min) | 26.9dB(A) | 10.8 ~ 13.2VDC | 0.070 in H2O (17.4 Pa) | Auto Restart, Tachometer | - | 92 mm | 25 mm |