- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Frame Dimensions - mm | Life | Lifetime @ Temp. | Mfr | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Lead Length | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFM-A225C-115-287-20 CUI Devices | 31 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 56.85 CFM (1.61 m3/min) | DC | 30 | 120 mm L x 120 mm W x 25.4 mm H | 40000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120C | Square - 120mm L x 120mm H | 3 Wire Leads | Axial | 2.76 W | 2.76 W | 0.110A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 1800 RPM | 0.06 in H2O | 1500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 52.2 CFM (1.46m³/min) | 24.8 dBA | 10.8 ~ 13.2VDC | 0.060 in H2O (14.9 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 25.4 mm | 120 mm | 120 mm | ||
![]() CFM-9225B-125-317-20 CUI Devices | 40 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 41.77 CFM (1.18 m3/min) | DC | 50 | - | - | 70000 Hrs @ 40°C | CUI Devices | Box | Active | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-92B | Square - 92.2mm L x 92.2mm H | 3 Wire Leads | Axial | 1.8 W | - | 0.150A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 2500 RPM | - | 2500 RPM | Ball | Tubeaxial | 41.7 CFM (1.17m³/min) | 31.7dB(A) | 10.8 ~ 13.2VDC | 0.110 in H2O (27.4 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | - | 92 mm | 25 mm | ||
![]() CFM-9225C-125-317-20 CUI Devices | 273 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 41.77 CFM (1.18 m3/min) | DC | 50 | 92 mm L x 92 mm W x 25 mm H | 40000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | Active | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-92C | Square - 92mm L x 92mm H | 3 Wire Leads | Axial | 1.8 W | 1.8 W | 0.150A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 2500 RPM | 0.11 in H2O | 2500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 41.7 CFM (1.17m³/min) | 31.7 dBA | 10.8 ~ 13.2VDC | 0.110 in H2O (27.4 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 25 mm | 92 mm | 92 mm | ||
![]() CBM-979433S-130-507-20 CUI Devices | 40 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 18.12 CFM | DC | 35 | 97.68 mm L x 94.18 mm W x 32.7 mm H | 30000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-97S | Rectangular/Rounded - 97mm L x 94.8mm H | 3 Wire Leads | DC Blower | 6.48 W | 6.48 W | 0.470A | - | 97 mm | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 3000 RPM | 0.66 in H2O | 3000 RPM | Sleeve | Blower | 18.1 CFM (0.507m³/min) | 43.5 dBA | 10.8 ~ 13.2VDC | 0.400 in H2O (99.6 Pa) | Auto Restart,Tachometer Signal Available | 33 mm | 97.68 mm | 94.8 mm | ||
![]() CBM-979433S-225-467-20 CUI Devices | 23 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 15.09 CFM | DC | 35 | 97.68 mm L x 94.18 mm W x 32.7 mm H | 30000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | - | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-97S | Rectangular/Rounded - 97mm L x 94.8mm H | 3 Wire Leads | DC Blower | 4.8 W | 4.8 W | 0.180A | - | 97 mm | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 2500 RPM | 0.46 in H2O | 2500 RPM | Sleeve | Blower | 15.1 CFM (0.423m³/min) | 39.5 dBA | 4.5 ~ 5.5VDC | 0.280 in H2O (69.7 Pa) | Auto Restart,Tachometer Signal Available | 33 mm | 97.68 mm | 94.8 mm | ||
![]() CFM-9238S-140-473-20 CUI Devices | 23 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 76.86 CFM (2.2 m3/min) | DC | - | 92 mm L x 92 mm W x 37.5 mm H | 30000 Hour | 30000 Hrs @ 25°C | CUI Devices | Box | Active | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-92S | Square - 92mm L x 92mm H | 2 Wire Leads | - | 6.48 W | 6.48 W | 0.540A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 4000 RPM | - | 4000 RPM | Sleeve | Tubeaxial | 76.9 CFM (2.15m³/min) | 47.3 dBA | 10.8 ~ 13.2VDC | 0.440 in H2O (109.6 Pa) | Auto Restart, Speed Sensor (Tach) | 37.5 mm | 92 mm | 92 mm | ||
![]() CFM-9232B-250-509-20 CUI Devices | 40 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 102.79 CFM (2.9 m3/min) | DC | - | 92.2 mm L x 92.2 mm W x 32 mm H | 70000 Hour | 70000 Hrs @ 40°C | CUI Devices | Box | Active | - | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-92B | Square - 92.2mm L x 92.2mm H | 2 Wire Leads | - | 12.72 W | 12.72 W | 0.530A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 5000 RPM | - | 5000 RPM | Ball | Tubeaxial | 105.8 CFM (2.96m³/min) | 51 dBA | 21.6 ~ 26.4VDC | 0.620 in H2O (154.4 Pa) | Auto Restart, Speed Sensor (Tach) | 32 mm | 92.2 mm | 92.2 mm | ||
![]() CFM-2510B-1100-218-20 CUI Devices | 40 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 1.93 CFM (0.05 m3/min) | DC | 200 | 25 mm L x 25 mm W x 10 mm H | 70000 Hour | 70000 Hrs @ 40°C | CUI Devices | Box | Active | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-25B | Square - 25mm L x 25mm H | 2 Wire Leads | - | 960 mW | 960 mW | 0.080A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 10000 RPM | - | 10000 RPM | Ball | Tubeaxial | 1.9 CFM (0.053m³/min) | 21.8 dBA | 10.8 ~ 13.2VDC | 0.130 in H2O (32.4 Pa) | Auto Restart, Tachometer Signal | 10 mm | 25 mm | 25 mm | ||
![]() CFM-3010B-0130-373-20 CUI Devices | 40 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 4.1 CFM (0.12 m3/min) | DC | - | 30 mm L x 30 mm W x 10.5 mm H | 70000 Hour | 70000 Hrs @ 40°C | CUI Devices | Box | Active | - | - | - | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-30B | Square - 30mm L x 30mm H | 2 Wire Leads | - | 2.55 W | 2.55 W | 0.510A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 5 VDC | 13000 RPM | - | 13000 RPM | Ball | Tubeaxial | 4.1 CFM (0.115m³/min) | 37.3 dBA | 4.5 ~ 5.5VDC | 0.220 in H2O (54.8 Pa) | Auto Restart, Speed Sensor (Tach) | 10.5 mm | 30 mm | 30 mm | ||
![]() CFM-3010B-1130-373-20 CUI Devices | 40 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 4.1 CFM (0.12 m3/min) | DC | - | 30 mm L x 30 mm W x 10.5 mm H | 70000 Hour | 70000 Hrs @ 40°C | CUI Devices | Box | Active | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-30B | Square - 30mm L x 30mm H | 2 Wire Leads | - | 2.04 W | 2.04 W | 0.170A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 13000 RPM | - | 13000 RPM | Ball | Tubeaxial | 4.1 CFM (0.115m³/min) | 37.3 dBA | 10.8 ~ 13.2VDC | 0.220 in H2O (54.8 Pa) | Auto Restart, Speed Sensor (Tach) | 10.5 mm | 30 mm | 30 mm | ||
![]() CFM-8038B-240-449-20 CUI Devices | 23 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 49.42 CFM (1.4 m3/min) | DC | - | 80 mm L x 80 mm W x 37.6 mm H | 70000 Hour | 70000 Hrs @ 40°C | CUI Devices | Box | Active | - | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80B | Square - 80mm L x 80mm H | 2 Wire Leads | - | 5.04 W | 5.04 W | 0.210A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 4000 RPM | - | 4000 RPM | Ball | Tubeaxial | 49.4 CFM (1.38m³/min) | 45 dBA | 21.6 ~ 26.4VDC | 0.370 in H2O (92.2 Pa) | Auto Restart, Speed Sensor (Tach) | 37.6 mm | 80 mm | 80 mm | ||
![]() CFM-9238S-230-410-20 CUI Devices | 23 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 57.65 CFM (1.63 m3/min) | DC | - | 92 mm L x 92 mm W x 37.5 mm H | 30000 Hour | 30000 Hrs @ 25°C | CUI Devices | Box | Active | - | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-92S | Square - 92mm L x 92mm H | 2 Wire Leads | - | 4.08 W | 4.08 W | 0.170A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 3000 RPM | - | 3000 RPM | Sleeve | Tubeaxial | 57.5 CFM (1.61m³/min) | 41.1 dBA | 21.6 ~ 26.4VDC | 0.250 in H2O (62.3 Pa) | Auto Restart, Speed Sensor (Tach) | 37.5 mm | 92 mm | 92 mm | ||
![]() CFM-9232S-240-461-20 CUI Devices | 23 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 82.23 CFM (2.3 m3/min) | DC | - | 92.2 mm L x 92.2 mm W x 32 mm H | 30000 Hour | 30000 Hrs @ 25°C | CUI Devices | Box | Active | - | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-92S | Square - 92.2mm L x 92.2mm H | 2 Wire Leads | - | 9.36 W | 9.36 W | 0.390A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 4000 RPM | - | 4000 RPM | Sleeve | Tubeaxial | 82.2 CFM (2.30m³/min) | 46.2 dBA | 21.6 ~ 26.4VDC | 0.400 in H2O (99.6 Pa) | Auto Restart, Speed Sensor (Tach) | 32 mm | 92.2 mm | 92.2 mm | ||
![]() CFM-9238B-240-473-20 CUI Devices | 40 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 76.86 CFM (2.2 m3/min) | DC | - | 92 mm L x 92 mm W x 37.5 mm H | 70000 Hour | 70000 Hrs @ 40°C | CUI Devices | Box | Active | - | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-92B | Square - 92mm L x 92mm H | 2 Wire Leads | - | 9.6 W | 9.6 W | 0.400A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 4000 RPM | - | 4000 RPM | Ball | Tubeaxial | 76.9 CFM (2.15m³/min) | 47.3 dBA | 21.6 ~ 26.4VDC | 0.440 in H2O (109.6 Pa) | Auto Restart, Speed Sensor (Tach) | 37.5 mm | 92 mm | 92 mm | ||
![]() CFM-8038B-140-449-20 CUI Devices | 40 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 49.42 CFM (1.4 m3/min) | DC | - | 80 mm L x 80 mm W x 37.6 mm H | 70000 Hour | 70000 Hrs @ 40°C | CUI Devices | Box | Active | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80B | Square - 80mm L x 80mm H | 2 Wire Leads | - | 4.56 W | 4.56 W | 0.380A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 4000 RPM | - | 4000 RPM | Ball | Tubeaxial | 49.4 CFM (1.38m³/min) | 45 dBA | 10.8 ~ 13.2VDC | 0.370 in H2O (92.2 Pa) | Auto Restart, Speed Sensor (Tach) | 37.6 mm | 80 mm | 80 mm | ||
![]() CFM-9232S-140-461-20 CUI Devices | 40 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 82.23 CFM (2.3 m3/min) | DC | - | 92.2 mm L x 92.2 mm W x 32 mm H | 30000 Hour | 30000 Hrs @ 25°C | CUI Devices | Box | Active | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-92S | Square - 92.2mm L x 92.2mm H | 2 Wire Leads | - | 6.48 W | 6.48 W | 0.540A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 4000 RPM | - | 4000 RPM | Sleeve | Tubeaxial | 82.2 CFM (2.30m³/min) | 46.2 dBA | 10.8 ~ 13.2VDC | 0.400 in H2O (99.6 Pa) | Auto Restart, Speed Sensor (Tach) | 32 mm | 92.2 mm | 92.2 mm | ||
![]() CFM-8038S-240-449-20 CUI Devices | 40 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 49.42 CFM (1.4 m3/min) | DC | - | 80 mm L x 80 mm W x 37.6 mm H | 30000 Hour | 30000 Hrs @ 25°C | CUI Devices | Box | Active | - | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80S | Square - 80mm L x 80mm H | 2 Wire Leads | - | 5.76 W | 5.76 W | 0.240A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 4000 RPM | - | 4000 RPM | Sleeve | Tubeaxial | 49.4 CFM (1.38m³/min) | 45 dBA | 21.6 ~ 26.4VDC | 0.370 in H2O (92.2 Pa) | Auto Restart, Speed Sensor (Tach) | 37.6 mm | 80 mm | 80 mm | ||
![]() 9RA0624G40011 Sanyo Denki | 43 |
| - | Plastic | - | Plastic | Plastic | 28.2 CFM (0.8 m3/min) | DC | 80 | - | - | 60000 Hrs @ 60°C | Sanyo Denki America Inc. | Box | Active | Details | San Ace 60 | 2.469177 oz | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 60mm L x 60mm H | 3 Wire Leads | Axial | 1.92 W | 1.92 W | 0.080A | - | 25 mm | Wire Leads | cURus, TUV | - | 24 VDC | 5600 RPM | - | 5600 RPM | Ball | Tubeaxial | 28.2 CFM (0.790m³/min) | 36 dBA | 14 ~ 27.6VDC | 0.280 in H2O (69.7 Pa) | Tachometer | 60 mm | - | 60 mm | ||
![]() 9RA1224A4001 Sanyo Denki | 49 |
| - | Plastic | - | Plastic | Plastic | 101.1 CFM (2.86 m3/min) | DC | 30 | - | - | Varies Based on Temperature | Sanyo Denki America Inc. | Box | Active | Details | San Ace 120 | 7.407532 oz | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 120mm L x 120mm H | 3 Wire Leads | Axial | 3.84 W | 3.84 W | 0.160A | - | 25 mm | Wire Leads | cURus, TUV | - | 24 VDC | 3500 RPM | 7.4 mmAq | 3500 RPM | Ball | Tubeaxial | 101.2 CFM (2.83m³/min) | 42 dBA | 14 ~ 27.6VDC | 0.293 in H2O (73.0 Pa) | Tachometer | 120 mm | - | 120 mm | ||
![]() 9RA0912G40011 Sanyo Denki | 66 |
| - | Plastic | - | Plastic | Plastic | 63.5 CFM (1.8 m3/min) | DC | 28 | - | - | 60000 Hrs @ 60°C | Sanyo Denki America Inc. | Bulk | Active | Details | San Ace 92 | 4.585615 oz | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 92mm L x 92mm H | 3 Wire Leads | Axial | 2.64 W | 2.64 W | 0.220A | - | 25 mm | Wire Leads | cURus, TUV | - | 12 VDC | 4200 RPM | - | 4200 RPM | Ball | Tubeaxial | 63.5 CFM (1.78m³/min) | 37 dBA | 7 ~ 13.8VDC | 0.290 in H2O (72.2 Pa) | Tachometer, PWM | 92 mm | - | 92 mm |