- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Frame Dimensions - mm | Life | Lifetime @ Temp. | Mfr | Package | Product Status | RoHS | Shipping Restrictions | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Lead Length | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9RA1224H4D0011 Sanyo Denki | 33 |
| - | Plastic | - | - | - | 92.4 CFM | DC | 30 | 120 mm L x 120 mm W x 25 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | - | San Ace 120 | - | - | - | 9RA Type | - | - | Axial | - | 3.12 W | - | - | 25 mm | Wire Leads | - | 300 mm | 24 VDC | 3200 RPM | 0.245 in H2O | - | Ball | - | - | 39 dB | - | - | Locked Rotor Burnout Protection | - | 120 mm | 120 mm | 120 mm | ||
![]() 9LG1212G1001 Sanyo Denki | 29 |
| - | Plastic | - | - | - | 247.1 CFM | DC | 21 | 120 mm L x 120 mm W x 38 mm H | - | - | Sanyo Denki America Inc. | Bulk | Active | Details | - | San Ace 120L | - | - | - | 9LG Type | - | - | Axial | - | 38.4 W | - | - | 38 mm | Wire Leads | - | - | 12 VDC | 6550 RPM | - | - | - | - | - | 62 dB | - | - | - | - | 120 mm | 120 mm | 120 mm | ||
![]() 9RA0924F40021 Sanyo Denki | 33 |
| - | Plastic | - | Plastic | Plastic | 43.1 CFM | DC | 28 | 92 mm L x 92 mm W x 25 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | - | San Ace 92 | - | 24VDC | - | 9RA Type | Square - 92mm L x 92mm H | 2 Wire Leads | Axial | - | 1.44 W | - | - | 25 mm | Wire Leads | cURus, TUV | 300 mm | 24 VDC | 2850 RPM | 0.14 in H2O | - | Ball | Tubeaxial | - | 27 dB | - | - | Locked Rotor Burnout Protection | - | 92 mm | 92 mm | 92 mm | ||
![]() 9GA1224S4002 Sanyo Denki | 33 |
| - | Plastic | - | Plastic | Plastic | 113 CFM | DC | 30 | 120 mm L x 120 mm W x 25 mm H | - | - | Sanyo Denki America Inc. | Box | Active | Details | - | San Ace 120 | 9.876709 oz | 24VDC | - | 9GA Type | Square - 120mm L x 120mm H | 2 Wire Leads | Axial | - | 7.44 W | - | - | 25 mm | Wire Leads | cURus, TUV | - | 24 VDC | 5400 RPM | - | - | Ball | Tubeaxial | - | 54 dB | - | - | Locked Rotor Protection | - | 120 mm | 120 mm | 120 mm | ||
![]() 9WPA0624G4202 Sanyo Denki | 134 |
| - | Plastic | - | Plastic | Plastic | 53.7 CFM | DC | 80 | 60 mm L x 60 mm W x 25 mm H | 40000 Hour | - | Sanyo Denki America Inc. | Box | Active | Details | - | San Ace 60W | - | 24VDC | -40 ~ 158°F (-40 ~ 70°C) | 9WPA Type | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | - | 11.04 W | - | IP68 - Dust Tight, Waterproof | 25 mm | Wire Leads | cURus, TUV | 300 mm | 24 VDC | 12000 RPM | - | - | Ball | Tubeaxial | - | 56 dB | - | - | Locked Rotor Burnout Protection | IP68 | 60 mm | 60 mm | 60 mm | ||
![]() 9RA0924P4G0011 Sanyo Denki | 37 |
| - | Plastic | - | Plastic | Plastic | 63.5 CFM (1.8 m3/min) | DC | 28 | - | - | 60000 Hrs @ 60°C | Sanyo Denki America Inc. | Bulk | Active | Details | - | San Ace 92 | 4.585615 oz | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 92mm L x 92mm H | 4 Wire Leads | Axial | 3.12 W | 3.12 W | 0.130A | - | 25 mm | Wire Leads | cURus, TUV | - | 24 VDC | 4200 RPM | - | 4200 RPM | Ball | Tubeaxial | 63.5 CFM (1.78m³/min) | 37 dBA | 21.6 ~ 26.4VDC | 0.290 in H2O (72.2 Pa) | Tachometer, PWM | - | 92 mm | - | 92 mm | ||
![]() DB0602512J2B-2T0 Wakefield-Vette | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 5.6 CFM | DC | 200 | - | 70000 Hours | - | - | - | - | Details | Due to size or weight of the product, your shipping charge may increase. | - | 30.865 lbs | - | - | DB | - | - | DC Blower | - | 1.2 W | - | - | - | Wire Leads-2 | - | 300 mm | 12 VDC | 2500 RPM | 0.21 inAq | - | Ball | - | - | 24 dBA | - | - | Dual Ball Bearing, Ultra-quiet | IP-55 | 25 mm | - | 60 mm | ||
![]() ODB600AN-48MB Orion Fans | In Stock | - | - | Aluminum, Steel | - | - | - | 27 CFM (0.76 m3/min) | DC | 40 | - | 65000 Hour | - | - | - | - | Details | - | - | 12.799990 oz | - | - | ODB600AN | - | - | Blowers | - | 5.64 W | - | - | 33 mm | Wire Leads | - | - | 48 VDC | 2175 RPM | 0.42 in H2O | - | Ball | - | - | 41.8 dBA | - | - | - | - | 126 mm | - | 125 mm | ||
![]() ODB600AN-12LB Orion Fans | 33 |
| - | Aluminum, Steel | - | - | - | 20 CFM (0.57 m3/min) | DC | 40 | - | 65000 Hour | - | - | - | - | Details | - | - | 12.799990 oz | - | - | ODB600AN | - | - | Blowers | - | 2.40 W | - | - | 33 mm | Wire Leads | - | - | 12 VDC | 1725 RPM | 0.33 in H2O | - | Ball | - | - | 31.2 dBA | - | - | - | - | 126 mm | - | 125 mm | ||
![]() ODB5115-24MB Orion Fans | In Stock | - | - | Plastic | - | - | - | 3.4 CFM (0.1 m3/min) | DC | 200 | - | 70000 Hour | - | - | - | - | Details | - | - | 11.199991 oz | - | - | ODB5115 | - | - | Blowers | - | 1.2 W | - | - | 15 mm | Wire Leads | - | - | 24 VDC | 4500 RPM | 0.45 in H2O | - | Ball | - | - | 35.2 dBA | - | - | - | - | 51 mm | - | 51 mm | ||
![]() ODB5115-12HHB Orion Fans | In Stock | - | - | Plastic | - | - | - | 4.8 CFM (0.14 m3/min) | DC | 200 | - | 70000 Hour | - | - | - | - | Details | - | - | 11.199991 oz | - | - | ODB5115 | - | - | Blowers | - | 1.8 W | - | - | 15 mm | Wire Leads | - | - | 12 VDC | 6450 RPM | 0.88 in H2O | - | Ball | - | - | 45.1 dBA | - | - | - | - | 51 mm | - | 51 mm | ||
![]() ODB5115-24HHB Orion Fans | In Stock | - | - | Plastic | - | - | - | 4.8 CFM (0.14 m3/min) | DC | 200 | - | 70000 Hour | - | - | - | - | Details | - | - | 11.199991 oz | - | - | ODB5115 | - | - | Blowers | - | 2.9 W | - | - | 15 mm | Wire Leads | - | - | 24 VDC | 6450 RPM | 0.88 in H2O | - | Ball | - | - | 45.1 dBA | - | - | - | - | 51 mm | - | 51 mm | ||
![]() ODB9733-12HHB Orion Fans | In Stock | - | - | Plastic | - | - | - | 38.4 CFM (1.09 m3/min) | DC | 200 | - | 70000 Hour | - | - | - | - | Details | - | - | 6.399995 oz | - | - | ODB9733 | - | - | Blowers | - | 19 W | - | - | 33 mm | Wire Leads | - | - | 12 VDC | 4190 RPM | 1.9 in H2O | - | Ball | - | - | 59.3 dBA | - | - | - | - | 94 mm | - | 97 mm | ||
![]() CFM-8015CF-130-301-22 CUI Devices | 33 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 34.85 CFM (0.99 m3/min) | DC | 180 | - | 40000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80CF | Square - 80mm L x 80mm H | 4 Wire Leads | Axial | 3.12 W | 3.12 W | 0.260A | - | 80 mm | Wire Leads | CE, cURus, TUV | - | 12 VDC | 3000 RPM | 0.1 in H2O | 3000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 34.9 CFM (0.977m³/min) | 30.1 dBA | 10.8 ~ 13.2VDC | 0.100 in H2O (24.9 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | 80 mm | - | 15.4 mm | ||
![]() CFM-9225C-120-269-22 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 33.42 CFM (0.95 m3/min) | DC | 50 | - | 40000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-92C | Square - 92mm L x 92mm H | 4 Wire Leads | Axial | 1.08 W | 1.08 W | 0.090A | - | 92 mm | Wire Leads | CE, cURus, TUV | - | 12 VDC | 2000 RPM | 0.07 in H2O | 2000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 33.4 CFM (0.935m³/min) | 26.9 dBA | 10.8 ~ 13.2VDC | 0.070 in H2O (17.4 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | 92 mm | - | 25 mm | ||
![]() CFM-4028BG-1130-475-22 CUI Devices | 46 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 15.85 CFM (0.45 m3/min) | DC | 75 | - | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40BG | Square - 40mm L x 40mm H | 4 Wire Leads | Axial | 4.68 W | 4.68 W | 0.390A | - | 20 mm | Wire Leads | CE, cURus, TUV | - | 12 VDC | 13000 RPM | 1.03 in H2O | 13000 RPM | Ball | Tubeaxial | 15.9 CFM (0.445m³/min) | 47.5 dBA | 10.8 ~ 13.2VDC | 1.030 in H2O (256.6 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | 40 mm | - | 40 mm | ||
![]() CFM-7015B-040-357-22 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 25.68 CFM (0.73 m3/min) | DC | 96 | - | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | - | - | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-70B | Square - 70mm L x 70mm H | 4 Wire Leads | Axial | 2.4 W | 2.4 W | 0.480A | - | 70 mm | Wire Leads | CE, cURus, TUV | - | 5 VDC | 4000 RPM | 0.14 in H2O | 4000 RPM | Ball | Tubeaxial | 25.7 CFM (0.720m³/min) | 35.7 dBA | 4.5 ~ 5.5VDC | 0.140 in H2O (34.9 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | 70 mm | - | 15.5 mm | ||
![]() CFM-5015BF-145-312-22 CUI Devices | 33 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 11.67 CFM (0.33 m3/min) | DC | 100 | - | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-50BF | Square - 50mm L x 50mm H | 4 Wire Leads | Axial | 1.08 W | 1.08 W | 0.090A | - | 50 mm | Wire Leads | CE, cURus, TUV | - | 12 VDC | 4500 RPM | 0.11 in H2O | 4500 RPM | Ball | Tubeaxial | 11.7 CFM (0.328m³/min) | 31.3 dBA | 10.8 ~ 13.2VDC | 0.110 in H2O (27.4 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | 50 mm | - | 15.5 mm | ||
![]() CFM-6015BF-245-332-22 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 19.82 CFM (0.56 m3/min) | DC | 72 | - | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60BF | Square - 60mm L x 60mm H | 4 Wire Leads | Axial | 2.16 W | 21.6 W | 0.090A | - | 60 mm | Wire Leads | CE, cURus, TUV | - | 24 VDC | 4500 RPM | 0.16 in H2O | 4500 RPM | Ball | Tubeaxial | 19.8 CFM (0.554m³/min) | 33.2 dBA | 21.6 ~ 26.4VDC | 0.160 in H2O (39.8 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | 60 mm | - | 15.5 mm | ||
![]() CFM-6025CF-035-274-22 CUI Devices | 46 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 16.76 CFM (0.47 m3/min) | DC | 44 | - | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | - | - | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60CF | Square - 60mm L x 60mm H | 4 Wire Leads | Axial | 1.95 W | 1.95 W | 0.390A | - | 60 mm | Wire Leads | CE, cURus, TUV | - | 5 VDC | 3500 RPM | 0.11 in H2O | 3500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 16.8 CFM (0.470m³/min) | 27.5 dBA | 4.5 ~ 5.5VDC | 0.110 in H2O (27.4 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | 60 mm | - | 25.4 mm |