- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Base Product Number | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Mfr | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMD2408PKB4-A.(2).GN Sunon | In Stock | - | - | - | - | - | - | - | - | DC | 1 | - | - | - | - | - | Details | MagLev | - | - | - | PMD | - | - | Axial | - | - | - | - | 20 mm | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | 80 mm | 80 mm | ||
![]() UF3A3-700B TC Sunon | In Stock | - | - | Thermoplastic (TP) | - | - | - | 3.43 CFM (0.1 m3/min) | - | DC | - | - | - | - | - | - | Details | MagLev | 0.019753 oz | - | - | Mighty Mini | - | - | Brushless | - | 290 mW | - | - | 3 mm | Wire Leads | - | 3 VDC | 17000 RPM | - | - | Vapo | - | - | 21 dBA | - | - | Auto Restart, Tachometer | IP58 | 10 mm | 10 mm | ||
![]() UF3H3-500B TC Sunon | In Stock | - | - | Thermoplastic (TP) | - | - | - | 16.3 CFM (0.46 m3/min) | - | DC | - | - | - | - | - | - | Details | MagLev | 0.044798 oz | - | - | Mighty Mini | - | - | Brushless | - | 100 mW | - | - | 3 mm | Wire Leads | - | 3 VDC | 13000 RPM | - | - | Vapo | - | - | 32 dBA | - | - | Auto Restart, Tachometer | IP58 | 17 mm | 17 mm | ||
![]() UF3C3-700B TC Sunon | In Stock | - | - | Thermoplastic (TP) | - | - | - | 5.95 CFM (0.17 m3/min) | - | DC | - | - | - | - | - | - | Details | MagLev | 0.024692 oz | - | - | Mighty Mini | - | - | Brushless | - | 300 mW | - | - | 3 mm | Wire Leads | - | 3 VDC | 16500 RPM | - | - | Vapo | - | - | 28.3 dBA | - | - | Auto Restart, Tachometer | IP58 | 12 mm | 12 mm | ||
![]() 9LG0912F4D001 Sanyo Denki | 30 |
| - | Aluminum | - | Aluminum | Plastic | - | - | DC | 28 | - | Sanyo Denki America Inc. | Box | - | Active | Details | San Ace 92L | - | 12VDC | - | 9LG Type | Square - 92mm L x 92mm H | 3 Wire Leads | Tubeaxial | - | - | - | - | 25 mm | - | cURus, TUV | 12 VDC | 2800 RPM | - | - | Ball | Tubeaxial | - | 29 dBA | - | - | Locked Rotor Sensor, Long Life | - | 92 mm | 92 mm | ||
![]() 9WL0912M4002 Sanyo Denki | 34 |
| - | Aluminum | - | Aluminum | Plastic | - | - | DC | 28 | - | Sanyo Denki America Inc. | Box | - | Active | Details | San Ace 92W | - | 12VDC | - | 9WL Type | Square - 92mm L x 92mm H | 2 Wire Leads | Tubeaxial | - | - | - | IP68 - Dust Tight, Waterproof | 25 mm | - | cURus, TUV | 12 VDC | 2400 RPM | - | - | Ball | Tubeaxial | - | 24 dBA | - | - | Splash Proof, Dust Proof | IP68 | 92 mm | 92 mm | ||
![]() 109P0412P9H01 Sanyo Denki | 122 |
| - | Plastic | - | Plastic | Plastic | - | - | DC | 216 | - | Sanyo Denki America Inc. | Box | - | Active | Details | San Ace 40 | - | 12VDC | - | 9P Type | Square - 40mm L x 40mm H | 4 Wire Leads | Tubeaxial | - | - | - | - | 10 mm | - | CSA, TUV, UR | 12 VDC | - | - | - | Ball | Tubeaxial | - | - | - | - | Tachometer, PWM | - | 40 mm | 40 mm | ||
![]() 9GA0912W4D011 Sanyo Denki | 34 |
| - | Plastic | - | Plastic | Plastic | - | - | DC | 60 | - | Sanyo Denki America Inc. | Box | - | Active | Details | San Ace 92 | - | 12VDC | - | 9GA Type | Square - 92mm L x 92mm H | 3 Wire Leads | Tubeaxial | - | - | - | - | 25 mm | Wire Leads | cURus, TUV | 12 VDC | - | - | - | Ball | Tubeaxial | - | - | - | - | Locked Rotor Sensor | - | 92 mm | 92 mm | ||
![]() 9LG1224A1D001 Sanyo Denki | 37 |
| - | Aluminum | - | Aluminum | Plastic | - | - | DC | 21 | 180000 Hrs @ 60°C | Sanyo Denki America Inc. | Bulk | - | Active | Details | San Ace 120L | - | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9LG Type | Square - 120mm L x 120mm H | 3 Wire Leads | Tubeaxial | 8.88 W | - | 0.370A | - | 38 mm | - | cURus, TUV | 24 VDC | 3700 RPM | - | 3700 RPM | Ball | Tubeaxial | 137.8 CFM (3.85m³/min) | 48 dBA | 15 ~ 30VDC | 0.470 in H2O (117.1 Pa) | Locked Rotor Sensor, Long Life | - | 120 mm | 120 mm | ||
![]() 9LG0912S4D001 Sanyo Denki | 34 |
| - | Aluminum | - | Aluminum | Plastic | - | - | DC | 28 | - | Sanyo Denki America Inc. | Box | - | Active | Details | San Ace 92L | 5.291094 oz | 12VDC | - | 9LG Type | Square - 92mm L x 92mm H | 3 Wire Leads | Tubeaxial | - | - | - | - | 25 mm | - | cURus, TUV | 12 VDC | 3850 RPM | - | - | Ball | Tubeaxial | - | 37 dBA | - | - | Locked Rotor Sensor, Long Life | - | 92 mm | 92 mm | ||
![]() 9GA0912M4021 Sanyo Denki | 34 |
| - | Plastic | - | Plastic | Plastic | - | - | DC | 60 | - | Sanyo Denki America Inc. | Box | - | Active | Details | San Ace 92 | - | 12VDC | - | 9GA Type | Square - 92mm L x 92mm H | 2 Wire Leads | Tubeaxial | - | - | - | - | 25 mm | Wire Leads | cURus, TUV | 12 VDC | 2400 RPM | - | - | Ball | Tubeaxial | - | 24 dBA | - | - | Locked Rotor Protection | - | 92 mm | 92 mm | ||
![]() 9WL1448L1001 Sanyo Denki | 34 |
| - | Aluminum | - | Aluminum | Plastic | 91.9 CFM (2.6 m3/min) | - | DC | 14 | Varies Based on Temperature | Sanyo Denki America Inc. | Box | - | Active | Details | San Ace 140W | - | 48VDC | -4 ~ 158°F (-20 ~ 70°C) | 9WL Type | Square - 140mm L x 140mm H | 3 Wire Leads | Tubeaxial | 5.3 W | 5.3 W | 0.110A | IP68 - Dust Tight, Waterproof | 38 mm | Wire Leads | cURus, TUV | 48 VDC | 2300 RPM | - | 2300 RPM | Ball | Tubeaxial | 91.9 CFM (2.60m³/min) | 39 dBA | 40.8 ~ 55.2VDC | 0.320 in H2O (79.7 Pa) | Tachometer, Splash Proof, Dust Proof | IP68 | 140 mm | 140 mm | ||
![]() 9WL1448L1002 Sanyo Denki | 34 |
| - | Aluminum | - | Aluminum | Plastic | 91.9 CFM (2.6 m3/min) | - | DC | 14 | - | Sanyo Denki America Inc. | Box | - | Active | Details | San Ace 140W | - | 48VDC | - | 9WL Type | Square - 140mm L x 140mm H | 2 Wire Leads | Tubeaxial | - | 5.3 W | - | IP68 - Dust Tight, Waterproof | 38 mm | Wire Leads | cURus, TUV | 48 VDC | 2300 RPM | - | - | Ball | Tubeaxial | - | 39 dBA | - | - | Splash Proof, Dust Proof | IP68 | 140 mm | 140 mm | ||
Tiny WHSL | In Stock | - | - | Glass Filled Polyester | - | - | - | 26.2 CFM (0.74 m3/min) | - | DC | 1 | - | - | - | AG06024HB257103 | - | Details | - | 2.186986 oz | - | - | AG 60x25 | - | - | Axial | - | 2.88 W | - | - | 25 mm | Wire Leads - 2 | - | 24 VDC | 5000 RPM | 7.569 mm H2O | - | Ball | - | - | 38.4 dBA | - | - | Locked Rotor Sensor | - | 60 mm | 60 mm | ||
![]() MF25150V3-1000U-A99 Sunon | In Stock | - | - | - | - | - | - | 1.3 CFM (0.04 m3/min) | - | DC | 350 | - | - | - | D02026910G-01 | - | Details | MagLev | 0.331575 oz | - | - | MF | - | - | Axial | - | 180 mW | - | - | 15 mm | Wire Leads | - | 5 VDC | 5300 RPM | 0.04 in H2O | - | Vapo | - | - | 4.5 dBA | - | - | - | - | 25 mm | 25 mm | ||
![]() 9WL1448H5002 Sanyo Denki | 2464 |
| - | Aluminum | - | - | - | - | - | DC | 12 | - | - | - | - | - | Details | San Ace 140W | - | - | - | 9WL Type | - | - | Tubeaxial | - | - | - | - | 51 mm | - | - | 48 VDC | 4100 RPM | - | - | - | - | - | 52 dBA | - | - | Splash Proof, Dust Proof | IP68 | 140 mm | 140 mm | ||
![]() 9WL1448M1001 Sanyo Denki | 2923 |
| - | Aluminum | - | - | - | - | - | DC | 14 | - | - | - | - | - | Details | San Ace 140W | - | - | - | 9WL Type | - | - | Tubeaxial | - | - | - | - | 38 mm | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | Tachometer, Splash Proof, Dust Proof | IP68 | 140 mm | 140 mm | ||
![]() 9WP0824S4021 Sanyo Denki | 30 |
| - | Plastic | - | Plastic | Plastic | 42.4 CFM (1.2 m3/min) | - | DC | 40 | - | Sanyo Denki America Inc. | Box | - | Active | Details | San Ace 80W | 4.585615 oz | 24VDC | - | 9WP Type | Square - 80mm L x 80mm H | 2 Wire Leads | - | - | 2.4 W | - | IP68 - Dust Tight, Waterproof | 25 mm | Wire Leads | CSA, TUV, UR | 24 VDC | 3400 RPM | 48 Pa | - | Ball | Tubeaxial | - | 34 dBA | - | - | Splash Proof | IP68 | 80 mm | 80 mm | ||
![]() 9WL1448M1002 Sanyo Denki | 30 |
| - | Aluminum | - | - | - | 130 CFM (3.7 m3/min) | - | DC | 14 | - | - | - | - | - | Details | San Ace 140W | - | - | - | 9WL Type | - | - | Tubeaxial | - | 7.2 W | - | - | 38 mm | Wire Leads | - | 48 VDC | 3300 RPM | - | - | Ball | - | - | 46 dBA | - | - | Splash Proof, Dust Proof | IP68 | 140 mm | 140 mm | ||
![]() 2406VL-04W-B29-B00 NMB Technologies Corp. | In Stock | - | - | - | 0.121 lb (54.88 g) | Plastic | Plastic | 11 CFM (0.31 m3/min) | 06015VA | DC | 150 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Box | 06015VA-12K-AL-00 | Last Time Buy | Details | NMB-MAT | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 2406VL | Square - 60mm L x 60mm H | 3 Wire Leads | - | - | - | - | - | 15 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | Ball | Tubeaxial | - | - | 6 ~ 13.8VDC | - | Locked Rotor Sensor | - | 60 mm | 60 mm |