- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Frame Dimensions - mm | Life | Lifetime @ Temp. | Mfr | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Lead Length | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9RA0812M4002 Sanyo Denki | 40 |
| - | Plastic | - | Plastic | Plastic | 26.1 CFM | DC | 40 | 80 mm L x 80 mm W x 25 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 80 | - | 12VDC | - | 9RA Type | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | - | 720 mW | - | - | 25 mm | Wire Leads | cURus, TUV | 300 mm | 12 VDC | 2650 RPM | 0.09 in H2O | - | Ball | Tubeaxial | - | 22 dB | - | - | Locked Rotor Burnout Protection | - | 80 mm | 80 mm | 80 mm | ||
![]() 9WPA0412G3002 Sanyo Denki | In Stock | - | - | Plastic | - | Plastic | Plastic | - | DC | 126 | 40 mm L x 40 mm W x 28 mm H | 40000 Hour | Varies Based on Temperature | Sanyo Denki America Inc. | Box | Active | Details | San Ace 40W | - | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9WPA Type | Square - 40mm L x 40mm H | 2 Wire Leads | Axial | - | - | - | IP68 - Dust Tight, Waterproof | 28 mm | Wire Leads | cURus, TUV | 320 mm | 12 VDC | - | - | - | Ball | Tubeaxial | - | - | - | - | Locked Rotor Protection | IP68 | 40 mm | 40 mm | 40 mm | ||
![]() 9WPA0412H3002 Sanyo Denki | In Stock | - | - | Plastic | - | Plastic | Plastic | 18.3 CFM | DC | 126 | 40 mm L x 40 mm W x 28 mm H | 40000 Hour | Varies Based on Temperature | Sanyo Denki America Inc. | Box | Active | Details | San Ace 40W | - | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9WPA Type | Square - 40mm L x 40mm H | 2 Wire Leads | Axial | 4.1 W | 4.1 W | 0.340A | IP68 - Dust Tight, Waterproof | 28 mm | Wire Leads | cURus, TUV | 320 mm | 12 VDC | 18500 RPM | - | 18500 RPM | Ball | Tubeaxial | 18.3 CFM (0.512m³/min) | 48 dB | 7 ~ 13.8VDC | 1.510 in H2O (375.0 Pa) | Locked Rotor Protection | IP68 | 40 mm | 40 mm | 40 mm | ||
![]() 9RA1248G1002 Sanyo Denki | 24 |
| - | Plastic | - | - | - | 130 CFM | DC | 21 | 120 mm L x 120 mm W x 38 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 120 | - | - | - | 9RA Type | - | - | Axial | - | 7.2 W | - | - | 38 mm | Wire Leads | - | 300 mm | 48 VDC | 4500 RPM | 0.48 in H2O | - | Ball | - | - | 47 dB | - | - | Locked Rotor Burnout Protection | - | 120 mm | 120 mm | 120 mm | ||
![]() 9RA0612G4002 Sanyo Denki | 40 |
| - | Plastic | - | Plastic | Plastic | 28.2 CFM | DC | 80 | 60 mm L x 60 mm W x 25 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 60 | - | 12VDC | - | 9RA Type | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | - | 1.8 W | - | - | 25 mm | Wire Leads | cURus, TUV | 300 mm | 12 VDC | 5600 RPM | 0.28 in H2O | - | Ball | Tubeaxial | - | 36 dB | - | - | Locked Rotor Burnout Protection | - | 60 mm | 60 mm | 60 mm | ||
![]() 9RA1248E1D0011 Sanyo Denki | 24 |
| - | Plastic | - | - | - | 116.5 CFM | DC | 21 | 120 mm L x 120 mm W x 38 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 120 | - | - | - | 9RA Type | - | - | Axial | - | 5.28 W | - | - | 38 mm | Wire Leads | - | 300 mm | 48 VDC | 4000 RPM | 0.386 in H2O | - | Ball | - | - | 45 dB | - | - | Locked Rotor Burnout Protection | - | 120 mm | 120 mm | 120 mm | ||
![]() 9WPA0424P6G001 Sanyo Denki | 25 |
| - | Plastic | - | Plastic | Plastic | 13.4 CFM | DC | 70 | 40 mm L x 40 mm W x 20 mm H | 70000 Hours | Varies Based on Temperature | Sanyo Denki America Inc. | Box | Active | Details | San Ace 40W | 1.657876 oz | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9WPA Type | Square - 40mm L x 40mm H | 4 Wire Leads | Splash Proof Fan | 2 W | 2 W | 0.090A | IP68 - Dust Tight, Waterproof | 20 mm | Wire Leads | CE, cURus, TUV, UR | 320 mm | 24 VDC | 13700 RPM | 0.84 in H20 | 13700 RPM | Ball | Tubeaxial | 13.4 CFM (0.375m³/min) | 44 dBA | 21.6 ~ 26.4VDC | 0.840 in H2O (209.2 Pa) | Tachometer, PWM | IP68 | 40 mm | 40 mm | 40 mm | ||
![]() 9WPA0412P3G001 Sanyo Denki | 23 | - | - | Plastic | - | Plastic | Plastic | 2.22 CFM | DC | 126 | 40 mm L x 40 mm W x 28 mm H | 70000 Hours | Varies Based on Temperature | Sanyo Denki America Inc. | Box | Active | Details | San Ace 40W | 2.116438 oz | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9WPA Type | Square - 40mm L x 40mm H | 4 Wire Leads | Splash Proof Fan | 6 W | 6 W | 0.500A | IP68 - Dust Tight, Waterproof | 28 mm | Wire Leads | cURus, TUV | 320 mm | 12 VDC | 22200 RPM | 2.22 in H2O | 22200 RPM | Ball | Tubeaxial | 22.2 CFM (0.622m³/min) | 53 dBA | 10.8 ~ 13.2VDC | 2.220 in H2O (553.0 Pa) | Tachometer, PWM | IP68 | 40 mm | 40 mm | 40 mm | ||
![]() 9RA0848P1G001 Sanyo Denki | 44 | - | - | Plastic | - | Plastic | - | 85.5 CFM | DC | 36 | 80 mm L x 80 mm W x 38 mm H | 40000 Hour | Varies Based on Temperature | Sanyo Denki America Inc. | Box | Active | Details | San Ace 80 | 6 oz | 48VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 80mm L x 80mm H | 4 Wire Leads | Axial | 10.56 W | 10.56 W | 0.220A | - | - | Wire Leads | cURus, TUV | 300 mm | 48 VDC | 6750 RPM | 0.83 in H2O | 6750 RPM | Ball | Tubeaxial | 85.5 CFM (2.39m³/min) | 48 dBA | 43.2 ~ 52.8VDC | 0.830 in H2O (206.7 Pa) | Tachometer, PWM | - | 38 mm | 80 mm | 80 mm | ||
![]() 9WL1448A5001 Sanyo Denki | 2874 |
| - | Aluminum | - | Aluminum | Plastic | 243.8 CFM | DC | 12 | 140 mm L x 140 mm W x 51 mm H | 100000 Hours | Varies Based on Temperature | Sanyo Denki America Inc. | Box | Active | Details | San Ace 140W | 2.050 lbs | 48VDC | -4 ~ 158°F (-20 ~ 70°C) | 9WL Type | Square - 140mm L x 140mm H | 3 Wire Leads | Splash Proof Fan | 31.7 W | 31.7 W | 0.660A | IP68 - Dust Tight, Waterproof | 51 mm | Wire Leads | cURus, TUV | 300 mm | 48 VDC | 5700 RPM | 2.17 in H2O | 5700 RPM | Ball | Tubeaxial | 243.8 CFM (6.90m³/min) | 61 dB | 40.8 ~ 55.2VDC | 2.170 in H2O (540.5 Pa) | Locked Rotor Burnout Protection | IP68 | 140 mm | 140 mm | 140 mm | ||
![]() 9RA0624S4002 Sanyo Denki | 40 |
| - | Plastic | - | Plastic | Plastic | 23.3 CFM | DC | 80 | 60 mm L x 60 mm W x 25 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 60 | - | 24VDC | - | 9RA Type | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | - | 1.44 W | - | - | 25 mm | Wire Leads | cURus, TUV | 300 mm | 24 VDC | 4600 RPM | 0.18 in H2O | - | Ball | Tubeaxial | - | 30 dB | - | - | Locked Rotor Burnout Protection | - | 60 mm | 60 mm | 60 mm | ||
![]() 9WL1412G5D001 Sanyo Denki | 2606 |
| - | Aluminum | - | Aluminum | Plastic | - | DC | 12 | 140 mm L x 140 mm W x 51 mm H | 100000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 140W | 2.050 lbs | 12VDC | - | 9WL Type | Square - 140mm L x 140mm H | 3 Wire Leads | Splash Proof Fan | - | - | - | IP68 - Dust Tight, Waterproof | 51 mm | Wire Leads | cURus, TUV | 300 mm | 12 VDC | - | - | - | Ball | Tubeaxial | - | - | - | - | Locked Rotor Sensor | IP68 | 140 mm | 140 mm | 140 mm | ||
![]() 9RA1212E10021 Sanyo Denki | 41 |
| - | Plastic | - | - | - | 116.5 CFM | DC | 21 | 120 mm L x 120 mm W x 38 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 120 | - | - | - | 9RA Type | - | - | Axial | - | 4.92 W | - | - | 38 mm | Wire Leads | - | 300 mm | 12 VDC | 4000 RPM | 0.386 in H2O | - | Ball | - | - | 45 dB | - | - | Locked Rotor Burnout Protection | - | 120 mm | 120 mm | 120 mm | ||
![]() 9RA1248A40021 Sanyo Denki | 40 |
| - | Plastic | - | - | - | 101.1 CFM | DC | 30 | 120 mm L x 120 mm W x 25 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 120 | - | - | - | 9RA Type | - | - | Axial | - | 4.32 W | - | - | 25 mm | Wire Leads | - | 300 mm | 48 VDC | 3500 RPM | 0.293 in H2O | - | Ball | - | - | 42 dB | - | - | Locked Rotor Burnout Protection | - | 120 mm | 120 mm | 120 mm | ||
![]() 9RA1224H4D001 Sanyo Denki | 40 |
| - | Plastic | - | - | - | 92.4 CFM | DC | 30 | 120 mm L x 120 mm W x 25 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 120 | - | - | - | 9RA Type | - | - | Axial | - | 3.12 W | - | - | 25 mm | Wire Leads | - | 300 mm | 24 VDC | 3200 RPM | 0.245 in H2O | - | Ball | - | - | 39 dB | - | - | Locked Rotor Burnout Protection | - | 120 mm | 120 mm | 120 mm | ||
![]() 9RA1224G4D001 Sanyo Denki | 40 |
| - | Plastic | - | - | - | 130 CFM | DC | 30 | 120 mm L x 120 mm W x 25 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 120 | - | - | - | 9RA Type | - | - | Axial | - | 6.72 W | - | - | 25 mm | Wire Leads | - | 300 mm | 24 VDC | 4500 RPM | 0.48 in H2O | - | Ball | - | - | 47 dB | - | - | Locked Rotor Burnout Protection | - | 120 mm | 120 mm | 120 mm | ||
![]() 9RA0948G4002 Sanyo Denki | 40 |
| - | Plastic | - | Plastic | Plastic | 63.5 CFM | DC | 28 | 92 mm L x 92 mm W x 25 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 92 | - | 48VDC | - | 9RA Type | Square - 92mm L x 92mm H | 2 Wire Leads | Axial | - | 3.36 W | - | - | 25 mm | Wire Leads | cURus, TUV | 300 mm | 48 VDC | 4200 RPM | 0.29 in H2O | - | Ball | Tubeaxial | - | 37 dB | - | - | Locked Rotor Burnout Protection | - | 92 mm | 92 mm | 92 mm | ||
![]() 9WPA0412G6002 Sanyo Denki | 40 |
| - | Plastic | - | Plastic | Plastic | - | DC | 70 | 40 mm L x 40 mm W x 20 mm H | 40000 Hour | Varies Based on Temperature | Sanyo Denki America Inc. | Box | Active | Details | San Ace 40W | - | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9WPA Type | Square - 40mm L x 40mm H | 2 Wire Leads | Axial | - | - | - | IP68 - Dust Tight, Waterproof | 20 mm | Wire Leads | cURus, TUV | 320 mm | 12 VDC | - | - | - | Ball | Tubeaxial | - | - | - | - | Locked Rotor Protection | IP68 | 40 mm | 40 mm | 40 mm | ||
![]() 9RA1224A4D0011 Sanyo Denki | 40 |
| - | Plastic | - | - | - | 101.1 CFM | DC | 30 | 120 mm L x 120 mm W x 25 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 120 | - | - | - | 9RA Type | - | - | Axial | - | 3.84 W | - | - | 25 mm | Wire Leads | - | 300 mm | 24 VDC | 3500 RPM | 0.293 in H2O | - | Ball | - | - | 42 dB | - | - | Locked Rotor Burnout Protection | - | 120 mm | 120 mm | 120 mm | ||
![]() 9RA0912S40021 Sanyo Denki | 40 |
| - | Plastic | - | Plastic | Plastic | 58.3 CFM | DC | 28 | 92 mm L x 92 mm W x 25 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 92 | - | 12VDC | - | 9RA Type | Square - 92mm L x 92mm H | 2 Wire Leads | Axial | - | 2.4 W | - | - | 25 mm | Wire Leads | cURus, TUV | 300 mm | 12 VDC | 3850 RPM | 0.25 in H2O | - | Ball | Tubeaxial | - | 35 dB | - | - | Locked Rotor Burnout Protection | - | 92 mm | 92 mm | 92 mm |