- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Housing Material | Weight | Shape | Package Cooled | Material Finish | Material - Frame | Material - Blade | Airflow | Base Product Number | Current Type | Dimensions | Factory Pack QuantityFactory Pack Quantity | Frame Dimensions - mm | Life | Lifetime @ Temp. | Maximum Current | Mfr | Package | Product Status | Rated Speed | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Supply Voltage | Depth | Current Rating | Termination Style | Approval Agency | Operating Supply Voltage | Attachment Method | Thermal Resistance @ Forced Air Flow | Speed | Size | Pressure Type | Shelf Life | RPM | Bearing Type | Fan Type | Air Flow | Power Consumption | Noise | Voltage Range | Static Pressure | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD1225-12HBIP69K Orion Fans | 22 | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 120 CFM (3.4 m3/min) | OD1225 | DC | - | 10 | - | 60000 Hour | 60000 Hrs @ 35°C | - | Orion Fans | Box | Active | 3100rpm | Details | - | 5.439996 oz | 12VDC | -4 ~ 149°F (-20 ~ 65°C) | OD1225-IP69K | Square - 120mm L x 120mm H | 2 Wire Leads | Tubeaxial | 5.4 W | 5.4 W | 0.450A | IP69K - Dust Tight, Water Resistant, Waterproof | - | 25 mm | 450mA | Wire Leads - 2 | CE, cURus, TUV, UR | 12 VDC | - | - | 3100 RPM | - | - | - | 3100 RPM | Ball | Tubeaxial | 120.0 CFM (3.36m³/min) | - | 42 dBA | - | 0.240 in H2O (59.8 Pa) | - | - | Auto Restart, Polarity Protection | IP69K | - | 120 mm | - | 120 mm | ||
![]() OD1238-48HBIP69K Orion Fans | 24 | - | - | - | Polybutylene Terephthalate (PBT) | 0.572 lb (259.45 g) | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 124 CFM (3.5 m3/min) | OD1238 | DC | - | 10 | - | 65000 Hour | 65000 Hrs @ 45°C | - | Orion Fans | Box | Active | 2900rpm | Details | - | 9.119993 oz | 48VDC | -4 ~ 149°F (-20 ~ 65°C) | OD1238-IP69K | Square - 120mm L x 120mm H | 2 Wire Leads | Tubeaxial | 14 W | 14 W | 0.290A | IP69K - Dust Tight, Water Resistant, Waterproof | - | 38 mm | 100mA | Wire Leads - 2 | CE, cURus, TUV, UR | 48 VDC | - | - | 2900 RPM | - | - | - | 2895 RPM | Ball | Tubeaxial | 123.9 CFM (3.47m³/min) | - | 44 dBA | 30 ~ 52VDC | 0.469 in H2O (116.8 Pa) | - | - | Auto Restart, Polarity Protection | IP69K | - | 120 mm | - | 120 mm | ||
![]() OD8032-48HBIP69K Orion Fans | 107 |
| - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 77 CFM (2.2 m3/min) | OD8032 | DC | - | 20 | - | 70000 Hour | 70000 Hrs @ 40°C | - | Orion Fans | Box | Active | 6000rpm | Details | - | 4.159997 oz | 48VDC | -4 ~ 149°F (-20 ~ 65°C) | OD8032-IP69K | Square - 80mm L x 80mm H | 2 Wire Leads | Tubeaxial | 7.8 W | 7.8 W | 0.160A | IP69K - Dust Tight, Water Resistant, Waterproof | - | 32 mm | 160mA | Wire Leads - 2 | CE, cURus, TUV, UR | 48 VDC | - | - | 6000 RPM | - | - | - | 6000 RPM | Ball | Tubeaxial | 77.0 CFM (2.16m³/min) | - | 50 dBA | - | 0.730 in H2O (181.8 Pa) | - | - | Auto Restart, Polarity Protection | IP69K | - | 80 mm | - | 80 mm | ||
![]() OD172SAP-24HBXCIP68 Orion Fans | 69 |
| - | - | Aluminum | 1.3 lbs (600.0 g) | - | - | - | Aluminum | Polybutylene Terephthalate (PBT) | 323 CFM (9.1 m3/min) | OD172SAP | DC | - | 3 | - | 90000 Hour | 90000 Hrs @ 35°C | - | Orion Fans | Bulk | Active | - | Details | - | 1.300 lbs | 24VDC | -4 ~ 149°F (-20 ~ 65°C) | OA172SAP-XC-IP68 | Rectangular/Rounded - 172mm L x 152mm H | 2 Wire Leads | Tubeaxial | 50.4 W | 50.4 W | 2.10A | IP68 - Dust Tight, Waterproof | - | 51 mm | - | Wire Leads - 2 | CE, cURus, TUV, UR | 24 VDC | - | - | 4400 RPM | - | - | - | 4400 RPM | Ball | Tubeaxial | 323.0 CFM (9.04m³/min) | - | 63.5 dBA | - | 1.060 in H2O (264.0 Pa) | - | - | Auto Restart, Polarity Protection | IP68 | - | 151 mm | - | 172 mm | ||
![]() OD1225-24HBIP69K Orion Fans | 46 |
| - | - | Polybutylene Terephthalate (PBT) | 0.341 lb (154.67 g) | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 120 CFM (3.4 m3/min) | OD1225 | DC | - | 10 | - | 60000 Hour | 60000 Hrs @ 35°C | - | Orion Fans | Box | Active | 3100rpm | Details | - | 5.439996 oz | 24VDC | -4 ~ 149°F (-20 ~ 65°C) | OD1225-IP69K | Square - 120mm L x 120mm H | 2 Wire Leads | Tubeaxial | 7.7 W | 7.7 W | 0.320A | IP69K - Dust Tight, Water Resistant, Waterproof | - | 25 mm | 320mA | Wire Leads - 2 | CE, cURus, TUV, UR | 24 VDC | - | - | 3100 RPM | - | - | - | 3100 RPM | Ball | Tubeaxial | 120.0 CFM (3.36m³/min) | - | 42 dBA | - | 0.240 in H2O (59.8 Pa) | - | - | Auto Restart, Polarity Protection | IP69K | - | 120 mm | - | 120 mm | ||
![]() OD9225-24HBIP69K Orion Fans | 16 | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50 CFM (1.42 m3/min) | OD9225 | DC | - | 20 | - | 70000 Hour | 70000 Hrs @ 40°C | - | Orion Fans | Box | Active | 2900rpm | Details | - | 3.359997 oz | 24VDC | -4 ~ 149°F (-20 ~ 65°C) | OD9225-IP69K | Square - 92mm L x 92mm H | 2 Wire Leads | Tubeaxial | 3.5 W | 3.5 W | 0.180A | IP69K - Dust Tight, Water Resistant, Waterproof | - | 25 mm | 180mA | Wire Leads - 2 | CE, cURus, TUV, UR | 24 VDC | - | - | 2900 RPM | - | - | - | 2900 RPM | Ball | Tubeaxial | 50.0 CFM (1.40m³/min) | - | 33 dBA | - | 0.240 in H2O (59.8 Pa) | - | - | Auto Restart, Polarity Protection | IP69K | - | 92 mm | - | 92 mm | ||
![]() OD9225-12HBIP69K Orion Fans | 48 | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50 CFM (1.42 m3/min) | OD9225 | DC | - | 20 | - | 70000 Hour | 70000 Hrs @ 40°C | - | Orion Fans | Box | Active | 2900rpm | Details | - | 3.359997 oz | 12VDC | -4 ~ 149°F (-20 ~ 65°C) | OD9225-IP69K | Square - 92mm L x 92mm H | 2 Wire Leads | Tubeaxial | 3 W | 3 W | 0.290A | IP69K - Dust Tight, Water Resistant, Waterproof | - | 25 mm | 290mA | Wire Leads - 2 | CE, cURus, TUV, UR | 12 VDC | - | - | 2900 RPM | - | - | - | 2900 RPM | Ball | Tubeaxial | 50.0 CFM (1.40m³/min) | - | 35 dBA | - | 0.240 in H2O (59.8 Pa) | - | - | Auto Restart, Polarity Protection | IP69K | - | 92 mm | - | 92 mm | ||
![]() OD172SAP-48HBIP69K Orion Fans | 45 |
| - | - | Aluminum | - | - | - | - | Aluminum | Polybutylene Terephthalate (PBT) | 235 CFM (6.7 m3/min) | OD172SAP | DC | - | 3 | - | 90000 Hour | 90000 Hrs @ 35°C | - | Orion Fans | Box | Active | 3300rpm | Details | - | 1.800 lbs | 48VDC | -4 ~ 149°F (-20 ~ 65°C) | OD172SAP-IP69K | Rectangular/Rounded - 172mm L x 150mm H | 2 Wire Leads | Tubeaxial | 23.5 W | 23.5 W | 0.480A | IP69K - Dust Tight, Water Resistant, Waterproof | - | 51 mm | 480mA | Wire Leads - 2 | CE, cURus, TUV, UR | 48 VDC | - | - | 3300 RPM | - | - | - | 3300 RPM | Ball | Tubeaxial | 235.0 CFM (6.58m³/min) | - | 52 dBA | - | 0.790 in H2O (196.8 Pa) | - | - | Auto Restart, Polarity Protection | IP69K | - | 150 mm | - | 172 mm | ||
![]() OD172SAP-12MBXCIP68 Orion Fans | 340 |
| - | - | Aluminum | 1.3 lbs (600.0 g) | - | - | - | Aluminum | Polybutylene Terephthalate (PBT) | 263 CFM (7.5 m3/min) | OD172SAP | DC | - | 3 | - | 90000 Hour | 90000 Hrs @ 35°C | - | Orion Fans | Bulk | Active | - | Details | - | 1.300 lbs | 12VDC | -4 ~ 149°F (-20 ~ 65°C) | OA172SAP-XC-IP68 | Rectangular/Rounded - 172mm L x 152mm H | 2 Wire Leads | Tubeaxial | 13.2 W | 13.2 W | 1.10A | IP68 - Dust Tight, Waterproof | - | 51 mm | - | Wire Leads - 2 | CE, cURus, TUV, UR | 12 VDC | - | - | 3500 RPM | - | - | - | 3500 RPM | Ball | Tubeaxial | 263.0 CFM (7.36m³/min) | - | 57 dBA | - | 0.820 in H2O (204.3 Pa) | - | - | Auto Restart, Polarity Protection | IP68 | - | 151 mm | - | 172 mm | ||
![]() OD8025-24HBIP69K Orion Fans | 44 | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 40 CFM (1.13 m3/min) | OD8025 | DC | - | 20 | - | 60000 Hour | 60000 Hrs @ 45°C | - | Orion Fans | Box | Active | - | Details | - | 3.039998 oz | 24VDC | -4 ~ 149°F (-20 ~ 65°C) | OD8025-IP69K | Square - 80mm L x 80mm H | 2 Wire Leads | Tubeaxial | 2.9 W | 2.9 W | 0.120A | IP69K - Dust Tight, Water Resistant, Waterproof | - | 25 mm | - | Wire Leads - 2 | CE, cURus, TUV, UR | 24 VDC | - | - | 3300 RPM | - | - | - | 3300 RPM | Ball | Tubeaxial | 40.0 CFM (1.12m³/min) | - | 33 dBA | - | 0.230 in H2O (57.3 Pa) | - | - | Auto Restart, Polarity Protection | IP69K | - | 80 mm | - | 80 mm | ||
![]() OD172SAP-48HBXCIP68 Orion Fans | 64 |
| - | - | Aluminum | 1.3 lbs (600.0 g) | - | - | - | Aluminum | Polybutylene Terephthalate (PBT) | 323 CFM (9.1 m3/min) | OD172SAP | DC | - | 3 | - | 90000 Hour | 90000 Hrs @ 35°C | - | Orion Fans | Bulk | Active | - | Details | - | 1.300 lbs | 48VDC | -4 ~ 149°F (-20 ~ 65°C) | OA172SAP-XC-IP68 | Rectangular/Rounded - 172mm L x 152mm H | 2 Wire Leads | Tubeaxial | 49.4 W | 49.4 W | 1.03A | IP68 - Dust Tight, Waterproof | - | 51 mm | - | Wire Leads - 2 | CE, cURus, TUV, UR | 48 VDC | - | - | 4400 RPM | - | - | - | 4400 RPM | Ball | Tubeaxial | 323.0 CFM (9.04m³/min) | - | 63.5 dBA | - | 1.060 in H2O (264.0 Pa) | - | - | Auto Restart, Polarity Protection | IP68 | - | 151 mm | - | 172 mm | ||
![]() OD8038-24HBIP69K Orion Fans | 62 | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 71 CFM (2 m3/min) | OD8038 | DC | - | 20 | - | 70000 Hour | 70000 Hrs @ 40°C | - | Orion Fans | Box | Active | 5000rpm | Details | - | 7.359994 oz | 24VDC | -4 ~ 149°F (-20 ~ 65°C) | OD8038-IP69K | Square - 80mm L x 80mm H | 2 Wire Leads | Tubeaxial | 7.2 W | 7.2 W | 0.300A | IP69K - Dust Tight, Water Resistant, Waterproof | - | 38 mm | 300mA | Wire Leads - 2 | CE, cURus, TUV, UR | 24 VDC | - | - | 5000 RPM | - | - | - | 5000 RPM | Ball | Tubeaxial | 71.0 CFM (1.99m³/min) | - | 49 dBA | - | 0.580 in H2O (144.5 Pa) | - | - | Auto Restart, Polarity Protection | IP69K | - | 80 mm | - | 80 mm | ||
![]() OD6025-12HBIP69K Orion Fans | 483 |
| - | - | Polybutylene Terephthalate (PBT) | 0.141 lb (63.96 g) | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 25 CFM (0.71 m3/min) | OD6025 | DC | - | 40 | - | 60000 Hour | 60000 Hrs @ 45°C | - | Orion Fans | Box | Active | 4000rpm | Details | - | 2.239998 oz | 12VDC | -4 ~ 149°F (-20 ~ 65°C) | OD6025-IP69K | Square - 60mm L x 60mm H | 2 Wire Leads | Tubeaxial | 1.8 W | 1.8 W | 0.150A | IP69K - Dust Tight, Water Resistant, Waterproof | - | 25 mm | 150mA | Wire Leads - 2 | CE, cURus, TUV, UR | 12 VDC | - | - | 4000 RPM | - | - | - | 3975 RPM | Ball | Tubeaxial | 25.0 CFM (0.700m³/min) | - | 30 dBA | 8 ~ 13.8VDC | 0.220 in H2O (54.8 Pa) | - | - | Auto Restart, Polarity Protection | IP69K | - | 60 mm | - | 60 mm | ||
![]() OD9238-24HBIP69K Orion Fans | 19 | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 100 CFM (2.8 m3/min) | OD9238 | DC | - | 10 | - | 60000 Hour | 60000 Hrs @ 45°C | - | Orion Fans | Box | Active | 4500rpm | Details | - | 7.039994 oz | 24VDC | -4 ~ 149°F (-20 ~ 65°C) | OD9238-IP69K | Square - 92mm L x 92mm H | 2 Wire Leads | Tubeaxial | 9.6 W | 9.6 W | 0.400A | IP69K - Dust Tight, Water Resistant, Waterproof | - | 38 mm | 400mA | Wire Leads - 2 | CE, cURus, TUV, UR | 24 VDC | - | - | 4500 RPM | - | - | - | 4500 RPM | Ball | Tubeaxial | 100.0 CFM (2.80m³/min) | - | 56 dBA | - | 0.700 in H2O (174.4 Pa) | - | - | Auto Restart, Polarity Protection | IP69K | - | 92 mm | - | 92 mm | ||
![]() FIT0713 DFRobot | In Stock | - | - | - | - | - | Rectangular | Raspberry Pi 3B, 3B+, 4B | - | - | - | - | - | DC | - | 1 | - | - | - | - | DFRobot | Bulk | Active | - | - | - | - | - | - | ICE Tower | - | - | CPU Cooler | - | 0.4 W | - | - | - | - | - | - | - | 5 V | Bolt On and Thermal Tape, Adhesive (Included) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 mm | 40 mm | 40 mm | ||
![]() 9HV0912P4H001 Sanyo Denki | 31 | - | - | - | Plastic | - | - | - | - | Plastic | Plastic | 97.1 CFM (2.7 m3/min) | - | DC | 92 x 92 x 25mm | 28 | - | 40000 Hour | 40000 Hrs @ 60°C | 710mA | Sanyo Denki America Inc. | Bulk | Active | 6050rpm | Details | San Ace 92 | 5.291094 oz | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9HV Type | Square - 92mm L x 92mm H | 4 Wire Leads | Tubeaxial | 8.52 W | 8.52 W | 0.710A | - | 12 V dc | 25 mm | 710mA | Wire Leads - 4 | cURus, TUV | 12 VDC | - | - | 6050 RPM | - | Static Pressure | - | 6050 RPM | Ball | Tubeaxial | 97.1cfm | 8.52W | 52 dBA | 10.2 ~ 13.8VDC | 0.760 in H2O (189.3 Pa) | - | - | Tachometer, PWM | - | - | 92 mm | 92 mm | 92 mm | ||
![]() 109P0412P3G033 Sanyo Denki | 49 |
| - | - | Plastic | - | - | - | - | Plastic | Plastic | 14.8 CFM (0.42 m3/min) | - | DC | - | 126 | - | 40000 Hour | - | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 40 | - | 12VDC | - | 9P Type | Square - 40mm L x 40mm H | 4 Wire Leads | Tubeaxial | - | - | 0.390A | - | - | 28 mm | - | Wire Leads | CSA, TUV, UR | - | - | - | 11500 RPM | 40 mm x 40 mm x 28 mm | - | - | 11500 RPM | Ball | Tubeaxial | 14.8 CFM (0.414m³/min) | - | 42.0dB(A) | - | 0.720 in H2O (179.3 Pa) | - | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | 40 mm | - | 40 mm | ||
![]() DC0401012V2B-3T3 Wakefield-Vette | In Stock | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | 12.2 CFM (0.35 m3/min) | - | DC | - | 600 | 40 mm x 40 mm x 10 mm | 70000 Hour | - | - | - | - | - | - | Details | - | 0.705479 oz | - | - | DC | - | - | Brushless | - | 2.16 W | - | - | - | 10 mm | - | Connector - 3 pin | - | 12 VDC | - | - | 10000 RPM | 40 mm | - | - | - | Ball | - | - | - | 39 dBA | - | - | - | - | Tachometer | - | - | 40 mm | 40 mm | 40 mm | ||
![]() 12038VA-24R-FU-06 NMB Technologies Corp. | 55 |
| - | - | Plastic | - | - | - | - | Plastic | Plastic | 244 CFM (6.9 m3/min) | 12038VA | DC | - | 20 | - | - | 40000 Hrs @ 60°C | - | NMB Technologies Corporation | Box | Active | - | Details | - | 13.051366 oz | 24VDC | 14 ~ 140°F (-10 ~ 60°C) | 12038VA | Square - 120mm L x 120mm H | 4 Wire Leads | Tubeaxial | 35.52 W | 35.5 W | 1.48A | - | - | 38 mm | - | Wire Leads - 4 | CE, cULus, VDE | 24 VDC | - | - | 6400 RPM | - | - | - | 6400 RPM | Ball | Tubeaxial | 243.7 CFM (6.82m³/min) | - | 64 dBA | 18 ~ 27.6VDC | 1.500 in H2O (373.6 Pa) | - | - | Tachometer, PWM | - | - | 120 mm | 120 mm | 120 mm | ||
![]() 17250VA-48R-EU-01 NMB Technologies Corp. | 30 |
| - | - | Aluminum | - | - | - | - | Aluminum | Plastic | 346 CFM (9.8 m3/min) | 17250VA | DC | - | 10 | - | - | 100000 Hrs @ 25°C | - | NMB Technologies Corporation | Box | Active | - | Details | - | 1.830 lbs | 48VDC | 14 ~ 158°F (-10 ~ 70°C) | 17250VA | Round - 172mm Dia | 4 Wire Leads | Tubeaxial | 43.2 W | 43.2 W | 0.900A | - | - | 50 mm | - | Wire Leads - 4 | CE, cULus, VDE | 48 VDC | - | - | 4600 RPM | - | - | - | 4600 RPM | Ball | Tubeaxial | 346.1 CFM (9.69m³/min) | - | 62 dBA | 38 ~ 52.8VDC | 1.250 in H2O (312.0 Pa) | - | - | Tachometer | - | - | 173 mm | 172 mm | 173 mm |