- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Frame Dimensions - mm | Life | Lifetime @ Temp. | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Lead Length | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFM-5020S-130-235-20 CUI Devices | 37 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 8.09 CFM (0.23 m3/min) | DC | 100 | 50 mm L x 50 mm W x 20 mm H | 30000 Hours | 30000 Hrs @ 25°C | CUI Devices | Box | Active | Details | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-50S | Square - 50mm L x 50mm H | 3 Wire Leads | Axial | 960 mW | 960 mW | 0.080A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 3000 RPM | 0.06 in H2O | 3000 RPM | Sleeve | Tubeaxial | 8.1 CFM (0.227m³/min) | 23.5 dBA | 10.8 ~ 13.2VDC | 0.060 in H2O (14.9 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 20 mm | 50 mm | 50 mm | ||
![]() CFM-6025CF-035-274 CUI Devices | 29 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 16.76 CFM (0.47 m3/min) | DC | 44 | 60 mm L x 60 mm W x 25.4 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60CF | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | 1.95 W | 1.95 W | 0.390A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 5 VDC | 3500 RPM | 0.11 in H2O | 3500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 16.8 CFM (0.470m³/min) | 27.5 dBA | 4.5 ~ 5.5VDC | 0.110 in H2O (27.4 Pa) | Auto Restart, Polarity Protection | 25.4 mm | 60 mm | 60 mm | ||
![]() CFM-8020CF-235-346 CUI Devices | 46 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 34.33 CFM (0.97 m3/min) | DC | 56 | 80 mm L x 80 mm W x 20 mm H | 40000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80CF | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | 2.16 W | 2.16 W | 0.090A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 3500 RPM | 0.14 in H2O | 3500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 34.3 CFM (0.960m³/min) | 34 dBA | 21.6 ~ 26.4VDC | 0.140 in H2O (34.9 Pa) | Auto Restart, Polarity Protection | 20 mm | 80 mm | 80 mm | ||
![]() CFM-8020BF-125-273 CUI Devices | 336 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24.52 CFM (0.7 m3/min) | DC | 56 | 80 mm L x 80 mm W x 20 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BF | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | 960 mW | 960 mW | 0.080A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 2500 RPM | 0.07 in H2O | 2500 RPM | Ball | Tubeaxial | 24.5 CFM (0.685m³/min) | 27.4 dBA | 10.8 ~ 13.2VDC | 0.070 in H2O (17.4 Pa) | Auto Restart, Polarity Protection | 20 mm | 80 mm | 80 mm | ||
![]() CFM-6025BF-190-479-20 CUI Devices | 46 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 43.1 CFM (1.22 m3/min) | DC | 44 | 60 mm L x 60 mm W x 25.4 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60BF | Square - 60mm L x 60mm H | 3 Wire Leads | Axial | 8.28 W | 8.28 W | 0.690A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 9000 RPM | 0.72 in H2O | 9000 RPM | Ball | Tubeaxial | 43.1 CFM (1.21m³/min) | 47.9 dBA | 10.8 ~ 13.2VDC | 0.720 in H2O (179.3 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 25.4 mm | 60 mm | 60 mm | ||
![]() CFM-6025CF-150-351 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 23.95 CFM (0.68 m3/min) | DC | 176 | 60 mm L x 60 mm W x 25.4 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60CF | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | 3.48 W | 3.48 W | 0.290A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 5000 RPM | 0.22 in H2O | 5000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 24.0 CFM (0.672m³/min) | 35.2 dBA | 10.8 ~ 13.2VDC | 0.220 in H2O (54.8 Pa) | Auto Restart, Polarity Protection | 25.4 mm | 60 mm | 60 mm | ||
![]() CFM-5020B-130-235 CUI Devices | 46 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 8.09 CFM (0.23 m3/min) | DC | 100 | 50 mm L x 50 mm W x 20 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-50B | Square - 50mm L x 50mm H | 2 Wire Leads | Axial | 600 mW | 600 mW | 0.050A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 3000 RPM | 0.06 in H2O | 3000 RPM | Ball | Tubeaxial | 8.1 CFM (0.227m³/min) | 23.5 dBA | 10.8 ~ 13.2VDC | 0.060 in H2O (14.9 Pa) | Polarity Protection | 20 mm | 50 mm | 50 mm | ||
![]() CFM-8025BG-140-396-20 CUI Devices | 359 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 41.4 CFM (1.17 m3/min) | DC | 50 | 80 mm L x 80 mm W x 25.4 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BG | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | 3.24 W | 3.24 W | 0.270A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 4000 RPM | 0.27 in H2O | 4000 RPM | Ball | Tubeaxial | 41.3 CFM (1.16m³/min) | 39.6 dBA | 10.8 ~ 13.2VDC | 0.270 in H2O (67.3 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 25.4 mm | 80 mm | 80 mm | ||
![]() CFM-4028BG-1160-520 CUI Devices | 29 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 19.51 CFM (0.55 m3/min) | DC | 75 | 40 mm L x 40 mm W x 28 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40BG | Square - 40mm L x 40mm H | 2 Wire Leads | Axial | 6.48 W | 6.48 W | 0.540A | - | 20 mm | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 16000 RPM | 1.56 in H2O | 16000 RPM | Ball | Tubeaxial | 19.5 CFM (0.546m³/min) | 52 dBA | 10.8 ~ 13.2VDC | 1.560 in H2O (388.6 Pa) | Auto Restart, Polarity Protection, Soft Start | 40 mm | 40 mm | 40 mm | ||
![]() CFM-4010B-250-195-20 CUI Devices | 46 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 4.22 CFM (0.12 m3/min) | DC | 200 | 40 mm L x 40 mm W x 10.5 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40B | Square - 40mm L x 40mm H | 3 Wire Leads | Axial | 1.2 W | 1.2 W | 0.050A | - | 10.5 mm | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 5000 RPM | 0.07 in H2O | 5000 RPM | Ball | Tubeaxial | 4.2 CFM (0.118m³/min) | 19.5 dBA | 21.6 ~ 26.4VDC | 0.070 in H2O (17.4 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 40 mm | 40 mm | 40 mm | ||
![]() CFM-7025C-140-394-20 CUI Devices | 107 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 34.5 CFM (0.98 m3/min) | DC | 50 | 70.2 mm L x 70.2 mm W x 25.2 mm H | 40000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-70C | Square - 70mm L x 70mm H | 3 Wire Leads | Axial | 3.24 W | 3.24 W | 0.270A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 4000 RPM | 0.22 in H2O | 4000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 34.5 CFM (0.966m³/min) | 37.1 dBA | 10.8 ~ 13.2VDC | 0.220 in H2O (54.8 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 25.2 mm | 70.2 mm | 70.2 mm | ||
![]() CFM-3828BF-1210-590 CUI Devices | 46 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 19.7 CFM (0.56 m3/min) | DC | 75 | 38 mm L x 38 mm W x 28 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-38BF | Square - 38mm L x 38mm H | 2 Wire Leads | Axial | 11.4 W | 11.4 W | 0.920A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 21000 RPM | 2.45 in H2O | 21000 RPM | Ball | Tubeaxial | 19.7 CFM (0.552m³/min) | 59 dBA | 10.8 ~ 13.2VDC | 2.450 in H2O (610.0 Pa) | Auto Restart, Polarity Protection, Soft Start | 28 mm | 38 mm | 38 mm | ||
![]() CFM-4020BG-1185-523-20 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 22.52 CFM (0.64 m3/min) | DC | 100 | 40 mm L x 40 mm W x 20 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40BG | Square - 40mm L x 40mm H | 3 Wire Leads | Axial | 8.64 W | 8.64 W | 0.720A | - | 20 mm | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 18500 RPM | 1.46 in H2O | 18500 RPM | Ball | Tubeaxial | 22.5 CFM (0.630m³/min) | 51.7 dBA | 10.8 ~ 13.2VDC | 1.460 in H2O (363.7 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 40 mm | 40 mm | 40 mm | ||
![]() CFM-4020BF-075-306 CUI Devices | 343 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 9.38 CFM (0.27 m3/min) | DC | 100 | 40 mm L x 40 mm W x 20 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40BF | Square - 40mm L x 40mm H | 2 Wire Leads | Axial | 1.8 W | 1.8 W | 0.360A | - | 20 mm | Wire Leads | CE, cURus, TUV | 300 mm | 5 VDC | 7500 RPM | 0.25 in H2O | 7500 RPM | Ball | Tubeaxial | 9.4 CFM (0.263m³/min) | 30.6 dBA | 4.5 ~ 5.5VDC | 0.250 in H2O (62.3 Pa) | Auto Restart, Polarity Protection | 40 mm | 40 mm | 40 mm | ||
![]() CFM-6015CF-245-332 CUI Devices | 21 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 19.82 CFM (0.56 m3/min) | DC | 72 | 60 mm L x 60 mm W x 15.5 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60CF | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | 2.64 W | 2.64 W | 0.110A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 4500 RPM | 0.16 in H2O | 4500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 19.8 CFM (0.554m³/min) | 33.2 dBA | 21.6 ~ 26.4VDC | 0.160 in H2O (39.8 Pa) | Auto Restart, Polarity Protection | 15.5 mm | 60 mm | 60 mm | ||
![]() CFM-8015BF-230-301 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 34.85 CFM (0.99 m3/min) | DC | 60 | 80 mm L x 80 mm W x 15.4 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BF | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | 5.04 W | 5.04 W | 0.210A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 3000 RPM | 0.1 in H2O | 3000 RPM | Ball | Tubeaxial | 34.9 CFM (0.977m³/min) | 30.1 dBA | 21.6 ~ 26.4VDC | 0.100 in H2O (24.9 Pa) | Auto Restart, Polarity Protection | 15.4 mm | 80 mm | 80 mm | ||
![]() CFM-6025BF-190-479 CUI Devices | 39 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 43.1 CFM (1.22 m3/min) | DC | 44 | 60 mm L x 60 mm W x 25.4 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60BF | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | 8.28 W | 8.28 W | 0.690A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 9000 RPM | 0.72 in H2O | 9000 RPM | Ball | Tubeaxial | 43.1 CFM (1.21m³/min) | 47.9 dBA | 10.8 ~ 13.2VDC | 0.720 in H2O (179.3 Pa) | Auto Restart, Polarity Protection, Soft Start | 25.4 mm | 60 mm | 60 mm | ||
![]() CFM-4028BG-180-369-20 CUI Devices | 274 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 9.75 CFM (0.28 m3/min) | DC | 75 | 40 mm L x 40 mm W x 28 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40BG | Square - 40mm L x 40mm H | 3 Wire Leads | Axial | 2.52 W | 2.52 W | 0.210A | - | 20 mm | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 8000 RPM | 0.39 in H2O | 8000 RPM | Ball | Tubeaxial | 9.8 CFM (0.274m³/min) | 37 dBA | 10.8 ~ 13.2VDC | 0.390 in H2O (97.1 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 40 mm | 40 mm | 40 mm | ||
![]() CFM-3828BF-190-406 CUI Devices | 179 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 8.44 CFM (0.24 m3/min) | DC | 75 | 38 mm L x 38 mm W x 28 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-38BF | Square - 38mm L x 38mm H | 2 Wire Leads | Axial | 1.68 W | 1.68 W | 0.140A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 9000 RPM | 0.47 in H2O | 9000 RPM | Ball | Tubeaxial | 8.4 CFM (0.235m³/min) | 40.6 dBA | 10.8 ~ 13.2VDC | 0.470 in H2O (117.1 Pa) | Auto Restart, Polarity Protection, Soft Start | 28 mm | 38 mm | 38 mm | ||
![]() CFM-8015BF-220-213 CUI Devices | 338 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 23.23 CFM (0.66 m3/min) | DC | 60 | 80 mm L x 80 mm W x 15.4 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BF | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | 1.44 W | 1.44 W | 0.060A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 2000 RPM | 0.04 in H2O | 2000 RPM | Ball | Tubeaxial | 23.2 CFM (0.650m³/min) | 21.3 dBA | 21.6 ~ 26.4VDC | 0.040 in H2O (10.0 Pa) | Auto Restart, Polarity Protection | 15.4 mm | 80 mm | 80 mm |