- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Frame Dimensions - mm | Life | Lifetime @ Temp. | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Lead Length | Operating Supply Voltage | Speed | Size | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFM-8015BF-130-301-20 CUI Devices | 362 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 34.85 CFM (0.99 m3/min) | DC | 60 | 80 mm L x 80 mm W x 15.4 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BF | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | 3.12 W | 3.12 W | 0.260A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 3000 RPM | - | 0.1 in H2O | 3000 RPM | Ball | Tubeaxial | 34.9 CFM (0.977m³/min) | 30.1 dBA | 10.8 ~ 13.2VDC | 0.100 in H2O (24.9 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 15.4 mm | 80 mm | 80 mm | ||
![]() CFM-4020BF-255-212 CUI Devices | 46 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 6.88 CFM (0.19 m3/min) | DC | 100 | 40 mm L x 40 mm W x 20 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40BF | Square - 40mm L x 40mm H | 2 Wire Leads | Axial | - | - | 0.050A | - | 20 mm | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 5500 RPM | - | 0.14 in H2O | 5500 RPM | Ball | Tubeaxial | 6.9 CFM (0.193m³/min) | 21.2 dBA | 21.6 ~ 26.4VDC | 0.140 in H2O (34.9 Pa) | Auto Restart, Polarity Protection | 40 mm | 40 mm | 40 mm | ||
![]() CFM-6025BF-035-274 CUI Devices | 46 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 16.76 CFM (0.47 m3/min) | DC | 44 | 60 mm L x 60 mm W x 25.4 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60BF | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | 1.5 W | 1.5 W | 0.300A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 5 VDC | 3500 RPM | - | 0.11 in H2O | 3500 RPM | Ball | Tubeaxial | 16.8 CFM (0.470m³/min) | 27.5 dBA | 4.5 ~ 5.5VDC | 0.110 in H2O (27.4 Pa) | Auto Restart, Polarity Protection | 25.4 mm | 60 mm | 60 mm | ||
![]() CFM-6015BF-265-412 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 28.62 CFM (0.81 m3/min) | DC | 72 | 60 mm L x 60 mm W x 15.5 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60BF | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | 5.76 W | 5.76 W | 0.240A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 6500 RPM | - | 0.33 in H2O | 6500 RPM | Ball | Tubeaxial | 28.6 CFM (0.801m³/min) | 41.2 dBA | 21.6 ~ 26.4VDC | 0.330 in H2O (82.2 Pa) | Auto Restart, Polarity Protection | 15.5 mm | 60 mm | 60 mm | ||
![]() CFM-6025BF-050-351 CUI Devices | 312 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 23.95 CFM (0.68 m3/min) | DC | 44 | 60 mm L x 60 mm W x 25.4 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60BF | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | 2.8 W | 2.8 W | 0.560A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 5 VDC | 5000 RPM | - | 0.22 in H2O | 5000 RPM | Ball | Tubeaxial | 24.0 CFM (0.672m³/min) | 35.2 dBA | 4.5 ~ 5.5VDC | 0.220 in H2O (54.8 Pa) | Auto Restart, Polarity Protection | 25.4 mm | 60 mm | 60 mm | ||
![]() CFM-5015CF-160-374 CUI Devices | 46 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 15.57 CFM (0.44 m3/min) | DC | 100 | 50 mm L x 50 mm W x 15.5 mm H | 40000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-50CF | Square - 50mm L x 50mm H | 2 Wire Leads | Axial | 1.8 W | 1.8 W | 0.150A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 6000 RPM | - | 0.2 in H2O | 6000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 15.6 CFM (0.437m³/min) | 37.4 dBA | 10.8 ~ 13.2VDC | 0.200 in H2O (49.8 Pa) | Polarity Protection | 15.5 mm | 50 mm | 50 mm | ||
![]() CFM-8025BG-260-484 CUI Devices | 46 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 62.09 CFM (1.76 m3/min) | DC | 50 | 80 mm L x 80 mm W x 25.4 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BG | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | 7.2 W | 7.2 W | 0.300A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 6000 RPM | - | 0.61 in H2O | 6000 RPM | Ball | Tubeaxial | 62.1 CFM (1.74m³/min) | 48.4 dBA | 21.6 ~ 26.4VDC | 0.610 in H2O (151.9 Pa) | Auto Restart, Polarity Protection, Soft Start | 25.4 mm | 80 mm | 80 mm | ||
![]() CFM-8025BG-240-396-20 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 41.4 CFM (1.17 m3/min) | DC | 50 | 80 mm L x 80 mm W x 25.4 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BG | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | 3.6 W | 3.6 W | 0.150A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 4000 RPM | - | 0.27 in H2O | 4000 RPM | Ball | Tubeaxial | 41.3 CFM (1.16m³/min) | 39.6 dBA | 21.6 ~ 26.4VDC | 0.270 in H2O (67.3 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 25.4 mm | 80 mm | 80 mm | ||
![]() CFM-8015BF-120-213 CUI Devices | 46 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 23.23 CFM (0.66 m3/min) | DC | 60 | 80 mm L x 80 mm W x 15.4 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BF | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | 1.08 W | 1.08 W | 0.090A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 2000 RPM | - | 0.04 in H2O | 2000 RPM | Ball | Tubeaxial | 23.2 CFM (0.650m³/min) | 21.3 dBA | 10.8 ~ 13.2VDC | 0.040 in H2O (10.0 Pa) | Auto Restart, Polarity Protection | 15.4 mm | 80 mm | 80 mm | ||
![]() CFM-8025BG-250-444-20 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 51.74 CFM (1.47 m3/min) | DC | 50 | 80 mm L x 80 mm W x 25.4 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BG | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | 4.8 W | 4.8 W | 0.200A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 5000 RPM | - | 0.43 in H2O | 5000 RPM | Ball | Tubeaxial | 51.7 CFM (1.45m³/min) | 44.5 dBA | 21.6 ~ 26.4VDC | 0.430 in H2O (107.1 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 25.4 mm | 80 mm | 80 mm | ||
![]() CFM-6025CF-250-351 CUI Devices | 2244 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 23.95 CFM (0.68 m3/min) | DC | 44 | 60 mm L x 60 mm W x 25.4 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60CF | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | 3.36 W | 3.36 W | 0.140A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 5000 RPM | - | 0.22 in H2O | 5000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 24.0 CFM (0.672m³/min) | 35.2 dBA | 21.6 ~ 26.4VDC | 0.220 in H2O (54.8 Pa) | Auto Restart, Polarity Protection | 25.4 mm | 60 mm | 60 mm | ||
![]() CFM-8020BF-135-346 CUI Devices | 150 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 34.33 CFM (0.97 m3/min) | DC | 56 | 80 mm L x 80 mm W x 20 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BF | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | 1.8 W | 1.8 W | 0.150A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 3500 RPM | - | 0.14 in H2O | 3500 RPM | Ball | Tubeaxial | 34.3 CFM (0.960m³/min) | 34.7 dBA | 10.8 ~ 13.2VDC | 0.140 in H2O (34.9 Pa) | Auto Restart, Polarity Protection | 20 mm | 80 mm | 80 mm | ||
![]() CFM-4020BG-1140-462 CUI Devices | 29 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 17.52 CFM (0.5 m3/min) | DC | 100 | 40 mm L x 40 mm W x 20 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40BG | Square - 40mm L x 40mm H | 2 Wire Leads | Axial | 6 W | 6 W | 0.500A | - | 20 mm | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 14000 RPM | - | 0.89 in H2O | 14000 RPM | Ball | Tubeaxial | 17.6 CFM (0.493m³/min) | 46.2 dBA | 10.8 ~ 13.2VDC | 0.890 in H2O (221.7 Pa) | Auto Restart, Polarity Protection, Soft Start | 40 mm | 40 mm | 40 mm | ||
![]() CFM-5015BF-130-224 CUI Devices | 29 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 7.78 CFM (0.22 m3/min) | DC | 100 | 50 mm L x 50 mm W x 15.5 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-50BF | Square - 50mm L x 50mm H | 2 Wire Leads | Axial | 720 mW | 720 mW | 0.060A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 3000 RPM | - | 0.05 in H2O | 3000 RPM | Ball | Tubeaxial | 7.8 CFM (0.218m³/min) | 22.4 dBA | 10.8 ~ 13.2VDC | 0.050 in H2O (12.4 Pa) | Auto Restart, Polarity Protection | 15.5 mm | 50 mm | 50 mm | ||
![]() CFM-4020CF-295-342 CUI Devices | 29 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 11.88 CFM (0.34 m3/min) | DC | 100 | 40 mm L x 40 mm W x 20 mm H | 40000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40CF | Square - 40mm L x 40mm H | 2 Wire Leads | Axial | 360 mW | 360 mW | 0.150A | - | 20 mm | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 9500 RPM | - | 0.41 in H2O | 9500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 11.9 CFM (0.333m³/min) | 34.2 dBA | 21.6 ~ 26.4VDC | 0.410 in H2O (102.1 Pa) | Auto Restart, Polarity Protection | 40 mm | 40 mm | 40 mm | ||
![]() CFM-8025BG-160-484-20 CUI Devices | 20 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 62.09 CFM (1.76 m3/min) | DC | 50 | 80 mm L x 80 mm W x 25.4 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BG | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | 6.72 W | 6.72 W | 0.560A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 6000 RPM | - | 0.61 in H2O | 6000 RPM | Ball | Tubeaxial | 62.1 CFM (1.74m³/min) | 48.4 dBA | 10.8 ~ 13.2VDC | 0.610 in H2O (151.9 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 25.4 mm | 80 mm | 80 mm | ||
![]() CFM-6025BF-290-479 CUI Devices | 46 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 43.1 CFM (1.22 m3/min) | DC | 44 | 60 mm L x 60 mm W x 25.4 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60BF | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | 10.08 W | 10.08 W | 0.420A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 9000 RPM | - | 0.72 in H2O | 9000 RPM | Ball | Tubeaxial | 43.1 CFM (1.21m³/min) | 47.9 dBA | 21.6 ~ 26.4VDC | 0.720 in H2O (179.3 Pa) | Auto Restart, Polarity Protection, Soft Start | 25.4 mm | 60 mm | 60 mm | ||
![]() CFM-8020CF-125-273 CUI Devices | 278 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24.52 CFM (0.7 m3/min) | DC | 56 | 80 mm L x 80 mm W x 20 mm H | 40000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80CF | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | 960 mW | 960 mW | 0.080A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 2500 RPM | - | 0.07 in H2O | 2500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 24.5 CFM (0.685m³/min) | 27.4 dBA | 10.8 ~ 13.2VDC | 0.070 in H2O (17.4 Pa) | Auto Restart, Polarity Protection | 20 mm | 80 mm | 80 mm | ||
![]() CFM-8015BF-230-301-20 CUI Devices | 174 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 34.85 CFM (0.99 m3/min) | DC | 60 | 80 mm L x 80 mm W x 15.4 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BF | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | 5.04 W | 5.04 W | 0.210A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 3000 RPM | - | 0.1 in H2O | 3000 RPM | Ball | Tubeaxial | 34.9 CFM (0.977m³/min) | 30.1 dBA | 21.6 ~ 26.4VDC | 0.100 in H2O (24.9 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 15.4 mm | 80 mm | 80 mm | ||
![]() CFM-3510BF-160-188 CUI Devices | 46 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 3.93 CFM (0.11 m3/min) | DC | 200 | 35 mm L x 35 mm W x 10.3 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-35BF | Square - 35mm L x 35mm H | 2 Wire Leads | Axial | 720 mW | 720 mW | 0.060A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 6000 RPM | 35 mm | 0.08 in H2O | 6000 RPM | Ball | Tubeaxial | 3.9 CFM (0.109m³/min) | 18.8 dBA | 10.8 ~ 13.2VDC | 0.080 in H2O (19.9 Pa) | Tachometer Signal | 10.3 mm | 35 mm | 35 mm |