- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Dimensions | Factory Pack QuantityFactory Pack Quantity | Life | Lifetime @ Temp. | Maximum Current | Mfr | Package | Product Status | Rated Speed | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Supply Voltage | Depth | Current Rating | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Power Consumption | Noise | Voltage Range | Static Pressure | Features | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GFC0848SS-00EQR Delta Electronics | 43 |
| - | Plastic | - | Plastic | Plastic | 135.73CFM (3.844 m3/min) | DC | - | 45 | 70000 Hour | 70000 Hrs @ 40°C | - | Delta Electronics | Box | Active | - | Details | - | 11.640407 oz | 48VDC | 14 ~ 158°F (-10 ~ 70°C) | GFC | Square - 80mm L x 80mm H | 4 Wire Leads per Fan | - | 57.6 W | 57.6 W | 1.20A | - | - | 56 mm | - | Wire Leads | CE, cURus, TUV | 48 VDC | 15500 RPM | - | 16300 Front, 15500 Rear | Ball | Tubeaxial (Dual) | 135.7 CFM (3.80m³/min) | - | 79 dBA | 36 ~ 60VDC | 6.347 in H2O (1581.0 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | 80 mm | 80 mm | ||
![]() 9RA0648P4J0011 Sanyo Denki | 64 |
| - | Plastic | - | Plastic | Plastic | 38.8 CFM (1.1 m3/min) | DC | - | 80 | - | 60000 Hrs @ 60°C | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 60 | 2.469177 oz | 48VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 60mm L x 60mm H | 4 Wire Leads | - | 4.8 W | 4.8 W | 0.100A | - | - | 25 mm | - | Wire Leads | cURus, TUV | 48 VDC | 7700 RPM | - | 7700 RPM | Ball | Tubeaxial | 38.8 CFM (1.09m³/min) | - | 41 dBA | 43.2 ~ 52.8VDC | 0.520 in H2O (129.5 Pa) | Tachometer, PWM | - | 60 mm | 60 mm | ||
![]() 9RA0824P4G001 Sanyo Denki | 30 | - | - | Plastic | - | Plastic | Plastic | 49.4 CFM (1.4 m3/min) | DC | 80 x 80 x 25mm | 40 | - | 60000 Hrs @ 60°C | 110mA | Sanyo Denki America Inc. | Bulk | Active | 5000rpm | Details | San Ace 80 | 4.585615 oz | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 80mm L x 80mm H | 4 Wire Leads | Axial | 2.64 W | 2.64 W | 0.110A | - | 24 V dc | 25 mm | 110mA | Wire Leads | cURus, TUV | 24 VDC | 5000 RPM | - | 5000 RPM | - | Tubeaxial | 49.4 CFM (1.38m³/min) | 2.64W | 37 dBA | 21.6 ~ 26.4VDC | 0.330 in H2O (82.2 Pa) | Tachometer, PWM | - | 80 mm | 80 mm | ||
![]() 9RA1212A40011 Sanyo Denki | 99 |
| - | Plastic | - | Plastic | Plastic | 101.1 CFM (2.86 m3/min) | DC | - | 30 | - | Varies Based on Temperature | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 120 | 7.407532 oz | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 120mm L x 120mm H | 3 Wire Leads | Axial | 3.6 W | 3.6 W | 0.300A | - | - | 25 mm | - | Wire Leads | cURus, TUV | 12 VDC | 3500 RPM | 7.4 mmAq | 3500 RPM | Ball | Tubeaxial | 101.2 CFM (2.83m³/min) | - | 42 dBA | 7 ~ 13.8VDC | 0.293 in H2O (73.0 Pa) | Tachometer | - | 120 mm | 120 mm | ||
![]() 9RA0612P4J0011 Sanyo Denki | 162 |
| - | Plastic | - | Plastic | Plastic | 38.8 CFM (1.1 m3/min) | DC | - | 80 | - | 60000 Hrs @ 60°C | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 60 | 2.469177 oz | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 60mm L x 60mm H | 4 Wire Leads | Axial | 4.2 W | 4.2 W | 0.350A | - | - | 25 mm | - | Wire Leads | cURus, TUV | 12 VDC | 7700 RPM | - | 7700 RPM | Ball | Tubeaxial | 38.8 CFM (1.09m³/min) | - | 41 dBA | 10.8 ~ 13.2VDC | 0.520 in H2O (129.5 Pa) | Tachometer, PWM | - | 60 mm | 60 mm | ||
![]() 9RA1212M40011 Sanyo Denki | 104 |
| - | Plastic | - | Plastic | Plastic | 63.5 CFM (1.8 m3/min) | DC | - | 30 | - | Varies Based on Temperature | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 120 | 7.407532 oz | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 120mm L x 120mm H | 3 Wire Leads | Axial | 1.44 W | 1.44 W | 0.120A | - | - | 25 mm | - | Wire Leads | cURus, TUV | 12 VDC | 2200 RPM | 3 mmAq | 2200 RPM | Ball | Tubeaxial | 63.5 CFM (1.78m³/min) | - | 28 dBA | 7 ~ 13.8VDC | 0.116 in H2O (29.0 Pa) | Tachometer | - | 120 mm | 120 mm | ||
![]() 9RA0612G40011 Sanyo Denki | 47 |
| - | Plastic | - | Plastic | Plastic | 28.2 CFM (0.8 m3/min) | DC | - | 80 | - | 60000 Hrs @ 60°C | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 60 | 2.469177 oz | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 60mm L x 60mm H | 3 Wire Leads | Axial | 1.8 W | 1.8 W | 0.150A | - | - | 25 mm | - | Wire Leads | cURus, TUV | 12 VDC | 5600 RPM | - | 5600 RPM | Ball | Tubeaxial | 28.2 CFM (0.790m³/min) | - | 36 dBA | 7 ~ 13.8VDC | 0.280 in H2O (69.7 Pa) | Tachometer | - | 60 mm | 60 mm | ||
![]() 9RA1224H4001 Sanyo Denki | 27 | - | - | Plastic | - | Plastic | Plastic | 92.4 CFM (2.62 m3/min) | DC | - | 30 | - | Varies Based on Temperature | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 120 | 7.407532 oz | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 120mm L x 120mm H | 3 Wire Leads | Axial | 3.12 W | 3.12 W | 0.130A | - | - | 25 mm | - | Wire Leads | cURus, TUV | 24 VDC | 3200 RPM | 6.22 mmAq | 3200 RPM | Ball | Tubeaxial | 92.0 CFM (2.58m³/min) | - | 39 dBA | 14 ~ 27.6VDC | 0.245 in H2O (61.0 Pa) | Tachometer | - | 120 mm | 120 mm | ||
![]() 9GV0824G1D01 Sanyo Denki | 50 |
| - | - | - | Plastic | Plastic | - | DC | - | 27 | - | - | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 80 | - | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9GV Type | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | - | - | 1.60A | - | - | 38 mm | - | - | - | 24 VDC | - | - | 10200 RPM | Ball | Tubeaxial | - | - | 65.0dB(A) | 20.4 ~ 27.6VDC | - | Locked Rotor Sensor | IP68 | 80 mm | 80 mm | ||
![]() 9RA1212E4001 Sanyo Denki | 122 |
| - | Plastic | - | Plastic | Plastic | 116.5 CFM (3.3 m3/min) | DC | - | 30 | - | Varies Based on Temperature | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 120 | 7.407532 oz | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 120mm L x 120mm H | 3 Wire Leads | Axial | 4.92 W | 4.92 W | 0.410A | - | - | 25 mm | - | Wire Leads | cURus, TUV | 12 VDC | 4000 RPM | 9.8 mmAq | 4000 RPM | Ball | Tubeaxial | 116.5 CFM (3.26m³/min) | - | 45 dBA | 7 ~ 13.8VDC | 0.386 in H2O (96.1 Pa) | Tachometer | - | 120 mm | 120 mm | ||
![]() 9RA0648G4001 Sanyo Denki | 105 |
| - | Plastic | - | Plastic | Plastic | 28.2 CFM (0.8 m3/min) | DC | - | 80 | - | 60000 Hrs @ 60°C | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 60 | 2.469177 oz | 48VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 60mm L x 60mm H | 3 Wire Leads | Axial | 2.88 W | 2.88 W | 0.060A | - | - | 25 mm | - | Wire Leads | cURus, TUV | 48 VDC | 5600 RPM | - | 5600 RPM | Ball | Tubeaxial | 28.2 CFM (0.790m³/min) | - | 36 dBA | 36 ~ 55.2VDC | 0.280 in H2O (69.7 Pa) | Tachometer | - | 60 mm | 60 mm | ||
![]() 9RA0848S40011 Sanyo Denki | 49 |
| - | Plastic | - | Plastic | Plastic | 38.5 CFM (1.09 m3/min) | DC | - | 40 | - | 60000 Hrs @ 60°C | - | Sanyo Denki America Inc. | - | Active | - | Details | San Ace 80 | 4.585615 oz | 48VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | 2.4 W | 2.4 W | 0.050A | - | - | 25 mm | - | Wire Leads | cURus, TUV | 48 VDC | 3900 RPM | - | 3900 RPM | Ball | Tubeaxial | 38.4 CFM (1.08m³/min) | - | 31 dBA | 36 ~ 55.2VDC | 0.210 in H2O (52.3 Pa) | Tachometer | - | 80 mm | 80 mm | ||
![]() 9WPA0624P4G201 Sanyo Denki | 86 |
| - | Plastic | - | Plastic | Plastic | 53.7 CFM (1.52 m3/min) | DC | - | 80 | - | 40000 Hrs @ 60°C | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 60W | - | 24VDC | -40 ~ 158°F (-40 ~ 70°C) | 9WPA Type | Square - 60mm L x 60mm H | 4 Wire Leads | Axial | - | - | 0.460A | IP68 - Dust Tight, Waterproof | - | 25 mm | - | Wire Leads - 4 | - | 24 VDC | 12000 RPM | - | 12000 RPM | Ball | Tubeaxial | 53.7 CFM (1.50m³/min) | - | 56.0dB(A) | 21.6 ~ 26.4VDC | 1.430 in H2O (356.2 Pa) | Tachometer, PWM | IP68 | 60 mm | 60 mm | ||
![]() 9RA0824G40011 Sanyo Denki | 71 |
| - | Plastic | - | Plastic | Plastic | 49.4 CFM (1.4 m3/min) | DC | - | 40 | - | 60000 Hrs @ 60°C | - | Sanyo Denki America Inc. | Bulk | Active | - | Details | San Ace 80 | 4.585615 oz | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | 2.64 W | 2.64 W | 0.110A | - | - | 25 mm | - | Wire Leads | cURus, TUV | 24 VDC | 5000 RPM | - | 5000 RPM | Ball | Tubeaxial | 49.4 CFM (1.38m³/min) | - | 37 dBA | 14 ~ 27.6VDC | 0.330 in H2O (82.2 Pa) | Tachometer | - | 80 mm | 80 mm | ||
![]() 9WPA0612P4G201 Sanyo Denki | 76 |
| - | - | - | Plastic | Plastic | - | DC | - | 80 | - | 40000 Hrs @ 60°C | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 60W | - | 12VDC | -40 ~ 158°F (-40 ~ 70°C) | 9WPA Type | Square - 60mm L x 60mm H | 4 Wire Leads | Axial | - | - | 0.930A | IP68 - Dust Tight, Waterproof | - | 25 mm | - | - | - | 12 VDC | - | - | 12000 RPM | Ball | Tubeaxial | 53.7 CFM (1.50m³/min) | - | 56.0dB(A) | 10.8 ~ 13.2VDC | 1.430 in H2O (356.2 Pa) | Tachometer, PWM | IP68 | 60 mm | 60 mm | ||
![]() 9RA1224E4001 Sanyo Denki | 92 |
| - | Plastic | - | Plastic | Plastic | 116.5 CFM (3.3 m3/min) | DC | - | 30 | - | Varies Based on Temperature | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 120 | 7.407532 oz | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 120mm L x 120mm H | 3 Wire Leads | Axial | 5.28 W | 5.28 W | 0.220A | - | - | 25 mm | - | Wire Leads | cURus, TUV | 24 VDC | 4000 RPM | 9.8 mmAq | 4000 RPM | Ball | Tubeaxial | 116.5 CFM (3.26m³/min) | - | 45 dBA | 14 ~ 27.6VDC | 0.386 in H2O (96.1 Pa) | Tachometer | - | 120 mm | 120 mm | ||
![]() 9RA0612P4J001 Sanyo Denki | 30 | - | - | Plastic | - | Plastic | Plastic | 38.8 CFM (1.1 m3/min) | DC | 60 x 60 x 25mm | 80 | - | 60000 Hrs @ 60°C | 350mA | Sanyo Denki America Inc. | Box | Active | 7700rpm | Details | San Ace 60 | 2.469177 oz | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 60mm L x 60mm H | 4 Wire Leads | Axial | 4.2 W | 4.2 W | 0.350A | - | 12 V dc | 25 mm | 350mA | Wire Leads | cURus, TUV | 12 VDC | 7700 RPM | - | 7700 RPM | - | Tubeaxial | 38.8 CFM (1.09m³/min) | 4.2W | 41 dBA | 10.8 ~ 13.2VDC | 0.520 in H2O (129.5 Pa) | Tachometer, PWM | - | 60 mm | 60 mm | ||
![]() 9RA0824S4001 Sanyo Denki | 50 |
| - | Plastic | - | Plastic | Plastic | 38.5 CFM (1.09 m3/min) | DC | - | 40 | - | 60000 Hrs @ 60°C | - | Sanyo Denki America Inc. | Bulk | Active | - | Details | San Ace 80 | 4.585615 oz | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | 1.44 W | 1.44 W | 0.060A | - | - | 25 mm | - | Wire Leads | cURus, TUV | 24 VDC | 3900 RPM | - | 3900 RPM | Ball | Tubeaxial | 38.4 CFM (1.08m³/min) | - | 31 dBA | 14 ~ 27.6VDC | 0.210 in H2O (52.3 Pa) | Tachometer | - | 80 mm | 80 mm | ||
![]() 9W2TM24P4H001 Sanyo Denki | 41 |
| - | Plastic | - | Aluminum | Plastic | 62.5 CFM (1.77 m3/min) | DC | - | 20 | - | 40000 Hrs @ 60°C | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 100W | 6.702053 oz | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9W2TM Type | Round - 100mm Dia | 4 Wire Leads | Centrifugal | 10.56 W | 10.56 W | 0.440A | IP68 - Dust Tight, Waterproof | 24V | 25 mm | - | Wire Leads - 4 | - | 24 VDC | 6400 RPM | 560 Pa | 6400 RPM | - | Motorized Impellers | 1.77m³/min | - | 60 dBA | 18 ~ 27.6VDC | 2.250 in H2O (560.0 Pa) | Tachometer, PWM | IP68 | 100 mm | 100 mm | ||
![]() 9RA1212P4G0011 Sanyo Denki | 200 |
| - | Plastic | - | Plastic | Plastic | 130 CFM (3.68 m3/min) | DC | - | 30 | - | Varies Based on Temperature | - | Sanyo Denki America Inc. | Bulk | Active | - | Details | San Ace 120 | 7.407532 oz | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 120mm L x 120mm H | 4 Wire Leads | Axial | 6.6 W | 6.6 W | 0.550A | - | - | 25 mm | - | Wire Leads | cURus, TUV | 12 VDC | 4500 RPM | 12 mmAq | 4500 RPM | Ball | Tubeaxial | 130.0 CFM (3.64m³/min) | - | 47 dBA | 10.8 ~ 13.2VDC | 0.480 in H2O (119.6 Pa) | Tachometer, PWM | - | 120 mm | 120 mm |