- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Mfr | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Operating Supply Voltage | Life (Hours) | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Power Consumption | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD1238-48LBXC02A Orion Fans | In Stock | - | Datasheet | 20 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 65000 Hrs @ 45°C | - | - | - | - | - | - | - | 48VDC | 14~158°F -10°C~70°C | 2009 | OD1238 XC | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | 0.220A | 11W | - | - | - | 220mA | - | cURus, TUV | - | - | - | - | 3200 RPM | Ball | Tubeaxial | - | - | 52.0 dB | - | 0.380 in H2O (94.6 Pa) | - | Auto Restart, Locked Rotor Sensor | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() AFB0912VH Delta Electronics | 192 |
| Datasheet | 19 Weeks | Flanges | Axial | - | - | 0.218lb 98.88g | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | AFB | Square - 92mm Lx92mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 4.8W | 12V | 0.400A | 4.8W | - | 92mm | unknown | 400mA | - | CE, CSA, UL, VDE | - | - | - | - | 3800 RPM | Ball | Tubeaxial | - | - | 45.0 dB(A) | 7V~13.8VDC | 0.302 in H2O (75.2 Pa) | - | - | 92mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() EFB1548VHG-TP14 Delta Electronics | 46 |
| Datasheet | 19 Weeks | - | Axial | - | Aluminium | 1.9lbs 861.8g | Aluminum | Plastic | - | - | - | 80000 Hrs @ 40°C | - | - | - | - | - | - | - | 48VDC | 14~158°F -10°C~70°C | 2009 | EFB | Rectangular/Rounded - 172mm Lx150mm H | - | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | - | 23.52W | - | 0.490A | 23.5W | - | - | unknown | 490mA | - | CE, CSA, UL, VDE | - | 80000 hours | - | - | 4000 RPM | Ball | Tubeaxial | - | - | 60.0 dB(A) | 36V~60VDC | 0.937 in H2O (233.4 Pa) | - | PWM Control, Speed Sensor (Tach) | 150mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD1238-48LBIP5502A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 65000 Hrs @ 45°C | - | - | - | - | - | - | - | 48VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | 0.070A | 5W | IP55 - Dust Protected, Water Resistant | - | - | 70mA | - | cURus, TUV | - | 65000 hours | - | - | 2000 RPM | Ball | Tubeaxial | - | - | 26.0 dB | 28V~56VDC | 0.130 in H2O (32.4 Pa) | - | Alarm Sensor | - | - | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() BFB0512LD Delta Electronics | 231 |
| Datasheet | 19 Weeks | Flanges | - | - | - | 0.077lb 34.93g | Plastic | - | - | - | - | 50000 Hrs @ 40°C | - | - | - | - | - | - | - | 12VDC | 14~158°F -10°C~70°C | 2007 | BFB | Square/Rounded - 50mm Lx50mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 1.44W | - | 0.120A | 1.44W | - | 50mm | unknown | 120mA | - | CE, CSA, UL, VDE | 12V | 50000 hours | - | - | 3700 RPM | Ball | Blower | - | - | 28.0 dB(A) | 5V~13.8VDC | 0.309 in H2O (77.0 Pa) | - | Locked Rotor Protection | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() OD6015-05HB Orion Fans | 57 | - | Datasheet | 19 Weeks | - | Axial | - | Plastic | 0.081lb 36.74g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | 60000 Hrs @ 40°C | - | - | - | - | - | - | - | 5VDC | 14~158°F -10°C~70°C | 2010 | OD6015 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 1.1W | - | 0.220A | - | - | - | - | 400mA | - | cURus, TUV | - | - | - | - | 4500 RPM | Ball | Tubeaxial | - | - | 33.0 dB | - | 0.150 in H2O (37.3 Pa) | - | Auto Restart | 60mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() PFB0612EHE Delta Electronics | 116 |
| - | 19 Weeks | - | - | - | - | 0.287lb 130.18g | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | 2011 | PFB | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | APPROVALS: UL; VDE | 7.56W | - | 0.630A | 7.56W | - | - | unknown | 630mA | - | CE, CSA, UL, VDE | - | - | - | - | 9000 RPM | Ball | Tubeaxial | - | - | 54.0 dB(A) | 7V~13.2VDC | 1.203 in H2O (299.7 Pa) | DC FAN | Locked Rotor Protection | 60mm | - | 38mm | - | ROHS3 Compliant | - | - | - | ||
![]() AFB03512HA-A Delta Electronics | 2792 |
| Datasheet | 19 Weeks | Flanges | Axial | - | - | 0.022lb 9.98g | Plastic | - | - | - | - | 30000 Hrs @ 40°C | - | - | - | - | - | - | - | 12VDC | 14~158°F -10°C~70°C | 2007 | AFB | Square - 35mm Lx35mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 1.08W | - | 0.090A | 1.08W | - | 35mm | - | 90mA | - | CE, CSA, UL, VDE | - | 30000 hours | - | - | 7000 RPM | Ball | Tubeaxial | - | - | 22.0 dB(A) | 9.5V~13.8VDC | 0.106 in H2O (26.4 Pa) | - | - | 35mm | - | - | No | ROHS3 Compliant | - | Lead Free | - | ||
![]() OD127AP-48HTB Orion Fans | In Stock | - | Datasheet | 17 Weeks | - | Axial | - | Plastic | - | Aluminum | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 60000 Hrs @ 45°C | - | - | - | - | - | - | - | 48VDC | -4~167°F -20°C~75°C | 2011 | OD127AP | Square - 127mm Lx127mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | - | - | - | - | 280mW | - | 0.220A | - | - | - | - | 220mA | - | cURus, TUV | - | - | - | - | 3200 RPM | Ball | Tubeaxial | - | - | 46.0 dB | 26V~56VDC | 0.410 in H2O (102.1 Pa) | - | - | 127mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 15025PA-24N-AA-00 NMB Technologies Corp. | 75 |
| - | - | - | - | - | - | - | Aluminum | Plastic | 226 CFM (6.4 m3/min) | DC | 15 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 5910PL-05W-B50-L00 | Active | Details | NMB-MAT | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 15025PA | Rectangular/Rounded - 172.7mm L x 150mm H | - | - | - | 2 Wire Leads | Axial | - | - | 23.8 W | - | - | - | 0.990A | - | - | 25 mm | - | - | - | - | 24 VDC | - | - | - | 3500 RPM | Ball | Tubeaxial | 226.0 CFM (6.33m³/min) | - | 61.5dB | 18 ~ 26.4VDC | 0.510 in H2O (127.0 Pa) | - | Auto Restart | 150 mm | - | 172 mm | - | - | - | - | - | ||
![]() OD4010-12HB02A Orion Fans | 14 | - | Datasheet | 19 Weeks | - | Axial | Plastic | Plastic | 19.999993g | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 60000 Hrs @ 45°C | - | - | - | - | - | - | - | 12VDC | -4~176°F -20°C~80°C | 2010 | OD4010 | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | 176°C | -4°C | - | - | - | - | 0.090A | - | - | - | - | 90mA | - | cURus, TUV | - | 60000 hours | - | - | 6000 RPM | Ball | Tubeaxial | - | - | 25.0 dB | 7V~14VDC | 0.100 in H2O (24.9 Pa) | - | Locked Rotor Sensor | 40mm | 40mm | 10.50mm | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() OD8025-24HSS Orion Fans | 91 | - | Datasheet | 19 Weeks | Flanges | Axial | - | Plastic | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | 50000 Hrs @ 45°C | - | - | - | - | - | - | - | 24VDC | 14~158°F -10°C~70°C | 2011 | OD8025 | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 2.4W | - | 0.160A | 2.4W | - | 25mm | - | 160mA | - | cURus, TUV | 24V | - | - | - | 3100 RPM | Sealed Sleeve | Tubeaxial | - | 2.4W | 34.0 dB | - | 0.160 in H2O (39.8 Pa) | - | Auto Restart | 80mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 04010KA-12N-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | Plastic | - | - | - | 6 CFM (0.17 m3/min) | DC | 420 | - | NMB Technologies Corporation | Bulk | 04010SA-12M-AL-D0 | Obsolete | Details | NMB-MAT | 0.529109 oz | - | - | - | 04010KA | - | - | - | - | - | Tubeaxial | - | - | - | - | 880 mW | - | - | - | - | 10 mm | - | - | Wire Leads - 3 | - | 12 VDC | - | 6500 RPM | 0.184 in H2O | - | Ball | - | - | - | 29 dBA | - | - | - | Locked Rotor Sensor | 40 mm | - | 40 mm | - | - | - | - | - | ||
![]() OD8015-12HS Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Plastic | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | 2011 | OD8015 | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 190mW | - | - | - | - | - | - | - | - | cURus, TUV | - | - | - | - | - | Sleeve | Tubeaxial | - | - | - | - | - | - | - | 80mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD6025-12HHS Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | 2011 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | - | - | - | Sleeve | Tubeaxial | - | - | - | - | - | - | Auto Restart | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD6025-05MS Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Plastic | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | - | - | - | - | - | - | - | - | 5VDC | 14~122°F -10°C~50°C | 2010 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 170mW | - | - | - | - | - | - | - | - | cURus, TUV | - | - | - | - | - | Sleeve | Tubeaxial | - | - | - | - | - | - | Auto Restart | 60mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD8038-24MB-VXC Orion Fans | In Stock | - | Datasheet | 22 Weeks | - | Axial | Plastic | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 50000 Hrs @ 40°C | - | - | - | - | - | - | - | 24VDC | 14~158°F -10°C~70°C | 2011 | OD8038 VA | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | 0.400A | 10W | - | - | - | 400mA | - | cURus, TUV | - | - | - | - | 5600 RPM | Ball | Tubeaxial | - | - | 54.0 dB | - | 0.750 in H2O (186.8 Pa) | - | Auto Restart | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() OD9238-48MB-VXC Orion Fans | In Stock | - | Datasheet | 22 Weeks | - | Axial | Plastic | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 50000 Hrs @ 40°C | - | - | - | - | - | - | - | 48VDC | 14~158°F -10°C~70°C | 2010 | OD9238 VA | Square - 92.5mm Lx92.5mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | 0.300A | 12W | - | - | - | 300mA | - | cURus, TUV | - | - | - | - | 4800 RPM | Ball | Tubeaxial | - | - | 55.0 dB | - | 0.590 in H2O (147.0 Pa) | - | Auto Restart | 92.5mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() OD1238-24MBXC01A Orion Fans | In Stock | - | Datasheet | 20 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 65000 Hrs @ 45°C | - | - | - | - | - | - | - | 24VDC | 14~158°F -10°C~70°C | 2009 | OD1238 XC | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | 0.680A | 16W | - | - | - | 680mA | - | cURus, TUV | - | - | - | - | 3800 RPM | Ball | Tubeaxial | - | - | 57.0 dB | - | 0.510 in H2O (127.0 Pa) | - | Auto Restart | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD4010-12HB01A Orion Fans | 52 | - | Datasheet | 19 Weeks | - | Axial | Plastic | Plastic | 19.999993g | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 60000 Hrs @ 45°C | - | - | - | - | - | - | - | 12VDC | -4~176°F -20°C~80°C | 2010 | OD4010 | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | 176°C | -4°C | - | - | - | - | 0.090A | - | - | 10mm | - | 90mA | - | cURus, TUV | 12V | - | - | - | 6000 RPM | Ball | Tubeaxial | - | 1.2W | 25.0 dB | 7V~14VDC | 0.100 in H2O (24.9 Pa) | - | Speed Sensor (Tach) | 40mm | 40mm | 10.50mm | - | ROHS3 Compliant | - | Lead Free | - |