- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Frame Dimensions - mm | Life | Lifetime @ Temp. | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Lead Length | Operating Supply Voltage | Speed | Size | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFM-8020CF-125-273 CUI Devices | 278 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24.52 CFM (0.7 m3/min) | DC | 56 | 80 mm L x 80 mm W x 20 mm H | 40000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80CF | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | 960 mW | 960 mW | 0.080A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 2500 RPM | - | 0.07 in H2O | 2500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 24.5 CFM (0.685m³/min) | 27.4 dBA | 10.8 ~ 13.2VDC | 0.070 in H2O (17.4 Pa) | Auto Restart, Polarity Protection | 20 mm | 80 mm | 80 mm | ||
![]() CFM-8015BF-230-301-20 CUI Devices | 174 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 34.85 CFM (0.99 m3/min) | DC | 60 | 80 mm L x 80 mm W x 15.4 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BF | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | 5.04 W | 5.04 W | 0.210A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 3000 RPM | - | 0.1 in H2O | 3000 RPM | Ball | Tubeaxial | 34.9 CFM (0.977m³/min) | 30.1 dBA | 21.6 ~ 26.4VDC | 0.100 in H2O (24.9 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 15.4 mm | 80 mm | 80 mm | ||
![]() CFM-3510BF-160-188 CUI Devices | 46 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 3.93 CFM (0.11 m3/min) | DC | 200 | 35 mm L x 35 mm W x 10.3 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-35BF | Square - 35mm L x 35mm H | 2 Wire Leads | Axial | 720 mW | 720 mW | 0.060A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 6000 RPM | 35 mm | 0.08 in H2O | 6000 RPM | Ball | Tubeaxial | 3.9 CFM (0.109m³/min) | 18.8 dBA | 10.8 ~ 13.2VDC | 0.080 in H2O (19.9 Pa) | Tachometer Signal | 10.3 mm | 35 mm | 35 mm | ||
![]() CFM-8020BF-235-346 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 34.33 CFM (0.97 m3/min) | DC | 56 | 80 mm L x 80 mm W x 20 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BF | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | 2.16 W | 2.16 W | 0.090A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 3500 RPM | - | 0.14 in H2O | 3500 RPM | Ball | Tubeaxial | 34.3 CFM (0.960m³/min) | 34 dBA | 21.6 ~ 26.4VDC | 0.140 in H2O (34.9 Pa) | Auto Restart, Polarity Protection | 20 mm | 80 mm | 80 mm | ||
![]() CFM-6025BF-275-439 CUI Devices | 46 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 35.92 CFM (1 m3/min) | DC | 44 | 60 mm L x 60 mm W x 25.4 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60BF | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | 7.2 W | 7.2 W | 0.300A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 7500 RPM | - | 0.5 in H2O | 7500 RPM | Ball | Tubeaxial | 35.9 CFM (1.01m³/min) | 44 dBA | 21.6 ~ 26.4VDC | 0.500 in H2O (124.5 Pa) | Auto Restart, Polarity Protection | 25.4 mm | 60 mm | 60 mm | ||
![]() CFM-8015CF-220-213 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 23.23 CFM (0.66 m3/min) | DC | 60 | 80 mm L x 80 mm W x 15.4 mm H | 40000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80CF | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | 1.44 W | 1.44 W | 0.060A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 2000 RPM | - | 0.04 in H2O | 2000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 23.2 CFM (0.650m³/min) | 21.3 dBA | 21.6 ~ 26.4VDC | 0.040 in H2O (10.0 Pa) | Auto Restart, Polarity Protection | 15.4 mm | 80 mm | 80 mm | ||
![]() CFM-5020S-145-323 CUI Devices | 46 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12.14 CFM (0.34 m3/min) | DC | 100 | 50 mm L x 50 mm W x 20 mm H | 30000 Hours | 30000 Hrs @ 25°C | CUI Devices | Box | Active | Details | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-50S | Square - 50mm L x 50mm H | 2 Wire Leads | Axial | 1.68 W | 1.68 W | 0.140A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 4500 RPM | - | 0.13 in H2O | 4500 RPM | Sleeve | Tubeaxial | 12.2 CFM (0.342m³/min) | 32.3 dBA | 10.8 ~ 13.2VDC | 0.130 in H2O (32.4 Pa) | Polarity Protection | 20 mm | 50 mm | 50 mm | ||
![]() CFM-4020BG-1100-389-20 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 11.77 CFM (0.33 m3/min) | DC | 100 | 40 mm L x 40 mm W x 20 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40BG | Square - 40mm L x 40mm H | 3 Wire Leads | Axial | 2.4 W | 2.4 W | 0.200A | - | 20 mm | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 10000 RPM | - | 0.4 in H2O | 10000 RPM | Ball | Tubeaxial | 11.8 CFM (0.330m³/min) | 38.9 dBA | 10.8 ~ 13.2VDC | 0.400 in H2O (99.6 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 40 mm | 40 mm | 40 mm | ||
![]() CFM-8020BF-155-444 CUI Devices | 46 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 53.94 CFM (1.53 m3/min) | DC | 56 | 80 mm L x 80 mm W x 20 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BF | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | 5.4 W | 5.4 W | 0.450A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 5500 RPM | - | 0.35 in H2O | 5500 RPM | Ball | Tubeaxial | 53.9 CFM (1.51m³/min) | 44.5 dBA | 10.8 ~ 13.2VDC | 0.350 in H2O (87.2 Pa) | Auto Restart, Polarity Protection | 20 mm | 80 mm | 80 mm | ||
![]() CFM-6025BF-265-408 CUI Devices | 414 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 31.13 CFM (0.88 m3/min) | DC | 44 | 60 mm L x 60 mm W x 25.4 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60BF | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | 4.08 W | 4.08 W | 0.170A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 6500 RPM | - | 0.37 in H2O | 6500 RPM | Ball | Tubeaxial | 31.1 CFM (0.871m³/min) | 40.9 dBA | 21.6 ~ 26.4VDC | 0.370 in H2O (92.2 Pa) | Auto Restart, Polarity Protection | 25.4 mm | 60 mm | 60 mm | ||
![]() CFM-8020CF-245-401 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 44.14 CFM (1.25 m3/min) | DC | 56 | 80 mm L x 80 mm W x 20 mm H | 40000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80CF | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | 4.32 W | 4.32 W | 0.180A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 4500 RPM | - | 0.24 in H2O | 4500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 44.0 CFM (1.23m³/min) | 40.2 dBA | 21.6 ~ 26.4VDC | 0.240 in H2O (59.8 Pa) | Auto Restart, Polarity Protection | 20 mm | 80 mm | 80 mm | ||
![]() CFM-4010C-265-251-20 CUI Devices | 46 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 5.49 CFM (0.155 m3/min) | DC | 200 | 40 mm L x 40 mm W x 10.5 mm H | 40000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40C | Square - 40mm L x 40mm H | 3 Wire Leads | Axial | 1.2 W | 1.2 W | 0.050A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 6500 RPM | - | 0.11 in H2O | 6500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 5.5 CFM (0.154m³/min) | 25.1 dBA | 21.6 ~ 26.4VDC | 0.110 in H2O (27.4 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 10.5 mm | 40 mm | 40 mm | ||
![]() CFM-7025C-230-332 CUI Devices | 46 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 25.87 CFM (0.73 m3/min) | DC | 50 | 70.2 mm L x 70.2 mm W x 25.2 mm H | 40000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-70C | Square - 70mm L x 70mm H | 2 Wire Leads | Axial | 1.44 W | 1.44 W | 0.600A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 3000 RPM | - | 0.12 in H2O | 3000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 25.9 CFM (0.725m³/min) | 30.8 dBA | 21.6 ~ 26.4VDC | 0.120 in H2O (29.9 Pa) | Auto Restart, Polarity Protection | 25.2 mm | 70.2 mm | 70.2 mm | ||
![]() CFM-8025BG-150-444 CUI Devices | 20 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 51.74 CFM (1.47 m3/min) | DC | 50 | 80 mm L x 80 mm W x 25.4 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BG | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | 4.2 W | 4.2 W | 0.350A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 5000 RPM | - | 0.43 in H2O | 5000 RPM | Ball | Tubeaxial | 51.7 CFM (1.45m³/min) | 44.5 dBA | 10.8 ~ 13.2VDC | 0.430 in H2O (107.1 Pa) | Auto Restart, Polarity Protection, Soft Start | 25.4 mm | 80 mm | 80 mm | ||
![]() CFM-7025B-250-443-20 CUI Devices | 198 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 42.94 CFM (1.22 m3/min) | DC | 50 | 70.2 mm L x 70.2 mm W x 25.2 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-70B | Square - 70mm L x 70mm H | 3 Wire Leads | Axial | 5.52 W | 5.52 W | 0.230A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 5000 RPM | - | 0.34 in H2O | 5000 RPM | Ball | Tubeaxial | 43.0 CFM (1.20m³/min) | 41.9 dBA | 21.6 ~ 26.4VDC | 0.340 in H2O (84.7 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 25.2 mm | 70.2 mm | 70.2 mm | ||
![]() CFM-8015CF-130-301 CUI Devices | 164 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 34.85 CFM (0.99 m3/min) | DC | 160 | 80 mm L x 80 mm W x 15.4 mm H | 40000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80CF | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | 3.12 W | 3.12 W | 0.260A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 3000 RPM | - | 0.1 in H2O | 3000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 34.9 CFM (0.977m³/min) | 30.1 dBA | 10.8 ~ 13.2VDC | 0.100 in H2O (24.9 Pa) | Auto Restart, Polarity Protection | 15.4 mm | 80 mm | 80 mm | ||
![]() CFM-4020CF-055-212 CUI Devices | 353 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 6.88 CFM (0.19 m3/min) | DC | 100 | 40 mm L x 40 mm W x 20 mm H | 40000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40CF | Square - 40mm L x 40mm H | 2 Wire Leads | Axial | 850 mW | 850 mW | 0.170A | - | 20 mm | Wire Leads | CE, cURus, TUV | 300 mm | 5 VDC | 5500 RPM | - | 0.14 in H2O | 5500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 6.9 CFM (0.193m³/min) | 21.2 dBA | 4.5 ~ 5.5VDC | 0.140 in H2O (34.9 Pa) | Auto Restart, Polarity Protection | 40 mm | 40 mm | 40 mm | ||
![]() CFM-8015CF-240-363-20 CUI Devices | 50 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 43.49 CFM (1.23 m3/min) | DC | 60 | 80 mm L x 80 mm W x 15.4 mm H | 40000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80CF | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | 5.04 W | 5.04 W | 0.210A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 3800 RPM | - | 0.16 in H2O | 3800 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 43.6 CFM (1.22m³/min) | 35.2 dBA | 21.6 ~ 26.4VDC | 0.160 in H2O (39.8 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 15.4 mm | 80 mm | 80 mm | ||
![]() CFM-5020S-130-235 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 8.09 CFM (0.23 m3/min) | DC | 100 | 50 mm L x 50 mm W x 20 mm H | 30000 Hours | 30000 Hrs @ 25°C | CUI Devices | Box | Active | Details | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-50S | Square - 50mm L x 50mm H | 2 Wire Leads | Axial | 960 mW | 960 mW | 0.080A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 3000 RPM | - | 0.06 in H2O | 3000 RPM | Sleeve | Tubeaxial | 8.1 CFM (0.227m³/min) | 23.5 dBA | 10.8 ~ 13.2VDC | 0.060 in H2O (14.9 Pa) | Polarity Protection | 20 mm | 50 mm | 50 mm | ||
![]() CFM-4020BG-1140-462-20 CUI Devices | 250 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 17.52 CFM (0.5 m3/min) | DC | 100 | 40 mm L x 40 mm W x 20 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40BG | Square - 40mm L x 40mm H | 3 Wire Leads | Axial | 6 W | 6 W | 0.500A | - | 20 mm | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 14000 RPM | - | 0.89 in H2O | 14000 RPM | Ball | Tubeaxial | 17.5 CFM (0.490m³/min) | 46.2 dBA | 10.8 ~ 13.2VDC | 0.890 in H2O (221.7 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 40 mm | 40 mm | 40 mm |