- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Dimensions | Factory Pack QuantityFactory Pack Quantity | Frame Dimensions - mm | Life | Lifetime @ Temp. | Maximum Current | Mfr | Package | Product Status | Rated Speed | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Supply Voltage | Depth | Current Rating | Termination Style | Approval Agency | Lead Length | Operating Supply Voltage | Speed | Size | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Power Consumption | Noise | Voltage Range | Static Pressure | Features | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFB02512MA-CF00 Delta Electronics | In Stock | - | - | Plastic | - | - | - | 0.85 CFM (0.024 m3/min) | DC | - | 720 | 25 mm L x 25 mm W x 10 mm H | 30000 Hour | - | - | Delta Electronics | Box | Active | - | Details | - | 17.196 lbs | - | - | AFB | - | - | Axial | - | 360 mW | - | - | - | - | - | Wire Leads - 3 | - | 150 mm | 12 VDC | 5000 RPM | 25 mm x 25 mm | Wire Leads - 3 | - | Ball | - | - | - | 20 dBA | - | - | - | - | 10 mm | 25 mm | 25 mm | ||
![]() AFB02512HA-CF00 Delta Electronics | 355 |
| - | Plastic | - | Plastic | Plastic | 1.84 CFM (0.05 m3/min) | DC | - | 720 | 25 mm L x 25 mm W x 10 mm H | 30000 Hour | 30000 Hrs @ 40°C | - | Delta Electronics | Box | Active | - | Details | - | 17.196 lbs | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | AFB | Square - 25mm L x 25mm H | 3 Wire Leads | Axial | 720 mW | 720 mW | 0.060A | - | - | - | - | Wire Leads - 3 | cURus, TUV | 150 mm | 12 VDC | 10000 RPM | 25 mm x 25 mm | Wire Leads - 3 | 10000 RPM | Ball | Tubeaxial | 1.8 CFM (0.050m³/min) | - | 26 dBA | 10.8 ~ 13.2VDC | 0.176 in H2O (43.8 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | 10 mm | 25 mm | 25 mm | ||
![]() CBM-A232B-120-457 CUI Devices | 28 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 18.45 CFM | DC | - | 20 | 119.3 mm L x 119 mm W x 32 mm H | 70000 Hours | 70000 Hrs @ 40°C | - | CUI Devices | Box | Active | - | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-120B-2 | Square/Rounded - 119.3mm L x 119mm H | 2 Wire Leads | DC Blower | 4.56 W | 4.56 W | 0.380A | - | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 2000 RPM | - | 0.6 in H2O | 2000 RPM | Ball | Blower | 18.5 CFM (0.518m³/min) | - | 45.8 dBA | 10.8 ~ 13.2VDC | 0.600 in H2O (149.5 Pa) | Auto Restart,Tachometer Signal Available | - | 32 mm | 119.3 mm | 119 mm | ||
![]() CFM-8025C-135-364 CUI Devices | 66 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 43.28 CFM (1.23 m3/min) | DC | - | 50 | 80 mm L x 80 mm W x 25 mm H | 40000 Hours | 40000 Hrs @ 40°C | - | CUI Devices | Box | Active | - | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80C | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | 3.96 W | 3.96 W | 0.330A | - | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 3500 RPM | - | 0.17 in H2O | 3500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 43.3 CFM (1.21m³/min) | - | 36.4 dBA | 10.8 ~ 13.2VDC | 0.170 in H2O (42.3 Pa) | Auto Restart, Tachometer | - | 25 mm | 80 mm | 80 mm | ||
![]() CBM-979433B-125-467 CUI Devices | 27 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 17.06 CFM | DC | - | 35 | 97.68 mm L x 94.18 mm W x 32.7 mm H | 70000 Hours | 40000 Hrs @ 40°C | - | CUI Devices | Box | Active | - | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-97B-2 | Rectangular/Rounded - 97.68mm L x 94.18mm H | 2 Wire Leads | DC Blower | 4.68 W | 4.68 W | 0.390A | - | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 2500 RPM | - | 0.46 in H2O | 2500 RPM | Ball | Blower | 17.1 CFM (0.479m³/min) | - | 46.8 dBA | 10.8 ~ 13.2VDC | 0.460 in H2O (114.6 Pa) | Auto Restart,Tachometer Signal Available | - | 32.7 mm | 97.68 mm | 94.18 mm | ||
![]() CFM-4010B-180-296-20 CUI Devices | 855 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 6.76 CFM (0.19 m3/min) | DC | - | 200 | 40 mm L x 40 mm W x 10.5 mm H | 70000 Hours | 70000 Hrs @ 40°C | - | CUI Devices | Box | Active | - | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40B | Square - 40mm L x 40mm H | 3 Wire Leads | Axial | 1.08 W | 1.08 W | 0.090A | - | - | 10.5 mm | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 8000 RPM | - | 0.17 in H2O | 8000 RPM | Ball | Tubeaxial | 6.8 CFM (0.190m³/min) | - | 29.6 dBA | 10.8 ~ 13.2VDC | 0.170 in H2O (42.3 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | - | 40 mm | 40 mm | 40 mm | ||
![]() R150G4-051-D0760 NMB Technologies Corp. | 2227 |
| - | - | - | Aluminum | Plastic | 447 CFM (12.7 m3/min) | DC | - | 10 | - | - | 70000 Hrs @ 40°C | - | NMB Technologies Corporation | Bulk | Active | - | Details | - | 2.028 lbs | 48VDC | -22 ~ 122°F (-30 ~ 50°C) | R150G4 | Rectangular/Rounded - 172.7mm L x 150mm H | 4 Wire Leads | Tubeaxial | 81.6 W | - | 1.70A | IP68 - Dust Tight, Waterproof | - | - | - | Wire Leads - 4 | - | - | 48 VDC | - | - | - | 6000 RPM | Ball | Tubeaxial | 447.0 CFM (12.52m³/min) | - | 72.0dB(A) | 43.2 ~ 52.8VDC | 3.000 in H2O (747.3 Pa) | Locked Rotor Protection, Tachometer, PWM | - | - | - | 50.80mm | ||
![]() F175G1-061-D0750 NMB Technologies Corp. | 2034 |
| - | - | - | Aluminum | Plastic | - | - | - | 12 | - | - | 70000 Hrs @ 40°C | - | NMB Technologies Corporation | Bulk | Active | - | Details | - | 2.646 lbs | 48VDC | -22 ~ 140°F (-30 ~ 60°C) | F175G1 | Round - 175mm Dia | 4 Wire Leads | - | 153.6 W | - | 3.20A | IP68 - Dust Tight, Waterproof | - | - | - | - | - | - | 36 V to 54 V | - | - | - | 5100 RPM | Ball | Motorized Impellers | 534.4 CFM (14.96m³/min) | - | 77.0dB(A) | 36 ~ 54VDC | 4.070 in H2O (1013.8 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | - | - | 69.00mm | ||
![]() FFB0448EN-00EEY Delta Electronics | 29 |
| - | Plastic | - | Plastic | Plastic | 35.4 CFM (1 m3/min) | DC | - | 288 | - | 70000 Hour | 70000 Hrs @ 40°C | - | Delta Electronics | Box | Active | - | Details | - | 1.798972 oz | 48VDC | 14 ~ 158°F (-10 ~ 70°C) | FFB | Square - 40mm L x 40mm H | 4 Wire Leads | - | 20.64 W | 20.64 W | 0.430A | - | - | 28 mm | - | Wire Leads | CE, cURus, TUV | - | 48 VDC | 26500 RPM | - | - | 26500 RPM | Ball | Tubeaxial | 35.4 CFM (0.992m³/min) | - | 66.5 dBA | 36 ~ 60VDC | 4.880 in H2O (1215.6 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | 40 mm | - | 40 mm | ||
![]() 9RA0912M4001 Sanyo Denki | 127 |
| - | Plastic | - | Plastic | Plastic | 37.1 CFM (1.05 m3/min) | DC | - | 28 | - | - | 60000 Hrs @ 60°C | - | Sanyo Denki America Inc. | Bulk | Active | - | Details | San Ace 92 | 4.585615 oz | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 92mm L x 92mm H | 3 Wire Leads | Axial | 840 mW | 840 mW | 0.070A | - | - | 25 mm | - | Wire Leads | cURus, TUV | - | 12 VDC | 2450 RPM | - | - | 2450 RPM | Ball | Tubeaxial | 37.1 CFM (1.04m³/min) | - | 23 dBA | 7 ~ 13.8VDC | 0.100 in H2O (24.9 Pa) | Tachometer | - | 92 mm | - | 92 mm | ||
![]() 9RA0612H4001 Sanyo Denki | 30 | - | - | Plastic | - | Plastic | Plastic | 19.1 CFM (0.54 m3/min) | DC | - | 80 | - | - | 60000 Hrs @ 60°C | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 60 | 2.469177 oz | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 60mm L x 60mm H | 3 Wire Leads | Axial | 840 mW | 840 mW | 0.070A | - | - | 25 mm | - | Wire Leads | cURus, TUV | - | 12 VDC | 3800 RPM | - | - | 3800 RPM | Ball | Tubeaxial | 19.1 CFM (0.535m³/min) | - | 26 dBA | 7 ~ 13.8VDC | 0.130 in H2O (32.4 Pa) | Tachometer | - | 60 mm | - | 60 mm | ||
![]() 9RA0924G4001 Sanyo Denki | 62 |
| - | Plastic | - | Plastic | Plastic | 63.5 CFM (1.8 m3/min) | DC | - | 28 | - | - | 60000 Hrs @ 60°C | - | Sanyo Denki America Inc. | Bulk | Active | - | Details | San Ace 92 | 4.585615 oz | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 92mm L x 92mm H | 3 Wire Leads | Axial | 3.12 W | 3.12 W | 0.130A | - | - | 25 mm | - | Wire Leads | cURus, TUV | - | 24 VDC | 4200 RPM | - | - | 4200 RPM | Ball | Tubeaxial | 63.5 CFM (1.78m³/min) | - | 37 dBA | 14 ~ 27.6VDC | 0.290 in H2O (72.2 Pa) | Tachometer, PWM | - | 92 mm | - | 92 mm | ||
![]() 9RA0648P4J001 Sanyo Denki | 3000 | - | - | Plastic | - | Plastic | Plastic | 38.8 CFM (1.1 m3/min) | DC | 60 x 60 x 25mm | 80 | - | - | 60000 Hrs @ 60°C | 100mA | Sanyo Denki America Inc. | Box | Active | 7700rpm | Details | San Ace 60 | 2.469177 oz | 48VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 60mm L x 60mm H | 4 Wire Leads | Axial | 4.8 W | 4.8 W | 0.100A | - | 24 V dc | 25 mm | 100mA | Wire Leads | cURus, TUV | - | 48 VDC | 7700 RPM | - | - | 7700 RPM | - | Tubeaxial | 38.8 CFM (1.09m³/min) | 4.8W | 41 dBA | 43.2 ~ 52.8VDC | 0.520 in H2O (129.5 Pa) | Tachometer, PWM | - | 60 mm | - | 60 mm | ||
![]() 9RA1212M4001 Sanyo Denki | 28 |
| - | Plastic | - | Plastic | Plastic | 63.5 CFM (1.8 m3/min) | DC | - | 30 | - | - | Varies Based on Temperature | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 120 | 7.407532 oz | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 120mm L x 120mm H | 3 Wire Leads | Axial | 1.44 W | 1.44 W | 0.120A | - | - | 25 mm | - | Wire Leads | cURus, TUV | - | 12 VDC | 2200 RPM | - | 3 mmAq | 2200 RPM | Ball | Tubeaxial | 63.5 CFM (1.78m³/min) | - | 28 dBA | 7 ~ 13.8VDC | 0.116 in H2O (29.0 Pa) | Tachometer | - | 120 mm | - | 120 mm | ||
![]() 9RA0612S4001 Sanyo Denki | 76 |
| - | Plastic | - | Plastic | Plastic | 23.3 CFM (0.66 m3/min) | DC | - | 80 | - | - | 60000 Hrs @ 60°C | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 60 | 2.469177 oz | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 60mm L x 60mm H | 3 Wire Leads | Axial | 1.2 W | 1.2 W | 0.100A | - | - | 25 mm | - | Wire Leads | cURus, TUV | - | 12 VDC | 4600 RPM | - | - | 4600 RPM | Ball | Tubeaxial | 23.3 CFM (0.652m³/min) | - | 30 dBA | 7 ~ 13.8VDC | 0.180 in H2O (44.8 Pa) | Tachometer | - | 60 mm | - | 60 mm | ||
![]() 9WPA0812P4G2011 Sanyo Denki | 55 |
| - | - | - | Plastic | Plastic | - | DC | - | 40 | - | - | - | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 80W | - | 12VDC | -40 ~ 158°F (-40 ~ 70°C) | 9WPA Type | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | - | - | - | IP68 - Dust Tight, Waterproof | - | 25 mm | - | - | cURus, TUV | - | 12 VDC | - | - | - | - | Ball | Tubeaxial | - | - | - | - | - | Tachometer, PWM | IP68 | 80 mm | - | 80 mm | ||
![]() 9RA1224G4001 Sanyo Denki | 96 |
| - | Plastic | - | Plastic | Plastic | 130 CFM (3.68 m3/min) | DC | - | 30 | - | - | Varies Based on Temperature | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 120 | 7.407532 oz | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 120mm L x 120mm H | 3 Wire Leads | Axial | 6.72 W | 6.72 W | 0.280A | - | - | 25 mm | - | Wire Leads | cURus, TUV | - | 24 VDC | 4500 RPM | - | 12 mmAq | 4500 RPM | Ball | Tubeaxial | 130.0 CFM (3.64m³/min) | - | 47 dBA | 14 ~ 27.6VDC | 0.480 in H2O (119.6 Pa) | Tachometer | - | 120 mm | - | 120 mm | ||
![]() 9RA0624J4001 Sanyo Denki | 124 |
| - | Plastic | - | Plastic | Plastic | 38.8 CFM (1.1 m3/min) | DC | - | 80 | - | - | 60000 Hrs @ 60°C | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 60 | 2.469177 oz | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 60mm L x 60mm H | 3 Wire Leads | Axial | 4.32 W | 4.32 W | 0.180A | - | - | 25 mm | - | Wire Leads | cURus, TUV | - | 24 VDC | 7700 RPM | - | - | 7700 RPM | Ball | Tubeaxial | 38.8 CFM (1.09m³/min) | - | 41 dBA | 14 ~ 27.6VDC | 0.520 in H2O (129.5 Pa) | Tachometer | - | 60 mm | - | 60 mm | ||
![]() AFL2524HW-00 Delta Electronics | 65 |
| - | Plastic | - | Plastic | Plastic | 437 CFM | EC | - | 6 | - | - | - | - | Delta Electronics | Box | Active | - | Details | EC Slim | 17.637 lbs | 24VDC | - | AFL | Round - 250mm Dia | 4 Wire Leads | - | 24 W | 24 W | 1.00A | IP56 - Dust Protected, Water Resistant | - | 78.5 mm | - | Wire Leads - 4 | CE, cURus, TUV | 400 mm | 24 VDC | 2200 RPM | - | - | 2200 RPM | Ball | Tubeaxial | - | - | 57 dBA | 21.6 ~ 26.4VDC | 0.460 in H2O (114.6 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | IP56 | - | - | 250 mm | ||
![]() MR83AUPE-104S10 Delta Electronics | 153 |
| - | Plastic | - | Plastic | Aluminum | - | EC | - | 24 | - | 70000 Hour | - | - | Delta Electronics | Box | Active | - | Details | - | 39.683 lbs | - | - | MR83AUPE | - | 2 Wire Leads | - | 15.00W | 25 W | - | IP54 - Dust Protected, Water Resistant | - | - | - | Wire Leads - 2 | - | 500 mm | 115 VAC, 230 VAC | 1300 RPM | - | - | 1300 RPM | Ball | Motorized Impellers | - | - | - | 100 ~ 240VAC | - | Electronic Commutation (EC), Locked Rotor Protection | IP54 | 81 mm | 83 mm | 83 mm |