- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Housing Material | Weight | Shape | Package Cooled | Material Finish | Material - Frame | Material - Blade | Airflow | Base Product Number | Current Type | Factory Pack QuantityFactory Pack Quantity | Life | Lifetime @ Temp. | Mfr | Package | Product Status | Rated Speed | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Current Rating | Termination Style | Approval Agency | Operating Supply Voltage | Attachment Method | Thermal Resistance @ Forced Air Flow | Speed | Pressure Type | Shelf Life | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD1238-48HBIP69K Orion Fans | 24 | - | - | - | Polybutylene Terephthalate (PBT) | 0.572 lb (259.45 g) | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 124 CFM (3.5 m3/min) | OD1238 | DC | 10 | 65000 Hour | 65000 Hrs @ 45°C | Orion Fans | Box | Active | 2900rpm | Details | - | 9.119993 oz | 48VDC | -4 ~ 149°F (-20 ~ 65°C) | - | OD1238-IP69K | Square - 120mm L x 120mm H | 2 Wire Leads | Tubeaxial | 14 W | 14 W | 0.290A | IP69K - Dust Tight, Water Resistant, Waterproof | 38 mm | 100mA | Wire Leads - 2 | CE, cURus, TUV, UR | 48 VDC | - | - | 2900 RPM | - | - | 2895 RPM | Ball | Tubeaxial | 123.9 CFM (3.47m³/min) | 44 dBA | 30 ~ 52VDC | 0.469 in H2O (116.8 Pa) | - | - | Auto Restart, Polarity Protection | IP69K | - | 120 mm | - | 120 mm | ||
![]() OD8032-48HBIP69K Orion Fans | 107 |
| - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 77 CFM (2.2 m3/min) | OD8032 | DC | 20 | 70000 Hour | 70000 Hrs @ 40°C | Orion Fans | Box | Active | 6000rpm | Details | - | 4.159997 oz | 48VDC | -4 ~ 149°F (-20 ~ 65°C) | - | OD8032-IP69K | Square - 80mm L x 80mm H | 2 Wire Leads | Tubeaxial | 7.8 W | 7.8 W | 0.160A | IP69K - Dust Tight, Water Resistant, Waterproof | 32 mm | 160mA | Wire Leads - 2 | CE, cURus, TUV, UR | 48 VDC | - | - | 6000 RPM | - | - | 6000 RPM | Ball | Tubeaxial | 77.0 CFM (2.16m³/min) | 50 dBA | - | 0.730 in H2O (181.8 Pa) | - | - | Auto Restart, Polarity Protection | IP69K | - | 80 mm | - | 80 mm | ||
![]() OD172SAP-24HBXCIP68 Orion Fans | 69 |
| - | - | Aluminum | 1.3 lbs (600.0 g) | - | - | - | Aluminum | Polybutylene Terephthalate (PBT) | 323 CFM (9.1 m3/min) | OD172SAP | DC | 3 | 90000 Hour | 90000 Hrs @ 35°C | Orion Fans | Bulk | Active | - | Details | - | 1.300 lbs | 24VDC | -4 ~ 149°F (-20 ~ 65°C) | - | OA172SAP-XC-IP68 | Rectangular/Rounded - 172mm L x 152mm H | 2 Wire Leads | Tubeaxial | 50.4 W | 50.4 W | 2.10A | IP68 - Dust Tight, Waterproof | 51 mm | - | Wire Leads - 2 | CE, cURus, TUV, UR | 24 VDC | - | - | 4400 RPM | - | - | 4400 RPM | Ball | Tubeaxial | 323.0 CFM (9.04m³/min) | 63.5 dBA | - | 1.060 in H2O (264.0 Pa) | - | - | Auto Restart, Polarity Protection | IP68 | - | 151 mm | - | 172 mm | ||
![]() OD1225-24HBIP69K Orion Fans | 46 |
| - | - | Polybutylene Terephthalate (PBT) | 0.341 lb (154.67 g) | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 120 CFM (3.4 m3/min) | OD1225 | DC | 10 | 60000 Hour | 60000 Hrs @ 35°C | Orion Fans | Box | Active | 3100rpm | Details | - | 5.439996 oz | 24VDC | -4 ~ 149°F (-20 ~ 65°C) | - | OD1225-IP69K | Square - 120mm L x 120mm H | 2 Wire Leads | Tubeaxial | 7.7 W | 7.7 W | 0.320A | IP69K - Dust Tight, Water Resistant, Waterproof | 25 mm | 320mA | Wire Leads - 2 | CE, cURus, TUV, UR | 24 VDC | - | - | 3100 RPM | - | - | 3100 RPM | Ball | Tubeaxial | 120.0 CFM (3.36m³/min) | 42 dBA | - | 0.240 in H2O (59.8 Pa) | - | - | Auto Restart, Polarity Protection | IP69K | - | 120 mm | - | 120 mm | ||
![]() OD9225-24HBIP69K Orion Fans | 16 | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50 CFM (1.42 m3/min) | OD9225 | DC | 20 | 70000 Hour | 70000 Hrs @ 40°C | Orion Fans | Box | Active | 2900rpm | Details | - | 3.359997 oz | 24VDC | -4 ~ 149°F (-20 ~ 65°C) | - | OD9225-IP69K | Square - 92mm L x 92mm H | 2 Wire Leads | Tubeaxial | 3.5 W | 3.5 W | 0.180A | IP69K - Dust Tight, Water Resistant, Waterproof | 25 mm | 180mA | Wire Leads - 2 | CE, cURus, TUV, UR | 24 VDC | - | - | 2900 RPM | - | - | 2900 RPM | Ball | Tubeaxial | 50.0 CFM (1.40m³/min) | 33 dBA | - | 0.240 in H2O (59.8 Pa) | - | - | Auto Restart, Polarity Protection | IP69K | - | 92 mm | - | 92 mm | ||
![]() OD9225-12HBIP69K Orion Fans | 48 | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50 CFM (1.42 m3/min) | OD9225 | DC | 20 | 70000 Hour | 70000 Hrs @ 40°C | Orion Fans | Box | Active | 2900rpm | Details | - | 3.359997 oz | 12VDC | -4 ~ 149°F (-20 ~ 65°C) | - | OD9225-IP69K | Square - 92mm L x 92mm H | 2 Wire Leads | Tubeaxial | 3 W | 3 W | 0.290A | IP69K - Dust Tight, Water Resistant, Waterproof | 25 mm | 290mA | Wire Leads - 2 | CE, cURus, TUV, UR | 12 VDC | - | - | 2900 RPM | - | - | 2900 RPM | Ball | Tubeaxial | 50.0 CFM (1.40m³/min) | 35 dBA | - | 0.240 in H2O (59.8 Pa) | - | - | Auto Restart, Polarity Protection | IP69K | - | 92 mm | - | 92 mm | ||
![]() OD172SAP-48HBIP69K Orion Fans | 45 |
| - | - | Aluminum | - | - | - | - | Aluminum | Polybutylene Terephthalate (PBT) | 235 CFM (6.7 m3/min) | OD172SAP | DC | 3 | 90000 Hour | 90000 Hrs @ 35°C | Orion Fans | Box | Active | 3300rpm | Details | - | 1.800 lbs | 48VDC | -4 ~ 149°F (-20 ~ 65°C) | - | OD172SAP-IP69K | Rectangular/Rounded - 172mm L x 150mm H | 2 Wire Leads | Tubeaxial | 23.5 W | 23.5 W | 0.480A | IP69K - Dust Tight, Water Resistant, Waterproof | 51 mm | 480mA | Wire Leads - 2 | CE, cURus, TUV, UR | 48 VDC | - | - | 3300 RPM | - | - | 3300 RPM | Ball | Tubeaxial | 235.0 CFM (6.58m³/min) | 52 dBA | - | 0.790 in H2O (196.8 Pa) | - | - | Auto Restart, Polarity Protection | IP69K | - | 150 mm | - | 172 mm | ||
![]() OD172SAP-12MBXCIP68 Orion Fans | 340 |
| - | - | Aluminum | 1.3 lbs (600.0 g) | - | - | - | Aluminum | Polybutylene Terephthalate (PBT) | 263 CFM (7.5 m3/min) | OD172SAP | DC | 3 | 90000 Hour | 90000 Hrs @ 35°C | Orion Fans | Bulk | Active | - | Details | - | 1.300 lbs | 12VDC | -4 ~ 149°F (-20 ~ 65°C) | - | OA172SAP-XC-IP68 | Rectangular/Rounded - 172mm L x 152mm H | 2 Wire Leads | Tubeaxial | 13.2 W | 13.2 W | 1.10A | IP68 - Dust Tight, Waterproof | 51 mm | - | Wire Leads - 2 | CE, cURus, TUV, UR | 12 VDC | - | - | 3500 RPM | - | - | 3500 RPM | Ball | Tubeaxial | 263.0 CFM (7.36m³/min) | 57 dBA | - | 0.820 in H2O (204.3 Pa) | - | - | Auto Restart, Polarity Protection | IP68 | - | 151 mm | - | 172 mm | ||
![]() OD8025-24HBIP69K Orion Fans | 44 | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 40 CFM (1.13 m3/min) | OD8025 | DC | 20 | 60000 Hour | 60000 Hrs @ 45°C | Orion Fans | Box | Active | - | Details | - | 3.039998 oz | 24VDC | -4 ~ 149°F (-20 ~ 65°C) | - | OD8025-IP69K | Square - 80mm L x 80mm H | 2 Wire Leads | Tubeaxial | 2.9 W | 2.9 W | 0.120A | IP69K - Dust Tight, Water Resistant, Waterproof | 25 mm | - | Wire Leads - 2 | CE, cURus, TUV, UR | 24 VDC | - | - | 3300 RPM | - | - | 3300 RPM | Ball | Tubeaxial | 40.0 CFM (1.12m³/min) | 33 dBA | - | 0.230 in H2O (57.3 Pa) | - | - | Auto Restart, Polarity Protection | IP69K | - | 80 mm | - | 80 mm | ||
![]() OD172SAP-48HBXCIP68 Orion Fans | 64 |
| - | - | Aluminum | 1.3 lbs (600.0 g) | - | - | - | Aluminum | Polybutylene Terephthalate (PBT) | 323 CFM (9.1 m3/min) | OD172SAP | DC | 3 | 90000 Hour | 90000 Hrs @ 35°C | Orion Fans | Bulk | Active | - | Details | - | 1.300 lbs | 48VDC | -4 ~ 149°F (-20 ~ 65°C) | - | OA172SAP-XC-IP68 | Rectangular/Rounded - 172mm L x 152mm H | 2 Wire Leads | Tubeaxial | 49.4 W | 49.4 W | 1.03A | IP68 - Dust Tight, Waterproof | 51 mm | - | Wire Leads - 2 | CE, cURus, TUV, UR | 48 VDC | - | - | 4400 RPM | - | - | 4400 RPM | Ball | Tubeaxial | 323.0 CFM (9.04m³/min) | 63.5 dBA | - | 1.060 in H2O (264.0 Pa) | - | - | Auto Restart, Polarity Protection | IP68 | - | 151 mm | - | 172 mm | ||
![]() OD8038-24HBIP69K Orion Fans | 62 | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 71 CFM (2 m3/min) | OD8038 | DC | 20 | 70000 Hour | 70000 Hrs @ 40°C | Orion Fans | Box | Active | 5000rpm | Details | - | 7.359994 oz | 24VDC | -4 ~ 149°F (-20 ~ 65°C) | - | OD8038-IP69K | Square - 80mm L x 80mm H | 2 Wire Leads | Tubeaxial | 7.2 W | 7.2 W | 0.300A | IP69K - Dust Tight, Water Resistant, Waterproof | 38 mm | 300mA | Wire Leads - 2 | CE, cURus, TUV, UR | 24 VDC | - | - | 5000 RPM | - | - | 5000 RPM | Ball | Tubeaxial | 71.0 CFM (1.99m³/min) | 49 dBA | - | 0.580 in H2O (144.5 Pa) | - | - | Auto Restart, Polarity Protection | IP69K | - | 80 mm | - | 80 mm | ||
![]() OD6025-12HBIP69K Orion Fans | 483 |
| - | - | Polybutylene Terephthalate (PBT) | 0.141 lb (63.96 g) | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 25 CFM (0.71 m3/min) | OD6025 | DC | 40 | 60000 Hour | 60000 Hrs @ 45°C | Orion Fans | Box | Active | 4000rpm | Details | - | 2.239998 oz | 12VDC | -4 ~ 149°F (-20 ~ 65°C) | - | OD6025-IP69K | Square - 60mm L x 60mm H | 2 Wire Leads | Tubeaxial | 1.8 W | 1.8 W | 0.150A | IP69K - Dust Tight, Water Resistant, Waterproof | 25 mm | 150mA | Wire Leads - 2 | CE, cURus, TUV, UR | 12 VDC | - | - | 4000 RPM | - | - | 3975 RPM | Ball | Tubeaxial | 25.0 CFM (0.700m³/min) | 30 dBA | 8 ~ 13.8VDC | 0.220 in H2O (54.8 Pa) | - | - | Auto Restart, Polarity Protection | IP69K | - | 60 mm | - | 60 mm | ||
![]() OD9238-24HBIP69K Orion Fans | 19 | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 100 CFM (2.8 m3/min) | OD9238 | DC | 10 | 60000 Hour | 60000 Hrs @ 45°C | Orion Fans | Box | Active | 4500rpm | Details | - | 7.039994 oz | 24VDC | -4 ~ 149°F (-20 ~ 65°C) | - | OD9238-IP69K | Square - 92mm L x 92mm H | 2 Wire Leads | Tubeaxial | 9.6 W | 9.6 W | 0.400A | IP69K - Dust Tight, Water Resistant, Waterproof | 38 mm | 400mA | Wire Leads - 2 | CE, cURus, TUV, UR | 24 VDC | - | - | 4500 RPM | - | - | 4500 RPM | Ball | Tubeaxial | 100.0 CFM (2.80m³/min) | 56 dBA | - | 0.700 in H2O (174.4 Pa) | - | - | Auto Restart, Polarity Protection | IP69K | - | 92 mm | - | 92 mm | ||
![]() FIT0713 DFRobot | In Stock | - | - | - | - | - | Rectangular | Raspberry Pi 3B, 3B+, 4B | - | - | - | - | - | DC | 1 | - | - | DFRobot | Bulk | Active | - | - | - | - | - | - | - | ICE Tower | - | - | CPU Cooler | - | 0.4 W | - | - | - | - | - | - | 5 V | Bolt On and Thermal Tape, Adhesive (Included) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 mm | 40 mm | 40 mm | ||
![]() MZB3004T04 Murata Electronics | 3500 | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | - | Murata Electronics | Tray | Active | - | Details | - | - | 8 ~ 19.5VDC | 32°F ~ 113°F (0°C ~ 45°C) | Tray | - | Rectangular - 21mm L x 19mm H | 2 Terminals | - | 1.2 W | - | 0.100A | - | 3.4 mm | - | SMD/SMT | - | 8 VDC to 19.5 VDC | - | - | - | - | - | - | - | Micro Blower | 0.006 CFM (0.0002m³/min) | - | 8 ~ 19.5VDC | 200.737 in H2O (50000.0 Pa) | - | - | - | - | - | - | 21 mm | 19 mm | ||
![]() 06025SA-24P-AA-D0 NMB Technologies Corp. | 556 |
| - | - | - | - | - | - | - | Plastic | Plastic | 23.3 CFM (0.66 m3/min) | - | DC | 80 | - | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | - | Details | - | 2.292808 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 06025SA | Square - 60mm L x 60mm H | 2 Wire Leads | Tubeaxial | 1.7 W | - | 0.070A | - | 25 mm | - | - | - | 24 VDC | - | - | - | - | - | 4900 RPM | Ball | Tubeaxial | 24.0 CFM (0.672m³/min) | 33.0dB | 12 ~ 27.6VDC | 0.270 in H2O (67.3 Pa) | - | - | Auto Restart | - | - | 60 mm | - | 60 mm | ||
![]() 06025SA-24T-AA-D0 NMB Technologies Corp. | 11 |
| - | - | Plastic | - | - | - | - | Plastic | Plastic | 37.7 CFM (1.07 m3/min) | - | DC | 80 | - | 90000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | - | Details | - | 2.292808 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 06025SA | Square - 60mm L x 60mm H | 2 Wire Leads | Tubeaxial | 4.3 W | 4.3 W | 0.180A | - | 25 mm | - | Wire Leads - 2 | - | 24 VDC | - | - | 7500 RPM | - | - | 7500 RPM | Ball | Tubeaxial | 37.8 CFM (1.06m³/min) | 47 dBA | 10 ~ 26.4VDC | 0.640 in H2O (159.4 Pa) | - | - | Auto Restart, Polarity Protection | - | - | 60 mm | - | 60 mm | ||
![]() F175H2-061-D0740 NMB Technologies Corp. | 2191 |
| - | - | - | - | - | - | - | - | Plastic | 514 CFM (14.6 m3/min) | - | DC | 12 | 70000 Hour | 70000 Hrs @ 40°C | NMB Technologies Corporation | Bulk | Active | - | Details | - | - | 48VDC | -22 ~ 158°F (-30 ~ 70°C) | - | F175 | Round - 175mm Dia | 4 Wire Leads | DC Radial Impeller | 110.4 W | 110.4 W | 2.30A | - | 69 mm | - | Wire Leads | - | 48 VDC | - | - | 4500 RPM | 3.37 inH20 | - | 4500 RPM | Ball | Tubeaxial | 514.0 CFM (14.39m³/min) | 73 dBA | 36 ~ 72VDC | 3.400 in H2O (846.9 Pa) | - | - | PWM Control, Speed Sensor (Tach) | - | - | 175 mm | - | 175 mm | ||
![]() MF17080V2-1000U-G99 Sunon | In Stock | - | - | - | - | - | - | - | - | - | - | 0.7 CFM (0.02 m3/min) | - | DC | 500 | - | - | - | - | - | - | Details | MagLev | - | - | - | - | MF | - | - | - | - | 330 mW | - | - | 8 mm | - | - | - | 5 VDC | - | - | 16500 RPM | - | - | - | - | - | - | 14.2 dBA | - | - | - | - | - | - | - | 17 mm | - | 17 mm | ||
![]() 06025SA-12P-EL-D0 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | - | Plastic | Plastic | 24 CFM (0.68 m3/min) | - | DC | 80 | - | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | - | Details | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 06025SA | Square - 60mm L x 60mm H | 3 Wire Leads | - | 2.04 W | - | 0.170A | - | 25 mm | - | Wire Leads | - | 12 VDC | - | - | - | - | - | 4900 RPM | Ball | Tubeaxial | 24.0 CFM (0.672m³/min) | 33.0dB | 6 ~ 13.8VDC | 0.270 in H2O (67.3 Pa) | - | - | Auto Restart, Locked Rotor Sensor | - | - | 60 mm | - | 60 mm |