- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Approvals | Fan Rotation | Lifetime @ Temp. | Line Current | Maximum Airflow | Mfr | Mounting Styles | Noise Level | Operating Input Voltage Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Approval Agency | Operating Frequency | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Maximum Pressure | Features | Bearings | Product Length (mm) | Height | Length | Width | Product Height (mm) | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PF38281B1-1000U-G9H Sunon | 319 |
| - | - | - | - | - | - | - | - | - | - | - | Sunon Fans | - | - | - | Bulk | - | - | Active | - | - | 12VDC | - | - | PF | Square - 38mm L x 38mm H | 3 Wire Leads | - | 3.78 W | - | 0.315A | - | - | - | CCC, CE, cURus, TUV | - | 16000 RPM | Ball | Tubeaxial | 18.1 CFM (0.507m³/min) | 51.8dB(A) | - | 1.540 in H2O (383.6 Pa) | - | Auto Restart, Speed Sensor (Tach) | - | - | - | - | 28.00mm | - | - | ||
![]() 9GV0812P4K041 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 47 |
| - | - | - | Plastic | Plastic | - | - | - | 30000 Hrs @ 40°C | - | - | NMB Technologies Corporation | - | - | - | Bulk | - | - | Active | - | - | 5VDC | - | 14 ~ 158°F (-10 ~ 70°C) | 03510SS | Square - 30mm L x 30mm H | 3 Wire Leads | - | 600 mW | - | 0.120A | - | - | - | - | - | 8000 RPM | Sleeve | Tubeaxial | 4.2 CFM (0.118m³/min) | 22.4dB | 4.5 ~ 5.5VDC | 0.160 in H2O (39.8 Pa) | - | Auto Restart, Speed Sensor (Tach) | - | - | - | - | 10.00mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Plastic | Plastic | - | - | - | 40000 Hrs @ 60°C | - | - | NMB Technologies Corporation | - | - | - | Bulk | - | - | Active | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | - | 2.88 W | - | 0.240A | - | - | - | - | - | 3600 RPM | Ball | Tubeaxial | 61.1 CFM (1.71m³/min) | 38.5dB | 7 ~ 13.8VDC | 0.260 in H2O (64.8 Pa) | - | Auto Restart, Locked Rotor Sensor | - | - | - | - | 25.00mm | - | - | ||
![]() QFR1212GHE-F00 Delta Groups | In Stock | - | - | Plastic | - | - | - | 210.8 CFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Wire Leads | - | - | 21.6 W | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | - | - | - | 120 mm | 120 mm | 38 mm | - | - | ||
![]() EUB0424MD Delta Groups | In Stock | - | - | - | 33.112243 g | - | - | 7.2 CFM | CE, CSA, UL, VDE | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 2 Wire Leads | - | - | - | - | 1.2 W | - | 50 mA | - | - | 6300 RPM | Ball | - | - | - | - | - | - | - | - | - | - | - | 20 mm | - | - | ||
![]() GFM0812DS-SMB7R Delta Groups | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PFB0512EHF Delta Groups | In Stock | - | - | Plastic | - | - | - | 31.55 CFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Wire Leads | - | - | 6.48 W | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | - | - | - | 50 mm | 50 mm | 32 mm | - | Lead Free | ||
![]() AFB0724HHB-F00 Delta Groups | In Stock | - | - | Plastic | - | - | - | 37.54 CFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Wire Leads | - | - | 3.6 W | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | - | - | - | 70 mm | 70 mm | 15 mm | - | - | ||
![]() AFB04512HA Delta Groups | In Stock | - | - | Plastic | - | - | - | 11.8 CFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Wire Leads | - | - | 2.04 W | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | - | - | - | 45 mm | 45 mm | 10 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFB0724LC Delta Groups | In Stock | - | - | Plastic | - | - | - | 21.19 CFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Wire Leads | - | - | 1.68 W | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | - | - | - | 70 mm | 70 mm | 13 mm | - | - | ||
![]() OD280-12HBTB Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 60713-003 Schroff | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Flange | - | - | - | - | Not Required(mm) | - | No | - | - | 115 | - | - | - | - | AC Blower | - | - | - | - | - | - | - | Not Required(Hz) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3915100996-SA3 Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3915100997-SA3 Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OA300/BRK Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BFB0512MA-A Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GFB0412VHF-R00 Delta Electronics | In Stock | - | - | Plastic | - | - | - | - | - | Clockwise | - | 0.36(A) | 19.67(cfm) | - | Flange | 51.5(dB) | 7 TO 13.2 | - | 40(mm) | - | - | No | - | - | 12 | - | - | - | Lead Wire | DC Fan | - | 4.32(W) | - | - | - | - | - | Not Required(Hz) | - | - | - | - | - | - | - | 0.554INH2O | - | Ball | 50(mm) | - | - | - | 32(mm) | - | ||
![]() AUB0912H-F00 Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |