- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Housing Material | Weight | Airflow | Approvals | Mfr | Package | Product Status | Rad Hardened | RoHS | Voltage, Rating | Series | Termination | Max Operating Temperature | Min Operating Temperature | Power Rating | Max Power Dissipation | Current Rating | Operating Supply Voltage | Life (Hours) | RPM | Bearing Type | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8414 SK Hand Tool | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WFB1212L Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSB0624VH-AR00 Delta Groups | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FFB0912SHE Delta Groups | In Stock | - | - | - | Plastic | 197.766273 g | 100.29 CFM | CE, CSA, UL, VDE | - | - | - | - | Compliant | 12 V | - | 2 Wire Leads | 158 °C | 14 °C | 9 W | 9 W | 750 mA | - | 70000 hours | 4400 RPM | Ball | 92 mm | 92 mm | 38 mm | Lead Free | ||
![]() FHB1748HHG Delta Groups | In Stock | - | - | - | Aluminium | - | 388.25 CFM | - | - | - | - | - | Compliant | - | - | Wire Leads | - | - | 76.8 W | - | - | - | - | - | Ball | 172 mm | 172 mm | 50.8 mm | - | ||
![]() 4212 Mallory Sonalert Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASB0405LA-A Delta Groups | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QFR1212EHE-F00 Delta Groups | In Stock | - | - | - | Plastic | - | 173.83 CFM | - | - | - | - | - | Compliant | - | - | Wire Leads | - | - | 12 W | - | - | - | - | - | Ball | 120 mm | 120 mm | 38 mm | - | ||
![]() AFB0612SHE-A Delta Groups | In Stock | - | - | - | - | 117.026831 g | 55.3 CFM | CE, CSA, UL, VDE | - | - | - | - | Compliant | - | - | 2 Wire Leads | - | - | - | 10.56 W | 880 mA | - | - | 10000 RPM | Ball | - | - | 38 mm | - | ||
![]() AFB1212VHF-F00 Delta Groups | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFB0212L-R00 Delta Groups | In Stock | - | - | - | Plastic | - | 11.02 CFM | - | - | - | - | - | Compliant | - | - | Wire Leads | - | - | 2.64 W | - | - | 12 V | - | - | Ball | - | - | - | - | ||
![]() AFB1224L-R00 Delta Groups | In Stock | - | - | - | Plastic | - | 62.93 CFM | - | - | - | - | - | Compliant | - | - | Wire Leads | - | - | 2.16 W | - | - | - | - | - | Ball | 120 mm | 120 mm | 25.4 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FFB1324SHE Delta Groups | In Stock | - | - | - | Plastic | - | 180 CFM | - | - | - | - | - | Compliant | - | - | Wire Leads | - | - | 20.16 W | - | - | - | - | - | Ball | 127 mm | 127 mm | 38 mm | - | ||
![]() GFM0412SS-DE1PB7Q Delta Groups | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FFB1224VHE-BR00 Delta Groups | In Stock | - | - | - | Plastic | 370.131374 g | 151.8 CFM | - | - | - | - | - | Compliant | - | - | 3 Wire Leads | 140 °C | 14 °C | 13.44 W | 13.4 W | 560 mA | - | 70000 hours | 3200 RPM | Ball | 120 mm | 120 mm | 38 mm | - | ||
![]() QFR1212EHE-R00 Delta Groups | In Stock | - | - | - | Plastic | - | 173.83 CFM | - | - | - | - | - | Compliant | - | - | Wire Leads | - | - | 12 W | - | - | - | - | - | Ball | 120 mm | 120 mm | 38 mm | - | ||
![]() FFB1248XHE-MF00 Delta Groups | In Stock | - | - | - | Plastic | - | 264.62 CFM | - | - | - | - | - | Compliant | - | - | Wire Leads | - | - | 79.2 W | - | - | - | - | - | Ball | 120 mm | 120 mm | 38 mm | - | ||
![]() EE60201B2-000U-F99 Sunon | In Stock | - | - | - | - | - | - | - | Sunon Fans | Bulk | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFB1224VHE-R00 Delta Groups | In Stock | - | - | Flanges | Plastic | 255.826097 g | 130 CFM | CE, CSA, UL, VDE | - | - | - | - | Compliant | 24 V | - | 3 Wire Leads | 140 °C | 14 °C | 8.64 W | 9.12 W | 380 mA | - | 70000 hours | 3200 RPM | Ball | 120 mm | 120 mm | 38 mm | Lead Free |