- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Approvals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Max Operating Temperature | Min Operating Temperature | Color | Power (Watts) | Subcategory | Power Rating | Current Rating (Amps) | Pitch | Max Power Dissipation | Orientation | Shielding | Ingress Protection | Supply Voltage | Current Rating | Approval Agency | Number of Contacts | Output Type | Operating Supply Voltage | Voltage | Number of Circuits | Max Current Rating | Life (Hours) | Current - Supply | Slew Rate | Amplifier Type | Current - Input Bias | Halogen Free | RPM | Bearing Type | Fan Type | Voltage - Input Offset | Air Flow | Noise | -3db Bandwidth | Voltage Range | Static Pressure | Fuse Class | Features | Product Category | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFB1524EH-AR00 Delta Groups | In Stock | - | - | - | - | - | - | Plastic | - | - | - | 290.64 CFM | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | 38.4 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | - | - | - | - | - | 150 mm | 172 mm | 25.4 mm | ||
![]() AFB0424MB Delta Groups | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9G1248G101 EAO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9L0412H329 Sanyo | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | Non-Compliant | - | - | - | - | - | - | - | - | Screw | 130 °C | -40 °C | - | - | - | - | - | 9.5 mm | - | Straight | - | - | - | - | - | 10 | - | - | - | 5 | 30 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9A0912G4021 EAO | In Stock | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-uMAX/uSOP | - | - | - | - | - | - | MAX4080 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | Compliant | - | - | 76 V | 4.5 V | - | -40°C ~ 125°C | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 75µA | - | Current Sense | 5 µA | - | - | - | - | 100 µV | - | - | 250 kHz | - | - | - | - | - | - | - | - | - | ||
![]() FFB0412SHN-BF00 Delta Groups | In Stock | - | - | - | - | - | - | Plastic | 32.205058 g | - | - | 24 CFM | CE, CSA, UL, VDE | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 3 Wire Leads | 140 °C | 14 °C | - | - | - | 6 W | - | - | 6 W | - | - | - | - | 500 mA | - | - | - | - | - | - | - | 50000 hours | - | - | - | - | - | 13000 RPM | Ball | - | - | - | - | - | - | - | - | - | - | - | 40 mm | 40 mm | 28 mm | ||
![]() AFB0624LC Delta Groups | In Stock | - | - | - | - | - | - | Plastic | - | - | - | 15.4 CFM | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | 1.2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | - | - | - | - | - | 60 mm | 60 mm | 13 mm | ||
![]() MR6025X12B-RSR Mechatronics | 15 |
| - | - | - | - | - | - | - | Plastic | Plastic | - | - | MR6025 | - | - | - | - | - | Mechatronics Fan Group | Bulk | Active | Compliant | - | - | - | - | 12VDC | - | MR6025 | Square - 60mm L x 60mm H | 2 Wire Leads | - | - | - | - | - | - | 0.360A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8000 RPM | Ball | Tubeaxial | - | 39.0 CFM (1.09m³/min) | 51.0dB(A) | - | - | 0.730 in H2O (181.8 Pa) | - | Auto Restart | - | - | - | - | 25.50mm | ||
![]() MR8038X24B-RSR Mechatronics | 15 |
| - | - | - | - | - | - | - | Plastic | Plastic | - | - | MR8038 | - | - | - | - | - | Mechatronics Fan Group | Bulk | Active | - | - | - | - | - | 24VDC | - | MR8038 | Square - 80mm L x 80mm H | 2 Wire Leads | - | - | - | - | - | - | 1.20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 RPM | Ball | Tubeaxial | - | 126.0 CFM (3.53m³/min) | 65.0dB(A) | - | - | 2.030 in H2O (505.7 Pa) | - | Auto Restart | - | - | - | - | 38.00mm | ||
![]() MR6025X24B1 6-RSR Mechatronics | 570 |
| - | - | - | - | - | - | - | Plastic | Plastic | - | - | MR6025 | - | - | - | - | - | Mechatronics Fan Group | Bulk | Active | - | - | - | - | - | 24VDC | - | MR6025 | Square - 60mm L x 60mm H | 4 Wire Leads | - | - | - | - | - | - | 0.180A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8000 RPM | Ball | Tubeaxial | - | 39.2 CFM (1.10m³/min) | 51.0dB(A) | - | - | 0.730 in H2O (181.8 Pa) | - | Auto Restart, PWM Control, Speed Sensor (Tach) | - | - | - | - | 25.50mm | ||
![]() MR8038E12B-RSR Mechatronics | 15 |
| - | - | - | - | - | - | - | Plastic | Plastic | - | - | MR8038 | - | - | - | - | - | Mechatronics Fan Group | Bulk | Active | - | - | - | - | - | 12VDC | - | MR8038 | Square - 80mm L x 80mm H | 2 Wire Leads | - | - | - | - | - | - | 1.24A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8000 RPM | Ball | Tubeaxial | - | 101.2 CFM (2.83m³/min) | 59.0dB(A) | - | - | 1.311 in H2O (326.6 Pa) | - | Auto Restart | - | - | - | - | 38.00mm | ||
![]() BFB1012HH-A Delta Groups | In Stock | - | - | - | - | - | - | Plastic | 180.076171 g | - | - | 34.28 CFM | CE, CSA, UL, VDE | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 2 Wire Leads, Wire Leads | - | - | - | - | - | 15 W | - | - | 15 W | - | - | - | - | 1.25 A | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | 4000 RPM | Ball | - | - | - | - | - | - | - | - | - | - | - | 94.4 mm | 97.2 mm | 33 mm | ||
![]() KFB1048HHS Delta Groups | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFB1524EH-AF00 Delta Groups | In Stock | - | - | - | - | - | - | Plastic | - | - | - | 290.64 CFM | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | 38.4 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | - | - | - | - | - | 150 mm | 172 mm | 25.4 mm | ||
![]() AFB1212HHE-R00 Delta Groups | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFB0712HD Delta Groups | In Stock | - | - | - | - | - | - | Plastic | - | - | - | 35.42 CFM | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | 2.16 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | - | - | - | - | - | 70 mm | 70 mm | 20 mm | ||
![]() BFB1248HH-R00 Delta Groups | In Stock | - | - | Wire | - | - | - | - | 229.971332 g | - | - | 35.3 CFM | CE, CSA, UL, VDE | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 3 Wire Leads | - | -25 °C | Grey | - | - | - | - | - | 10.6 W | - | Shielded | - | - | 220 mA | - | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | 2800 RPM | Ball | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | 32 mm | ||
![]() 612 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | Mersen, formerly Ferraz Shawmu | 612 | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V, 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class H, Class K | - | - | - | - | - | - | ||
![]() PE92252B1-000U-G99 Sunon | 8000016 |
| - | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | - | - | 70000 Hrs @ 40°C | - | - | Sunon Fans | Bulk | Active | - | - | - | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | MagLev® PE | Square - 92mm L x 92mm H | 3 Wire Leads | - | - | - | 5.28 mW | - | - | 0.220A | - | - | - | - | - | - | - | CE, CUR, TUV, UL | - | - | - | - | - | - | - | - | - | - | - | - | 4500 RPM | Ball | Tubeaxial | - | 75.0 CFM (2.10m³/min) | 47.0dB(A) | - | 10 ~ 27.6VDC | 0.350 in H2O (87.2 Pa) | - | Auto Restart, Speed Sensor (Tach) | - | - | - | - | 25.00mm | ||
![]() DB0870505H1A-BT0 Wakefield | In Stock | - | - | - | - | - | - | - | 0.091 lb (41.28 g) | - | - | - | - | DB0870505 | Wakefield-Vette | 80 | 50000 Hrs @ 40°C | Wakefield-Vette | - | Wakefield-Vette | Bulk | Active | Details | Slim-Line | 1.446232 oz | - | - | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | DB | Rectangular/Rounded - 74.5mm L x 90mm H | 4 Position Rectangular Connector | - | - | - | 2.25 W | Fans, Blowers & Accessories | 2.5W | 0.450A | - | - | - | - | IP55 - Dust Protected, Water Resistant | 5VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4500 RPM | - | Blower | - | 4.6 CFM (0.129m³/min) | 40.9dB(A) | - | 2.5 ~ 5.5VDC | 0.571 in H2O (142.2 Pa) | - | PWM Control, Speed Sensor (Tach) | Blowers & Centrifugal Fans | IP55 | - | - | 5.00mm |