- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Mfr | Package | Product Status | Rated Speed | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | IP Rating | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC011501 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC011512 Multicomp | 120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC011502 Multicomp | 146 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC001599 Multicomp | 20 | - | - | - | - | - | - | - | - | - | 4500rpm | - | - | - | - | - | - | 5.28W | - | - | 220mA | - | - | Ball Bearing | - | - | - | - | - | - | IP56 | - | ||
![]() MC001584 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | 3200rpm | - | - | - | - | - | - | - | - | - | - | - | - | Ball Bearing | - | - | - | - | - | - | IP56 | - | ||
![]() MC001652 Multicomp | 54 | - | - | - | - | - | - | - | - | - | 3000rpm | - | - | - | - | - | - | - | - | - | - | - | - | Ball Bearing | - | - | - | - | - | - | - | - | ||
![]() MC001641 Multicomp | 23 | - | - | - | - | - | - | - | - | - | 2700rpm | - | - | - | - | - | - | - | - | - | - | - | - | Ball Bearing | - | - | - | - | - | - | IP68 | - | ||
![]() MC001637 Multicomp | 69 | - | - | - | - | - | - | - | - | - | 4500rpm | - | - | - | - | - | - | 5.28W | - | - | 220mA | - | - | Ball Bearing | - | - | - | - | - | - | IP68 | - | ||
![]() MC001610 Multicomp | 69 | - | - | - | - | - | - | - | - | - | 3200rpm | - | - | - | - | - | - | 1.08W | - | - | 90mA | - | - | Ball Bearing | - | - | - | - | - | - | IP68 | - | ||
![]() MC001632 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | 4200rpm | - | - | - | - | - | - | 3.6W | - | - | 300mA | - | - | Ball Bearing | - | - | - | - | - | - | IP68 | - | ||
![]() MC001626 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | 4500rpm | - | - | - | - | - | - | 4.56W | - | - | 95mA | - | - | Ball Bearing | - | - | - | - | - | - | IP68 | - | ||
![]() MC001602 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | 3000rpm | - | - | - | - | - | - | - | - | - | - | - | - | Ball Bearing | - | - | - | - | - | - | IP56 | - | ||
![]() MC001609 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | 3900rpm | - | - | - | - | - | - | 1.26W | - | - | 105mA | - | - | Ball Bearing | - | - | - | - | - | - | IP68 | - | ||
![]() MC001619 Multicomp | 52 | - | - | - | - | - | - | - | - | - | 4800rpm | - | - | - | - | - | - | 4.8W | - | - | 200mA | - | - | Ball Bearing | - | - | - | - | - | - | IP68 | - | ||
![]() MC001643 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | 4500rpm | - | - | - | - | - | - | 6W | - | - | 125mA | - | - | Ball Bearing | - | - | - | - | - | - | IP68 | - | ||
![]() MC001601 Multicomp | 41 | - | - | - | - | - | - | - | - | - | 3900rpm | - | - | - | - | - | - | 3.72W | - | - | 155mA | - | - | Ball Bearing | - | - | - | - | - | - | IP56 | - | ||
![]() MC001623 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | 2900rpm | - | - | - | - | - | - | - | - | - | - | - | - | Ball Bearing | - | - | - | - | - | - | IP68 | - | ||
![]() MC001611 Multicomp | 42 | - | - | - | - | - | - | - | - | - | 2300rpm | - | - | - | - | - | - | 540mW | - | - | 45mA | - | - | Ball Bearing | - | - | - | - | - | - | IP68 | - | ||
![]() AFB0948HH-S687 Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | 6.24 W | - | 0.520A | - | - | - | 5000 RPM | Ball | Tubeaxial | 85.8 CFM (2.40m³/min) | 48.0dB | 7 ~ 13.8VDC | 0.480 in H2O (119.6 Pa) | Auto Restart, Locked Rotor Sensor | - | 25.00mm |