- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Housing Material | Weight | Material - Frame | Material - Blade | Additional functions | Air flow rate | Airflow | Approvals | Certificates | Connections | Current and power consumption tolerance | Dim | Enclosure material | Fan dimensions | Fan efficiency | Fan motor | Gross weight | Impeller material | Insulation class | Kind of Bearing | Kind of fan | Leads | Lifetime @ Temp. | Max. current consumption | Max. operating voltage | Max. temperature | Mfr | Min. insulation resistance | Min. temperature | Noise emission (max.) | Noise level | Nominal voltage | Package | Product Status | RoHS | Rotational rate/speed | Rotational speed | Signal output | Signal output1 | Type of bearing | Type of fan | Voltage Rated | Voltage, Rating | Wire size | Operating temperature | Operating Temperature | Series | Size / Dimension | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Supply voltage | Current rating | Current Rating | Approval Agency | Operating Supply Voltage | Life (Hours) | Cable length | RPM | Bearing Type | Fan Type | Air Flow | Power consumption | Noise | Voltage Range | Static pressure | Static Pressure | Power | Features | Operating voltage | Height | Length | Width | Flammability rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GF40282B3-1000U-AEP SUNON | 26 |
| - | - | - | - | - | - | - | autorestart | - | - | - | RoHS compliant | - | - | - | thermoplastic | 40x40x28mm | 18.35m<sup>3</sup>/h | brushless DC | 100g | thermoplastic | A | ball | axial | lead x2 | - | - | - | - | - | 10MΩ | - | - | 48.6dBA | - | - | - | - | 10500 (±10%)rpm | - | - | - | - | DC | - | - | 28AWG | -10...70°C | - | - | - | - | - | - | - | - | - | - | - | - | 24V DC | 0.135A | - | - | - | - | - | - | - | - | - | 3.24W | - | - | 12.45mm H<sub>2</sub>O | - | - | - | 8...27.6V DC | - | - | - | UL94V-0 | - | ||
![]() GF40282B2-1000U-AEP SUNON | 38 |
| - | - | - | - | - | - | - | autorestart | - | - | - | RoHS compliant | - | - | - | thermoplastic | 40x40x28mm | 24.64m<sup>3</sup>/h | brushless DC | 100g | thermoplastic | A | ball | axial | lead x2 | - | - | - | - | - | 10MΩ | - | - | 51.9dBA | - | - | - | - | 13100 (±10%)rpm | - | - | - | - | DC | - | - | 28AWG | -10...70°C | - | - | - | - | - | - | - | - | - | - | - | - | 24V DC | 0.207A | - | - | - | - | - | - | - | - | - | 4.97W | - | - | 19.81mm H<sub>2</sub>O | - | - | - | 8...27.6V DC | - | - | - | UL94V-0 | - | ||
![]() PFE0381B1-000U-S99 SUNON | In Stock | - | - | - | - | - | - | - | - | autorestart | - | - | - | RoHS compliant | - | ±15% | - | thermoplastic | 140x140x38mm | 405.2m<sup>3</sup>/h | brushless DC | 472g | thermoplastic | A | ball | axial | lead x4 | - | - | - | - | - | 10MΩ | - | - | 62dBA | - | - | - | - | 5500 (±10%)rpm | - | F type | PWM | - | DC | - | - | 22AWG | -10...70°C | - | - | - | - | - | - | - | - | - | - | - | - | 12V DC | 1.72A | - | - | - | - | 0.31m | - | - | - | - | 20.64W | - | - | 30.47mm H<sub>2</sub>O | - | - | - | 10.2...13.2V DC | - | - | - | UL94V-0 | - | ||
![]() EE60251B1-A99 Sunon | In Stock | - | - | - | Thermoplastic,PBT | - | - | - | - | - | 39.91m³/h | - | - | - | Open end cable | - | (L x W x H) 60 x 60 x 25 mm | - | - | - | - | - | - | - | - | - | - | - | 120mA | 12V | +70°C | - | - | -10°C | 34.5dB | - | 12V DC | - | - | - | - | 4500U/min | - | - | Ball bearing | - | - | - | - | - | - | - | - | - | EE60251B1-A99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.44W | - | - | 25mm | 60mm | 60mm | - | - | ||
![]() EE60252B3-A99 Sunon | In Stock | - | - | - | Thermoplastic,PBT | - | - | - | - | - | 23.61m³/h | - | - | - | Open end cable | - | (L x W x H) 60 x 60 x 25 mm | - | - | - | - | - | - | - | - | - | - | - | 30mA | 24V | +70°C | - | - | -10°C | 20dB | - | 24V DC | - | - | - | - | 3000U/min | - | - | Ball bearing | - | - | - | - | - | - | - | - | - | EE60252B3-A99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.72W | - | - | 25mm | 60mm | 60mm | - | - | ||
![]() 9G0856G1S03 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9RA0612H4D01 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Plastic | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40000 Hrs @ 60°C | - | - | - | NMB Technologies Corporation | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | 12VDC | - | - | - | 14 ~ 158°F (-10 ~ 70°C) | 08025SA | Square - 80mm L x 80mm H | 2 Wire Leads | - | - | - | 720 mW | - | 0.060A | - | - | - | - | - | - | - | - | - | 2300 RPM | Ball | Tubeaxial | 30.4 CFM (0.851m³/min) | - | 22.0dB | 6 ~ 13.8VDC | - | 0.090 in H2O (22.4 Pa) | - | Auto Restart | - | - | - | 25.00mm | - | - | ||
Tiny WHSL | 38 |
| - | - | - | - | - | Plastic | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 Hrs @ 25°C | - | - | - | NMB Technologies Corporation | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | 12VDC | - | - | - | 14 ~ 158°F (-10 ~ 70°C) | 09238RA | Square - 92mm L x 92mm H | 3 Wire Leads | - | - | - | 9.6 W | - | 0.800A | - | - | - | - | - | - | - | - | - | 5000 RPM | Ball | Tubeaxial | 103.8 CFM (2.91m³/min) | - | 52.5dB | 7 ~ 13.8VDC | - | 0.570 in H2O (142.0 Pa) | - | Auto Restart, Speed Sensor (Tach) | - | - | - | 38.00mm | - | - | ||
Tiny WHSL | 386 |
| - | - | - | - | - | Plastic | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40000 Hrs @ 60°C | - | - | - | NMB Technologies Corporation | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | 24VDC | - | - | - | 14 ~ 158°F (-10 ~ 70°C) | 09225SA | Square - 92mm L x 92mm H | 3 Wire Leads | - | - | - | 1.92 W | - | 0.080A | - | - | - | - | - | - | - | - | - | 3100 RPM | Ball | Tubeaxial | 51.2 CFM (1.43m³/min) | - | 32.0dB | 12 ~ 26.4VDC | - | 0.180 in H2O (44.8 Pa) | - | Auto Restart, Speed Sensor (Tach) | - | - | - | 25.00mm | - | - | ||
Tiny WHSL | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 Hrs @ 25°C | - | - | - | NMB Technologies Corporation | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | 24VDC | - | - | - | - | 15050VA | Rectangular/Rounded - 172.7mm L x 150mm H | 3 Wire Leads | - | - | - | 19.2 W | - | 0.800A | - | - | - | - | - | - | - | - | - | 3350 RPM | Ball | Tubeaxial | 254.3 CFM (7.12m³/min) | - | 58.0dB | 18 ~ 26.4VDC | - | 0.663 in H2O (165.1 Pa) | - | Auto Restart, Speed Sensor (Tach) | - | - | - | 50.80mm | - | - | ||
Tiny WHSL | 38 |
| - | - | - | - | - | Plastic | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40000 Hrs @ 60°C | - | - | - | NMB Technologies Corporation | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | 24VDC | - | - | - | 14 ~ 158°F (-10 ~ 70°C) | 08025SA | Square - 80mm L x 80mm H | 3 Wire Leads | - | - | - | 720 mW | - | 0.030A | - | - | - | - | - | - | - | - | - | 2000 RPM | Ball | Tubeaxial | 26.1 CFM (0.731m³/min) | - | 19.0dB | 12 ~ 27.6VDC | - | 0.070 in H2O (17.4 Pa) | - | Auto Restart, Locked Rotor Sensor | - | - | - | 25.00mm | - | - | ||
Tiny WHSL | 65 |
| - | - | - | - | - | Plastic | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40000 Hrs @ 60°C | - | - | - | NMB Technologies Corporation | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | 24VDC | - | - | - | 14 ~ 158°F (-10 ~ 70°C) | 11925SA | Square - 119mm L x 119mm H | 2 Wire Leads | - | - | - | 4.08 W | - | 0.170A | - | - | - | - | - | - | - | - | - | 2800 RPM | Ball | Tubeaxial | 102.0 CFM (2.86m³/min) | - | 40.5dB | 12 ~ 27.6VDC | - | 0.240 in H2O (59.8 Pa) | - | Auto Restart | - | - | - | 25.00mm | - | - | ||
![]() TA006-15001N Sunon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sunon Fans | - | - | - | - | - | Bulk | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB0753012J2B Wakefield | In Stock | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70000 Hrs @ 40°C | - | - | - | Wakefield-Vette | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | 12VDC | - | - | - | 14 ~ 158°F (-10 ~ 70°C) | DB | Rectangular/Rounded - 76mm L x 75mm H | 4 Wire Leads | - | - | - | 2.88 W | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | CE | - | - | - | 2600 RPM | Ball | Blower | 10.9 CFM (0.305m³/min) | - | 32.0dB(A) | - | - | 0.310 in H2O (77.2 Pa) | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | - | 30.00mm | - | - | ||
![]() DB0601512L2B Wakefield | In Stock | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70000 Hrs @ 40°C | - | - | - | Wakefield-Vette | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | 12VDC | - | - | - | 14 ~ 158°F (-10 ~ 70°C) | DB | Square/Rounded - 60mm L x 60mm H | 4 Wire Leads | - | - | - | 840 mW | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | CE | - | - | - | 3500 RPM | Ball | Blower | 2.4 CFM (0.067m³/min) | - | 27.0dB(A) | - | - | 0.280 in H2O (69.7 Pa) | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | - | 15.50mm | - | - | ||
![]() DB0511512U2B Wakefield | In Stock | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70000 Hrs @ 40°C | - | - | - | Wakefield-Vette | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | 12VDC | - | - | - | 14 ~ 158°F (-10 ~ 70°C) | DB | Square/Rounded - 51.2mm L x 51.2mm H | 4 Wire Leads | - | - | - | 1.8 W | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | CE | - | - | - | 6500 RPM | Ball | Blower | 4.6 CFM (0.129m³/min) | - | 45.0dB(A) | - | - | 0.870 in H2O (216.7 Pa) | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | - | 15.00mm | - | - | ||
![]() DB1203212U2B Wakefield | In Stock | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70000 Hrs @ 40°C | - | - | - | Wakefield-Vette | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | 12VDC | - | - | - | 14 ~ 158°F (-10 ~ 70°C) | DB | Square/Rounded - 119mm L x 119mm H | 4 Wire Leads | - | - | - | 15 W | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | CE | - | - | - | 3100 RPM | Ball | Blower | 37.5 CFM (1.05m³/min) | - | 52.0dB(A) | - | - | 1.290 in H2O (321.3 Pa) | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | - | 32.00mm | - | - | ||
![]() BFB0405HHA-AR00 Delta Groups | In Stock | - | - | Wire | - | Plastic | 11.793402 g | - | - | - | - | 3 CFM | CE, CSA, UL, VDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | 3 Wire Leads | - | - | - | - | 800 mW | - | 800 mW | - | - | - | 160 mA | - | 5 V | 30000 hours | - | 8500 RPM | Ball | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | - | Lead Free | ||
![]() BCB1012UHF-F00 Delta Groups | In Stock | - | - | - | - | Plastic | 216.36356 g | - | - | - | - | 45 CFM | CE, CSA, UL, VDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 Wire Leads | - | 140 °C | 14 °C | - | 43.8 W | - | 43.8 W | - | - | - | 3.65 A | - | 12 V | 50000 hours | - | 9300 RPM | Ball | - | - | - | - | - | - | - | - | - | - | 94.4 mm | 97.2 mm | 32.1 mm | - | - |