- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Material - Frame | Material - Blade | Approvals | Dimensions | Lifetime @ Temp. | Maximum Current | Noise Level | Special Features | Voltage Rated | Operating Temperature | Series | Size / Dimension | Part Status | Termination | Power (Watts) | Ingress Protection | Supply Voltage | Depth | Current Rating | Termination Type | RPM | Bearing Type | Fan Type | Air Flow | Power Consumption | Noise | Voltage Range | Static Pressure | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TF029B-1000-P Copal Electronics | In Stock | - | - | - | - | - | - | 41.5 x 49.44 x 33.6mm | - | 620mA | 65dB(A) | - | - | - | - | - | - | - | - | - | 24 V dc | 33.6mm | - | - | - | - | - | - | 14.9W | - | - | - | - | 41.5mm | 49.44mm | ||
![]() TF037C-2100-F Copal Electronics | In Stock | - | - | - | - | - | - | 40.4 x 50.5 x 54mm | - | 1.2A | 67dB(A) | Long Life Due to Aerodynamic Bearings without Heat Dependence, Resin in Full Compliance with UL94 V0 | - | - | TF037C | - | - | - | - | - | 24 V dc | 54mm | - | Header | - | Ball | - | 1.6L/s | - | - | - | 4000Pa | - | 50.5mm | 40.4mm | ||
![]() TF037C-2000-F Copal Electronics | In Stock | - | - | - | - | - | - | 40.4 x 50.5 x 37.3mm | - | 1.2A | 67dB(A) | Long Life Due to Aerodynamic Bearings without Heat Dependence, Resin in Full Compliance with UL94 V0 | - | - | TF037C | - | - | - | - | - | 24 V dc | 37.3mm | - | Header | - | Ball | - | 1.6L/s | - | - | - | 4500Pa | - | 50.5mm | 40.4mm | ||
![]() TF037E-2000-F Copal Electronics | In Stock | - | - | - | - | - | - | 80.2 x 52 x 60mm | - | 860mA | 65dB(A) | Long Life Due to Aerodynamic Bearings without Heat Dependence, Resin in Full Compliance with UL94 V0 | - | - | TF037E | - | - | - | - | - | 24 V dc | 60mm | - | Header | - | Ball | - | 1.6L/s | - | - | - | 4500Pa | - | 52mm | 80.2mm | ||
![]() CFM-9225-23-11 CUI Inc | In Stock | - | - | -- | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, CUR, TUV, UL | - | - | - | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-92 | Square - 92mm L x 92mm H | Obsolete | 3 Wire Leads | 6.72W | -- | - | - | 0.240A | - | 4200 RPM | Ball | Tubeaxial | 96.1 CFM (2.69m³/min) | - | 49.8 dB(A) | 16 ~ 26.4VDC | 0.369 in H2O (91.9 Pa) | Locked Rotor Sensor | - | 25.40mm | ||
![]() CFM-A238V-221-370 CUI Inc | In Stock | - | - | 0.481 lb (218.18g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120V | Square - 120mm L x 120mm H | Active | 2 Wire Leads | 3.59W | -- | - | - | 0.150A | - | 2100 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 93.0 CFM (2.60m³/min) | - | 37.0 dB(A) | 10 ~ 27.6VDC | 0.180 in H2O (44.8 Pa) | Auto Restart | - | 38.00mm | ||
![]() CFM-9225V-239-420-11 CUI Inc | In Stock | - | - | 0.227 lb (102.97g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-92V | Square - 92mm L x 92mm H | Active | 3 Wire Leads | 4.28W | -- | - | - | 0.178A | - | 3900 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 65.0 CFM (1.82m³/min) | - | 42.0 dB(A) | 10 ~ 27.6VDC | 0.250 in H2O (62.3 Pa) | Auto Restart | - | 25.00mm | ||
![]() CFM-A225V-327-405 CUI Inc | In Stock | - | - | 0.357 lb (161.93g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | 48VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120V | Square - 120mm L x 120mm H | Active | 2 Wire Leads | 4.36W | -- | - | - | 0.091A | - | 2700 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 93.0 CFM (2.60m³/min) | - | 40.5 dB(A) | 24 ~ 56VDC | 0.220 in H2O (54.8 Pa) | Auto Restart | - | 25.00mm | ||
![]() CFM-A225V-222-340-20 CUI Inc | In Stock | - | - | 0.357 lb (161.93g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120V | Square - 120mm L x 120mm H | Active | 3 Wire Leads | 2.32W | -- | - | - | 0.097A | - | 2200 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 75.0 CFM (2.10m³/min) | - | 34.0 dB(A) | 10 ~ 27.6VDC | 0.160 in H2O (40.0 Pa) | Auto Restart, Speed Sensor (Tach) | - | 25.00mm | ||
![]() CFM-A225V-127-405 CUI Inc | In Stock | - | - | 0.357 lb (161.93g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120V | Square - 120mm L x 120mm H | Active | 2 Wire Leads | 3.46W | -- | - | - | 0.288A | - | 2700 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 93.0 CFM (2.60m³/min) | - | 40.5 dB(A) | 4.5 ~ 13.8VDC | 0.220 in H2O (54.8 Pa) | Auto Restart | - | 25.00mm | ||
![]() CFM-8020V-142-450-11 CUI Inc | In Stock | - | - | 0.187 lb (84.82g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80V | Square - 80mm L x 80mm H | Active | 3 Wire Leads | 3.18W | -- | - | - | 0.265A | - | 4200 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 49.0 CFM (1.37m³/min) | - | 45.0 dB(A) | 6 ~ 13.8VDC | 0.310 in H2O (77.2 Pa) | Auto Restart | - | 20.00mm | ||
![]() CFM-8025V-145-431 CUI Inc | In Stock | - | - | 0.201 lb (91.17g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80V | Square - 80mm L x 80mm H | Active | 2 Wire Leads | 3.32W | -- | - | - | 0.276A | - | 4500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 57.0 CFM (1.60m³/min) | - | 43.1 dB(A) | 6 ~ 13.8VDC | 0.350 in H2O (87.2 Pa) | Auto Restart | - | 25.00mm | ||
![]() CFM-6025V-231-167-20 CUI Inc | In Stock | - | - | 0.099 lb (44.91g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60V | Square - 60mm L x 60mm H | Active | 3 Wire Leads | 680mW | -- | - | - | 0.028A | - | 3100 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 16.0 CFM (0.448m³/min) | - | 16.7 dB(A) | 8 ~ 27.6VDC | 0.100 in H2O (24.9 Pa) | Auto Restart, Speed Sensor (Tach) | - | 25.00mm | ||
![]() CBM-6015V-134 CUI Inc | In Stock | - | - | 0.079 lb (35.83g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-60V | Square/Rounded - 60mm L x 60mm H | Active | 2 Wire Leads | 560mW | -- | - | - | 0.046A | - | 3400 RPM | omniCOOL™ Magnetic Sleeve | Blower | 3.9 CFM (0.109m³/min) | - | 28.8 dB(A) | 4.5 ~ 13.8VDC | 0.190 in H2O (47.3 Pa) | Auto Restart | - | 15.00mm | ||
![]() CFM-8015V-127-320-20 CUI Inc | In Stock | - | - | 0.15 lb (68.04g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80V | Square - 80mm L x 80mm H | Active | 3 Wire Leads | 1.79W | -- | - | - | 0.149A | - | 2700 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 33.6 CFM (0.941m³/min) | - | 32.0 dB(A) | 4.5 ~ 13.8VDC | 0.110 in H2O (27.4 Pa) | Auto Restart, Speed Sensor (Tach) | - | 15.00mm | ||
![]() CFM-5015V-247-290-11 CUI Inc | In Stock | - | - | 0.083 lb (37.65g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-50V | Square - 50mm L x 50mm H | Active | 3 Wire Leads | 990mW | -- | - | - | 0.034A | - | 5000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 13.0 CFM (0.364m³/min) | - | 29.0 dB(A) | 8 ~ 27.6VDC | 0.170 in H2O (42.3 Pa) | Auto Restart, Locked Rotor Sensor | - | 15.00mm | ||
![]() CFM-4020V-260-210 CUI Inc | In Stock | - | - | 0.064 lb (29.03g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40V | Square - 40mm L x 40mm H | Active | 2 Wire Leads | 720mW | -- | - | - | 0.030A | - | 6000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 7.7 CFM (0.216m³/min) | - | 21.0 dB(A) | 8 ~ 27.6VDC | 0.170 in H2O (42.3 Pa) | Auto Restart | - | 20.00mm | ||
![]() CFM-6015V-139-292-11 CUI Inc | In Stock | - | - | 0.078 lb (35.38g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60V | Square - 60mm L x 60mm H | Active | 3 Wire Leads | 950mW | -- | - | - | 0.079A | - | 3900 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 22.8 CFM (0.638m³/min) | - | 29.2 dB(A) | 4.5 ~ 13.8VDC | 0.140 in H2O (34.9 Pa) | Auto Restart, Locked Rotor Sensor | - | 15.00mm | ||
![]() CFM-6015V-147-342-20 CUI Inc | In Stock | - | - | 0.078 lb (35.38g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60V | Square - 60mm L x 60mm H | Active | 3 Wire Leads | 1.77W | -- | - | - | 0.147A | - | 4700 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 26.4 CFM (0.739m³/min) | - | 34.2 dB(A) | 4.5 ~ 13.8VDC | 0.180 in H2O (44.8 Pa) | Auto Restart, Speed Sensor (Tach) | - | 15.00mm | ||
![]() CFM-6020V-230-230-20 CUI Inc | In Stock | - | - | 0.112 lb (50.8g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60V | Square - 60mm L x 60mm H | Active | 3 Wire Leads | 920mW | -- | - | - | 0.029A | - | 3100 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 16.5 CFM (0.462m³/min) | - | 21.0 dB(A) | 8 ~ 27.6VDC | 0.100 in H2O (24.9 Pa) | Auto Restart, Speed Sensor (Tach) | - | 20.00mm |