- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Approvals | Base Product Number | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Noise Level | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Termination Style | Approval Agency | Operating Supply Voltage | Life (Hours) | Speed | RPM | Bearing Type | Fan Type | Air Flow | Power Consumption | Noise | Voltage Range | Static Pressure | Rotation | Connection Type | Features | Operating Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9CRV0412P5H201 Sanyo | 112 |
| - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9RA1424S1D001 Sanyo | 13 |
| - | - | - | - | - | 187 CFM | - | - | - | - | - | Sanyo Denki America Inc. | - | Box | Active | - | - | - | - | - | - | Axial | - | - | - | 8.9 W | - | - | - | - | Wire Leads | - | 24 VDC | - | 3750 RPM | - | Ball | - | - | - | 49 dBA | - | - | - | - | Low Noise | - | 38 mm | - | 140 mm | ||
![]() ND35B00 Delta Electronics | 562 |
| - | - | 0.011 lb (4.99 g) | Plastic | Plastic | - | - | ND35B00 | 30000 Hrs @ 40°C | - | - | Delta Electronics | - | Box | Active | - | 5VDC | 14 ~ 140°F (-10 ~ 60°C) | ND - Miniature | Square - 30mm L x 30mm H | 2 Wire Leads | - | - | - | 500 mW | - | 0.100A | - | IP55 - Dust Protected, Water Resistant | - | - | cURus, TUV | - | - | - | 10500 RPM | Sleeve | Blower | 1.1 CFM (0.031m³/min) | - | 49.5dB(A) | 4.5 ~ 5.5VDC | 0.409 in H2O (102.0 Pa) | - | - | Locked Rotor Protection | - | - | - | 4.50mm | ||
![]() EE60251B3-000U-F99 Sunon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Sunon Fans | - | Bulk | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD8015-05HHB Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OD8015 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD280AN-48MB Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OD280AN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD172AP-12H3*B Orion Fans | 13 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OD172AP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD6038-12LBXC10A Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OD6038-XC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD9238-48MB Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OD9238 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFB0912VH-F00 Delta Groups | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 333 |
| - | - | - | Plastic | Plastic | - | - | - | 30000 Hrs @ 40°C | - | - | NMB Technologies Corporation | - | Bulk | Active | - | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | 03515SS | Square - 35mm L x 35mm H | 2 Wire Leads | - | - | - | 1 W | - | 0.190A | - | - | - | - | - | - | - | - | 8000 RPM | Sleeve | Tubeaxial | 5.7 CFM (0.157m³/min) | - | 24.0dB | 4.5 ~ 5.5VDC | 0.140 in H2O (34.9 Pa) | - | - | Auto Restart | - | - | - | 15.00mm | ||
Tiny WHSL | In Stock | - | - | - | - | Plastic | Plastic | - | - | - | 40000 Hrs @ 60°C | - | - | NMB Technologies Corporation | - | Bulk | Active | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | - | - | - | 6.72 W | - | 0.280A | - | - | - | - | - | - | - | - | 5000 RPM | Ball | Tubeaxial | 85.8 CFM (2.40m³/min) | - | 48.0dB | 14 ~ 27.6VDC | 0.480 in H2O (119.6 Pa) | - | - | Auto Restart, Speed Sensor (Tach) | - | - | - | 25.00mm | ||
![]() 9CRA0412P5J04 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QFR0812UHE-SP01 Delta Groups | In Stock | - | - | - | 160.118107 g | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | - | - | - | - | - | - | 38 mm | ||
![]() OA172SAN-22-3TB Orion Fans | In Stock | - | - | - | - | - | - | - | cUR, TUV, UR | - | - | Orion | OA172SAN-22-3TB | - | 33 dB | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ball | - | 135 CFM | 16 W | - | - | - | Counter Clockwise | 0.120 in. Flat Blade | - | 230 VAC | - | - | - | ||
![]() OD1238PT-12LTB Orion Fans | In Stock | - | - | - | - | - | - | - | cUR, TUV, UR | - | - | Orion | OD1238-12LTB | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4 A | - | - | - | - | - | - | Ball | - | 65 CFM | - | - | - | - | Clockwise | 0.110 in. Flat Blade | - | 12 VDC | - | - | - | ||
![]() AFB0912SH-AF00 Delta Groups | In Stock | - | - | Plastic | 120.201978 g | - | - | 102.6 CFM | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 3 Wire Leads | - | 158 °C | 14 °C | - | 9 W | - | 9 W | - | 750 mA | - | - | - | 70000 hours | - | 4800 RPM | Ball | - | - | - | - | - | - | - | - | - | - | 92 mm | 92 mm | 25.4 mm | ||
![]() TA006-15006N Sunon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Sunon Fans | - | Bulk | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | NMB Technologies Corporation | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | NMB Technologies Corporation | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |