- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Material - Frame | Material - Blade | Base Product Number | Lifetime @ Temp. | Mfr | Package | Product Status | Rated Speed | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 221 |
| - | - | Plastic | Plastic | 05015SS | 40000 Hrs @ 40°C | NMB Technologies Corporation | Box | Active | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 05015SS | Square - 50mm L x 50mm H | 3 Wire Leads | 1.68 W | 0.140A | - | - | 6550 RPM | Sleeve | Tubeaxial | 14.8 CFM (0.414m³/min) | 35.5dB | 6 ~ 13.8VDC | 0.200 in H2O (49.8 Pa) | Auto Restart, Locked Rotor Sensor | 15.35mm | ||
Tiny WHSL | In Stock | - | - | - | Plastic | Plastic | - | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | - | 24VDC | 14 ~ 140°F (-10 ~ 60°C) | 12038VA | Square - 120mm L x 120mm H | 3 Wire Leads | 35.5 W | 1.48A | - | - | 6400 RPM | Ball | Tubeaxial | 243.2 CFM (6.81m³/min) | 66.0dB | 18 ~ 27.6VDC | 1.460 in H2O (363.7 Pa) | Auto Restart, Speed Sensor (Tach) | 38.00mm | ||
![]() 9CRA0412P5K16 Sanyo | In Stock | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109P0824H723 Sanyo | In Stock | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Plastic | Plastic | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09238RA | Square - 92mm L x 92mm H | 2 Wire Leads | 27.1 W | 1.13A | - | - | 7200 RPM | Ball | Tubeaxial | 152.5 CFM (4.27m³/min) | 62.5dB | 14 ~ 26.4VDC | 1.200 in H2O (298.9 Pa) | Auto Restart | 38.00mm | ||
![]() 9GA0412P3K22 Sanyo | In Stock | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9G0827P1J031 Sanyo | In Stock | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9RA1224P4E001 Sanyo | In Stock | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9WX1212M4041 Sanyo | In Stock | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109R0824L413 Sanyo | In Stock | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB0511512H2B Wakefield | In Stock | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 70000 Hrs @ 40°C | Wakefield-Vette | Box | Active | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | DB | Square/Rounded - 51.2mm L x 51.2mm H | 4 Wire Leads | 1.08 W | - | IP55 - Dust Protected, Water Resistant | CE | 5500 RPM | Ball | Blower | 3.6 CFM (0.101m³/min) | 37.0dB(A) | - | 0.550 in H2O (137.0 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | 15.00mm | ||
![]() DB0402012U2B Wakefield | In Stock | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 70000 Hrs @ 40°C | Wakefield-Vette | Box | Active | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | DB | Square/Rounded - 40.5mm L x 40.5mm H | 4 Wire Leads | 2.16 W | - | IP55 - Dust Protected, Water Resistant | CE | 6500 RPM | Ball | Blower | 3.0 CFM (0.084m³/min) | 45.0dB(A) | - | 0.560 in H2O (139.5 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | 19.50mm | ||
![]() DB0402012L2B Wakefield | In Stock | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 70000 Hrs @ 40°C | Wakefield-Vette | Box | Active | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | DB | Square/Rounded - 40.5mm L x 40.5mm H | 4 Wire Leads | 960 mW | - | IP55 - Dust Protected, Water Resistant | CE | 3500 RPM | Ball | Blower | 1.6 CFM (0.045m³/min) | 27.0dB(A) | - | 0.130 in H2O (32.4 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | 19.50mm | ||
![]() PSAD4A225BM P002 Aavid | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | - | ||
![]() PSAD2A238BL P002 Aavid | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | - | ||
![]() PSAD2A238BL PR02 Aavid | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | - | ||
![]() PSAD2A238BL M002 Aavid | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | - | ||
![]() PSAD2A238BM MF02 Aavid | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | - | ||
![]() PSAD4A225BL MF02 Aavid | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | - | ||
![]() PSAD26025SL M000 Aavid | In Stock | - | - | - | - | - | - | - | - | - | - | 5 400 | - | - | - | - | - | - | - | - | - | - | FLB | - | - | - | - | - | - | - |