- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Approvals | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Series | Size / Dimension | Part Status | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Operating Supply Voltage | Speed | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFM-6025CF-165-408-22 CUI Devices | 35 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 31.13 CFM (0.88 m3/min) | - | - | 70000 Hrs @ 40°C | - | - | CUI Devices | Box | - | Active | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60CF | Square - 60mm L x 60mm H | - | 4 Wire Leads | Axial | 6 W | 6 W | 0.500A | - | 60 mm | - | - | Wire Leads | CE, cURus, TUV | 12 VDC | 6500 RPM | 6500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 31.1 CFM (0.871m³/min) | 40.9dB(A) | 10.8 ~ 13.2VDC | 0.370 in H2O (92.2 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | 60 mm | 25.40mm | ||
![]() 9RA1448S10011 Sanyo | 23 |
| - | - | - | Plastic | Plastic | 187 CFM | - | - | Varies Based on Temperature | - | - | Sanyo Denki America Inc. | Box | - | Active | - | - | 48VDC | -4 ~ 158°F (-20 ~ 70°C) | San Ace 140 | Square - 140mm L x 140mm H | - | 3 Wire Leads | Axial | 10.1 W | 10.1 W | 0.210A | - | - | - | - | Wire Leads | cURus, TUV | 48 VDC | 3750 RPM | 3750 RPM | Ball | Tubeaxial | 189.0 CFM (5.29m³/min) | 49.0dB(A) | 40.8 ~ 55.2VDC | 0.520 in H2O (129.5 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | 38 mm | 38.00mm | ||
![]() 9RA1412M10011 Sanyo | 32 |
| - | - | - | Plastic | Plastic | 113 CFM (3.2 m3/min) | - | - | Varies Based on Temperature | - | - | Sanyo Denki America Inc. | Box | - | Active | - | - | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | San Ace 140 | Square - 140mm L x 140mm H | - | 3 Wire Leads | Axial | 2.3 W | 2.3 W | 0.190A | - | - | - | - | Wire Leads | cURus, TUV | 12 VDC | 2250 RPM | 2250 RPM | Ball | Tubeaxial | 113.0 CFM (3.16m³/min) | 35.0dB(A) | 7 ~ 13.8VDC | 0.220 in H2O (54.8 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | 38 mm | 38.00mm | ||
![]() CFM-8025-23-22 CUI Inc | In Stock | - | - | - | -- | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | CE, CUR, TUV, UL | - | - | - | - | - | - | - | - | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80 | Square - 80mm L x 80mm H | Obsolete | 4 Wire Leads | - | 4.80W | - | - | -- | - | - | 0.160A | - | - | - | - | 5100 RPM | Ball | Tubeaxial | 69.2 CFM (1.94m³/min) | 47.0 dB(A) | 16 ~ 27.6VDC | 0.424 in H2O (105.6 Pa) | PWM Control, Speed Sensor (Tach) | - | - | 25.40mm | ||
![]() CFM-6010-13-11 CUI Inc | In Stock | - | - | - | -- | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | CE, CUR, TUV, UL | - | - | - | - | - | - | - | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60 | Square - 60mm L x 60mm H | Active | 3 Wire Leads | - | 3.12W | - | - | -- | - | - | 0.200A | - | - | - | - | 5500 RPM | Ball | Tubeaxial | 24.2 CFM (0.678m³/min) | 41.4 dB(A) | 6 ~ 13.8VDC | 0.220 in H2O (54.8 Pa) | Locked Rotor Sensor | - | - | 10.60mm | ||
![]() CFM-9225V-124-280-20 CUI Inc | In Stock | - | - | - | 0.203 lb (92.08g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | - | - | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-92V | Square - 92mm L x 92mm H | Active | 3 Wire Leads | - | 1.05W | - | - | -- | - | - | 0.087A | - | - | - | - | 2400 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 39.5 CFM (1.11m³/min) | 28.0 dB(A) | 4.5 ~ 13.8VDC | 0.100 in H2O (24.9 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | 25.00mm | ||
![]() CFM-6015-13-11 CUI Inc | In Stock | - | - | - | -- | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | CE, CUR, TUV, UL | CUI DEVICES | - | CUI Devices | CFM-6015-13-11 | - | - | Active | - | 5.37 | Yes | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60 | Square - 60mm L x 60mm H | Active | 3 Wire Leads | - | 2.64W | - | - | -- | - | compliant | 0.170A | - | - | - | - | 5100 RPM | Ball | Tubeaxial | 27.5 CFM (0.770m³/min) | 39.0 dB(A) | 6 ~ 13.8VDC | 0.228 in H2O (56.8 Pa) | Locked Rotor Sensor | - | - | 15.40mm | ||
![]() OD8038-48HHBVXE10A Orion Fans | 62 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VXE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD1225-12HBVXE Orion Fans | 186 |
| - | Polybutylene Terephthalate (PBT) | - | - | - | 158.7 CFM (4.5 m3/min) | - | - | - | - | - | - | - | - | - | - | - | - | - | VXE | - | - | - | Vaneaxial | - | 16.8 W | - | - | 25 mm | - | - | Wire Leads | - | 12 VDC | 4000 RPM | - | Ball | - | - | 57.3 dBA | - | - | Auto Restart | - | 120 mm | 120 mm | ||
![]() OD8038-12HBVXE Orion Fans | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VXE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9G0848G1H03 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109P0412P3H043 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Plastic | Plastic | - | - | - | 40000 Hrs @ 60°C | - | - | NMB Technologies Corporation | Bulk | - | Active | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 06020SA | Square - 60mm L x 60mm H | - | 3 Wire Leads | - | 720 mW | - | 0.060A | - | - | - | - | - | - | - | - | 3600 RPM | Ball | Tubeaxial | 16.6 CFM (0.465m³/min) | 26.0dB | 6 ~ 13.8VDC | 0.140 in H2O (34.9 Pa) | Auto Restart, Locked Rotor Sensor | - | - | 20.00mm | ||
![]() 9A0824F4D031 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9GV0612P1H03-A02 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Plastic | Plastic | - | - | - | 40000 Hrs @ 60°C | - | - | NMB Technologies Corporation | Bulk | - | Active | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | - | 2 Wire Leads | - | 6.24 W | - | 0.520A | - | - | - | - | - | - | - | - | 5000 RPM | Ball | Tubeaxial | 85.8 CFM (2.40m³/min) | 48.0dB | 7 ~ 13.8VDC | 0.480 in H2O (119.6 Pa) | Auto Restart | - | - | 25.00mm | ||
![]() 9TJ48P0H06 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD280-48LBTB Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD172AP-24H3*B Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OD172AP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD172AP-48H3*B Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OD172AP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |