- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Mfr | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Operating Supply Voltage | Life (Hours) | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Power Consumption | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | IP Rating | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2410ML-04W-B50-E00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 0.143lb 64.86g | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | 14~122°F -10°C~50°C | - | 2004 | 2410ML | Square - 60mm Lx60mm H | - | Active | Not Applicable | 2 Wire Leads | - | - | - | - | 2.4W | 12V | 0.200A | 2.4W | - | 60mm | - | 200mA | - | CE, CSA, UL, VDE | - | - | - | - | 4900 RPM | Ball | Tubeaxial | - | - | 35.0 dB | 6V~13.8VDC | 0.250 in H2O (62.3 Pa) | DC FAN | - | - | - | - | 25mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() GF60151B8-1E00U-AC9 Sunon | 18 |
| - | - | - | - | - | - | - | - | 14.5 CFM (0.41 m3/min) | DC | 100 | - | - | - | D06080480G-01 | - | Details | - | 1.657876 oz | - | - | - | - | GF | - | - | - | - | - | Axial | - | - | - | 840 mW | - | - | - | - | 15 mm | - | - | Wire Leads | - | 12 VDC | - | 3200 RPM | 0.09 in H2O | - | Ball | - | - | - | 24.9 dBA | - | - | - | Auto Restart | IP56 | 60 mm | - | 60 mm | - | - | - | - | - | ||
![]() OD2510-12LLB Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | 60000 Hrs @ 45°C | - | - | - | - | - | - | - | 12VDC | -4~167°F -20°C~75°C | - | 2010 | OD2510 | Square - 25.5mm Lx25.5mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | 0.070A | 840mW | - | - | - | 70mA | - | cURus, TUV | - | - | - | - | 7000 RPM | Ball | Tubeaxial | - | - | 15.0 dB(A) | 9V~13.2VDC | 0.070 in H2O (17.4 Pa) | - | - | - | 25.5mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AFB0648SH-A Delta Electronics | 1713 |
| Datasheet | 19 Weeks | Flanges | Axial | - | 0.176lb 79.83g | Plastic | - | - | - | - | 70000 Hrs @ 40°C | - | - | - | - | - | - | - | 48VDC | 14~158°F -10°C~70°C | - | - | AFB | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 5.28W | - | 0.110A | 5.28W | - | - | unknown | 110mA | - | CE, CSA, UL, VDE | - | 70000 hours | - | - | 6000 RPM | Ball | Tubeaxial | - | - | 44.5 dB(A) | 20V~56VDC | 0.422 in H2O (105.1 Pa) | - | - | - | 60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD8015-24MB Orion Fans | 52 | - | Datasheet | 19 Weeks | - | Axial | Plastic | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 60000 Hrs @ 45°C | - | - | - | - | - | - | - | 24VDC | -4~176°F -20°C~80°C | - | 2011 | OD8015 | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 150mW | - | 0.080A | - | - | 15mm | - | 80mA | - | cURus, TUV | 24V | - | - | - | 2500 RPM | Ball | Tubeaxial | - | 3.6W | 26.0 dB | 18V~28VDC | 0.070 in H2O (17.4 Pa) | - | - | - | 80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD4010-05MS Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | Plastic | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 30000 Hrs @ 45°C | - | - | - | - | - | - | - | 5VDC | -4~176°F -20°C~80°C | - | 2009 | OD4010 | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 70mW | - | 0.110A | - | - | - | - | 110mA | - | cURus, TUV | - | - | - | - | 4800 RPM | Sleeve | Tubeaxial | - | - | 20.0 dB | 4V~7VDC | 0.080 in H2O (19.9 Pa) | - | - | - | 40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1604KL-01W-B40-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | - | Axial | Plastic | 0.033lb 14.97g | Plastic | Plastic | - | - | - | - | - | - | - | - | - | - | - | 5VDC | 14~158°F -10°C~70°C | - | 2004 | 04010KA | Square - 40mm Lx40mm H | - | Last Time Buy | Not Applicable | 2 Wire Leads | - | 158°C | 14°C | 600mW | 600mW | 5V | 0.120A | 600mW | - | 40mm | - | 120mA | - | CE, CSA, UL, VDE | - | - | - | - | 5500 RPM | Ball | Tubeaxial | - | - | 25.0 dB | 4.5V~5.5VDC | 0.136 in H2O (33.9 Pa) | - | - | - | 10mm | 40mm | 10.00mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() PFB0824DHE Delta Electronics | 116 |
| Datasheet | 19 Weeks | - | Axial | - | 0.452lb 205.02g | Plastic | - | - | - | - | 50000 Hrs @ 40°C | - | - | - | - | - | - | - | 24VDC | 14~140°F -10°C~60°C | - | 2011 | PFB | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 32.4W | - | - | 32.4W | - | 80mm | - | 1.35A | - | CE, CSA, UL, VDE | - | 50000 hours | - | - | 9000 RPM | Ball | Tubeaxial | - | - | 65.0 dB(A) | 14V~26.4VDC | 2.030 in H2O (505.7 Pa) | - | Locked Rotor Protection | - | 80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() OD6038-12HHBXC10A Orion Fans | 177 |
| Datasheet | 22 Weeks | - | Axial | - | 0.276lb 125.19g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | 70000 Hrs @ 40°C | - | - | - | - | - | - | - | 12VDC | 14~158°F -10°C~70°C | - | 2013 | OD6038 XC | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | 36W | - | - | - | 36W | - | - | - | 2.7A | - | cURus, TUV | - | - | - | - | 16000 RPM | Ball | Tubeaxial | - | - | 66.0 dB | 10.8V~13.2VDC | 2.950 in H2O (734.8 Pa) | - | Auto Restart, PWM Control, Speed Sensor (Tach) | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD9220-12HB Orion Fans | 69 | - | Datasheet | 19 Weeks | - | Axial | Plastic | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 65000 Hrs @ 45°C | - | - | - | - | - | - | - | 12VDC | 14~158°F -10°C~70°C | Box | 2010 | OD9220 | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 290mW | - | 0.250A | - | - | - | - | 250mA | - | cURus, TUV | - | - | - | - | 2700 RPM | Ball | Tubeaxial | - | - | 33.0 dB | 8V~16VDC | 0.130 in H2O (32.4 Pa) | - | - | - | 92mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() AFB0412HA-A Delta Electronics | 297 | - | Datasheet | 19 Weeks | - | Axial | - | 0.031lb 14.06g | Plastic | - | - | - | - | 70000 Hrs @ 40°C | - | - | - | - | - | - | - | 12VDC | 14~158°F -10°C~70°C | - | 2007 | AFB | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 480mW | - | 0.040A | 480mW | - | 40mm | - | 40mA | - | CE, CSA, UL, VDE | - | 70000 hours | - | - | 6000 RPM | Ball | Tubeaxial | - | - | 27.0 dB(A) | 7V~13.8VDC | 0.140 in H2O (34.9 Pa) | - | - | - | 40mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() PFC0612DE-F00 Delta Electronics | 25 |
| Datasheet | 19 Weeks | - | Axial | - | 0.287lb 130.18g | Plastic | - | - | - | - | 50000 Hrs @ 40°C | - | - | - | - | - | - | - | 12VDC | 14~140°F -10°C~60°C | - | 2005 | PFC | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | - | - | - | 16.8W | - | - | unknown | 1.4A | - | CE, CSA, UL, VDE | - | 50000 hours | - | - | 12000 RPM | Ball | Tubeaxial | - | - | 61.5 dB(A) | 10.8V~13.2VDC | 2.129 in H2O (530.3 Pa) | - | PWM Control, Speed Sensor (Tach) | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD8038-48HBVXC Orion Fans | 57 | - | Datasheet | 22 Weeks | - | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 50000 Hrs @ 40°C | - | - | - | - | - | - | - | 48VDC | 14~158°F -10°C~70°C | - | 2011 | OD8038 VA | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 14W | - | - | 0.300A | - | - | - | - | - | - | cURus, TUV | - | - | - | - | 6300 RPM | Ball | Tubeaxial | - | - | 57.0 dB | - | 0.810 in H2O (201.8 Pa) | - | Auto Restart | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD5210-12MB Orion Fans | 74 | - | Datasheet | 16 Weeks | - | Axial | Plastic | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 60000 Hrs @ 45°C | - | - | - | - | - | - | - | 12VDC | -4~176°F -20°C~80°C | Box | 2010 | OD5210 | Square - 52mm Lx52mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 240mW | - | 0.120A | - | - | - | - | 120mA | - | cURus, TUV | - | - | - | - | 5000 RPM | Ball | Tubeaxial | - | - | 32.0 dB | 8V~17VDC | 0.110 in H2O (27.4 Pa) | - | - | - | 52mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() OD8025-05HB Orion Fans | 155 |
| Datasheet | 19 Weeks | - | Axial | Plastic | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | 60000 Hrs @ 40°C | - | - | - | - | - | - | - | 5VDC | -4~176°F -20°C~80°C | Box | 2007 | OD8025 | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 1.4W | - | 0.280A | - | - | - | - | 280mA | - | cURus | - | - | - | - | 2800 RPM | Ball | Tubeaxial | - | - | 32.0 dB | 4V~7VDC | 0.220 in H2O (54.8 Pa) | - | Auto Restart | - | 80mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() AFB0612SH-AF00 Delta Electronics | 129 |
| Datasheet | 19 Weeks | - | Axial | - | 0.176lb 79.83g | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | AFB | Square - 60mm Lx60mm H | yes | Active | 1 (Unlimited) | 3 Wire Leads | - | 70°C | -10°C | - | 3.24W | 12V | 0.270A | 3.24W | - | 60mm | - | 270mA | - | CE, CSA, UL, VDE | - | - | - | - | 6000 RPM | Ball | Tubeaxial | - | - | 44.5 dB(A) | 4V~13.8VDC | 0.422 in H2O (105.1 Pa) | - | Speed Sensor (Tach) | - | 60mm | - | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 2408NL-05W-B50-L00 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | Flanges | Axial | Plastic | 0.187lb 84.82g | Plastic | Plastic | - | - | - | - | - | - | - | - | - | - | - | 24VDC | 14~158°F -10°C~70°C | - | 2004 | 2408NL | Square - 60mm Lx60mm H | - | Last Time Buy | Not Applicable | 2 Wire Leads | - | 70°C | 14°C | 1.32W | 1.32W | 24V | 0.055A | 1.32W | - | 60mm | - | 55mA | - | CE, CSA, UL, VDE | - | - | - | - | 4000 RPM | Ball | Tubeaxial | - | 1.32W | 29.0 dB | 15V~27.6VDC | 0.133 in H2O (33.1 Pa) | - | - | - | 20mm | 60mm | 20.00mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() OD1238-48MB Orion Fans | 49 |
| Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 65000 Hrs @ 45°C | - | - | - | - | - | - | - | 48VDC | 14~158°F -10°C~70°C | - | 2012 | OD1238 | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | 0.080A | 3.8W | - | - | - | 80mA | - | cURus, TUV | - | - | - | - | 2550 RPM | Ball | Tubeaxial | - | - | 33.0 dB | 28V~56VDC | 0.210 in H2O (52.3 Pa) | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD6038-24HHBXC10A Orion Fans | 970 |
| Datasheet | 22 Weeks | - | Axial | - | 0.276lb 125.19g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | 70000 Hrs @ 40°C | - | - | - | - | - | - | - | 24VDC | -4~158°F -20°C~70°C | - | - | OD6038 XC | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | 30W | - | - | - | 30W | - | - | - | 1.25A | - | cURus, TUV | - | - | - | - | 16000 RPM | Ball | Tubeaxial | - | - | 66.0 dB(A) | 21.6V~26.4VDC | 2.950 in H2O (734.8 Pa) | - | Auto Restart, PWM Control, Speed Sensor (Tach) | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 07530GA-24J-AA-00 NMB Technologies Corp. | 14 |
| - | - | - | - | Plastic | - | Plastic | Plastic | 6.7 CFM (0.19 m3/min) | DC | 80 | 70000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | BG0703-B051-000-00 | Active | Details | NMB-MAT | 3.174657 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | - | - | 07530GA | Square/Rounded - 75.7mm L x 75.7mm H | - | - | - | 2 Wire Leads | - | - | - | 1.44 W | 1.44 W | - | 0.060A | - | - | 75 mm | - | - | Wire Leads | - | 24 VDC | - | 2000 RPM | 0.16 in H2O | 2000 RPM | Ball | Blower | 6.7 CFM (0.188m³/min) | - | 28 DBA | 10 ~ 27.6VDC | 0.160 in H2O (39.8 Pa) | - | Auto Restart | - | 75 mm | - | 30 mm | - | - | - | - | - |