- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Airflow | Series | Type | Power Rating | Depth | Termination Style | Operating Supply Voltage | Speed | Bearing Type | Noise | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DC0301012L2B-BT4 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 2.99 CFM (0.08 m3/min) | - | Brushless | 360 mW | - | Wire Leads - 4 | 12 VDC | 6000 RPM | Ball | 17 dBA | Locked Rotor Sensor | 10 mm | 30 mm | ||
![]() DC0351012V2B-3T1 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 5.51 CFM (0.16 m3/min) | - | Brushless | 480 mW | - | Wire Leads - 3 | 12 VDC | 8000 RPM | Ball | 25 dBA | Locked Rotor Sensor | 10 mm | 35 mm | ||
![]() DC0251012H2B-2T2 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 2.41 CFM (0.07 m3/min) | - | Brushless | 960 mW | - | Wire Leads - 2 | 12 VDC | 13000 RPM | Ball | 28 dBA | Locked Rotor Sensor | 10 mm | 25 mm | ||
![]() DC0301012M2B-2T2 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 3.73 CFM (0.11 m3/min) | - | Brushless | 600 mW | - | Wire Leads - 2 | 12 VDC | 7500 RPM | Ball | 24 dBA | Locked Rotor Sensor | 10 mm | 30 mm | ||
![]() DC0251012M2B-3T3 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 1.85 CFM (0.05 m3/min) | - | Brushless | 720 mW | - | Wire Leads - 3 | 12 VDC | 10000 RPM | Ball | 24 dBA | Locked Rotor Sensor | 10 mm | 25 mm | ||
![]() DC0251012L2B-3T3 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 1.32 CFM (0.04 m3/min) | - | Brushless | 600 mW | - | Wire Leads - 3 | 12 VDC | 7000 RPM | Ball | 20 dBA | Locked Rotor Sensor | 10 mm | 25 mm | ||
![]() OD172SAP-24HHB10AZ Orion Fans | In Stock | - | - | Die Cast Aluminum | 310 CFM (8.8 m3/min) | - | Axial | 24 W | 51 mm | Wire Leads - 4 | 24 VDC | 3950 RPM | Ball | 60 dBA | Tachometer, PWM | 172 mm | 150 mm | ||
![]() OD1238-48HHB10AZ Orion Fans | In Stock | - | - | Die Cast Aluminum | 146 CFM (4.1 m3/min) | - | Axial | 8.2 W | 38 mm | Wire Leads - 4 | 48 VDC | 3590 RPM | Ball | 50 dBA | Tachometer, PWM | 120 mm | 120 mm | ||
![]() 9WPA0624S4002 Sanyo | In Stock | - | - | - | - | 9WPA Type | Axial | - | - | - | - | - | - | - | - | 25 mm | 60 mm | ||
![]() DC1203848U2B-2T0 Wakefield | In Stock | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC1203848M2B-3T0 Wakefield | In Stock | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC1203848J2B-BT4 Wakefield | In Stock | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC1203848L2B-2T2 Wakefield | In Stock | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC1203824W2B-3T0 Wakefield | In Stock | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC1203824J2B-3T0 Wakefield | In Stock | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC1203824H2B-2T0 Wakefield | In Stock | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC1203848J2B-3T0 Wakefield | In Stock | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC1203824U2B-2T0 Wakefield | In Stock | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC1203824J2B-3T1 Wakefield | In Stock | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC1203824H2B-BT0 Wakefield | In Stock | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - |