- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 08020SA | Square - 80mm L x 80mm H | 3 Wire Leads | 2.16 W | 0.090A | - | - | 3700 RPM | Ball | Tubeaxial | 39.9 CFM (1.12m³/min) | 37.5dB | 9 ~ 27.6VDC | 0.180 in H2O (44.8 Pa) | Auto Restart, Speed Sensor (Tach) | 20.00mm | ||
Tiny WHSL | 10 |
| - | - | Plastic | Plastic | 70000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 07530GA | Square/Rounded - 75.7mm L x 75.7mm H | 3 Wire Leads | 1.68 W | 0.070A | - | - | 2200 RPM | Ball | Blower | 7.4 CFM (0.207m³/min) | 29.5dB | 10 ~ 27.6VDC | 0.200 in H2O (49.8 Pa) | Auto Restart, Speed Sensor (Tach) | 30.00mm | ||
Tiny WHSL | 47 |
| - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225SA | Square - 92mm L x 92mm H | 3 Wire Leads | 840 mW | 0.070A | - | - | 2050 RPM | Ball | Tubeaxial | 33.5 CFM (0.938m³/min) | 22.0dB | 6 ~ 13.8VDC | 0.086 in H2O (21.5 Pa) | Auto Restart, Locked Rotor Sensor | 25.00mm | ||
Tiny WHSL | In Stock | - | - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225SA | Square - 92mm L x 92mm H | 3 Wire Leads | 1.68 W | 0.140A | - | - | 2750 RPM | Ball | Tubeaxial | 45.2 CFM (1.27m³/min) | 29.0dB | 6 ~ 13.8VDC | 0.140 in H2O (34.9 Pa) | Auto Restart, Locked Rotor Sensor | 25.00mm | ||
Tiny WHSL | 35 | - | - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225SA | Square - 92mm L x 92mm H | 2 Wire Leads | 1.68 W | 0.070A | - | - | 2750 RPM | Ball | Tubeaxial | 45.2 CFM (1.27m³/min) | 29.0dB | 12 ~ 27.6VDC | 0.140 in H2O (34.9 Pa) | Auto Restart | 25.00mm | ||
Tiny WHSL | 57 |
| - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 11925SA | Square - 119mm L x 119mm H | 2 Wire Leads | 4.08 W | 0.170A | - | - | 2800 RPM | Ball | Tubeaxial | 102.0 CFM (2.86m³/min) | 40.5dB | 12 ~ 27.6VDC | 0.243 in H2O (60.5 Pa) | Auto Restart | 25.00mm | ||
Tiny WHSL | 10 |
| - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225SA | Square - 92mm L x 92mm H | 3 Wire Leads | 2.28 W | 0.190A | - | - | 3550 RPM | Ball | Tubeaxial | 59.0 CFM (1.65m³/min) | 37.0dB | 7 ~ 13.8VDC | 0.216 in H2O (53.9 Pa) | Auto Restart, Locked Rotor Sensor | 25.00mm | ||
Tiny WHSL | In Stock | - | - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 24VDC | 14 ~ 140°F (-10 ~ 60°C) | 11925SA | Square - 119mm L x 119mm H | 2 Wire Leads | 10.56 W | 0.440A | - | - | 3500 RPM | Ball | Tubeaxial | 128.2 CFM (3.59m³/min) | 47.0dB | 12 ~ 26.4VDC | 0.360 in H2O (89.6 Pa) | Auto Restart | 25.00mm | ||
Tiny WHSL | 10 |
| - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 11925SA | Square - 119mm L x 119mm H | 2 Wire Leads | 2.64 W | 0.110A | - | - | 2500 RPM | Ball | Tubeaxial | 91.0 CFM (2.55m³/min) | 37.0dB | 12 ~ 27.6VDC | 0.190 in H2O (47.3 Pa) | Auto Restart | 25.00mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NMB Technologies Corporation | Bulk | Active | - | - | 05115GS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 144 |
| - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225SA | Square - 92mm L x 92mm H | 3 Wire Leads | 1.68 W | 0.140A | - | - | 2750 RPM | Ball | Tubeaxial | 45.2 CFM (1.27m³/min) | 29.0dB | 6 ~ 13.8VDC | 0.140 in H2O (34.9 Pa) | Auto Restart, Locked Rotor Sensor | 25.00mm | ||
Tiny WHSL | In Stock | - | - | - | Plastic | Plastic | 40000 Hrs @ 40°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 05015SS | Square - 50mm L x 50mm H | 3 Wire Leads | 720 mW | 0.060A | - | - | 4550 RPM | Sleeve | Tubeaxial | 9.9 CFM (0.277m³/min) | 25.0dB | 6 ~ 13.8VDC | 0.100 in H2O (24.9 Pa) | Auto Restart, Locked Rotor Sensor | 15.00mm | ||
Tiny WHSL | In Stock | - | - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 08025SA | Square - 80mm L x 80mm H | 3 Wire Leads | 960 mW | 0.040A | - | - | 2300 RPM | Ball | Tubeaxial | 30.4 CFM (0.851m³/min) | 22.0dB | 12 ~ 27.6VDC | 0.090 in H2O (22.4 Pa) | Auto Restart, Locked Rotor Sensor | 25.00mm | ||
Tiny WHSL | In Stock | - | - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 11925SA | Square - 119mm L x 119mm H | 2 Wire Leads | 1.08 W | 0.090A | - | - | 1600 RPM | Ball | Tubeaxial | 57.5 CFM (1.61m³/min) | 26.5dB | 7 ~ 13.8VDC | 0.080 in H2O (19.9 Pa) | Auto Restart | 25.00mm | ||
Tiny WHSL | In Stock | - | - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 11925SA | Square - 119mm L x 119mm H | 2 Wire Leads | 2.88 W | 0.240A | - | - | 2500 RPM | Ball | Tubeaxial | 91.0 CFM (2.55m³/min) | 37.0dB | 7 ~ 13.8VDC | 0.190 in H2O (47.3 Pa) | Auto Restart | 25.00mm | ||
Tiny WHSL | 10 |
| - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 06020SA | Square - 60mm L x 60mm H | 3 Wire Leads | 1.44 W | 0.060A | - | - | 4000 RPM | Ball | Tubeaxial | 18.4 CFM (0.515m³/min) | 28.5dB | 9 ~ 27.6VDC | 0.160 in H2O (39.8 Pa) | Auto Restart, Speed Sensor (Tach) | 20.00mm | ||
Tiny WHSL | 46 |
| - | - | Aluminum | Plastic | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | 48VDC | 14 ~ 158°F (-10 ~ 70°C) | 15050VA | Rectangular/Rounded - 172.7mm L x 150mm H | 2 Wire Leads | 43.2 W | 0.900A | - | - | 4600 RPM | Ball | Tubeaxial | 346.1 CFM (9.69m³/min) | 68.0dB | 38 ~ 52.8VDC | 1.250 in H2O (312.0 Pa) | Auto Restart | 50.80mm | ||
Tiny WHSL | 47 |
| - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225SA | Square - 92mm L x 92mm H | 2 Wire Leads | 2.8 W | 0.230A | - | - | 3550 RPM | Ball | Tubeaxial | 62.5 CFM (1.75m³/min) | 39.0dB | 6 ~ 13.2VDC | 0.240 in H2O (59.8 Pa) | Auto Restart | 25.00mm | ||
Tiny WHSL | In Stock | - | - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225SA | Square - 92mm L x 92mm H | 3 Wire Leads | 1.68 W | 0.070A | - | - | 2750 RPM | Ball | Tubeaxial | 45.2 CFM (1.27m³/min) | 29.0dB | 12 ~ 27.6VDC | 0.140 in H2O (34.9 Pa) | Auto Restart, Speed Sensor (Tach) | 25.00mm | ||
Tiny WHSL | 47 |
| - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 08025SA | Square - 80mm L x 80mm H | 2 Wire Leads | 3.12 W | 0.260A | - | - | 4100 RPM | Ball | Tubeaxial | 54.7 CFM (1.53m³/min) | 39.5dB | 7 ~ 13.8VDC | 0.270 in H2O (67.3 Pa) | Auto Restart | 25.00mm |