- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Approvals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Noise Level | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Subcategory | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Approval Agency | Life (Hours) | Product Type | RPM | Bearing Type | Fan Type | Air Flow | Power Consumption | Noise | Voltage Range | Static Pressure | Rotation | Connection Type | Features | Operating Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 23 |
| - | - | - | Plastic | Plastic | - | - | - | - | - | 70000 Hrs @ 25°C | - | - | NMB Technologies Corporation | - | Bulk | Active | - | 24VDC | 14 ~ 140°F (-10 ~ 60°C) | 06015KA | Square - 60mm L x 60mm H | 3 Wire Leads | - | - | - | 1 W | - | - | 0.040A | - | - | - | - | - | - | 1800 RPM | Ball | Tubeaxial | 6.7 CFM (0.188m³/min) | - | 19.0dB | 18.5 ~ 27.6VDC | 0.030 in H2O (7.5 Pa) | - | - | Auto Restart, Speed Sensor (Tach) | - | - | - | - | 15.00mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NMB Technologies Corporation | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OA172SAN-22-3TB Orion Fans | In Stock | - | - | - | - | - | - | - | cUR, TUV, UR | - | - | - | - | Orion | OA172SAN-22-3TB | - | 33 dB | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ball | - | 135 CFM | 16 W | - | - | - | Counter Clockwise | 0.120 in. Flat Blade | - | 230 VAC | - | - | - | - | ||
![]() OD1238PT-12LTB Orion Fans | In Stock | - | - | - | - | - | - | - | cUR, TUV, UR | - | - | - | - | Orion | OD1238-12LTB | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4 A | - | - | - | - | Ball | - | 65 CFM | - | - | - | - | Clockwise | 0.110 in. Flat Blade | - | 12 VDC | - | - | - | - | ||
![]() 9WPA0624S4002 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9WPA Type | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 mm | - | 60 mm | ||
Tiny WHSL | 221 |
| - | - | - | Plastic | Plastic | - | - | 05015SS | - | - | 40000 Hrs @ 40°C | - | - | NMB Technologies Corporation | - | Box | Active | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 05015SS | Square - 50mm L x 50mm H | 3 Wire Leads | - | - | - | 1.68 W | - | - | 0.140A | - | - | - | - | - | - | 6550 RPM | Sleeve | Tubeaxial | 14.8 CFM (0.414m³/min) | - | 35.5dB | 6 ~ 13.8VDC | 0.200 in H2O (49.8 Pa) | - | - | Auto Restart, Locked Rotor Sensor | - | - | - | - | 15.35mm | ||
![]() AFB0912SH-AF00 Delta Groups | In Stock | - | - | Plastic | 120.201978 g | - | - | 102.6 CFM | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 3 Wire Leads | - | 158 °C | 14 °C | - | - | 9 W | - | 9 W | - | 750 mA | - | 70000 hours | - | 4800 RPM | Ball | - | - | - | - | - | - | - | - | - | - | - | 92 mm | 92 mm | 25.4 mm | ||
![]() 9GV0612P1H061 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 30 |
| - | - | - | Plastic | Plastic | - | - | - | - | - | 40000 Hrs @ 60°C | - | - | NMB Technologies Corporation | - | Bulk | Active | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 06020SA | Square - 60mm L x 60mm H | 3 Wire Leads | - | - | - | 1.2 W | - | - | 0.050A | - | - | - | - | - | - | 3600 RPM | Ball | Tubeaxial | 16.6 CFM (0.465m³/min) | - | 26.0dB | 9 ~ 27.6VDC | 0.140 in H2O (34.9 Pa) | - | - | Auto Restart, Speed Sensor (Tach) | - | - | - | - | 20.00mm | ||
![]() 9A0624F4D03 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Plastic | Plastic | - | - | - | - | - | 70000 Hrs @ 40°C | - | - | NMB Technologies Corporation | - | Bulk | Active | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 04028DA | Square - 40mm L x 40mm H | 2 Wire Leads | - | - | - | 1.68 W | - | - | 0.140A | - | - | - | - | - | - | 8000 RPM | Ball | Tubeaxial | 13.4 CFM (0.375m³/min) | - | 39.0dB | 7 ~ 13.2VDC | 0.387 in H2O (96.4 Pa) | - | - | Auto Restart | - | - | - | - | 28.00mm | ||
![]() OD8038-12MBVXE10A Orion Fans | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VXE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD8038-48MBVXE Orion Fans | 49 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VXE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD8038-12MBVXE Orion Fans | 70 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VXE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1960090719N001 Advantech | In Stock | - | - | - | - | - | - | - | - | - | Advantech | 1 | - | Advantech | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fans, Blowers & Accessories | - | - | - | - | - | - | - | CPU Coolers | - | - | - | - | - | - | - | - | - | - | - | - | CPU & Chip Coolers | - | - | - | ||
![]() DC1203848W2B-3T3 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC1203848V2B-3T1 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC1203848V2B-2T0 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC1203848L2B-BT4 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC1203824U2B-BT0 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |