- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Approvals | Current Type | Lifetime @ Temp. | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Current Rating | Termination Style | Approval Agency | Operating Supply Voltage | Life (Hours) | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFM-6020S-030-257-22 CUI Devices | 20 |
| - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 11.43 CFM (0.32 m3/min) | - | - | 30000 Hrs @ 25°C | CUI Devices | Box | Active | - | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60S | Square - 60mm L x 60mm H | 4 Wire Leads | Axial | - | - | 700 mW | 700 mW | 0.140A | - | - | 60 mm | - | Wire Leads | CE, cURus, TUV | 5 VDC | - | 3000 RPM | - | 3000 RPM | Sleeve | Tubeaxial | 11.4 CFM (0.319m³/min) | 25.7dB(A) | 4.5 ~ 5.5VDC | 0.060 in H2O (14.9 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 60 mm | 20.00mm | - | ||
![]() CFM-8020BF-125-273-22 CUI Devices | 159 |
| - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24.52 CFM (0.7 m3/min) | - | - | 70000 Hrs @ 40°C | CUI Devices | Box | Active | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BF | Square - 80mm L x 80mm H | 4 Wire Leads | Axial | - | - | 960 mW | 960 mW | 0.080A | - | - | 80 mm | - | Wire Leads | CE, cURus, TUV | 12 VDC | - | 2500 RPM | - | 2500 RPM | Ball | Tubeaxial | 24.5 CFM (0.685m³/min) | 27.4dB(A) | 10.8 ~ 13.2VDC | 0.070 in H2O (17.4 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 80 mm | 20.00mm | - | ||
![]() CBM-979433B-235-540-22 CUI Devices | 20 |
| - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 23.89 CFM | - | DC | 70000 Hrs @ 40°C | CUI Devices | Box | Active | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-97B-2 | Rectangular/Rounded - 97.68mm L x 94.18mm H | 4 Wire Leads | Blowers | - | - | 12.24 W | 12.24 W | 0.510A | - | - | 94 mm | - | Wire Leads | CE, cURus, TUV | 24 VDC | - | 3500 RPM | 0.9 in H2O | 3500 RPM | Ball | Blower | 23.9 CFM (0.669m³/min) | 54.1dB(A) | 21.6 ~ 26.4VDC | 0.900 in H2O (224.2 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 97 mm | 32.70mm | - | ||
![]() CFM-8025BG-150-444-22 CUI Devices | 182 |
| - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 51.74 CFM (1.47 m3/min) | - | - | 70000 Hrs @ 40°C | CUI Devices | Box | Active | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BG | Square - 80mm L x 80mm H | 4 Wire Leads | Axial | - | - | 4.2 W | 4.2 W | 0.350A | - | - | 80 mm | - | Wire Leads | CE, cURus, TUV | 12 VDC | - | 5000 RPM | - | 5000 RPM | Ball | Tubeaxial | 51.7 CFM (1.45m³/min) | 44.5dB(A) | 10.8 ~ 13.2VDC | 0.430 in H2O (107.0 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 80 mm | 25.40mm | - | ||
![]() CFM-8020CF-235-346-22 CUI Devices | 36 |
| - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 34.33 CFM (0.97 m3/min) | - | - | 40000 Hrs @ 40°C | CUI Devices | Box | Active | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80CF | Square - 80mm L x 80mm H | 4 Wire Leads | Axial | - | - | 2.16 W | 2.16 W | 0.090A | - | - | 80 mm | - | Wire Leads | CE, cURus, TUV | 24 VDC | - | 3500 RPM | - | 3500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 34.3 CFM (0.960m³/min) | 34.0dB(A) | 21.6 ~ 26.4VDC | 0.140 in H2O (34.9 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 80 mm | 20.00mm | - | ||
![]() CFM-A238B-138-529-22 CUI Devices | 20 |
| - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 146.9 CFM (4.2 m3/min) | - | - | 70000 Hrs @ 40°C | CUI Devices | Box | Active | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120B | Square - 120mm L x 120mm H | 4 Wire Leads | Axial | - | - | 13.2 W | 13.2 W | 1.10A | - | - | 120 mm | - | Wire Leads | CE, cURus, TUV | 12 VDC | - | 3800 RPM | - | 3800 RPM | Ball | Tubeaxial | 146.9 CFM (4.11m³/min) | 53.0dB(A) | 10.8 ~ 13.2VDC | 0.480 in H2O (119.6 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 120 mm | 37.50mm | - | ||
![]() CFM-5015CF-145-312-22 CUI Devices | 20 |
| - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 11.67 CFM (0.33 m3/min) | - | - | 40000 Hrs @ 40°C | CUI Devices | Box | Active | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-50CF | Square - 50mm L x 50mm H | 4 Wire Leads | Axial | - | - | 1.08 W | 1.08 W | 0.090A | - | - | 50 mm | - | Wire Leads | CE, cURus, TUV | 12 VDC | - | 4500 RPM | - | 4500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 11.7 CFM (0.328m³/min) | 31.3dB(A) | 10.8 ~ 13.2VDC | 0.110 in H2O (27.4 Pa) | PWM Control, Speed Sensor (Tach) | 50 mm | 15.50mm | - | ||
![]() CFM-8025B-130-330-22 CUI Devices | 20 |
| - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | 70000 Hrs @ 40°C | CUI Devices | Box | Active | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80B | Square - 80mm L x 80mm H | 4 Wire Leads | - | - | - | 2.52 W | - | 0.210A | - | - | - | - | - | CE, cURus, TUV | - | - | - | - | 3000 RPM | Ball | Tubeaxial | 37.1 CFM (1.04m³/min) | 33.0dB(A) | 10.8 ~ 13.2VDC | 0.130 in H2O (32.4 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | 25.00mm | - | ||
![]() CBM-A232B-220-457-22 CUI Devices | 20 |
| - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 18.45 CFM | - | DC | 70000 Hrs @ 40°C | CUI Devices | Box | Active | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-120B-2 | Square/Rounded - 119.3mm L x 119mm H | 4 Wire Leads | Blowers | - | - | 4.32 W | 4.32 W | 0.180A | - | - | 120 mm | - | Wire Leads | CE, cURus, TUV | 24 VDC | - | 2000 RPM | - | 2000 RPM | Ball | Blower | 18.5 CFM (0.518m³/min) | 45.8dB(A) | 21.6 ~ 26.4VDC | 0.600 in H2O (149.5 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 120 mm | 32.00mm | - | ||
![]() CFM-4020BF-275-306-22 CUI Devices | In Stock | - | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 9.38 CFM (0.27 m3/min) | - | - | 70000 Hrs @ 40°C | CUI Devices | Box | Active | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40BF | Square - 40mm L x 40mm H | 4 Wire Leads | Axial | - | - | 1.44 W | 1.44 W | 0.060A | - | - | 20 mm | - | Wire Leads | CE, cURus, TUV | 24 VDC | - | 7500 RPM | - | 7500 RPM | Ball | Tubeaxial | 9.4 CFM (0.263m³/min) | 30.6dB(A) | 21.6 ~ 26.4VDC | 0.250 in H2O (62.3 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 40 mm | 20.00mm | - | ||
![]() CBM-4010B-140-178-22 CUI Devices | In Stock | - | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 1.17 CFM | - | DC | 70000 Hrs @ 40°C | CUI Devices | Box | Active | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-40B | Square/Rounded - 39.5mm L x 39.5mm H | 4 Wire Leads | Blowers | - | - | 960 mW | 960 mW | 0.080A | - | - | 40 mm | - | Wire Leads | CE, cURus, TUV | 12 VDC | - | 4000 RPM | - | 4000 RPM | Ball | Blower | 1.2 CFM (0.034m³/min) | 17.8dB(A) | 10.8 ~ 13.2VDC | 0.070 in H2O (17.4 Pa) | PWM Control, Speed Sensor (Tach) | 40 mm | 10.00mm | - | ||
![]() 9RA1448M1001 Sanyo | 46 |
| - | - | Plastic | - | Plastic | Plastic | 113 CFM (3.2 m3/min) | - | - | Varies Based on Temperature | Sanyo Denki America Inc. | Box | Active | - | 48VDC | -4 ~ 158°F (-20 ~ 70°C) | San Ace 140 | Square - 140mm L x 140mm H | 3 Wire Leads | Axial | - | - | 2.9 W | 2.9 W | 0.060A | - | - | - | - | Wire Leads | cURus, TUV | 48 VDC | - | 2250 RPM | - | 2250 RPM | Ball | Tubeaxial | 113.0 CFM (3.16m³/min) | 36.0dB(A) | 40.8 ~ 55.2VDC | 0.220 in H2O (54.8 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | 38 mm | 38.00mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | NMB Technologies Corporation | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9A0624S4D04 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9WF0624H7D06 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9A0624H4D14 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9G0948P1J061 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9S1212F4D05 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BFB0512HH-T50F Delta Groups | In Stock | - | - | Wire | Plastic | 28.122727 g | - | - | 4.6 CFM | CE, CSA, UL, VDE | - | - | - | - | - | Compliant | - | - | - | - | 3 Wire Leads | - | 158 °C | 14 °C | - | 2.52 W | - | 2.52 W | - | - | 210 mA | - | - | 12 V | 50000 hours | - | - | 6500 RPM | Ball | - | - | - | - | - | - | 51.3 mm | 15 mm | IP55, Water Resistant | ||
![]() 9GL0848P1K04 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |