- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Dimensions | Lifetime @ Temp. | Maximum Current | Mfr | Noise Level | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Supply Voltage | Depth | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Power Consumption | Noise | Voltage Range | Static Pressure | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFM-A238B-232-480-22 CUI Devices | In Stock | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | 70000 Hrs @ 40°C | - | CUI Devices | - | Box | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120B | Square - 120mm L x 120mm H | 4 Wire Leads | - | 12.72 W | - | 0.530A | - | - | - | - | CE, cURus, TUV | - | - | - | 3200 RPM | Ball | Tubeaxial | 123.6 CFM (3.46m³/min) | - | 48.0dB(A) | 21.6 ~ 26.4VDC | 0.340 in H2O (84.7 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | 37.50mm | ||
![]() CFM-8038BF-2130-631-22 CUI Devices | 184 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 98.42 CFM (2.8 m3/min) | - | - | 70000 Hrs @ 40°C | - | CUI Devices | - | Box | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BF | Square - 80mm L x 80mm H | 4 Wire Leads | Axial | 27.6 W | 27.6 W | 1.15A | - | - | 80 mm | Wire Leads | CE, cURus, TUV | 24 VDC | 13000 RPM | - | 13000 RPM | Ball | Tubeaxial | 98.4 CFM (2.75m³/min) | - | 63.2dB(A) | 21.6 ~ 26.4VDC | 2.700 in H2O (672.6 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 80 mm | 38.00mm | ||
![]() CFM-8025C-135-364-22 CUI Devices | 5 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 43.28 CFM (1.23 m3/min) | - | - | 40000 Hrs @ 40°C | - | CUI Devices | - | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80C | Square - 80mm L x 80mm H | 4 Wire Leads | Axial | 3.96 W | 3.96 W | 0.330A | - | - | 80 mm | Wire Leads | CE, cURus, TUV | 12 VDC | 3500 RPM | - | 3500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 43.3 CFM (1.21m³/min) | - | 36.4dB(A) | 10.8 ~ 13.2VDC | 0.170 in H2O (42.3 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 80 mm | 25.00mm | ||
![]() CFM-A238BF-165-635-22 CUI Devices | 28 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 213.8 CFM (6.1 m3/min) | - | - | 70000 Hrs @ 40°C | - | CUI Devices | - | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120BF | Square - 120mm L x 120mm H | 4 Wire Leads | Axial | 33.36 W | 33.36 W | 2.78A | - | - | 120 mm | Wire Leads | CE, cURus, TUV | 12 VDC | 6500 RPM | - | 6500 RPM | Ball | Tubeaxial | 213.8 CFM (6.98m³/min) | - | 63.5dB(A) | 10.8 ~ 13.2VDC | 1.430 in H2O (356.2 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 120 mm | 38.00mm | ||
![]() CFM-6025BF-150-351-22 CUI Devices | 5 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 23.95 CFM (0.68 m3/min) | - | - | 70000 Hrs @ 40°C | - | CUI Devices | - | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60BF | Square - 60mm L x 60mm H | 4 Wire Leads | Axial | 2.76 W | 2.76 W | 0.230A | - | - | 60 mm | Wire Leads | CE, cURus, TUV | 12 VDC | 5000 RPM | - | 5000 RPM | Ball | Tubeaxial | 24.0 CFM (0.672m³/min) | - | 35.2dB(A) | 10.8 ~ 13.2VDC | 0.220 in H2O (54.8 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 60 mm | 25.40mm | ||
![]() CFM-4020BG-1100-389-22 CUI Devices | 48 |
| - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | 70000 Hrs @ 40°C | - | CUI Devices | - | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40BG | Square - 40mm L x 40mm H | 4 Wire Leads | - | 2.4 W | - | 0.200A | - | - | - | - | CE, cURus, TUV | - | - | - | 10000 RPM | Ball | Tubeaxial | 11.8 CFM (0.330m³/min) | - | 38.9dB(A) | 10.8 ~ 13.2VDC | 0.400 in H2O (99.6 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | 20.00mm | ||
![]() CFM-7025C-130-332-22 CUI Devices | 5 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 25.87 CFM (0.73 m3/min) | - | - | 40000 Hrs @ 40°C | - | CUI Devices | - | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-70C | Square - 70mm L x 70mm H | 4 Wire Leads | Axial | 1.44 W | 1.44 W | 0.120A | - | - | 70.2 mm | Wire Leads | CE, cURus, TUV | 12 VDC | 3000 RPM | - | 3000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 25.9 CFM (0.725m³/min) | - | 30.8dB(A) | 10.8 ~ 13.2VDC | 0.120 in H2O (29.9 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 70.2 mm | 25.20mm | ||
![]() CFM-7015B-130-295-22 CUI Devices | 22 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 32.1 CFM (0.91 m3/min) | - | - | 70000 Hrs @ 40°C | - | CUI Devices | - | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-70B | Square - 70mm L x 70mm H | 4 Wire Leads | Axial | 1.32 W | 1.32 W | 0.110A | - | - | 70 mm | Wire Leads | CE, cURus, TUV | 12 VDC | 5000 RPM | - | 3000 RPM | Ball | Tubeaxial | 19.3 CFM (0.540m³/min) | - | 29.5dB(A) | 10.8 ~ 13.2VDC | 0.080 in H2O (19.9 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 70 mm | 15.50mm | ||
Tiny WHSL | 22 |
| - | - | - | Plastic | Plastic | - | - | - | 100000 Hrs @ 25°C | - | NMB Technologies Corporation | - | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 2 Wire Leads | - | 6.24 W | - | 0.520A | IP69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | 5000 RPM | Ball | Tubeaxial | 85.8 CFM (2.40m³/min) | - | 48.0dB | 7 ~ 13.8VDC | 0.480 in H2O (119.6 Pa) | Auto Restart | - | 25.00mm | ||
![]() CFM-7025B-130-332-22 CUI Devices | 14 |
| - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | 70000 Hrs @ 40°C | - | CUI Devices | - | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-70B | Square - 70mm L x 70mm H | 4 Wire Leads | - | 1.44 W | - | 0.120A | - | - | - | - | CE, cURus, TUV | - | - | - | 3000 RPM | Ball | Tubeaxial | 25.9 CFM (0.725m³/min) | - | 30.8dB(A) | 10.8 ~ 13.2VDC | 0.120 in H2O (29.9 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | 25.20mm | ||
![]() CFM-3010B-1100-316-22 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 3.15 CFM (0.09 m3/min) | - | - | 70000 Hrs @ 40°C | - | CUI Devices | - | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-30B | Square - 30mm L x 30mm H | 4 Wire Leads | Axial | 1.32 W | 1.32 W | 0.110A | - | - | 30 mm | Wire Leads | CE, cURus, TUV | 12 VDC | 10000 RPM | - | 10000 RPM | Ball | Tubeaxial | 3.2 CFM (0.090m³/min) | - | 31.6dB(A) | 10.8 ~ 13.2VDC | 0.130 in H2O (32.4 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 30 mm | 10.50mm | ||
![]() CFM-4028BG-1230-598-22 CUI Devices | 296 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 28.04 CFM (0.8 m3/min) | - | - | 70000 Hrs @ 40°C | - | CUI Devices | - | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40BG | Square - 40mm L x 40mm H | 4 Wire Leads | Axial | 16.56 W | 16.56 W | 1.38A | - | - | 28 mm | Wire Leads - 2 | CE, cURus, TUV | 12 VDC | 23000 RPM | - | 23000 RPM | Ball | Tubeaxial | 28.0 CFM (0.784m³/min) | - | 60.0dB(A) | 10.8 ~ 13.2VDC | 3.230 in H2O (804.6 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 40 mm | 28.00mm | ||
![]() CFM-4020BF-295-342-22 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 11.88 CFM (0.34 m3/min) | - | - | 70000 Hrs @ 40°C | - | CUI Devices | - | Box | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40BF | Square - 40mm L x 40mm H | 4 Wire Leads | Axial | 2.88 W | 2.88 W | 0.120A | - | - | 20 mm | Wire Leads | CE, cURus, TUV | 24 VDC | 9500 RPM | - | 9500 RPM | Ball | Tubeaxial | 11.9 CFM (0.333m³/min) | - | 34.2dB(A) | 21.6 ~ 26.4VDC | 0.410 in H2O (102.1 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 40 mm | 20.00mm | ||
![]() CBM-A232B-130-521-22 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 27.68 CFM | DC | - | 70000 Hrs @ 40°C | - | CUI Devices | - | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-120B-2 | Square/Rounded - 119.3mm L x 119mm H | 4 Wire Leads | Blowers | 12.96 W | 12.96 W | 1.08A | - | - | 120 mm | Wire Leads | CE, cURus, TUV | 12 VDC | 3000 RPM | 1.35 in H2O | 3000 RPM | Ball | Blower | 27.7 CFM (0.776m³/min) | - | 52.1dB(A) | 10.8 ~ 13.2VDC | 1.350 in H2O (336.3 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 120 mm | 32.00mm | ||
![]() CFM-4020CF-075-306-22 CUI Devices | 5 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 9.38 CFM (0.27 m3/min) | - | - | 40000 Hrs @ 40°C | - | CUI Devices | - | Box | Active | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40CF | Square - 40mm L x 40mm H | 4 Wire Leads | Axial | 1.6 W | 1.6 W | 0.320A | - | - | 20 mm | Wire Leads | CE, cURus, TUV | 5 VDC | 7500 RPM | - | 7500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 9.4 CFM (0.263m³/min) | - | 30.6dB(A) | 4.5 ~ 5.5VDC | 0.250 in H2O (62.3 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 40 mm | 20.00mm | ||
![]() CFM-4010B-150-195-22 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 4.22 CFM | - | - | 70000 Hrs @ 40°C | - | CUI Devices | - | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40B | Square - 40mm L x 40mm H | 4 Wire Leads | Axial | 600 mW | 600 mW | 0.050A | - | - | 10.5 mm | Wire Leads | CE, cURus, TUV | 12 VDC | 5000 RPM | - | 5000 RPM | Ball | Tubeaxial | 4.2 CFM (0.118m³/min) | - | 19.5dB(A) | 10.8 ~ 13.2VDC | 0.070 in H2O (17.4 Pa) | PWM Control, Speed Sensor (Tach) | 40 mm | 10.50mm | ||
![]() CFM-7025B-150-443-22 CUI Devices | 179 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 42.94 CFM (1.22 m3/min) | - | - | 70000 Hrs @ 40°C | - | CUI Devices | - | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-70B | Square - 70mm L x 70mm H | 4 Wire Leads | Axial | 6 W | 6 W | 0.500A | - | - | 70.2 mm | Wire Leads | CE, cURus, TUV | 12 VDC | 5000 RPM | - | 5000 RPM | Ball | Tubeaxial | 43.0 CFM (1.20m³/min) | - | 41.9dB(A) | 10.8 ~ 13.2VDC | 0.340 in H2O (84.7 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 70.2 mm | 25.20mm | ||
![]() CBM-A232S-220-457-22 CUI Devices | 5 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 18.45 CFM | DC | - | 30000 Hrs @ 25°C | - | CUI Devices | - | Box | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-120S | Square/Rounded - 119.3mm L x 119mm H | 4 Wire Leads | Blowers | 4.32 W | 8.64 W | 0.180A | - | - | 120 mm | Wire Leads | CE, cURus, TUV | 24 VDC | 2000 RPM | - | 2000 RPM | Sleeve | Blower | 18.5 CFM (0.518m³/min) | - | 45.8dB(A) | 21.6 ~ 26.4VDC | 0.600 in H2O (149.5 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 120 mm | 32.00mm | ||
![]() CBM-979433B-230-507-22 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 20.89 CFM | DC | - | 70000 Hrs @ 40°C | - | CUI Devices | - | Box | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-97B-2 | Rectangular/Rounded - 97.68mm L x 94.18mm H | 4 Wire Leads | Blowers | 8.4 W | 8.4 W | 0.350A | - | - | 94 mm | Wire Leads | CE, cURus, TUV | 24 VDC | 3000 RPM | 0.66 in H2O | 3000 RPM | Ball | Blower | 20.5 CFM (0.574m³/min) | - | 50.7dB(A) | 21.6 ~ 26.4VDC | 0.660 in H2O (164.4 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 97 mm | 32.70mm | ||
![]() MX3A3 028324 Comair Rotron | In Stock | - | - | - | - | - | - | - | - | 120 x 120 x 38mm | - | 90mA | - | 47.6dB | - | - | - | - | - | - | - | - | - | - | - | - | 230 V ac | 39.12mm | - | - | - | - | - | - | Sleeve | - | 178.5m³/h | 16W | - | - | - | - | 119.13mm | 119.13mm |