- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Lifetime @ Temp. | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | Aluminum | Plastic | - | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 11938MA | Square - 119mm L x 119mm H | 3 Wire Leads | - | 22.4 W | - | 0.930A | IP69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | 4700 RPM | Ball | Tubeaxial | 181.2 CFM (5.13m³/min) | 59.5dB | 15 ~ 27.6VDC | 0.860 in H2O (214.2 Pa) | Auto Restart, Locked Rotor Sensor | - | 38.40mm | ||
![]() SM421-21002Y Sunon | 441 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 205 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 69.7 mm | 78 mm | ||
![]() PEAD2A238BM MR00 Aavid | In Stock | - | - | Plastic | - | - | - | 6.66 CFM (0.19 m3/min) | - | - | - | - | - | - | - | PE | - | - | Axial | - | 36 W | - | - | 38 mm | Wire Leads | - | 24 VDC | 5700 RPM | - | - | Ball | - | - | 65.5 dBA | - | - | Restart Protection, PWM, RD Signal | 120 mm | 120 mm | ||
Tiny WHSL | In Stock | - | - | - | - | Plastic | Plastic | - | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09238RA | Square - 92mm L x 92mm H | 3 Wire Leads | - | 24 W | - | 2.00A | - | - | - | - | - | - | - | 6700 RPM | Ball | Tubeaxial | 141.2 CFM (3.95m³/min) | 61.0dB | 7 ~ 13.8VDC | 1.040 in H2O (258.0 Pa) | Auto Restart, Locked Rotor Sensor | - | 38.00mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | NMB Technologies Corporation | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD7025-12HBXC10A Orion Fans | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD4028-48MB Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD4020-05LSS10A Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD4020-24HB10A Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD4020-05HSS10A Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD3010-05MB10A Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9PH0412P6H04 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9GH1212C4D05 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CFM-A238S-232-480-22 CUI Devices | 19 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 123.71 CFM (3.5 m3/min) | - | 30000 Hrs @ 25°C | CUI Devices | Box | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120S | Square - 120mm L x 120mm H | 4 Wire Leads | Axial | 12.72 W | 12.72 W | 0.530A | - | 120 mm | Wire Leads | CE, cURus, TUV | 24 VDC | 3200 RPM | - | 3200 RPM | Sleeve | Tubeaxial | 123.6 CFM (3.46m³/min) | 48.0dB(A) | 21.6 ~ 26.4VDC | 0.340 in H2O (84.7 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 120 mm | 37.50mm | ||
![]() CBM-4010C-140-178-22 CUI Devices | 35 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 1.17 CFM | DC | 40000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-40C | Square/Rounded - 39.5mm L x 39.5mm H | 4 Wire Leads | Blowers | 960 mW | 960 mW | 0.080A | - | 40 mm | Wire Leads | CE, cURus, TUV | 12 VDC | 4000 RPM | 0.16 in H2O | 4000 RPM | omniCOOL™ Magnetic Sleeve | Blower | 1.2 CFM (0.034m³/min) | 17.8dB(A) | 10.8 ~ 13.2VDC | 0.070 in H2O (17.4 Pa) | PWM Control, Speed Sensor (Tach) | 40 mm | 10.00mm | ||
![]() CFM-6020S-040-320-22 CUI Devices | 19 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 15.24 CFM (0.43 m3/min) | - | 30000 Hrs @ 25°C | CUI Devices | Box | Active | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60S | Square - 60mm L x 60mm H | 4 Wire Leads | Axial | 2.05 W | 2.05 W | 0.410A | - | 60 mm | Wire Leads | CE, cURus, TUV | 5 VDC | 4000 RPM | - | 4000 RPM | Sleeve | Tubeaxial | 15.2 CFM (0.426m³/min) | 32.0dB(A) | 4.5 ~ 5.5VDC | 0.120 in H2O (29.9 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 60 mm | 20.00mm | ||
![]() CFM-A225BF-153-577-22 CUI Devices | 19 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 127.9 CFM (3.6 m3/min) | - | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120BF | Square - 120mm L x 120mm H | 4 Wire Leads | Axial | 22.44 W | 22.44 W | 1.87A | - | 120 mm | Wire Leads | CE, cURus, TUV | 12 VDC | 4000 RPM | - | 5300 RPM | Ball | Tubeaxial | 169.5 CFM (4.75m³/min) | 57.8dB(A) | 10.8 ~ 13.2VDC | 0.820 in H2O (204.3 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 120 mm | 25.40mm | ||
![]() CFM-8015CF-120-213-22 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 23.23 CFM (0.66 m3/min) | - | 40000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80CF | Square - 80mm L x 80mm H | 4 Wire Leads | Axial | 1.08 W | 1.08 W | 0.090A | - | 80 mm | Wire Leads | CE, cURus, TUV | 12 VDC | 2000 RPM | - | 2000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 23.2 CFM (0.650m³/min) | 21.3dB(A) | 10.8 ~ 13.2VDC | 0.040 in H2O (10.0 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 80 mm | 15.40mm | ||
![]() CFM-9225C-220-269-22 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 33.42 CFM (0.95 m3/min) | - | 40000 Hrs @ 40°C | CUI Devices | Box | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-92C | Square - 92mm L x 92mm H | 4 Wire Leads | Axial | 1.2 W | 1.2 W | 0.050A | - | 92 mm | Wire Leads | CE, cURus, TUV | 24 VDC | 2000 RPM | - | 2000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 33.4 CFM (0.935m³/min) | 26.9dB(A) | 21.6 ~ 26.4VDC | 0.070 in H2O (17.4 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 92 mm | 25.00mm | ||
![]() CFM-4010B-080-296-22 CUI Devices | 19 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 6.76 CFM | - | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40B | Square - 40mm L x 40mm H | 4 Wire Leads | Axial | 1.2 W | 1.2 W | 0.240A | - | 10.5 mm | Wire Leads | CE, cURus, TUV | 5 VDC | 8000 RPM | - | 8000 RPM | Ball | Tubeaxial | 6.8 CFM (0.190m³/min) | 29.6dB(A) | 4.5 ~ 5.5VDC | 0.170 in H2O (42.3 Pa) | PWM Control, Speed Sensor (Tach) | 40 mm | 10.50mm |