- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Airflow | Type | Power Rating | Termination Style | Operating Supply Voltage | Speed | Bearing Type | Noise | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DC0401012U2B-3T3 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 9.25 CFM (0.26 m3/min) | Brushless | 1.68 W | Wire Leads - 3 | 12 VDC | 8000 RPM | Ball | 35 dBA | Locked Rotor Sensor | 10 mm | 40 mm | ||
![]() DC0401012M2B-BT4 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 4.75 CFM (0.13 m3/min) | Brushless | 1.2 W | Wire Leads - 4 | 12 VDC | 4000 RPM | Ball | 21 dBA | Locked Rotor Sensor | 10 mm | 40 mm | ||
![]() DC0401012H2B-3T1 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 7.24 CFM (0.21 m3/min) | Brushless | 1.32 W | Wire Leads - 3 | 12 VDC | 6000 RPM | Ball | 26 dBA | Locked Rotor Sensor | 10 mm | 40 mm | ||
![]() DC0401012H2B-3T3 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 7.24 CFM (0.21 m3/min) | Brushless | 1.32 W | Wire Leads - 3 | 12 VDC | 6000 RPM | Ball | 26 dBA | Locked Rotor Sensor | 10 mm | 40 mm | ||
![]() DC0401512H2B-3T1 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 10.5 CFM (0.3 m3/min) | Brushless | 1.92 W | Wire Leads - 3 | 12 VDC | 8600 RPM | Ball | 36 dBA | Locked Rotor Sensor | 15 mm | 40 mm | ||
![]() DC0401012M2B-3T3 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 4.75 CFM (0.13 m3/min) | Brushless | 1.2 W | Wire Leads - 3 | 12 VDC | 4000 RPM | Ball | 21 dBA | Locked Rotor Sensor | 10 mm | 40 mm | ||
![]() DC0401012H2B-BT4 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 7.24 CFM (0.21 m3/min) | Brushless | 1.32 W | Wire Leads - 4 | 12 VDC | 6000 RPM | Ball | 26 dBA | Locked Rotor Sensor | 10 mm | 40 mm | ||
![]() DC0382812V2B-2T2 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 20.8 CFM (0.59 m3/min) | Brushless | 10.2 W | Wire Leads - 2 | 12 VDC | 7000 RPM | Ball | 59 dBA | Locked Rotor Sensor | 28 mm | 38 mm | ||
![]() DC0382812M2B-3T3 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 12.5 CFM (0.35 m3/min) | Brushless | 1.8 W | Wire Leads - 3 | 12 VDC | 10000 RPM | Ball | 44 dBA | Locked Rotor Sensor | 28 mm | 38 mm | ||
![]() DC0382812L2B-3T1 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 9.44 CFM (0.27 m3/min) | Brushless | 1.32 W | Wire Leads - 3 | 12 VDC | 8000 RPM | Ball | 38 dBA | Locked Rotor Sensor | 28 mm | 38 mm | ||
![]() DC0382812H2B-3T1 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 16.3 CFM (0.46 m3/min) | Brushless | 3.48 W | Wire Leads - 3 | 12 VDC | 13000 RPM | Ball | 51 dBA | Locked Rotor Sensor | 28 mm | 38 mm | ||
![]() DC0382812U2B-BT4 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 19.2 CFM (0.54 m3/min) | Brushless | 5.76 W | Wire Leads - 4 | 12 VDC | 15000 RPM | Ball | 55 dBA | Locked Rotor Sensor | 28 mm | 38 mm | ||
![]() DC0382812V2B-3T3 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 20.8 CFM (0.59 m3/min) | Brushless | 10.2 W | Wire Leads - 3 | 12 VDC | 7000 RPM | Ball | 59 dBA | Locked Rotor Sensor | 28 mm | 38 mm | ||
![]() DC0382812L2B-2T2 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 9.44 CFM (0.27 m3/min) | Brushless | 1.32 W | Wire Leads - 2 | 12 VDC | 8000 RPM | Ball | 38 dBA | Locked Rotor Sensor | 28 mm | 38 mm | ||
![]() DC0382012L2B-3T1 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 6.3 CFM (0.18 m3/min) | Brushless | 1.2 W | Wire Leads - 3 | 12 VDC | 6700 RPM | Ball | 36 dBA | Locked Rotor Sensor | 20 mm | 38 mm | ||
![]() DC0351012W2B-3T1 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 6.3 CFM (0.18 m3/min) | Brushless | 840 mW | Wire Leads - 3 | 12 VDC | 9000 RPM | Ball | 28 dBA | Locked Rotor Sensor | 10 mm | 35 mm | ||
![]() DC0382012L2B-BT4 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 6.3 CFM (0.18 m3/min) | Brushless | 1.2 W | Wire Leads - 4 | 12 VDC | 6700 RPM | Ball | 36 dBA | Locked Rotor Sensor | 20 mm | 38 mm | ||
![]() DC0301012U2B-3T1 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 5.65 CFM (0.16 m3/min) | Brushless | 1.08 W | Wire Leads - 3 | 12 VDC | 11000 RPM | Ball | 31 dBA | Locked Rotor Sensor | 10 mm | 30 mm | ||
![]() DC0301012U2B-2T2 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 5.65 CFM (0.16 m3/min) | Brushless | 1.08 W | Wire Leads - 2 | 12 VDC | 11000 RPM | Ball | 31 dBA | Locked Rotor Sensor | 10 mm | 30 mm | ||
![]() DC0301012L2B-BT4 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 2.99 CFM (0.08 m3/min) | Brushless | 360 mW | Wire Leads - 4 | 12 VDC | 6000 RPM | Ball | 17 dBA | Locked Rotor Sensor | 10 mm | 30 mm |