- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Approvals | Base Product Number | Lifetime @ Temp. | Mfr | Package | Product Status | Rated Speed | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Current Rating | Approval Agency | Life (Hours) | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | IP Rating | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9BAM12P2G18 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9GA0412P3H09 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9GV0848P4K07 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 30 |
| - | - | - | - | Plastic | Plastic | - | - | - | 30000 Hrs @ 40°C | NMB Technologies Corporation | Bulk | Active | - | - | 5VDC | - | 14 ~ 158°F (-10 ~ 70°C) | 02510SS | Square - 25mm L x 25mm H | 3 Wire Leads | - | - | 400 mW | - | 0.080A | - | - | - | - | - | - | 9500 RPM | Sleeve | Tubeaxial | 1.9 CFM (0.053m³/min) | 21.5dB | 4.5 ~ 5.5VDC | 0.140 in H2O (34.9 Pa) | Auto Restart, Locked Rotor Sensor | - | - | - | 10.00mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Plastic | Plastic | - | - | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | 09238RA | Square - 92mm L x 92mm H | 2 Wire Leads | - | - | 24 W | - | 2.00A | - | - | - | - | - | - | 6700 RPM | Ball | Tubeaxial | 141.2 CFM (3.95m³/min) | 61.0dB | 7 ~ 13.8VDC | 1.040 in H2O (258.0 Pa) | Auto Restart | - | - | - | 38.00mm | - | ||
![]() OD8025-05LLB Orion Fans | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OD8025 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9GV0412P3K32 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PF38281VX-000U-A99 Sunon | In Stock | - | - | - | - | - | - | - | - | - | - | - | Sunon Fans | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9GV0848P4K041 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 27 |
| - | - | - | - | Plastic | Plastic | - | - | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | - | - | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | 09238RA | Square - 92mm L x 92mm H | 3 Wire Leads | - | - | 13.4 W | - | 0.560A | - | - | - | - | - | - | 5700 RPM | Ball | Tubeaxial | 118.6 CFM (3.32m³/min) | 57.0dB | 14 ~ 27.6VDC | 0.750 in H2O (186.8 Pa) | Auto Restart, Locked Rotor Sensor | - | - | - | 38.00mm | - | ||
![]() 9WP0812G409 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9S0612P4F04 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Plastic | Plastic | - | - | - | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | - | - | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | 04020VA | Square - 40mm L x 40mm H | 3 Wire Leads | - | - | 720 mW | - | 0.030A | - | - | - | - | - | - | 4500 RPM | Ball | Tubeaxial | 4.8 CFM (0.134m³/min) | 21.0dB | 14 ~ 26.4VDC | 0.098 in H2O (24.5 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | - | 20.00mm | - | ||
![]() AFB0524VHD Delta Groups | 2000 | - | - | Flanges | Plastic | 38.101759 g | - | - | 20.3 CFM | CE, CSA, UL, VDE | - | - | - | - | - | - | Compliant | - | 24 V | - | - | - | 2 Wire Leads | 158 °C | 14 °C | - | 2.4 W | - | 2.4 W | - | 50 mm | 100 mA | - | 70000 hours | 7000 RPM | Ball | - | - | - | - | - | - | - | 50 mm | 50 mm | 20 mm | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | Plastic | Plastic | - | - | - | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | 09225SA | Square - 92mm L x 92mm H | 3 Wire Leads | - | - | 2.7 W | - | 0.230A | - | - | - | - | - | - | 3550 RPM | Ball | Tubeaxial | 62.5 CFM (1.75m³/min) | 39.0dB | 6 ~ 13.2VDC | 0.240 in H2O (59.8 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | - | 25.00mm | - | ||
![]() ASFP62392 Panasonic | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3500rpm | - | - | - | - | - | - | - | - | - | - | 960mW | - | - | - | - | 40mA | - | - | - | Ball Bearing | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASFP82372 Panasonic | 35 | - | - | - | - | - | Plastic | Plastic | - | - | ASFP82 | 40000 Hrs @ 60°C | Panasonic Industrial Automation Sales | Bulk | Last Time Buy | 2300rpm | - | 24VDC | - | 14 ~ 140°F (-10 ~ 60°C) | ASFP | Square - 80mm L x 80mm H | 2 Wire Leads | - | - | 960 mW | 960mW | 0.040A | - | - | - | 40mA | CE, cURus | - | 2300 RPM | Ball | Tubeaxial | 30.4 CFM (0.851m³/min) | 22.0dB(A) | - | 0.086 in H2O (21.5 Pa) | - | - | - | - | 25.00mm | - | ||
![]() OD172AP-24H3*B Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OD172AP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD172AP-48H3*B Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OD172AP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD9238-48HHB Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OD9238 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |