- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Agency Approvals | Air Flow (CFM) | Airflow | Approvals | Base Product Number | Bearing | Lifetime @ Temp. | Mfr | Motor Drive Type | Noise (dBA) | Package | Product Status | Rated Speed | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Resistor Type | Current Rating | Approval Agency | Speed | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Maximum Pressure | Resistance Tolerance | Features | Product Length | Product Width | IP Rating | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9GV0812P1G041 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9CRA0612P6K003 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9GA0812P1G681 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9AH0812P4H10 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9G0812P1G12 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASFP10371 Panasonic | In Stock | - | - | - | - | Plastic | Plastic | - | - | - | - | ASFP10 | - | 40000 Hrs @ 60°C | Panasonic Industrial Automation Sales | - | - | Bulk | Last Time Buy | 2500rpm | - | 12VDC | 30 V | 14 ~ 140°F (-10 ~ 60°C) | ASFP | Square - 120mm L x 120mm H | 2 Wire Leads | 200 ppm/K | 300 Ohm | - | - | 2.88 W | - | 0.05 W | 0.240A | - | - | - | General Purpose | 240mA | CE, cURus | - | 2500 RPM | Ball Bearing | Tubeaxial | 91.0 CFM (2.55m³/min) | 37.0dB(A) | - | 0.192 in H2O (48.0 Pa) | - | 1 | - | 0.6 mm | 0.3 mm | - | - | - | 25.00mm | - | - | ||
![]() 9GH1212C4D06 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9GV0412P3J10 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFB0712HHB-F00 Delta Groups | In Stock | - | - | Plastic | 47.173606 g | - | - | - | - | 37.5 CFM | CE, CSA, UL, VDE | - | - | - | - | - | - | - | - | - | Compliant | - | 12 V | - | - | - | 3 Wire Leads, Lead Wire | - | - | 158 °C | 14 °C | - | - | 3.12 W | - | 3.12 W | - | 70 mm | - | 260 mA | - | - | 4300 RPM | Ball | - | - | - | - | - | - | - | - | - | - | - | 70 mm | 70 mm | 15 mm | No | Lead Free | ||
![]() FFB1748SHG Delta Groups | In Stock | - | - | Aluminium | - | - | - | - | - | 450.98 CFM | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | 120 W | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | - | - | - | - | - | 172 mm | 172 mm | 50.8 mm | - | - | ||
![]() 9CRA0412P5K12 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 29 |
| - | - | - | Plastic | Plastic | - | - | - | - | - | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | - | - | Bulk | Active | - | - | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | 09238RA | Square - 92mm L x 92mm H | 2 Wire Leads | - | - | - | - | 9.6 W | - | - | 0.400A | - | - | - | - | - | - | - | 5000 RPM | Ball | Tubeaxial | 103.8 CFM (2.91m³/min) | 52.5dB | 14 ~ 27.6VDC | 0.570 in H2O (142.0 Pa) | - | - | Auto Restart | - | - | - | - | - | 38.00mm | - | - | ||
![]() 9WP0924H4D04 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9SG1224P1G06 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9WG1248F1D01-E Sanyo | 38 |
| - | - | - | Aluminum | Plastic | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | - | Box | Active | - | - | 48VDC | - | - | San Ace 120W | Square - 120mm L x 120mm H | 3 Wire Leads | - | - | - | - | - | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | CSA, TUV, UR | - | - | Ball | Tubeaxial | - | - | - | - | - | - | Locked Rotor Sensor | - | - | - | - | - | 38.00mm | - | - | ||
![]() 9CRA0612G001 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | - | Bulk | Active | - | - | - | - | - | * | - | - | 200 ppm/K | 549 Ohm | - | - | - | - | 0.05 W | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 0.6 | 0.3 | - | - | - | - | - | - | ||
![]() 9WP0912P1G0031 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | 50.0000 ppm/°C | 3.16 kOhm | - | - | - | - | 0.25 W | - | - | - | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | 8.89 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Plastic | Plastic | - | - | - | - | - | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | - | - | Bulk | Active | - | - | 24VDC | 250 V | 14 ~ 158°F (-10 ~ 70°C) | 09238RA | Square - 92mm L x 92mm H | 3 Wire Leads | 100.0000 ppm/°C | 4.53 | - | - | 27.1 W | - | 0.5 W | 1.13A | - | - | - | Industrial | - | - | - | 7200 RPM | Ball | Tubeaxial | 152.5 CFM (4.27m³/min) | 62.5dB | 14 ~ 26.4VDC | 1.200 in H2O (298.9 Pa) | - | 1 | Auto Restart, Speed Sensor (Tach) | 6.1 mm | - | - | - | - | 38.00mm | - | - | ||
![]() OD4020-05MB10A Orion Fans | In Stock | - | - | - | - | - | - | UL, CUL, TUV, CE, UKCA | 7.5 | - | - | - | Ball | - | - | Brushless DC, Auto Cutoff, Auto Restart, Electronically Protected, Polarity Protected | 30.3 | - | - | - | - | - | 5 VDC | - | - | - | 12" Wires (4) | - | - | - | - | - | Open Collector Tach Output, PWM | 1 W | - | - | - | 20 mm | - | 200 mA | - | 6475 rpm | - | - | - | - | - | - | - | 0.17 in. | - | - | - | - | - | 40 mm | - | 40 mm | - | - | ||
![]() OD4020-12LB10A Orion Fans | In Stock | - | - | - | - | - | - | UL, CUL, TUV, CE, UKCA | 6.5 | - | - | - | Ball | - | - | Brushless DC, Auto Cutoff, Auto Restart, Electronically Protected, Polarity Protected | 24.1 | - | - | - | - | - | 12 VDC | - | - | - | 12" Wires (4) | - | - | - | - | - | Open Collector Tach Output, PWM | 0.72 W | - | - | - | 20 mm | - | 60 mA | - | 5150 rpm | - | - | - | - | - | - | - | 0.14 in. | - | - | - | - | - | 40 mm | - | 40 mm | - | - |