Filters
  • Manufacturer
    • Orion Fans
    • Sanyo
    • Delta Electronics
    • NMB
    • Mechatronics
    • Sunon
    • CUI Devices
    • Qualtek
    • Copal Electronics
    • Comair Rotron
  • Bearing Type
  • Series
  • Moisture Sensitivity Level (MSL)
  • Part Status
  • RoHS Status
  • Termination
  • Fan Type
  • Size / Dimension
  • Noise
  • RPM
  • Factory Lead Time
  • Material - Frame

Attribute column

Categories

DC Brushless Fans (BLDC)

View Mode:
10000 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Agency Approvals

Air Flow (CFM)

Bearing

Motor Drive Type

Noise (dBA)

Voltage, Rating

Termination

Additional Feature

Power Rating

Depth

Current Rating

Speed

Maximum Pressure

Height

Width

OD4020-12LSS10A
OD4020-12LSS10A

Orion Fans

In Stock

-

-

UL, CUL, TUV, CE, UKCA

6.5

Sealed Sleeve

Brushless DC, Auto Cutoff, Auto Restart, Electronically Protected, Polarity Protected

24.1

12 VDC

12" Wires (4)

Open Collector Tach Output, PWM

0.98 W

20 mm

60 mA

5150 rpm

0.14 in.

40 mm

40 mm

27
-

UL, CUL, TUV, CE, UKCA

86

Ball

Brushless DC, Auto Cutoff, Auto Restart, Electronically Protected, Polarity Protected

66

24 VDC

12" Wires (3)

Open Collector Tach Output

30 W

38 mm

1250 mA

16000 rpm

2.95 in.

60 mm

61 mm

OD8015-24HHB
OD8015-24HHB

Orion Fans

27
-

UL, CUL, TUV, CE

38

Ball

Brushless DC, Auto Restart, Impedance Protected, Polarity Protected

38.1

24 VDC

12" Wires

-

2.88 W

15 mm

120 mA

3550 rpm

0.15 in.

80 mm

80 mm

OD8025-48HHB
OD8025-48HHB

Orion Fans

27
-

UL, CUL, TUV, CE

47

Ball

Brushless DC, Auto Restart, Polarity Protected

35

48 VDC

12" Wires

-

3.84 W

25 mm

80 mA

3800 rpm

0.26 in.

80 mm

80 mm

OD8038-24HHBVXE
OD8038-24HHBVXE

Orion Fans

20
-

UL, CUL, TUV, CE, UKCA

130

Ball

Brushless DC, Auto Cutoff, Auto Restart, Polarity Protected, Electronically Protected

66.5

24 VDC

12" Wires

-

45.6 W

38 mm

1900 mA

8925 rpm

2 in.

80 mm

80 mm

OD8038-12HHBVXE
OD8038-12HHBVXE

Orion Fans

111
-

UL, CUL, TUV, CE, UKCA

130

Ball

Brushless DC, Auto Cutoff, Auto Restart, Polarity Protected, Electronically Protected

66.5

12 VDC

12" Wires

-

42 W

38 mm

3500 mA

8925 rpm

2 in.

80 mm

80 mm

OD8038-24MBVXE
OD8038-24MBVXE

Orion Fans

34
-

UL, CUL, TUV, CE, UKCA

90

Ball

Brushless DC, Auto Cutoff, Auto Restart, Polarity Protected, Electronically Protected

59.1

24 VDC

12" Wires

-

14.4 W

38 mm

600 mA

6525 rpm

1 in.

80 mm

80 mm

OD8038-48HHBVXE
OD8038-48HHBVXE

Orion Fans

287
-

UL, CUL, TUV, CE, UKCA

130

Ball

Brushless DC, Auto Cutoff, Auto Restart, Polarity Protected, Electronically Protected

66.5

48 VDC

12" Wires

-

43.2 W

38 mm

900 mA

8925 rpm

2 in.

80 mm

80 mm

OD8038-24HBVXE
OD8038-24HBVXE

Orion Fans

37
-

UL, CUL, TUV, CE, UKCA

105

Ball

Brushless DC, Auto Cutoff, Auto Restart, Polarity Protected, Electronically Protected

62.3

24 VDC

12" Wires

-

21.6 W

38 mm

900 mA

7400 rpm

1.3 in.

80 mm

80 mm

40

-

-

UL, CUL, TUV, CE, UKCA

130

Ball

Brushless DC, Auto Cutoff, Auto Restart, Polarity Protected, Electronically Protected

66.5

24 VDC

12" Wires (4)

Open Collector Tach Output, PWM

45.6 W

38 mm

1900 mA

8925 rpm

2 in.

80 mm

80 mm

38
-

UL, CUL, TUV, CE, UKCA

90

Ball

Brushless DC, Auto Cutoff, Auto Restart, Polarity Protected, Electronically Protected

59.1

24 VDC

12" Wires (4)

Open Collector Tach Output, PWM

14.4 W

38 mm

600 mA

6525 rpm

1 in.

80 mm

80 mm

108
-

UL, CUL, TUV, CE, UKCA

105

Ball

Brushless DC, Auto Cutoff, Auto Restart, Polarity Protected, Electronically Protected

62.3

48 VDC

12" Wires (4)

Open Collector Tach Output, PWM

27.84 W

38 mm

580 mA

7400 rpm

1.3 in.

80 mm

80 mm

41
-

UL, CUL, TUV, CE, UKCA

90

Ball

Brushless DC, Auto Cutoff, Auto Restart, Polarity Protected, Electronically Protected

59.1

48 VDC

12" Wires (4)

Open Collector Tach Output, PWM

24.48 W

38 mm

510 mA

6525 rpm

1 in.

80 mm

80 mm

OD9238-24HHB
OD9238-24HHB

Orion Fans

29
-

UL, CUL, TUV, CE, UKCA

110

Ball

Brushless DC, Auto Cutoff, Auto Restart, Polarity Protected, Electronically Protected

58.3

24 VDC

12" Wires

-

10.8 W

38 mm

450 mA

5000 rpm

0.86 in.

92 mm

92 mm

OD9238-12HHB
OD9238-12HHB

Orion Fans

In Stock

-

-

UL, CUL, TUV, CE, UKCA

110

Ball

Brushless DC, Auto Cutoff, Auto Restart, Polarity Protected, Electronically Protected

58.3

12 VDC

12" Wires

-

18 W

38 mm

1500 mA

5000 rpm

0.86 in.

92 mm

92 mm

94
-

UL, CUL, TUV, CE, UKCA

133.8

Ball

Brushless DC, Auto Cutoff, Auto Restart, Polarity Protected, Electronically Protected

55.2

24 VDC

12" Wires (4)

Open Collector Tach Output, PWM

20.4 W

25 mm

850 mA

4950 rpm

0.75 in.

120 mm

120 mm

In Stock

-

-

UL, CUL, TUV, CE, UKCA

310

Dual Ball

Brushless DC, Auto Restart, Polarity Protected, Electronically Protected

60

48 VDC

12" Wires (4)

Reversible Flow, PWM Speed Control, Tach Output

23.52 W

51 mm

490 mA

3950 rpm

1.28/0.9 in.

150 mm

172 mm

OD280AN-12LTB
OD280AN-12LTB

Orion Fans

In Stock

-

-

UL, CUL, TUV, CE, UKCA

865

Ball

Brushless DC, Auto Cutoff, Auto Restart, Electronically Protected, Polarity Protected

48

12 VDC

Terminals

Die Cast Aluminum Frame, PBT Impeller

50 W

89 mm

4200 mA

1800 rpm

0.55 in.

280 mm

280 mm

ODB600AN-24LB
ODB600AN-24LB

Orion Fans

27
-

UL, CUL

20

Ball

Brushless DC, Locked Rotor, Polarity Protected, Auto Restart

31.2

24 VDC

12" Wires

-

4.8 W

33 mm

200 mA

1725 rpm

0.33 in.

126 mm

131 mm

ODB182-12HB
ODB182-12HB

Orion Fans

In Stock

-

-

UL, CUL

136

Ball

Brushless DC, Auto Restart, IC Protected

64

12 VDC

12" Wires

-

53 W

82 mm

4417 mA

2000 rpm

2.5 in.

171 mm

182 mm