- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Airflow | Series | Type | Power Rating | Termination Style | Operating Supply Voltage | Speed | Bearing Type | Noise | Features | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DC0501512J2B-2T2 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 9.9 CFM (0.28 m3/min) | DC | Brushless | 720 mW | Wire Leads - 2 | 12 VDC | 3600 RPM | Ball | 24 dBA | Locked Rotor Sensor | - | 15 mm | 50 mm | ||
![]() DC0501005M2B-BT0 Wakefield | In Stock | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC0602024U2B-2T0 Wakefield | In Stock | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC0501524J2B-3T3 Wakefield | In Stock | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC0401012U2B-BT4 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 9.25 CFM (0.26 m3/min) | DC | Brushless | 1.68 W | Wire Leads - 4 | 12 VDC | 8000 RPM | Ball | 35 dBA | Locked Rotor Sensor | - | 10 mm | 40 mm | ||
![]() DC0401024H2B-BT4 Wakefield | In Stock | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC0382012U2B-3T1 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 9.7 CFM (0.27 m3/min) | DC | Brushless | 3.6 W | Wire Leads - 3 | 12 VDC | 10000 RPM | Ball | 43 dBA | Locked Rotor Sensor | - | 20 mm | 38 mm | ||
![]() DC0251005L2B-BT4 Wakefield | In Stock | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC0301005U2B-2T2 Wakefield | In Stock | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC0251005L2B-3T3 Wakefield | In Stock | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC0251012M2B-BT4 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 1.85 CFM (0.05 m3/min) | DC | Brushless | 720 mW | Wire Leads - 4 | 12 VDC | 10000 RPM | Ball | 24 dBA | Locked Rotor Sensor | - | 10 mm | 25 mm | ||
![]() DC0351005U2B-BT4 Wakefield | In Stock | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC0402824M2B-3T1 Wakefield | In Stock | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC0501005J2B-BT0 Wakefield | In Stock | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC0601005U2B-BT0 Wakefield | In Stock | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC0382012M2B-3T1 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 7.4 CFM (0.21 m3/min) | DC | Brushless | 1.44 W | Wire Leads - 3 | 12 VDC | 8000 RPM | Ball | 40 dBA | Locked Rotor Sensor | - | 20 mm | 38 mm | ||
![]() OD4020-24MSS10A Orion Fans | In Stock | - | - | - | - | OD4020-SS | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD3010-12HB10A Orion Fans | In Stock | - | - | - | - | OD3010 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD2510-12HB02A Orion Fans | In Stock | - | - | - | - | OD2510 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9WPA0624S4001 Sanyo | 147 |
| - | Plastic | 35 CFM | 9WPA Type | Axial | - | Wire Leads | 21.6 V to 26.4 V | 7800 RPM | Ball | 43 dB | - | IP68 | 25 mm | 60 mm |