- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Additional functions | Certificates | Current and power consumption tolerance | Enclosure material | Fan dimensions | Fan efficiency | Fan motor | Gross weight | Impeller material | Insulation class | Kind of Bearing | Kind of fan | Leads | Min. insulation resistance | Noise level | Rotational rate/speed | Signal output | Signal output1 | Type of fan | Wire size | Operating temperature | Supply voltage | Current rating | Cable length | Power consumption | Static pressure | Operating voltage | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | autorestart | RoHS compliant | - | thermoplastic | 60x60x25mm | 53.52m<sup>3</sup>/h | brushless DC | 80g | thermoplastic | A | Vapo | axial | lead x2 | 10MΩ | 41dBA | 6100 (±10%)rpm | - | - | DC | 26AWG | -10...70°C | 12V DC | 269mA | - | 3.2W | 10.69mm H<sub>2</sub>O | 6...13.8V DC | UL94V-0 | ||
![]() PF80381B1-1000U-A9H SUNON | 179 |
| - | autorestart | RoHS compliant | - | thermoplastic | 80x80x38mm | 193.52m<sup>3</sup>/h | brushless DC | 100g | thermoplastic | A | ball | axial | lead x2 | 10MΩ | 68.4dBA | 11200 (±10%)rpm | - | - | DC | 24AWG | -10...70°C | 12V DC | 2.07A | - | 24.84W | 68.07mm H<sub>2</sub>O | 6.3...13.2V DC | UL94V-0 | ||
![]() PF92381BX-1000U-A9H SUNON | 204 |
| - | autorestart | RoHS compliant | - | thermoplastic | 92x92x38mm | 309.9m<sup>3</sup>/h | brushless DC | 100g | thermoplastic | A | ball | axial | lead x2 | 10MΩ | 73.7dBA | 12000 (±10%)rpm | - | - | DC | 24AWG | -10...70°C | 12V DC | 4.83A | - | 57.96W | 74.68mm H<sub>2</sub>O | 8...13.2V DC | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | autorestart | RoHS compliant | - | thermoplastic | 60x60x25mm | 53.52m<sup>3</sup>/h | brushless DC | 100g | thermoplastic | A | Vapo | axial | lead x2 | 10MΩ | 41dBA | 6100 (±10%)rpm | - | - | DC | 26AWG | -10...70°C | 24V DC | 131mA | - | 3.1W | 10.67mm H<sub>2</sub>O | 10...27.6V DC | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | autorestart | RoHS compliant | - | thermoplastic | 120x120x25mm | 203.88m<sup>3</sup>/h | brushless DC | 100g | thermoplastic | A | ball | axial | lead x2 | 10MΩ | 48dBA | 3600 (±15%)rpm | - | - | DC | 24AWG | -10...70°C | 12V DC | 0.54A | - | 6.5W | 10.41mm H<sub>2</sub>O | 6...13.8V DC | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | autorestart | RoHS compliant | - | thermoplastic | 120x120x25mm | 225.97m<sup>3</sup>/h | brushless DC | 100g | thermoplastic | A | ball | axial | lead x2 | 10MΩ | 51dBA | 4000 (±10%)rpm | - | - | DC | 24AWG | -10...70°C | 12V DC | 720mA | - | 8.6W | 12.7mm H<sub>2</sub>O | 6...13.8V DC | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | autorestart | RoHS compliant | - | thermoplastic | 120x120x32mm | 53.35m<sup>3</sup>/h | brushless DC | 100g | thermoplastic | A | ball | blower | lead x2 | 10MΩ | 49.6dBA | 2100 (±10%)rpm | - | - | DC | 24AWG | -10...70°C | 12V DC | 0.45A | - | 5.4W | 16.26mm H<sub>2</sub>O | 6...13.8V DC | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | autorestart | RoHS compliant | - | thermoplastic | 92x92x38mm | 127.6m<sup>3</sup>/h | brushless DC | 100g | thermoplastic | A | ball | axial | lead x2 | 10MΩ | 45.6dBA | 3200 (±10%)rpm | - | - | DC | 24AWG | -10...70°C | 24V DC | 0.17A | - | 4.1W | 7.62mm H<sub>2</sub>O | 10...27.6V DC | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | autorestart | RoHS compliant | - | thermoplastic | 80x80x38mm | 83.76m<sup>3</sup>/h | brushless DC | 100g | thermoplastic | A | ball | axial | lead x2 | 10MΩ | 42.2dBA | 3400 (±10%)rpm | - | - | DC | 24AWG | -10...70°C | 24V DC | 0.15A | - | 3.6W | 7.62mm H<sub>2</sub>O | 10...27.6V DC | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | autorestart | RoHS compliant | - | thermoplastic | 80x80x38mm | 126.58m<sup>3</sup>/h | brushless DC | 100g | thermoplastic | A | ball | axial | lead x2 | 10MΩ | 51.6dBA | 4900 (±10%)rpm | - | - | DC | 24AWG | -10...70°C | 24V DC | 0.3A | - | 7.2W | 14.48mm H<sub>2</sub>O | 10...27.6V DC | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | autorestart | RoHS compliant | - | thermoplastic | 60x60x38mm | 58.79m<sup>3</sup>/h | brushless DC | 100g | thermoplastic | A | ball | axial | lead x2 | 10MΩ | 43dBA | 5000 (±10%)rpm | - | - | DC | 24AWG | -10...70°C | 24V DC | 0.15A | - | 3.6W | 9.65mm H<sub>2</sub>O | 10...27.6V DC | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | autorestart | RoHS compliant | - | thermoplastic | 60x60x25mm | 49.27m<sup>3</sup>/h | brushless DC | 79.66g | thermoplastic | A | Vapo | axial | lead x2 | 10MΩ | 37dBA | 5600 (±15%)rpm | - | - | DC | 26AWG | -10...70°C | 24V DC | 0.114A | - | 2.7W | 9.14mm H<sub>2</sub>O | 10...27.6V DC | UL94V-0 | ||
![]() GF40282B1-1000U-AEP SUNON | 43 |
| - | autorestart | RoHS compliant | - | thermoplastic | 40x40x28mm | 26.84m<sup>3</sup>/h | brushless DC | 100g | thermoplastic | A | ball | axial | lead x2 | 10MΩ | 62.1dBA | 14600 (±10%)rpm | - | - | DC | 28AWG | -10...70°C | 24V DC | 265mA | - | 6.36W | 27.18mm H<sub>2</sub>O | 8...27.6V DC | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | autorestart | RoHS compliant | - | thermoplastic | 70x70x25mm | 76.46m<sup>3</sup>/h | brushless DC | 100g | thermoplastic | A | ball | axial | lead x2 | 10MΩ | 43dBA | 4700 (±10%)rpm | - | - | DC | 24AWG | -10...70°C | 24V DC | 0.15A | - | 3.6W | 7.87mm H<sub>2</sub>O | 10...27.6V DC | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | autorestart | RoHS compliant | - | thermoplastic | 70x70x25mm | 67.96m<sup>3</sup>/h | brushless DC | 100g | thermoplastic | A | ball | axial | lead x2 | 10MΩ | 39dBA | 4200 (±15%)rpm | - | - | DC | 24AWG | -10...70°C | 24V DC | 0.12A | - | 2.9W | 6.35mm H<sub>2</sub>O | 10...27.6V DC | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | autorestart | RoHS compliant | - | thermoplastic | 97.2x94.4x33mm | 38.06m<sup>3</sup>/h | brushless DC | 182.44g | thermoplastic | A | ball | blower | lead x2 | 10MΩ | 50dBA | 2700 (±10%)rpm | - | - | DC | 24AWG | -10...70°C | 12V DC | 0.3A | - | 3.6W | 10.92mm H<sub>2</sub>O | 6...12V DC | UL94V-0 | ||
![]() GF40282B3-1000U-AEP SUNON | 26 |
| - | autorestart | RoHS compliant | - | thermoplastic | 40x40x28mm | 18.35m<sup>3</sup>/h | brushless DC | 100g | thermoplastic | A | ball | axial | lead x2 | 10MΩ | 48.6dBA | 10500 (±10%)rpm | - | - | DC | 28AWG | -10...70°C | 24V DC | 0.135A | - | 3.24W | 12.45mm H<sub>2</sub>O | 8...27.6V DC | UL94V-0 | ||
![]() GF40282B2-1000U-AEP SUNON | 38 |
| - | autorestart | RoHS compliant | - | thermoplastic | 40x40x28mm | 24.64m<sup>3</sup>/h | brushless DC | 100g | thermoplastic | A | ball | axial | lead x2 | 10MΩ | 51.9dBA | 13100 (±10%)rpm | - | - | DC | 28AWG | -10...70°C | 24V DC | 0.207A | - | 4.97W | 19.81mm H<sub>2</sub>O | 8...27.6V DC | UL94V-0 | ||
![]() PFE0381B1-000U-S99 SUNON | In Stock | - | - | autorestart | RoHS compliant | ±15% | thermoplastic | 140x140x38mm | 405.2m<sup>3</sup>/h | brushless DC | 472g | thermoplastic | A | ball | axial | lead x4 | 10MΩ | 62dBA | 5500 (±10%)rpm | F type | PWM | DC | 22AWG | -10...70°C | 12V DC | 1.72A | 0.31m | 20.64W | 30.47mm H<sub>2</sub>O | 10.2...13.2V DC | UL94V-0 | ||
![]() EF80252BX-1000U-A99 SUNON | 26 |
| - | autorestart | RoHS compliant | - | thermoplastic | 80x80x25mm | 76.43m<sup>3</sup>/h | brushless DC | 96.68g | thermoplastic | A | ball | axial | lead x2 | 10MΩ | 36.1dBA | 3600rpm | - | - | DC | - | -10...70°C | 24V DC | 71mA | - | 1.71...1.97W | - | 8...27.6V DC | UL94V-0 |