- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Additional functions | Airflow | Certificates | Current Type | Enclosure material | Factory Pack QuantityFactory Pack Quantity | Fan dimensions | Fan efficiency | Fan motor | Gross weight | Impeller material | Insulation class | Kind of Bearing | Kind of fan | Leads | Lifetime @ Temp. | Mfr | Min. insulation resistance | Noise level | Package | Part # Aliases | Product Status | RoHS | Rotational rate/speed | Shipping Restrictions | Tradename | Type of fan | Unit Weight | Voltage Rated | Operating temperature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Supply voltage | Depth | Reach Compliance Code | Current rating | Current Rating | Termination Style | Approval Agency | Operating Supply Voltage | Life (Hours) | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Power consumption | Power Consumption | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Operating voltage | Height | Width | Radiation Hardening | RoHS Status | Flammability rating | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EF80251BX-1000U-A99 SUNON | 38 |
| - | - | - | - | - | - | - | - | autorestart | - | RoHS compliant | - | thermoplastic | - | 80x80x25mm | 76.43m<sup>3</sup>/h | brushless DC | 95.97g | thermoplastic | A | ball | axial | lead x2 | - | - | 10MΩ | 36.1dBA | - | - | - | - | 3600rpm | - | - | DC | - | - | -10...70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V DC | - | - | 0.122A | - | - | - | - | - | - | - | - | - | - | - | 1.47...1.7W | - | - | - | - | - | - | 4.5...13.8V DC | - | - | - | - | UL94V-0 | - | - | ||
![]() OD8025-24LSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000 Hrs @ 45°C | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | 14~158°F -10°C~70°C | - | 2011 | OD8025 | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | 25mm | - | - | - | - | cURus, TUV | 24V | - | - | - | 3100 RPM | Sealed Sleeve | Tubeaxial | - | - | 490mW | 23.0 dB | - | 0.070 in H2O (17.4 Pa) | - | Auto Restart | - | 80mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD6010-12HSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | - | - | 2011 | OD6010 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | 10.45mm | - | - | - | - | cURus, TUV | 12V | - | - | - | - | Sealed Sleeve | Tubeaxial | - | - | 3W | - | - | - | - | - | - | 60mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD9220-12HS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65000 Hrs @ 45°C | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | 14~158°F -10°C~70°C | - | 2010 | OD9220 | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.250A | - | - | - | - | - | - | 250mA | - | cURus, TUV | - | - | - | - | 2700 RPM | Sleeve | Tubeaxial | - | - | - | 33.0 dB | 8V~16VDC | 0.130 in H2O (32.4 Pa) | - | Locked Rotor Sensor | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD4010-24HS Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | Plastic | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30000 Hrs @ 45°C | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -4~176°F -20°C~80°C | - | - | OD4010 | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 60mW | - | 0.060A | - | - | - | - | - | - | 60mA | - | cURus, TUV | - | - | - | - | 6000 RPM | Sleeve | Tubeaxial | - | - | - | 25.0 dB | 10V~27VDC | 0.100 in H2O (24.9 Pa) | - | - | - | 40mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD8025-24HHS Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30000 Hrs @ 45°C | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -4~167°F -20°C~75°C | - | 2011 | OD8025 | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | - | - | 3100 RPM | Sleeve | Tubeaxial | - | - | - | 35.0 dB | - | - | - | Auto Restart | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() FFB0412SHN-F00 Delta Electronics | 1062 |
| Datasheet | 19 Weeks | Flanges | Axial | - | 0.07lb 31.75g | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | 2009 | FFB | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 6W | 12V | 0.5A | 6W | - | - | 40mm | - | - | 500mA | - | CE, CSA, UL, VDE | - | - | - | - | 13000 RPM | Ball | Tubeaxial | - | - | - | 54.5 dB(A) | 4.5V~13.8VDC | 1.075 in H2O (267.8 Pa) | DC FAN | Speed Sensor (Tach) | - | 40mm | 28mm | - | ROHS3 Compliant | - | UL94 V-0 | Lead Free | ||
![]() EFB0412MA Delta Electronics | In Stock | - | Datasheet | 19 Weeks | Flanges | Axial | - | 0.032lb 14.51g | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | 2003 | EFB | Square - 40mm Lx40mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 720mW | 12V | 0.060A | 720mW | - | - | 40mm | - | - | 60mA | - | CE, CSA, UL, VDE | - | - | - | - | 5000 RPM | Ball | Tubeaxial | - | - | - | 24.5 dB(A) | 7V~13.8VDC | 0.088 in H2O (21.9 Pa) | - | - | - | 40mm | - | No | ROHS3 Compliant | - | UL94 V-0 | Lead Free | ||
![]() EFB0512HA Delta Electronics | 331 |
| Datasheet | 19 Weeks | Flanges | Axial | - | 0.055lb 24.95g | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | 2011 | EFB | Square - 50mm Lx50mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 1.2W | 12V | 0.100A | 1.2W | - | - | 50mm | - | - | 100mA | - | CE, CSA, UL, VDE | - | - | - | - | 5500 RPM | Ball | Tubeaxial | - | - | - | 30.0 dB(A) | 7V~13.8VDC | 0.167 in H2O (41.6 Pa) | DC FAN | - | - | 50mm | - | No | ROHS3 Compliant | - | UL94 V-0 | Lead Free | ||
![]() PFC1212DE-F00 Delta Electronics | 379 |
| Datasheet | 19 Weeks | - | Axial | - | 0.838lb 380.11g | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70000 Hrs @ 40°C | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | 14~140°F -10°C~60°C | - | 2005 | PFC | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 48W | - | - | 48W | - | - | 120mm | unknown | - | 4A | - | CE, CSA, UL, VDE | - | 70000 hours | - | - | 5500 RPM | Ball | Tubeaxial | - | - | - | 66.5 dB(A) | 8V~13.2VDC | 1.412 in H2O (351.7 Pa) | - | PWM Control, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() FFB1224EHE Delta Electronics | 96 | - | Datasheet | 19 Weeks | Flanges | Axial | - | 0.816lb 370.13g | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | 2002 | FFB | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 24W | 24V | - | 24W | - | - | 120mm | - | - | 1A | - | CE, CSA, UL, VDE | - | - | - | - | 4000 RPM | Ball | Tubeaxial | - | - | - | 59.0 dB(A) | 14V~26.4VDC | 0.700 in H2O (174.4 Pa) | DC FAN | - | - | 120mm | - | No | ROHS3 Compliant | - | UL94 V-0 | Lead Free | ||
![]() AFB03505HA-A Delta Electronics | 4948 |
| Datasheet | 19 Weeks | - | Axial | - | 0.022lb 9.98g | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30000 Hrs @ 40°C | - | - | - | - | - | - | - | - | - | - | - | - | 5VDC | - | 14~158°F -10°C~70°C | - | 2007 | AFB | Square - 35mm Lx35mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 700mW | - | 0.140A | 700mW | - | - | - | unknown | - | 140mA | - | CE, CSA, UL, VDE | - | 30000 hours | - | - | 7000 RPM | Ball | Tubeaxial | - | - | - | 22.0 dB(A) | 4V~5.5VDC | 0.106 in H2O (26.4 Pa) | - | - | - | 35mm | - | - | ROHS3 Compliant | - | - | Lead Free | ||
![]() 08032KA-12N-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | - | - | - | 51.5 CFM (1.46 m3/min) | - | DC | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3112KL-04W-B59-E00 | - | Details | - | - | NMB-MAT | - | - | - | - | - | - | - | 08032KA | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 mm | - | - | - | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | 80 mm | 80 mm | - | - | - | - | - | ||
![]() OD1225-48HTB Orion Fans | In Stock | - | - | - | - | - | Plastic | - | - | - | - | 86 CFM (2.4 m3/min) | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Due to size or weight of the product, your shipping charge may increase. | - | - | 5.599995 oz | - | - | - | - | - | OD1225 | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 25 mm | - | - | - | Quick Connect Terminal | - | 48 VDC | - | 3000 RPM | - | - | Ball | - | - | - | - | 42 dBA | - | - | - | - | - | 120 mm | 120 mm | - | - | - | - | - | ||
![]() 15025PA-12N-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | Aluminum | Plastic | - | 226 CFM (6.4 m3/min) | - | DC | - | 15 | - | - | - | - | - | - | - | - | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | - | - | Bulk | 5910PL-04W-B59-L50 | Active | Details | - | - | NMB-MAT | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | - | 15025PA | Rectangular/Rounded - 172.7mm L x 150mm H | - | - | - | 3 Terminals | - | - | - | - | - | - | - | - | 25 mm | - | - | - | Wire Leads - 3 | - | 12 VDC | - | - | - | - | Ball | Tubeaxial | - | - | - | - | - | - | - | Tachometer | - | 150 mm | 172 mm | - | - | - | - | - | ||
![]() 9GV0812F102 Sanyo Denki | In Stock | - | - | - | - | - | - | - | Plastic | Plastic | - | - | - | DC | - | 27 | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | - | Box | 3568855 | Active | Details | - | - | San Ace 80 | - | - | 12VDC | - | - | Bulk | - | 9GV Type | Square - 80mm L x 80mm H | - | - | - | 2 Wire Leads | Tubeaxial | - | - | - | - | - | - | - | 38 mm | - | - | - | - | cURus, TUV | 12 VDC | - | - | - | - | Ball | Tubeaxial | - | - | - | - | - | - | - | Locked Rotor Protection | - | 80 mm | 80 mm | - | - | - | - | - | ||
![]() AFB1212MF-F00 Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | 42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 1 lb | - | - | - | Bulk | - | AFB | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 mm | - | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Tachometer | - | 120 mm | 120 mm | - | - | - | - | - | ||
![]() 06025MA-12R-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | - | - | - | 37 CFM (1.05 m3/min) | - | DC | - | 180 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2410ML-04W-B80-E00 | - | Details | - | - | NMB-MAT | - | 4.409245 oz | - | - | - | - | - | 06025MA | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 25 mm | - | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 mm | 60 mm | - | - | - | - | - | ||
![]() 04020KA-05M-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | - | - | - | 8.4 CFM (0.24 m3/min) | - | DC | - | 350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1608KL-01W-B49-L00 | - | Details | - | - | NMB-MAT | - | - | - | - | - | - | - | 04020KA | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mm | - | - | - | Wire Leads - 3 | - | 5 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | 40 mm | 40 mm | - | - | - | - | - | ||
![]() 07530GA-24L-AL-00 NMB Technologies Corp. | 47 |
| - | - | - | - | Plastic | - | Plastic | Plastic | - | 8.8 CFM (0.25 m3/min) | - | DC | - | 80 | - | - | - | - | - | - | - | - | - | 70000 Hrs @ 25°C | NMB Technologies Corporation | - | - | Bulk | BG0703-B053-00L-00 | Active | Details | - | - | NMB-MAT | - | 3.174657 oz | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | - | 07530GA | Square/Rounded - 75.7mm L x 75.7mm H | - | - | - | 3 Wire Leads | - | 2.16 W | 2.16 W | - | 0.090A | - | - | - | 75 mm | - | - | - | Wire Leads - 3 | - | 24 VDC | - | 2550 RPM | 0.3 in H2O | 2550 RPM | Ball | Blower | 8.8 CFM (0.246m³/min) | - | - | 34.5 DBA | 10 ~ 27.6VDC | 0.300 in H2O (74.7 Pa) | - | Locked Rotor Sensor | - | 75 mm | 30 mm | - | - | - | - | - |