- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Weight | Material - Frame | Surface Mount Land Size | Material - Blade | 1st Contact Gender | 2nd Contact Gender | Airflow | Approvals | Base Product Number | Brand | Cable Types | Current Type | Factory Pack QuantityFactory Pack Quantity | Frame Dimensions - mm | Frequency-Max | Height - mm | Lead Free Status / RoHS Status | Length - mm | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Overall Impedance | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage Rated | Width - mm | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Color | Applications | Power (Watts) | Capacitance | Subcategory | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Style | Base Part Number | Termination Style | Number of Outputs | Approval Agency | Lead Length | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Polarization | Number of Levels | Speed | Ripple Current @ Low Frequency | Number of Poles | Voltage - Output | Size | Pressure Type | Product Type | Temperature Range | RPM | 1st Connector | Bearing Type | 2nd Connector | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Connection Type | Features | Product Category | IP Rating | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BXTS15A Intel | In Stock | - | - | - | - | - | - | - | - | - | - | Male | Male | - | - | Q-0N00N0 | Intel | RG-59 | - | 1 | - | 4 GHz | - | - | - | - | Intel | - | Amphenol Custom Cable | 75 Ohms | Bag | 944216 | Active | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | CPU Cooler | - | - | Black | - | - | - | Fans, Blowers & Accessories | - | - | - | - | BNC to BNC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CPU Coolers | - | - | BNC Plug | - | BNC Plug | - | - | - | - | - | - | Shielded | CPU & Chip Coolers | - | - | - | 98.4 (2.5m) 8.2 | - | - | ||
![]() 109R0824H4051 Sanyo | In Stock | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | - | Obsolete | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | Converter, TFT LCD | - | - | - | - | - | - | - | - | EL7584 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 5 V ~ 17 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9GV0412J339 Sanyo | In Stock | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | UR | - | - | - | - | - | - | - | - | - | - | - | Altech | 38.1305 | Sanyo Denki America Inc. | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 5 | - | - | - | - | -22 to 221 Degrees F | - | - | - | - | - | - | - | - | - | Spring Clamp | - | - | - | - | - | - | - | - | ||
![]() 9AH0612P4S03 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9CRA0612P6J004 Sanyo | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | - | Obsolete | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | - | 2 | - | ±100ppm/°C | - | 3.65 MOhms | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | -- | - | - | - | ||
![]() 9GH1212C4D01 Sanyo | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 2000 Hrs @ 105°C | - | - | Sanyo Denki America Inc. | - | Bulk | - | Obsolete | - | - | 10V | - | -40°C ~ 105°C | Bulk | EYH | 0.984 Dia (25.00mm) | ±20% | Last Time Buy | -- | - | - | - | - | - | - | - | General Purpose | - | 22000µF | - | - | - | - | - | - | - | - | - | - | - | - | 37 mOhm @ 120Hz | - | 0.394 (10.00mm) | Polar | - | - | 3.48A @ 120Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.457 (37.00mm) | - | - | -- | ||
![]() AFB0648EH-TP27 Delta Groups | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4142-H Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UB3H3-500B-TW Sunon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFB0648HH-AR00 Delta Groups | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MF20100V1-1000U-G99 Sunon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KFB1048HHS-F00 Delta Groups | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UF3C3-700-TC-TW Sunon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9GV0612P1H03 Texas Instruments | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FUPMLHSFAN 915620 Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UB5U3-500-TW Sunon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UF3C3-700B-TW Sunon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CFM-2510B-070-140 CUI Devices | 143 |
| - | - | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | - | - | 1.35 CFM (0.04 m3/min) | - | CFM-2510 | - | - | DC | 200 | 25 mm x 25 mm x 10 mm | - | 10 mm | - | 25 mm | 70000 Hrs @ 40°C | - | - | CUI Devices | - | Box | - | Active | - | - | 5VDC | 25 mm | 14 ~ 158°F (-10 ~ 70°C) | - | CFM-25B | Square - 25mm L x 25mm H | - | - | - | - | 2 Wire Leads | - | Axial | - | - | - | - | 600 mW | - | - | 600 mW | 0.120A | - | 10 mm | - | - | Wire Leads - 2 | - | CE, cURus, TUV | - | 5 VDC | - | - | - | - | - | 7000 RPM | - | - | - | - | - | - | - | 7000 RPM | - | Ball | - | Tubeaxial | 1.4 CFM (0.040m³/min) | 14.1 dBA | 4.5 ~ 5.5VDC | 0.060 in H2O (14.9 Pa) | - | Auto Restart | - | - | 25 mm | - | 25 mm | 25 mm | - | ||
![]() CFM-9232S-150-509 CUI Devices | 98 |
| - | - | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | - | - | 103 CFM (2.9 m3/min) | - | CFM-9232 | - | - | DC | 50 | 92.2 mm x 92.2 mm x 32 mm | - | 32 mm | - | 92.2 mm | 30000 Hrs @ 25°C | - | - | CUI Devices | - | Box | - | Active | - | - | 12VDC | 92.2 mm | 14 ~ 158°F (-10 ~ 70°C) | - | CFM-92S | Square - 92.2mm L x 92.2mm H | - | - | - | - | 2 Wire Leads | - | Axial | - | - | - | - | 10.9 W | - | - | 10.9 W | 0.910A | - | - | - | - | Wire Leads | - | CE, cURus, TUV | - | 12 VDC | - | - | - | - | - | 5000 RPM | - | - | - | - | - | - | - | 5000 RPM | - | Sleeve | - | Tubeaxial | 102.8 CFM (2.88m³/min) | 51 dBA | 10.8 ~ 13.2VDC | 0.620 in H2O (154.4 Pa) | - | Auto Restart | - | - | 32 mm | - | 92.2 mm | 92.2 mm | - | ||
![]() 06025VE-24Q-CT-00 NMB Technologies Corp. | 37 |
| - | - | - | - | Plastic | - | Plastic | - | Plastic | - | - | 39.2 CFM (1.11 m3/min) | - | - | - | - | DC | 105 | 60 mm L x 60 mm W x 25 mm H | - | - | - | - | 40000 Hrs @ 60°C | - | - | NMB Technologies Corporation | - | Bulk | - | Active | Details | 3.527396 oz | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | 06025VE | Square - 60mm L x 60mm H | - | - | - | - | 3 Wire Leads | - | Brushless | - | - | - | - | 6.48 W | - | - | 6.48 W | 0.270A | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | - | Wire Leads | - | CE, cULus, VDE | 300 mm | 24 VDC | - | - | - | - | - | 9200 RPM | - | - | - | 40 mm x 40 mm | 0.98 in H2O | - | - | 9200 RPM | - | Ball | - | Tubeaxial | 39.2 CFM (1.10m³/min) | 54 dBA | 10 ~ 27.6VDC | 0.980 in H2O (244.0 Pa) | - | Auto Restart, Speed Sensor (Tach) | - | IP68, IP69K | 25 mm | - | 60 mm | 60 mm | - |